Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Campbell Scientific, Inc.
Description: The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for
- Height: 22 inch
- Weight: 23.45 lbs
- Operating Temperature: -13 to 122 F
- Features: Battery Powered, Integral Datalogger / Memory, Programmable
-
Supplier: Campbell Scientific, Inc.
Description: The PVS4120D is a light-weight, portable, battery-operated water sampler that deposits its water samples into 24 containers. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g.,
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
-
Supplier: ASTM International
Description: to be tested, in a prescribed pattern and depth. Certain algorithms of these properties are related to wet density and water content. This correlation between electrical measurements, and density and water content is accomplished using a calibration methodology. In the
-
-
Supplier: KROHNE Messtechnik
Description: The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has an integrated density compensation available, which even allows an exact
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 0.01863225 to 1,314.360075 lbs/min
- Operating Temperature: -40 to 185 F
- Operating Pressure: 1,450 psi
-
Supplier: Analytical Systems Int’l. Keco
Description: This product is specific to samples in water. The principle of operation requires a continuous free flowing liquid sample into a heated oven where the Sample Transfer Stripper (S.T.S) unit separates the liquids from the H2S gas sample. An H2S free air or nitrogen carrier then sweeps the H2S
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: DOD Technologies Inc.
Description: ABS/polycarbonate enclosure with a hinged, secure door and is designed to protect the sensor and provide easy mounting components. An optional splash guard may be installed to further protect the remote sensor in water spray or washdown applications. The ESH-A Remote
- Operating Temperature: 32 to 104 F
- Gas Types: Combustible Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal
- Measuring Range: 0 to 157.4804 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal
- Measuring Range: 0 to 1,574.804 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal
- Measuring Range: 0 to 3,937.01 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal
- Measuring Range: 0 to 787.402 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: Beckhoff Automation LLC
Description: The AL8066 linear servomotor is suitable for highly dynamic and powerful linear axes with a pole pair distance of 24 mm. The optimized product design and the modular coil concept enable maximum force density in the smallest mounting space and is available both convection-cooled and
-
Supplier: Beckhoff Automation LLC
Description: The AL8066 linear servomotor is suitable for highly dynamic and powerful linear axes with a pole pair distance of 24 mm. The optimized product design and the modular coil concept enable maximum force density in the smallest mounting space and is available both convection-cooled and
-
Supplier: Beckhoff Automation LLC
Description: The AL8066 linear servomotor is suitable for highly dynamic and powerful linear axes with a pole pair distance of 24 mm. The optimized product design and the modular coil concept enable maximum force density in the smallest mounting space and is available both convection-cooled and
-
Supplier: Beckhoff Automation LLC
Description: The AL8045 linear servomotor is suitable for highly dynamic and powerful linear axes with a pole pair distance of 24 mm. The optimized product design and the modular coil concept enable maximum force density in the smallest mounting space. The length of the primary part is 287 mm. The AL8045
-
Supplier: Campbell Scientific, Inc.
Description: The CSIM11-ORP is a versatile sensor that measures oxidation reduction potential (ORP). The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The CSIM11-ORP is similiar to the CSIM11, but includes a 0.2 inch platinum band wrapped around the glass
- ORP Range: -700 to 1,100 millivolts
- ORP Accuracy: 0.1 (+/- % FS)
- Response Time: 10 seconds
- Operating Temperature: 32 to 176 F
-
Supplier: Armstrong International
Description: hydronic or low pressure heat exchangers. Five styles of thermostatic operators are available with liquid, liquid remote or low density wax sensors.
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 15 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: LAND
Description: 4650-PM provides the stable, accurate low-range measurement of particulate matter in stacks and ducts where water droplets are not present in the flue gas. NOTE: The 4650-PM is currently available only in the USA and China.
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Input Power: DC Power
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: LAND
Description: The 4750-PM is a laser analyzer that uses a back-scattering technique to provide accurate, reliable measurements of particulate matter in stacks and ducts, for processes where condensed water is not present. With a rugged design suitable for a wide range of applications, it features a highly
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: LAND
Description: 4650-PM provides the stable, accurate low-range measurement of particulate matter in stacks and ducts where water droplets are not present in the flue gas. Consisting of a stack-mounted probe and separate control unit, 4650-PM’s forward scattering laser measurement detects particulate matter
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: sensors are available in polypropylene, and PEEK™ to ensure that sensor-wetted materials are chemically resistant to process chemicals. The sensor material is nonconductive, thereby isolating the sensor from electrical noise and ground loops that can influence the
- Conductivity / Dissolved Solids Range: 10,000 to 1,000,000 µS/cm
- Resistivity Range: 10,000 kohm-cm
- Control Relays: 2
- Process Media Temperature: 32 to 266 F
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are
- Pressure Measurement: Differential
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are
- Pressure Measurement: Differential
-
Supplier: Automation24, Inc.
Description: environmental industries. The device has a robust ceramic sensor and integrated temperature measurement and is certified for drinking water applications. Measuring ranges can be freely adjusted and density-compensated level measurement can be activated via HART. The Waterpilot
- Working Pressure Range: 20 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 158 F
- Features: Other
-
Supplier: Solutions with Innovation, LLC
Description: The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 200 F
- Liquid specific gravity: 0.9 (Specific Gravity #)
-
Supplier: Analytical Technology, Inc.
Description: well suited for aggressive chemical processes, water application that coat or foul traditional sensors, and plating bath operations where high current densities are present. The toroidal sensor is also referred to as an electrodeless conductivity sensor, or a 0E
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: Toroidal sensor is available in Noryl to ensure that sensor-wetted materials are chemically resistant to process chemicals. The sensor material is non-conductive, thereby isolating the sensor from electrical noise and ground loops that can influence the integrity of the
- Accuracy: 0.5 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: Solutions with Innovation, LLC
Description: including water-based, oil- based, low density and ultra pure liquids.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 150 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Automation24, Inc.
Description: and environmental industries. The device has a robust ceramic sensor and integrated temperature measurement and is certified for drinking water applications. Measuring ranges can be freely adjusted and density-compensated level measurement can be activated via HART. The
- Working Pressure Range: 0 to 30 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Automation24, Inc.
Description: environmental industries. The device has a robust ceramic sensor and integrated temperature measurement and is certified for drinking water applications. Measuring ranges can be freely adjusted and density-compensated level measurement can be activated via HART. The Waterpilot
- Working Pressure Range: 0 to 9 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Automation24, Inc.
Description: and environmental industries. The device has a robust ceramic sensor and integrated temperature measurement and is certified for drinking water applications. Measuring ranges can be freely adjusted and density-compensated level measurement can be activated via HART. The
- Working Pressure Range: 0 to 15 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Burkert Fluid Control Systems
Description: for tall vessels. Even process conditions such as strong steam generation, density fluctuations or changes of the dielectric constant do not influence the accuracy of the measurement. Build-up or condensation on the probe or vessel wall do not influence the measuring result. A liquid
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulstion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Safeguard Analytics Solutions for Gas Detection and Monitoring in Water and Wastewater Treatment (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
use and protection of water. With our sensors and components, we can support you developing a solution to optimize the monitoring and management of water resources. Use of radar modules or pressure transducers One example of measurement (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
monitored and used to control the two on-board relays. Combining many unique design features into a compact package makes the 4420-OCM an ideal solution to monitoring for oil leaks in your water system. Each relay includes full differential control to allow the relay to activate and (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
IFW's silicon carbide (SiC) UV photodetectors are extremely durable and withstand prolonged high energy UV exposure like in water treatment applications. These silicon carbide (SiC) photodetectors / photodiodes have a spectral response of 210 – 360 nm and are not sensitive to radiation outside the UV region.
(read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Sensata Paves the Way for Sustainable Water Use with New Smart Pressure Sensor for In-Meter Monitoring Sensata’s new Digital Water Pressure Sensor allows for remote pressure monitoring by utilities to identify distribution issues, leaks, and other (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
the density it calculates. It is designed for use in low differential pressure applications that have differential pressures of below 8 inches of water column. Some of its features include: DP Operating Range is 10000:1 (0.0009 in WC to 9.0 in WC) +/-0.50% of Reading (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
BinMaster Sensors and Technologies LLC (BST™) has entered into an agreement to purchase assets of Stevens Water Monitoring Systems, Inc., a (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
ABB acquires innovative optical sensor company to expand smart water management offering Group press release | Zürich, Switzerland | 2024 (read more)
Browse Liquid Level Sensors Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
Application of electronic coiling and electronic let-off in water jet looms
All above can be achieved: 1.Constant tension control to ensure that the fabric tension is constant. Improve the fabric quality and effectively eliminate the downtime and hidden problems. 2.Applicable water jet loom width up to 3.6 meters. 3.Simplified the mechanical structure. Corresponding gear
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
reduce its $60,000 annual maintenance and operations budget to target more funding on improving conservation and efficiency. Key advantages of clamp-on ultrasonic liquid flow meters for water usage applications include: Clamp-on sensors are very easy to install with no pipe intrusions. One meter
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
More Information Top
-
AIAA Journal > Diode Laser Sensor for Gasdynamic Measurements in a Model Scramjet Combustor
In the ame, the sensor water density measurement was cali- bratedusing chemicalequilibriummodelingof the conditionsin the at ame burner with known mass ows of reactants.
-
1977 IEEE Ultrasonics Symposium Abstracts
If a noncircular waveguide is immersed in a liquid of densityp, the added inertia further reduces the velocity,even more than 20per- cent in somecases of low- density sensors in water .
-
Ultrasonic density detector for vessel and reactor core two-phase flow measurements
Fig. 6 Air- water density sensitivity versus sensor aspect ratio.
-
Reactor vessel and core two-phase flow ultrasonic densitometer
Fig. 10Air- water density sensitivity versus sensor aspect ratio.
-
Simultaneous measurement of water flux density vectors and thermal properties under drainage conditions in soils
Keywords Quintuple-Probe Heat-Pulse (QPHP) sensor Á Water flux density vector Á Paddy field environmental monitoring .
-
Submarine cable cathodic protection
Using a system of reference electrodes and a current density sensor in the water , the system self-corrects for the voltage shift between the land-based drainage point and the location where protection is applied .
-
Estimating the Bowen ratio over the open and ice‐covered ocean
Because all such sensors yield water vapor density as the fundamental measurement, the so-called Webb correction [Webb et al., 1980; Fairall et al., 1996; Fuehrer and Friehe, 2002] can be necessary if these densities are used directly for comput- ing the …
-
SWEEP
Oceanographic sensor modules Low-cost pressure, temperature, and conductivity sensors for determining water density , sound speed, swell, tides.
-
Vadose Zone Transport Field Study: Detailed Test Plan for Simulated Leak Tests
The tests will be monitored nondestructively with geophysical tools, including through-casing resistivity methods, advanced tensiometers, solution samplers, and down-well sensors for density and water content.
-
Improved Determination Of Gas Holdup Using Optical Fiber Sensors
Next to thesehold up imagesis the track correspondingto the hold up sensors (Fluid density , Water and gas Hold Up).
Indicates content that may require registration and/or purchase.