Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: WATER FLOW METER, 5 CCM, WITH TOTALIZER
-
Supplier: Newark, An Avnet Company
Description: WATER FLOW METER 5 LPM TOTALIZER OPTION
-
Supplier: Fluidwell bv
Description: immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total and accumulated total. Large 17mm (0.67") digits for flow rate or
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
-
Supplier: Define Instruments
Description: What it does: Accepts digital pulse inputs from flow sensors and meters. Displays the flow rate information and in-built totalizers convert the rate into volume. This dual totalizer flow rate controller accepts a wide range of industrial pulse and frequency
- Number of Control Outputs: 4 outputs
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
- Local Interface: Digital Front Panel
-
Supplier: Accuris
Description: Water Quality - Determination of Total Cyanide and Free Cyanide by Continuous Flow Analysis
-
Supplier: Fluidwell bv
Description: cost and irritation. Know one, know them all! Features Displays flow rate, total and accumulated total. Eight point linearization of the flowcurve - with interpolation. Large 17mm (0.67") digits for flow rate or total. Ability to process all types of pulse flow meter signals.
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 176 F
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
- Display Types: Digital
-
Supplier: Accuris
Description: Testing methods for water quality by flow analysis - Part 3: Total nitrogen
-
Supplier: Fluidwell bv
Description: The D013 is a versatile, panel mount flow rate indicator and totalizer with continous flow rate monitoring feature. It offers the facility to set one low flow rate and one high flow rate alarm value. If desired, a delay function can be set up to allow for an
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 176 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Accuris
Description: Testing methods for water quality by flow analysis - Part 4: Orthophosphate and total phosphorus
-
Supplier: KOBOLD Instruments, Inc.
Description: The EDM-8000 series flowmeter accurately measures and totalizes water and other low-viscosity, water-based, or compatible liquids. It features an economical, yet rugged, PVC body. The lithium battery-powered LCD display has a resettable batch totalizer, a non-resettable grand
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
- Electrical Output: Frequency
-
Supplier: Assured Automation
Description: This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged nylon housing and sealed electronic circuitry provides years of durable use in almost
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: Specifically designed for water billing applications, OMEGA’s FTB-4000 flowmeters are highly accurate and feature tamper-resistant, non-resettable totalizers. The large faces are easy to read. Optional reed relay scaled pulse outputs allow for remote totalization (1.8 m (6 ft) of cable
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 194 F
- Liquid Volumetric Flow Rate: 0.13 to 396 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FLV-4600 Series Water Flow Controller utilizes a proportional valve coupled to a flowmeter body creating a unique in-situ closed-loop flow controller system. Measurements are taken within the laminar region of the flow meter and the integral PID controller positions
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Serial / Digital
-
Supplier: Accuris
Description: Water quality - Determination of total cyanide and free cyanide by continuous flow analysis (ISO 14403:2002)
-
Supplier: McCrometer, Inc.
Description: Explore Water Specialties propeller meters. Known for high-quality construction and precision, these meters offer ±2% accuracy for municipal water and wastewater systems. Built for durability with long-life bearings.
- Pipe Diameter: 2 to 120 inch
- Operating Pressure: 150 to 300 psi
- Features: Liquid, Recorder / Totalizer Functions
- Meter Technology: Turbine Meter
-
Supplier: OMEGA Engineering, Inc.
Description: Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These units are
- Operating Temperature: -32 to 131 F
-
Supplier: Clark Solutions
Description: MJ-SDC Multi-Jet Totalizing Water Meter 1", 1-1/2" & 2" With or Without Pulse/Reed Switch Output Description Model MJ-SDC meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water metering
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: 122 F
- Liquid Volumetric Flow Rate: 0.75 to 160 GPM
- Operating Pressure: 150 psi
-
Supplier: ABB Measurement & Analytics
Description: WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a
- Pipe Diameter: 10 to 84 inch
- Media Temperature Range: 21 to 158 F
- Operating Temperature: -4 to 158 F
- Media Temperature: 21 to 158 F
-
Supplier: Clark Solutions
Description: CLXC-C1 Series Single Jet Totalizing Water Meter 1/2" & 3/4" Sizes, With or Without Reed Switch Output Description Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring applications, as well as
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 194 F
- Liquid Volumetric Flow Rate: 0.13 to 13.2 GPM
- Operating Pressure: 150 psi
-
Description: The range of application can be changed by varying the operating conditions. ISO 15681-1:2003 is applicable to various types of water (such as ground, drinking, surface, leachate and waste waters). This method is also applicable to the analysis of seawater, but with changes in
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation,
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: CSA Group
Description: The range of application can be changed by varying the operating conditions. ISO 15681-1:2003 is applicable to various types of water (such as ground, drinking, surface, leachate and waste waters). This method is also applicable to the analysis of seawater, but with changes in
-
Supplier: CSA Group
Description: ISO 14403-2:2012 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations usually from 2 µg/l to 500 µg/l expressed as cyanide ions in the undiluted sample. The range of
-
Description: ISO 14403-2:2012 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations usually from 2 µg/l to 500 µg/l expressed as cyanide ions in the undiluted sample. The range of
-
Supplier: CSA Group
Description: hydrolysis of inorganic polyphosphate compounds, performed either manually as described in ISO 6878 or with an integrated UV digestion and hydrolysis unit. ISO 15681-2:2003 is applicable to various types of water (such as ground, drinking, surface, leachate and waste water). The range
-
Description: hydrolysis of inorganic polyphosphate compounds, performed either manually as described in ISO 6878 or with an integrated UV digestion and hydrolysis unit. ISO 15681-2:2003 is applicable to various types of water (such as ground, drinking, surface, leachate and waste water). The range
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Simple Economical Water Flow Totalizing 1/2" and 3/4" Sizes Rotatable Indicator 8 Digit Registration with 1/10th Gallon Sweep Rugged Bronze Body The KOBOLD WM series is a single jet, dry type, totalizing water meter. It is and ideal choice for a range of
- Number of Inputs: 1 inputs
- Display Types: Analog
- Local Interface: Analog Front Panel
- Media Type: Liquid
-
Description: ISO 14403-1:2012 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations from 2 µg/l to 500 µg/l expressed as cyanide ions in the undiluted sample. The range of application
-
Supplier: CSA Group
Description: ISO 14403-1:2012 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations from 2 µg/l to 500 µg/l expressed as cyanide ions in the undiluted sample. The range of application
-
Supplier: KPM Analytics
Description: The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters, such as
- User Controls: Digital Front Panel
- Form Factor: Lab / Benchtop
- Display Type: Video Display
-
Supplier: ASTM International
Description: determination of nonfilterable matter (TSS) must not be used when water samples were collected from open channel flow. For the determination of matter collected in open channel flow use Test Methods D3977. 1.4 The test methods appear in the following order: 1.5 The values stated
-
Supplier: Watts
Description: Media: DOW® cation resin; total removal capacity: 2,700 grain; design flow: 2 gpm.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Mettler-Toledo Technologies GmbH
Description: On-Line TOC Sensor with Flow Control The 4000TOCe on-line TOC sensor with flow control provides continuous, fast and reliable monitoring of TOC levels from post RO waters to point-of-use. Continuous Flow to Detect Rapid Changes Allows quick reaction to Total Organic
- Measurement Range: 0.00005 to 1 ppm
- Accuracy: 5 %
- Resolution: 0.001 Parts per Billion
- Average Analysis Time: 1 minutes
Find Suppliers by Category Top
Featured Products Top
-
six important functions: •Pulsation Dampener smooths pump flow •Surge Suppressor absorbs shocks and vibrations •Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves •Inlet Stabilizer enhances pump performance and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
increasingly being considered as an environmentally friendly alternative for shipping and even aerospace. Hydrogen can be blended with natural gas, using existing networks, for space-heating and water heating in buildings, while it can also be used as a means of storing renewable energy (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of ±2 percent, measures liquid (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Thousands of instrument engineers at municipal wastewater facilities and industrial process plants with wastewater treatment operations have found McCrometer flow measuring devices provide superior accuracy, long life, trouble free installation, and low total cost of ownership. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
behind bluff body are well protected from pressure shocks and water hammer Large LCD display and pushbutton interface; remote enclosure mounting available Display of simultaneous total flow rates and process diagnosis Loop-powered design (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
dissolved). Engineered for high-efficiency fluid conditioning TURBO-TOC® systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed for continuous-duty operation, units provide variable flow rates—up to 125 (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
= 0.07 x 5 x 50 / 0.040 + P1, or P = 437.5 psi + P1 Total Pressure = 437.5 + 50 = 487.5 psi Surge (Water Hammer) Surge or water hammer, as it is commonly known is the result of a sudden change in liquid velocity. Water hammer usually occurs when a transfer system (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Analyser uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration this aromatic tag provides an indication relative to total oil. A continuous sample flow is tapped or pumped off the process line and directed through the HydroSense chamber. It (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
temperature in process rather than rebuild the mold by using vortex tubes from Vortec. MELTING MOLDS The part in question was a prototype mold that had been in production for 30 years and didn’t have access to water for cooling. The (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec
Conduct Research Top
-
Balancing A Variable Flow Water System Will Ruin the Control System
Many seminars and technical sessions have been held to outline procedures for balancing variable flow water systems. Most of these sessions recommend "Proportional Balance." When this technique is used, all control valves are set wide open and the circulating pump is operated at maximum speed
-
Thermal Mass Flow Compressed Air Metering
In most industrial facilities Compressed Dry Air (CDA) is a primary component of overall energy use. In fact, compressed air is considered to be the "fourth utility" after electricity, natural gas and water, and its cost is very often higher than the other three when compared by cost per delivered
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
beautiful and rugged Big Sur coast. Monitoring and managing water loss is a key process for water system operators. Water Tower Image. Historically, estimated annual water loss rate through leaks, waste, evaporation and other losses is around 30 percent of the total produced water. The company budgeted
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Ultrasonic Transit Time Flow Meters Badger Meter Optimize Wastewater Operation at Growing Midwestern Municipality
of Lombard's Water Treatment and Wastewater Pumping Division decided an ultrasonic transit time flow meter was the answer to optimizing the performance, reliability and total cost of ownership of its sanitary lift stations.
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
(pH and total dissolved solids), flow and temperature. Clean and replace filters and heat exchangers per manufacturer s specifications. (see also the Leak Reduction section below). Specify pressure regulators that close when failing. Check all applications requiring compressed air for excessive
-
Steel Mill Flowmeter Applications
To monitor oil spray on the top and bottom of a continuous feed steel sheet for quality assurance and optimization of oil coating. In addition, to monitor return flow of unused oil to a storage tank to provide total oil used. Steel manufacturers use oil at various stages in the process of making
-
Bag-in-a-Box Beverage Industry
Thousands of bag-in-a-box beverage containers are filled daily throughout the country and total millions of gallons per year. These boxes are, in turn, distributed to wholesaler operations and various "fountain" sales groups. Hoffer Flow Controls turbine flowmeters play a key role in many
More Information Top
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
4-58 4.4.8 Service Water Flow Totalizers 4-59 4.4.9 Tank Level Detection Systems 4-60 4.4.10 Temperature Monitoring Systems 4-63 4.4. l 1 Transfer Leak Detection Systems 4-65 4.4.
-
Hazard Analysis Database report
SS Service water flow totalizers .
-
Tank waste remediation system final safety analysis report
Service Water Flow Totalizers . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Safety equipment list for the 241-SY-101 RAPID mitigation project
6 6.1.2.5 Dwcription .....................................................................................................6 6.1.2.5.1 Anti-Siphon Slurry Dktributor (ASSD) ..................................................6 6.1.2.5.2 Waste and DUution Water Flow Totalizers ............................................
-
Hazard Analysis for the Pretreatment Engineering Platform (PEP)
Facility secondary containment Operating procedures PPE Personnel training Evaporator tank level detection (bubbler) Flow totalizer on inhibited water Flow totalizer on sodium hydroxide PPE Facility secondary containment Operating procedures Permeate receipt tank level detection Potential for caustic/acidic burn/eye damage.
-
Tank 241SY101 Safety Basis for Remediation Activities and Operations Before Closure of the Unreviewed Safety Question (USQ) on Waste Surface Change
The Tank 241-SY-101 waste transfer flow totalizer and the dilution water flow totalizer will be used to monitor and limit the waste transfer and are designated Safety-ClassSSCs.
-
TWRS safety SSCs: Requirements and characteristics
2.18.9 Service Water Flow Totalizers 2.18.9.1 .
-
Oak Ridge National Laboratory Old Hydrofracture Facility Waste Remediation Using the Borehole-Miner Extendible-Nozzle Sluicer
11:30 Process water flow totalizer on OMI was accidentally reset to Ogal; therefore, the total volume in the recycle tank is not known.
Indicates content that may require registration and/or purchase.