Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow
- Maximum Output Pressure: 5,801.508 to 11,603.016 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 3,049.203049203049 to 4,878.724878724878 in³/min
- Maximum Outlet Flow: 121.96812196812195 to 1,085.5162855162855 in³/min
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow
- Maximum Output Pressure: 5,801.508 to 10,152.639 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 48.787248787248785 to 134.16493416493415 in³/min
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow
- Maximum Output Pressure: 4,351.131 to 7,251.885 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pressure Intensifiers: The compact high-pressure intensifier has been specially designed for use in aqua-jet cutting systems. The high-pressure intensifier is easy-to-service and consists of: Hydraulic unit Sound insulated enclosure High-pressure
-
Supplier: KMT Waterjet Systems
Description: pressure water is needed, conserves water and reduces the need for maintenance.
- Maximum Output Pressure: 35,000 psi
- Maximum Inlet Flow: 2,541.002541002541 in³/min
- Maximum Outlet Flow: 646.8006468006467 in³/min
- Technology Type: Hydraulic
-
Supplier: Jet Edge
Description: pressure: Minimum pressure 60 psi (4 bar) Input temperature: Maximum temperature 70ºF (21ºC) Filtration: On-board filtration to 0.45 micron * Two water sources are needed; filtered water for the intensifier and public utility water for the heat exchanger.
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge products,
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Progressive Surface
Description: This cell, our largest ultra high pressure water jet stripping system, is capable of cleaning aircraft engine components up to 144" (3.6m) diameter and 49" (1.2m) tall. It offers 5-axes of CNC controlled coordinated waterjet cleaning motion. The water jet stripping system can be
-
Supplier: Jet Edge
Description: The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation, water blasting and cleaning applications. The waterjet pump
- Blast / Jet Pressure: 36,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: Progressive Surface
Description: This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components (combustors and cases) up to 60" (1.5m) diameter and 48" (1.2m) tall. It offers 5-axes of CNC-controlled coordinated water jet cleaning motion. The water jet
-
Supplier: Progressive Surface
Description: Ultra high pressure water jet cleaning system for large surface area descaling of specialized sheet materials. To cover such large areas efficiently, the waterjet cleaning machine interfaced four ultra high pressure water jet intensifier pumps, a water
-
Supplier: Jet Edge
Description: The iP60-80DS diesel-powered water jet pump is capable of producing up to 1.35 gpm (5.1 L/m) of ultra-high pressure water for mobile water jet cutting applications, and is especially suited for cold cutting in environments where heat and flames are restricted. Built with
- Blast / Jet Pressure: 55,000 psi
- Water Flow: 81 GPH
- Power: 80 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
-
Supplier: Transcat, Inc.
Description: technicians can calibrate the same transmitter and get identical results...every time Electronically controlled 10:1 intensifier system Easy to operate, training can be accomplished in 10 minutes Portable - approximately 50 lb (22 kg) Adjustable overpressure protection above input
- Environmental Properties: Pressure / Vacuum
-
Supplier: AccuStream, Inc.
Description: Pump Highlights Advanced Intensifier Technology (AIT) Touch screen control center Tubular steel frame construction Kidney loop oil cooling and filtration Inlet water filtration with boost pump and water accumulator Safety bleed down system Electronic system monitoring Large
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 231.00023100023097 to 254.10025410025406 in³/min
- Bore Size - HP Outlet: 0.014 to 0.015 inch
- Technology Type: Hydraulic
-
Supplier: AccuStream, Inc.
Description: inlet water filtration: 1 & .45 micron Electronic system monitoring Easy to read front mounted gauges 1 liter attenuator Remote control connectivity Advanced Intensifier Technology The A-Series utilizes the same intensifier found in our fully featured AS Series Pumps. The
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 55.44005544005544 in³/min
- Bore Size - HP Outlet: 0.007 inch
- Technology Type: Hydraulic
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 5,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 15,000 gauge/absolute Maximum working pressure: 1000 bar / 15,000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit
- Environmental Properties: Pressure / Vacuum
-
Supplier: Vortec
Description: available in a variety of high and low thrust models. Since they output a more concentrated, targeted volume of air than nozzles, they are ideal for water, solvents or light oil stripping applications. Additionally, because they deliver a precise air flow, jets are ideal for parts movement
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plunger for Waterjet Cutter Pump Waterjet intensifier ceramic plunger for water jet pump with code 010253-1, it is used on 60k ultra high pressure intensifier waterject pump 50HP, 60HP,100HP, 40KPSI, 60KPSI . The max pressure it undertake can be 60
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
- Applications: Wear Parts / Tooling
-
Supplier: KMT Waterjet Systems
Description: Complete Redundancy – Because a single intensifier produces all of the needed pressure, adding an optional redundant system for continuous production of 60,000 psi is a simple operation. More Ergonomic Design – From the see-through top cover, which opens on both sides, to the high
- Maximum Discharge Flow: 0.88 GPM
- Maximum Discharge Pressure: 60,000 psi
- Horsepower: 50 HP
- Power Source: DC Powered
-
Supplier: Hypertherm, Inc.
Description: DynaMAX™ predictive pumps (HyPrecison™ predictive) incorporate patented Seal Maintenance Technology™ and service-friendly capabilities that substantially reduce maintenance costs and disruption caused by non-planned service. With standard features such as our proven Advanced Intensifier
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Abrasive Feed & Carrier Fluid: Wet / Water
-
Supplier: Norlok Technology, Inc.
Description: Included: A complete ASTRACLINCH Power Line unit consists of a compact workhead connected through a hydraulic hose to an air-over-oil pressure intensifier (booster) with automatic cycle control, ready for connection to the factory compressed air net. An air preparation unit with
- Pressure: 87 psi
- Sheet / Stock Thickness: 0.12 to 0.16 inch
- Technology: Air / Pneumatic
- General Types: Clinching Machine, Sheet Metal Equipment
-
Supplier: 3X Ceramic Parts Company Limited
Description: High-voltage feedthrough; Housing for X-ray image intensifier; Sensors Technology ; Kicker chamber; Vacuum chamber; Ceramic purity Selection: Ceramic purity 99% alumina ceramic is normally selected for its properties of high density for low water absorbtion , and with high dielectric
- Material Type: Alumina / Aluminum Oxide
Find Suppliers by Category Top
Featured Products Top
-
from Locon Sensor Systems include a manufacturer of water jet cutting machines and a manufacturer of concrete pumps. With the water jet cutting machines, the manufacturer uses high-pressure sensors to regulate the action of opposed, reciprocating pistons in the pressure intensifier. As for the concrete (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Waterjet 101
Waterjets cut with a supersonic stream of water that is so powerful it can cut through materials in one pass without shredding or crushing them. The Jet Edge water jet is created by pressurizing water up to 90,000 psi (6,200 bar) with a Jet Edge waterjet intensifier pump. The waterjet cutting
More Information Top
-
In the news
Jet Edge, Inc.'s model 55-150 ultra- high water pressure intensifier pump has been sold to United Airlines as an integral component of Pratt & Whit- ney's Waterjet Systems, Inc.
-
ARCOS Pipeline Repair System
The seals and the forging room are pressurized by using water pressure intensifiers .
-
Experimental Assessment Of Borehole Drilling Damage In Basaltic Rocks
A gas-over- water pressure intensifier .
-
Water-jet Cutting System Based on Phased Intensifier
It is mainly composed of the high pressure water intensifier , numerical control system, control software, non-contact height adjustment system, cutting head and high pressure water conveying system, safety monitor system, .
-
MEASUREMENT OF TEMPERATURES IN A TUBULAR WORKPIECE DURING CUTTING WITH AN ARRASIVE WATERJET
HIGH PRESSURE WATER INTENSIFIER .
-
Saipem/Eni Offshore Pipeline Repair System (SiRCoS)
… alignment of the pipe ends, special ultrasonic probes have been produced to measure the pipe deformation from outside the connectors, “ad hoc” lab methodology to evaluate high plastically deformed pipe material high pressure water intensifiers with underwater connectors were …
-
Fluid jet erosion of tension-softening materials
The jets were generated in a commercial high- pressure water intensifier .
-
Large ultralightweight optic fabrication: a manufacturing technology for advanced optical requirements
Depending on the particular intensifier , water pressure is increased up to 60,000 psi and may be delivered at a flow rate up to 5 gallons per minute.
-
Accelerated testing of three austenitic–ferritic superheater-tube transition welds under simulated ‘two-shift’ conditions
pressure intensifier thermocouple water .
-
AK Services - Boston, MA
AK Services President Patrick Canonica recalled how he immediately ordered his first Cummins diesel-powered Jet Edge ultra-high pressure water jet intensifier pump after winning the Coast Guard bid because water jet was the only way to safely remove the lead …
Indicates content that may require registration and/or purchase.