Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WD Bearing Group
Description: WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly machined into the shaft. Therefore, there is
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Pump
-
Supplier: WD Bearing Group
Description: WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly machined into the shaft. Therefore, there is
- Application: Pump
-
Supplier: WD Bearing Group
Description: WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly machined into the shaft. Therefore, there is
- Application: Pump
-
-
Supplier: WD Bearing Group
Description: WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly machined into the shaft. Therefore, there is
- Application: Pump
-
Supplier: Dickow Pump Company, Inc.
Description: external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up to 220 °C (428 °F) and operating pressures of 40 bar (580 psi). Maximum capacity is 1,400 m 3 /hr (6,160
- Maximum Discharge Flow: 3,962.58 GPM
- Maximum Discharge Pressure: 652.66965 psi
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Features: Water Pumps
-
Supplier: General Pump
Description: Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: KSB AG
Description: Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low
- Horsepower: 388.6639116218178 HP
- Maximum Discharge Flow: 8.805733333333334 to 4,314.809333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 572 F
-
Supplier: PressureParts.Com
Description: The XW S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The XMA S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive
- Pump Type: Triplex Pumps
-
Supplier: KSB AG
Description: Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: Taco Comfort Solutions
Description: The Taco 1900 Series Close-Coupled In-Line Pumps are designed to be energy efficient and fit anywhere in the piping layout. The 1900 Series is self supported by the piping and can be installed horizontally or vertically. The pump and sealed ball bearing motor are maintenance
- Pump Type: Circulation Pumps
-
Supplier: Taco Comfort Solutions
Description: Taco’s TA Series Split Case Pumps are a major advance in pump design. By using a new, modular construction technique, Taco can now make available pump performance from 60 GPM to 6,000 GPM from just three basic bearing and shaft modules. This modular construction
- Maximum Discharge Flow: 60 to 6,000 GPM
- Maximum Discharge Pressure: 300 psi
- Horsepower: 1 to 400 HP
- Pump Type: Circulation Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides steady, quiet and
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos HS horizontal split case pump is a single-stage, non-self-priming, between bearing, centrifugal volute pump. The axially split design allows easy removal of the top casing and access to the pump components (bearings, wear rings, impeller, and
- Pump Type: Centrifugal Pumps, Split Case Pumps
- Features: Water Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 345.998805 psi
- Power Source: AC Powered
- Pump Housing Material: Brass / Bronze, Cast Iron
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to 6500 GPM and heads to 400 feet. Bronze-fitted construction with a maximum working pressure of 175 psig.
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with mixed flow impeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzlearranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand ling of raw and pure
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
- Water Temperature: 140 F
- Power Source: AC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: 1DW (1 1/2″) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304 SS open impeller Diffuser Plate: AISI
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: maintenance when used with spacer type coupling. Cast Iron Power Frame: Rigidly supported, grease-for-life ball bearing assembly. Impeller: Enclosed design for high efficiencies. Threaded directly on pump shaft. Stainless steel locknut on three phase models. Requires no
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: drainage, district heating, water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, fire-fighting systems, handling of hot water, cooling water, fire-fighting water, oil, brine, drinking water, brackish water,
- Maximum Discharge Flow: 6.604299999999999 to 2,650.5257333333334 GPM
- Maximum Discharge Pressure: 884.72997 to 232.06032 psi
- Media Temperature: 230 F
- Water Temperature: 230 F
-
Supplier: ARGAL s.r.l.
Description: CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings, encased in metallic armour to relive the casing from
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: ARGAL s.r.l.
Description: external supply External - lubricated by the liquid pumped. SELF CENTERING DESIGN Shaft of pump coupled to electric motor shaft by mean of self centring self locking joint unit. Taper roller bearing inserted in the intermediate support guides the shaft of the
- Discharge Size: 1.968505 to 3.93701 inch
- Maximum Discharge Flow: 184.9204 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: Pentair Engineered Solutions
Description: Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE Pump
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Supplier: General Pump
Description: Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in
- Maximum Discharge Flow: 86.1 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1.4173236 inch
- Media Temperature: 140 F
-
Supplier: ARGAL s.r.l.
Description: but such that major component are same for all pumps belonging to each dimensional group. BEARING SUPPORT Cast iron bearing support dimensioned to support the transmission shaft and all the dynamic loads generated by the pump. it is the privileged solution for
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: Johnson Pump, An SPX Brand
Description: FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” and 2.1/2” pumps. Mechanical shaft seal. Foot mounted.
- Maximum Discharge Flow: 165.10750000000002 GPM
- Maximum Discharge Pressure: 36.259425 psi
- Media Temperature: 131 F
- Water Temperature: 131 F
-
Supplier: Fluid Equipment Development Company
Description: MSS pumps are multistage centrifugal feed pumps specifically designed for brackish and seawater reverse osmosis service, representing the most reliable high-pressure feed pump available today. Loaded with unique features such as the patented Water Bearing™ thrust
-
Supplier: Magnatex Pumps, Inc.
Description: and a lower total cost of ownership. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, double bearing design reduces shaft load and bearing wear when compared to our competitors’ typical cantilevered, overhung designs Slip-fit
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 225 psi
Find Suppliers by Category Top
Featured Products Top
-
system ensures cooler temperatures and a stable fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
, stable operation of hydraulic, electrical, and control systems in heavy construction machinery. IP65~IP68 High-Grade Protection: Meets strict construction machinery environmental requirements with IP65 to IP68 protection levels. Fully resistant to dust, rain, water jets, mud (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
pumping stations use a variety of pumps in their operations, that are driven by variable frequency drives (VFDs), to propel the water through the many stages of purification along the way. Water treatment plants use pumps to pass fresh (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
can be immersed for up to three weeks in flooding conditions. I-SERIES Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
seal and bearing. Improper alignment may lead to premature pump failure. Axial misalignment can be caused by different tolerances or by thermal expansion of shafts and components that (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Pressure Washer Pumps: Belt Drive vs. Direct Drive
A "Direct Drive" pump has a hollow shaft, which simply slides onto the drive shaft of a motor or engine. The flange on the pump is mounted to the face of the engine or shaft end of the motor. Normal gasoline engine speed is about 3450 RPM. Since the pump is connected directly to the engine shaft
More Information Top
-
Automotive Bearings Suppliers, Automotive Bearings Manufacturers and Exporters (Page 2)
Products/Services:Deep Groove Ball Bearing, Miniature Ball Bearings, Ceramic Bearing, Automotive Bearings, Electric Motor Bearings, Bearing Balls, water pump shaft bearing .
-
Chinese automotive bearings Suppliers, Chinese automotive bearings Manufacturers and Chinese automotive bearings Exporters on EC21.com
Products/Services:Deep Groove Ball Bearing, Miniature Ball Bearings, Ceramic Bearing, Automotive Bearings, Electric Motor Bearings, Bearing Balls, water pump shaft bearing .
-
A Study of Squeak Noise in Mechanical Seal of the Water Pump (First Report)
Shift of Bearing Shaft During Water Pump Working .
-
Operating Experiences With the Captain FPSO
These were eventually traced to poor circulation of cooling water to the pump shaft bearing and mechanical seal.
-
SDG and E - ERDA Geothermal Loop Experimental Facility. Bi-monthly report, May 1975-August 1976
Provide a separate supply of purge water to each pump shaft bearing .
-
Suppliers to the new Renault Megane Scenic
…Flywheel, Master Cylinder, SAC 1, Slave Cylinder Mahle Conrods, Fuel Filters, Oil Filter Modules, Piston Rings, Pistons, Valve Seat Inserts Mitsubishi Electric Petrol Turbocharger Modine Engine Oil Cooler Neumayer Tekfor Cam-lobes, Transmission Shafts NSK Water - pump Bearings NTN CVJ Rieter Underbody…
-
NSK
It serves products including product portfolio: wheel hub bearings, medium-size single-row deep groove ball, taper and needle bearings for transmission, integral shaft bearings for water - pump , magnetic clutch bearings for a/c compressor.
-
NSK
It serves products including product portfolio: wheel hub bearings, medium-size single-row deep groove ball, taper and needle bearings for transmission, integral shaft bearings for water - pump , magnetic clutch bearings for a/c compressor.
-
Engineers' Guide to Rotating Equipment: The Pocket Reference
They cause failures. lt is best to keep them isolated from close-fitting moving parts- the use of clean flushing water for slurry pump bearings and shaft seals is a good example.
-
Landolt-Börnstein
Layers on run pin and on treads of statically stressed bearings; layers for workup of consumed parts, of Drehbank- and grinding machine spindles of treads of crankshafts ; layers in water pump deposits .
Indicates content that may require registration and/or purchase.