Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mar Cor Purification
Description: The RODI Reverse Osmosis/Electrodeionization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC,
- Maximum Liquid Flow: 1.5 to 15 GPM
- Application / Industry: Biopharmaceutical, Medical, Power Generation
- Features: Other
- Product Form: System
-
Supplier: Kontek Ecology Systems Inc.
Description: elements with a Kontek designed and manufactured system include: Kontek RO System Features: Standard Designed Flow Rates of 10, 20,40 and 80 kL/hr PLC/HMI Controlled User Interface Digital or Analog Flow And Quality Sensors Nema4 Rated Control Panel ASME Rated and Stamped Pressure
-
Supplier: Mar Cor Purification
Description: 20 to 450 USGPM The H2Pro model of reverse osmosis system sis Mar Cor Purification’s highest quality water treatment system. These systems are designed to produce pharmaceutical grade product water from any potable source and be fully heat
- Maximum Liquid Flow: 20 to 450 GPM
- Application / Industry: Biopharmaceutical
- Product Form: System
- Filtration Product: Water
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: arium® 613L Reverse Osmosis System arium® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up to 300 L/h of purified water per hour, the arium®
- Backwash Operation: Automatic
- Market: Food / Medical / Sanitary
- Removal Application: Purification
-
Supplier: Mar Cor Purification
Description: Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates up to 600 gpm (2271 lpm). The systems feature simple,
- Maximum Liquid Flow: 25 to 600 GPM
- Maximum Pressure: 300 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics, Food and Beverage
-
Supplier: Aqua Solutions, Inc.
Description: 90-95%. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI laboratory water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following
- Maximum Liquid Flow: 0.792 GPM
- Maximum Pressure: 100 psi
- Product Form: System
- Filtration Product: Water
-
Supplier: Aqua Solutions, Inc.
Description: Model: RODI-T2 - Reverse Osmosis plus Type II DI System This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH
- Maximum Liquid Flow: 1.32 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other
-
Supplier: Mar Cor Purification
Description: Mar Cor Purification offers the next generation portable water for dialysis system, the Millenium HX. This compact automatic RO represents a quantum leap in reliable water production with the added feature of automatic hot water disinfection. The Millenium HX is
- Maximum Liquid Flow: 0.5204189385 GPM
- Maximum Pressure: 30 to 75 psi
- Maximum Temperature: 49 to 90 F
- Product Form: System
-
Supplier: Aqua Solutions, Inc.
Description: Model 2035A Analytical Grade Type I DI System This AQUA SOLUTIONS' lab water purification system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse
- Maximum Liquid Flow: 2.112 to 3.168 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other
-
Supplier: Dupont Water Solutions
Description: DOW™ NF245 elements can be used by food and dairy processors for a variety of desalting, purification, and other separations. This element contains a new nanofiltration membrane sheet designed to reject organics with a molecular weight above 300 amu while passing monovalent salts. The
- Maximum Liquid Flow: 80 GPM
- Maximum Pressure: 794.806596 psi
- Maximum Temperature: 122 F
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
-
Supplier: Dupont Water Solutions
Description: DOW™ NF245 elements can be used by food and dairy processors for a variety of desalting, purification, and other separations. This element contains a new nanofiltration membrane sheet designed to reject organics with a molecular weight above 300 amu while passing monovalent salts. The
- Maximum Liquid Flow: 30 GPM
- Maximum Pressure: 794.806596 psi
- Maximum Temperature: 122 F
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
-
Supplier: Terra Universal, Inc.
Description: This tap-to-Type-II-water system combines pretreatment, reverse osmosis, deionization and UV oxidation.
- Continuous Flow Rate: 0.052834410400000004 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Cole-Parmer
Description: • NSF-certified valves provide control in water conditioning and purification systems • Approved for NSF 42, 61, and 169 standards • Lightweight PPE composite body valve with NPT(M) connections Designed for commercial and industrial markets which use membrane-based
- Flow (Cv): 13
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • NSF-certified valves provide control in water conditioning and purification systems • Approved for NSF 42, 61, and 169 standards • Lightweight PPE composite body valve with NPT(M) connections Designed for commercial and industrial markets which use membrane-based
- Power: 120 volts
- Flow (Cv): 3
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • NSF-certified valves provide control in water conditioning and purification systems • Approved for NSF 42, 61, and 169 standards • Lightweight PPE composite body valve with NPT(M) connections Designed for commercial and industrial markets which use membrane-based
- Power: 120 volts
- Flow (Cv): 4.5
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • NSF-certified valves provide control in water conditioning and purification systems • Approved for NSF 42, 61, and 169 standards • Lightweight PPE composite body valve with NPT(M) connections Designed for commercial and industrial markets which use membrane-based
- Power: 120 volts
- Flow (Cv): 7
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Gusher Pumps
Description: Saving Close Coupled Design No Pump/Motor Alignment Required ANSI Dimensional Casing APPLICATIONS Water Purification/Filtration (Reverse Osmosis, Ultra Filtration) Parts Cleaners/Washers Deionized Water Tank Transfer, Tank Cleaning Bottle Washing Waste Water
-
Supplier: Gems Sensors & Controls
Description: Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis,
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 120 F
- Liquid Volumetric Flow Rate: 0.5 to 2 GPM
- Operating Pressure: 50 to 120 psi
-
Supplier: Central Air Compressor Co.
Description: low dB(A) noise levels, efficient use of energy, and no oil discharge to the environment. Even service costs are very low with no oil filters, oil separators or oil to dispose. ZW's 4-Stage Water Purification System with reverse osmosis membrane & water pump
- Features: Integral Cooler
- Lubrication Style: Oil-free
-
Supplier: FS-Curtis
Description: low dB(A) noise levels, efficient use of energy, and no oil discharge to the environment. Even service costs are very low with no oil filters, oil separators or oil to dispose. ZW's 4-Stage Water Purification System with reverse osmosis membrane & water pump
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
-
Supplier: ISC Sales, Inc.
Description: If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the
- Maximum Liquid Flow: 1.5277777777777783 to 4.583333333333333 GPM
- Maximum Pressure: 90 psi
- Maximum Temperature: 35 to 95 F
- Filtration Product: Chemicals, Water
-
Supplier: Dupont Water Solutions
Description: The DOW™ FILMTEC™ BW30-400 element is the product of choice when high quality permeate is required. It was the first 400 square foot membrane element on the market and continues to be widely used in new equipment and retrofits where system capital and productivity are factors. Dow's advanced
- Maximum Liquid Flow: 85 GPM
- Maximum Pressure: 594.65457 psi
- Maximum Temperature: 113 F
- Features: Other, Reverse Osmosis
-
Supplier: Watts
Description: Flow Rates: Up to 5,400 gallons per day (20,439 lpd) Series PWR4011 Reverse Osmosis (RO) Systems are commercial grade low-energy RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water
- Maximum Liquid Flow: 3.75 GPM
- Product Form: System
- Filtration Product: Water
-
Supplier: Fluid Equipment Development Company
Description: Brackish & Wastewater Reverse Osmosis Minimize downtime and operating costs Balance system flux Guarantee optimal system performance IMPROVE MEMBRANE PERFORMANCE Increase permeate production Maintain optimal membrane conditions Ensure smooth operation with variable feed
-
Supplier: LG Chemical of America Inc.
Description: RO Membranes LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO)
- Application / Industry: Municipal Water Supply, Waste Treatment
- Features: Other, Reverse Osmosis
- Filter Medium Material: Polysulfone (PSU)
- Product Form: Reverse Osmosis Element
-
Supplier: Watts
Description: Flow Rates: Up to 30 gpm (113 lpm) Series PWR4024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with
- Maximum Liquid Flow: 30 GPM
- Product Form: System
- Filtration Product: Water
-
Supplier: Dupont Water Solutions
Description: Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.
- Maximum Temperature: 113 F
- Product Form: RO Membrane / Media
- Features: Reverse Osmosis
- Application / Industry: Waste Treatment
-
Supplier: Fluid Equipment Development Company
Description: Award-winning multi-stage RO Reduce biofouling and scaling: up to 40% lower membrane beta and up 80% higher cross-flow Achieve SWRO recovery from 40% to 70% Validated by major membrane manufacturers including Hydranautics and LG Water Solutions OPTIMIZE FOR MEMBRANE PERFORMANCE Up to 30%
-
Supplier: ISC Sales, Inc.
Description: If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Filtration Product: Chemicals, Water
-
Supplier: Maxim Watermakers
Description: The Sterling Series Seawater Reverse Osmosis System Commercial Series MAXIM offers a line of Commercial Marine Reverse Osmosis systems, available in fresh water production capacities ranging from 1,000 gallons per day to 6,000 gallons per day. Custom
- Maximum Liquid Flow: 0.694444444444445 to 4.166666666666667 GPM
- Features: Other
- Product Form: System
- Filtration Product: Water
-
Supplier: Watts
Description: Flow Rate: Up to 60 gallons per day (227 lpd) The Kwik-Change™ Reverse Osmosis System produces up to 60 gallons per day of high-quality water that exceeds the quality of most bottled waters. Features • Kwik-ChangeTM cartridges are the fastest changeable cartridges
- Product Form: System
- Filtration Product: Water
-
Supplier: ISC Sales, Inc.
Description: If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Other
-
Supplier: Fluid Equipment Development Company
Description: Zero Liquid Discharge Ultra-high-pressure RO for high-recovery wastewater treatment or brine mining Minimize brine discharge Reduce or eliminate evaporation requirements Recover valuable minerals MAXIMIZE RO RECOVERY Reduce brine disposal costs Minimize evaporator size for zero liquid discharge
-
Supplier: Bell & Gossett, a xylem brand
Description: Reverse osmosis systems designed to provide high quality water for Residential, Commercial and Industrial applications at low cost. Reverse osmosis systems are designed to provide high purity water under the rigorous demands of continuous
- Maximum Liquid Flow: 0.10416666666666682 to 1,388.88888888889 GPM
- Application / Industry: Municipal Water Supply
- Filtration Product: Water
Find Suppliers by Category Top
Featured Products Top
-
Summary One of the largest Sea Water Reverse Osmosis (SWRO) desalination plants in the MEATI region approached a Panametrics Channel Partner to verify its existing magnetic flowmeters. Due to periodic calibration requirements of the magnetic flow measurement technology, the (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
This compact instrument has been designed specifically to demonstrate and test POU reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking water. With a single "before and (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
, printing, textiles, plating, circuit board cleanliness testing, reverse osmosis, process control (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
80 pipe for demanding applications including: • Municipal Water Treatment • Industrial process water • Chemical feed systems • Reverse osmosis (RO) systems • Deionized (DI) and ultrapure water systems • Wastewater treatment (read more)
Browse Plastic Tubing Datasheets for Pexco -
at its factory in Shanghai, China. “ABB’s large-diameter electromagnetic flowmeter along with other measurement solutions will streamline operations at a reverse-osmosis desalination plant, which will help ease the Kingdom’s water scarcity woes,” said ABB’s (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
plant, it passes through numerous pieces of equipment including sand filters, deionizers, reverse osmosis, etc. As the water flows from stage to stage its pressure drops and must be increased at some point for the next piece of equipment to work properly. Booster pumps are used for this purpose (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
reverse osmosis (RO) systems, ultrafiltration (UF), or nanofiltration, to prevent clogging and damage to expensive membranes. Producing high (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Water & Wastewater Treatment: Industrial: Treating process water, cooling tower water, boiler feed water, wastewater before discharge or reuse (e.g., from manufacturing plants, power plants). Desalination Pretreatment: Removing solids before reverse (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
mixtures. • ASTM Type III removes 90-99% of contaminants using reverse osmosis directly from tap water. It is primary grade for non-critical uses like rinsing beakers. Natural polypropylene or PPn has been successfully used for many years in applications (read more)
Browse Diaphragm Valves Datasheets for Asahi/America, Inc.
Conduct Research Top
-
Water Purification - Desalinization
REQUIREMENT:To provide control of Feed and Discharge lines in R. O. (Reverse Osmosis) systems that convert seawater into potable water.
-
Achieving Clean Pharmaceutical Water
system if filters are used before the reverse osmosis unit, says Tenergy s Comb. Cartridges are used in houses, not pharmaceutical systems. Achieving sterility is the goal of the water system in WFI applications. According to Manfredi, USP allows limited contaminants in the water, yet expects
More Information Top
-
A Rapid Method for Total Β‐Escin Analysis in Dry, Hydroalcoholic and Hydroglycolic Extracts of Aesculus hippocastanum L . by Capillary Zone Electrophoresis
All aqueous solutions were prepared using purified water ( Reverse Osmosis System , Quimis, Diadema, Brazil).
-
Sterilizer - Sterilizer Manufacturers, Suppliers (Page 9)
Industrial Waste Water Reverse Osmosis Purification System Equipment With UV Sterilizer .
-
06.13.07 — Feature Article: Industrial Nanotech Announces Expansion Of Petrobras Pipeline Project
Brackish Water Reverse Osmosis Purification System .
-
Bacterial Artificial Chromosomes
Purified water: RiOs reverse osmosis water purification system (Millipore, Bedford MA).
-
JAMA Network | JAMA | Contaminants in Clinical Reverse Osmosis Water Purification Systems
Contaminants in Clinical Reverse Osmosis Water Purification Systems .
-
The carbon footprints of home and in‐center maintenance hemodialysis in the United Kingdom
The electricity consumption of both the pump used to pressurize mains water, and of the Gambro 104s reverse osmosis water purification system , have been determined from their weekly hours of operation and manufacturers quoted power consumption, and apportioned on the ba- sis …
-
Water Supply Systems Security > CONTINGENCY PLANNING FOR EMERGENCY WATER SUPPLY IN NON-CONVENTIONAL TIMES
• Individual households may install compact reverse osmosis water purification systems in their homes.
-
The Use of Microwave Digestion and ICP to Determine Elements in Petroleum Samples
Deionization with reverse osmosis water purification system should be used instead to ensure that the purified water is free of borate and silica.
-
RO Water Treatment Exporters, RO Water Treatment Selling Leads
Product Name: Reverse Osmosis Water Purification System Model Number: RO-1000 I ( 1000 - 5000 L/H ) Output Capacity:...
-
1997 environmental monitoring report for the Naval Reactors Facility
In 1997, a new reverse osmosis water purification system was installed, eliminating the need for ion exchange resinandthe resultingregeneration process.
Indicates content that may require registration and/or purchase.