-
Supplier: Godiva, Ltd.
Description: Single pressure vehicle mounted pump. Maximum flow rated at 5800l/min and maximum pressure discharge of 22bar. Within a compact envelope the pumps features an automatic water ring primer, self-adjusting mechanical seal on a stainless steel shaft directly coupled to the pump
- Maximum Discharge Flow: 1,531.2 GPM
- Maximum Discharge Pressure: 319 psi
- Pump Type: Fire Service Pumps
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: results. The “O” ring, which fits tightly and precisely in the groove under the screw/bolt/rivet head, acts as a total deterrent against external/internal contamination from air, water, gas and other materials. As a result, your screws and bolts will perform like never before, granting
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Drive: Allen
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: O-ring which is designed to fit various head styles. The O-ring sealing element acting as a total barrier against external or internal forces such as water, dirt, or air contaminants which can otherwise penetrate and ruin your system, if you’re not using ZAGO’s sealing screws.
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: unique, malleable and strong captive “O” ring. This device delivers extraordinary results. The “O” ring, which fits tightly and precisely in the groove under the screw/bolt/rivet head, acts as a total deterrent against external/internal contamination from air, water, gas and
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on the screw, the
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen 1-(3-triethoxysilyl)propyl-2,2-diethoxy-1-aza-2-silayclopentane Used for metal oxide films and microparticle surface modification Advanced silane in Sivate A610
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: American Cast Iron Pipe Company
Description: applicable requirements of AWWA C110. Flanged pipe is generally specified for aboveground service for water, wastewater, air, oil and other liquids where rigid, restrained joints are needed. It is widely used in water and wastewater treatment plants, in industrial piping systems, and
- Features: Flanged
- Material: Iron (Ductile)
-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white,
- Features: Base Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based, Water Based
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Primers and Adhesion Promoters - 100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal®finish
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Coating, Heat Resistant / High Temperature, Other, Primer
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown dry to
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: GENERAL POLYMERS 3460 AquArmor™ WBE is a unique, high solids water-based epoxy used as a primer, binder resin, and/or topcoat for the AquArmor™ floor systems and as a concrete sealer. RECOMMENDED USAGE Binder resin for the AquArmor™ systems and as a concrete sealer
- Wet / Applied Thickness: 0.005 to 0.03 inch
- Features: Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Other, Primer, Sealer / Surface Sealant, Weather / UV Resistant
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: Whitford Corporation
Description: PTFE-conductive primer for reprographic fuser roller.
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Hydrophobic / Water Repellent, Low Friction / Lubricious, Primer, Printing / Screen Coating, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick, glossy
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Sanchem, Inc.
Description: SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no VOC's and dries
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Water Based
-
Description: DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and
- Wet / Applied Thickness: 0.0034 to 0.0064 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 50 to 110 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Wet / Applied Thickness: 0.0005 to 0.0007 inch
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: PPG TrueFinish
Description: Fast dry performance, no heavy metals, low odor
- Coverage: 465.00000000000006 to 529 ft²
- Wet / Applied Thickness: 0.0048 to 0.0055 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 60 to 85 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion)
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Rust-Oleum Corporation
Description: Single component, water based acrylic, adhesion promoting primer
- Coverage: 580.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.0055 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Whitford Corporation
Description: Great water-based primer suitable for all Resilon coatings.
- Cure / Dry Temperature: 68 to 248 F
- Industry: Automotive
- Features: Chemical / Oil Resistant, Primer, Sprayable, Wear Resistant (Abrasion / Erosion)
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Form: Liquid, Water Based
- Industry: OEM / Industrial
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sanchem, Inc.
Description: hours humidity performance and over 336 hours salt spray. Even though it does not wash off with water after drying, a simple water soluble alkaline cleaner such as SafeGard 11085A will easily and completely remove it. Coverage is 650-700 square feet per gallon.
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
More Information Top
-
PLOS Neglected Tropical Diseases: A Cytochrome b561 with Ferric Reductase Activity from the Parasitic Blood Fluke, Schistosoma japonicum
Five µL aliquots of cDNA were then combined with 10 µL of SYBER Green (Applied Biosystems), 3 µL of water and 2 µL (5 pmol) of each forward and reverse primer in a Gene-Disc 100 ring (Qiagen) using a CAS-1200 …
-
Detection of glycolate oxidase gene glcD diversity among cultured and environmental marine bacteria
The degenerate glcD primers were also used to investigate the diversity of glycolate-utilizing bacteria in two different nutrient regimes: eutrophic Pacific coastal waters and oligotrophic Gulf Stream Ring . glcD diversity in marine bacteria was compared with overall bacterial community diversity for …
-
Federal Register > Friday, March 14, 2014 > [79 FR 14476] Notification of Proposed Production Activity, Mercury Marine, Subzone 41H, (Marine Engine and Stern D...
… components and materials sourced from abroad include: Sound proofing blankets; rubber hose assemblies; thrust boards; gaskets; heat wraps; fuel lines; timing chains; water tubes; fasteners (washers, pins, retaining rings , bolts, nuts); oil drain … … assemblies; aluminum washers/o-rings/bushings; primer bulbs-fuel; hydraulic pumps …
-
Liquid water permeability of exterior wood coatings-testing according to a proposed european standard method
ARTmCIALACINC:InFigure5,the water absorption values and 05% confidence intervals are reported for two primers , Systems i and 10,and the ICP, System 14, initiallyand after artificial weathe ring .
-
Applications of Density Functional Theory to Biological and Bioinorganic Chemistry
The QM model includes a simplified RNA primer (a sugar ring with 20 and 30 OH groups), an incoming nucleotide GTP substrate, two divalent metal cations, Mg2+ A and B, a solvent water molecule, and three universally conserved Aspartate residues (Asp481, Asp483 …
-
Inaugural address
… ship's guns were mounted within the carbon interrupter and connected to electrodes in a flood switch, so that, when water in a compartment rose … … resulting current fired the primers , shattering the carbon cylinder … … watertight equipment from the ring -main before a short …
-
A theoretical study of the mechanism of the nucleotidyl transfer reaction catalyzed by yeast RNA polymerase II
The QM model includes a simplified RNA primer -a sugar ring with 2′- and 3′-OH groups, an incoming nucleotide GTP substrate, two divalent metal cations, Mg2+ (A) and (B), a solvent water molecule, and three universally conserved aspartate residues (Asp481, Asp483 …
-
Detection of Strawberry latent ring spot virus in Leaves of Olive Trees in Italy using a One‐Step RT–PCR
The primers also showed high specificity: no amplified products were observed either in the negative or in the water controls, and amplified products were never produced by olive samples infected with other nepoviruses [ArMV, CLRV, Olive latent ring spot virus (OLRSV)] (Fig …
-
ICanGarden.com - Gardening Resource Site
… br>
Since one of the problems connected with the rings is the appearance of … … soil almost impervious to water , aerating those areas, and … … or surficant (such as Primer ), or even a soap …
Indicates content that may require registration and/or purchase.