Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: pressure-sensitive Type adhesive tape, etc., used for sealing boxes, available in natural kraft paper and white kraft paper.
- Thickness: 0.004724409448818898 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shurtape Technologies, LLC
Description: Production grade reinforced paper tape with water activated adhesive for sealing medium-weight cartons in normal manufacturing and shipping environments. Strong and conformable with aggressive adhesion to cartons, WP 200 prevents pilferage to help ensure goods arrive intact.
- Width: 2.7559055118110236 to 2.9921259842519685 inches
- Thickness: 0.00675 inches
- Temperature Resistance: -28.88888888888889 to 48.888888888888886 C
- Backing: Paper
-
Supplier: Shurtape Technologies, LLC
Description: Economy grade reinforced paper tape for sealing light- to medium-weight cartons with minimal exposure to handling, shipping and load stress. Offering excellent tensile strength and an aggressive water activated adhesive that provides an instant bond to most corrugated surfaces, WP 100
- Width: 2.7559055118110236 to 2.9921259842519685 inches
- Thickness: 0.005 inches
- Temperature Resistance: -28.88888888888889 to 48.888888888888886 C
- Backing: Paper
-
-
Supplier: Shurtape Technologies, LLC
Description: Heavy duty grade reinforced paper tape with water activated adhesive for critical closure of heavy-weight cartons in all environments. With high tensile strength and an aggressive adhesive that quickly becomes part of the carton, WP 300 is designed for optimum security.
- Width: 2.9921259842519685 inches
- Thickness: 0.007 inches
- Temperature Resistance: -28.88888888888889 to 48.888888888888886 C
- Backing: Paper
-
Supplier: Shurtape Technologies, LLC
Description: Extra heavy duty grade reinforced paper tape for sealing large, bulky or heavy content cartons in moderate to severe handling environments. WP 400 offers superior tensile strength, conformability and an aggressive water activated adhesive that becomes part of the carton to deliver
- Width: 2.9921259842519685 inches
- Thickness: 0.008 inches
- Temperature Resistance: -28.88888888888889 to 48.888888888888886 C
- Backing: Paper
-
Supplier: Can-Do National Tape
Description: Kraft Paper Tape, CDNT 5342 CDNT 5342 Kraft Flatback Paper Tape. General purpose tape for a variety of substrates. Very high adhesion and Kraft flatback paper with synthetic rubber-based adhesive. ASTM D 6123/D 6123M-97 (2012), Type II Strong, flexible and conformable backing.
- Width: 2 inches
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Cattie Adhesive Solutions
Description: pressure is applied or the application temperature is too low, bonding problems such as adhesive creep, bubbles or detachment can occur. PSA’s are not true solids, so the strength of pressure sensitive adhesive decreases when the temperature is increased. Pressure sensitive adhesives
- Viscosity: 6,000 cP
- Use Temperature: 325 to 375 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Titebond
Description: environmentally superior and contains no ozone-depleting chemicals. It is nonflammable, emits no harmful fumes and cleans up with water. Ideal for paper and felt backed vinyl, vinyl composition and carpet tiles Quick grab - Strong bond Water-resistant - Freeze/thaw stable
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR C680 is manufactured from resin-impregnated paper backing material with high-temperature silicone blend pressure-sensitive adhesive. The backing paper of C680 provides easy handling and removal from roll, and can be torn by hand, without cutting blades. Applications:
- Thickness: 0.005984251968503937 inches
- Temperature Resistance: -29 C
- Backing: Paper
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: Intertape Polymer Group, Inc.
Description: Coarse crepe paper masking tape with pressure-sensitive rubber adhesive. Good adhesion and holding properties. Clean, easy removal. Resists wet sanding. Compatible with both water and solvent-based paints. Temperature resistant up to 175°F (80°C) for 30 minutes.
- Backing: Paper
- Adhesive: Rubber
- Features: Single-Sided Adhesive
-
Supplier: Intertape Polymer Group, Inc.
Description: An aqua colored, conformable saturated crepe paper masking tape with pressure-sensitive rubber adhesive. Good adhesion and holding properties. Clean, easy removal. Resists paint flaking and wet sanding. Compatible with both water and solvent-based paints. UV resistant up to
- Backing: Paper
- Adhesive: Rubber
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Quantachrome Instruments
Description: and other cementitious materials Paper and coatings Hydrophobic surface treatments Microporous and nanostructured carbons The Aquadyne DVS are fully automated, gravimetric, one (Aquadyne DVS-1) or two (Aquadyne DVS-2, DVS-2HT) sample water vapor sorption analyzers. They measure
- Properties Analyzed: Absorption / Water Absorption, Porosimetry / Pore Volume
- Test Media: Adhesives / Coatings, Ceramics / Glass, Concrete / Cement, Food / Drugs, Powders / Granular Materials, Textiles
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: LexJet Corporation
Description: The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance
- Thickness: 13 mil
- Width: 60 inch
- Length: 20 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: LexJet Corporation
Description: The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance
- Thickness: 13 mil
- Width: 50 inch
- Length: 20 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: LexJet Corporation
Description: The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance
- Thickness: 13 mil
- Width: 36 inch
- Length: 20 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: LexJet Corporation
Description: The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance
- Thickness: 13 mil
- Width: 42 inch
- Length: 20 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: ASTM International
Description: (Type II), water-resistant polypropylene-backed tape (Type III), water-resistant woven-cloth-backed tape (Type IV), and weather-resistant paper-backed tape. The tape shall be manufactured with film, paper, or cloth backing, coated with a smooth and uniformly distributed
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and deformation,
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: 150 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: Painter's Masking Tape, CDNT 969 Blue Painter's Masking Tape. Environmentally safe, water-based acrylic tape that removes cleanly for up to 21 days, leaving clean, crisp painted lies. A high-performance masking tape that does not dry out or lose its holding power. In addition to its high
- Width: 1 inches
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 223-2 film with high tack synthetic elastomer resin adhesive PROTEX 223-2 is a 2 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to one side of fiber impregnated or aluminum honeycomb core material to hold in place on vacuum
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Budnick Converting, Inc.
Description: PB1 is a 5.7 mil, all purpose, water-resistant, medium crepe, pressure-sensitive tape designed for bookbinding, packaging, identification, sealing, and protection.
- Thickness: 0.0057 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M Fastbond 49 is a one component, water based, pressure sensitive, fast tacking adhesive used for bonding lightweight materials like felt, shoddy, fiberglass insulation, paper, and other materials to metal and many other surfaces. 5 gal Pail.
- Viscosity: 200 to 3,000 cP
- Cure / Technology: Single Component System
- Substrate Compatibility: Textiles / Fabrics
-
Supplier: Ellsworth Adhesives
Description: 3M Fastbond 49 is a high efficiency water based, one component, fast tacking, pressure sensitive adhesive utilized for the bonding of lightweight materials such as paper, shoddy, felt, fiberglass insulation, and other materials to metal and various other surfaces. 55 gal drum.
- Viscosity: 200 to 3,000 cP
- Cure / Technology: Single Component System
- Substrate Compatibility: Textiles / Fabrics
-
Description: Liner Side Adhesive General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive General Purpose Acrylic Adhesive - water
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
- Features: Double-Sided Adhesive
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Plastic Filter Housings for Economical Applications Economical alternative to metallic housings for lower pressure and cold water filter applications Ideal industrial liquid filter for corrosive or sensitive fluids High quality FDA Grade Polypropylene (opaque sumps) and Styrene
- Maximum Pressure: 125 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Other, Water
- Filtration Product: Coolants
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper
-
Supplier: Cattie Adhesive Solutions
Description: Hot Melts & Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS Cattie Adhesive Solutions offers a Complete line of high quality Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS applications. For more info, Please call one of our Adhesive
- Use Temperature: 325 to 375 F
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Cure / Technology: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
- Industry: OEM / Industrial
-
Supplier: Georgia-Pacific Corporation
Description: facilities that are sensitive to environmental concerns. Features & Benefits: » Provides look of quality your employees, guests, or tenants will appreciate » Perfect Size Case allows for easier handling and storage » Safe for all standard sewer and septic systems » This product meets Green
- Paper and Paperboard: Tissue / Sanitary
-
Supplier: Metrohm USA, Inc.
Description: The new Eco KF Titrator with integrated magnetic stirrer und touch-sensitive display is ideal for routine water content determination. Predefined methods enable a smooth and easy instrument start-up. In addition to GLP-compliant printouts on paper or as PDFs, the Eco KF Titrator
-
Supplier: Metrohm USA, Inc.
Description: The Eco Coulometer with integrated magnetic stirrer and touch-sensitive display is ideal for water content determination in the 10 µg to 200 mg absolute water range. Predefined methods enable a smooth and easy instrument start-up. In addition to GLP-compliant printouts on
-
Supplier: Metrohm USA, Inc.
Description: The Eco Coulometer with integrated magnetic stirrer and touch-sensitive display is ideal for water content determination in the 10 µg to 200 mg absolute water range. Predefined methods enable a smooth and easy instrument start-up. In addition to GLP-compliant printouts on
-
Supplier: Metrohm USA, Inc.
Description: The new Eco KF Titrator with integrated magnetic stirrer and touch-sensitive display is ideal for routine water content determination. Predefined methods enable a smooth and easy instrument start-up. In addition to GLP-compliant printouts on paper or as PDFs, the Eco KF Titrator
-
Supplier: Allied Electronics, Inc.
Description: TRABTECH products protect the most sensitive and mission critical applications. Instrumentation and control surge protection offer products for signal lines used in a variety of industries such as water/waste water, oil and gas, paper and pulp, energy production, rail
-
Supplier: nVent Electric
Description: Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives,
Find Suppliers by Category Top
Featured Products Top
-
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
accessories available, the KGC-ES is well suited for liquids, slurries, and dry materials, including abrasive, corrosive, and viscous media. Designed for improved sealing, reduced maintenance, and extended service life, the KGC-ES Knife Gate Valve is a reliable solution for water?conveyed solids, paper stock, chemical processing, petroleum products, and more. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
water hammer. These surges can lead to noise, vibration, and potential damage to the valve, piping system, and connected equipment. In addition, the design is sensitive to flow conditions. Low flow velocities can cause the disc to flutter, while turbulent flow can lead to oscillation (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
, turbine and distillate fuels Viscosity range ISO15 to ISO320, undiluted Images through dark fluids containing up to 1% soot content with automatic laser gain control Greater than 20 microns error corrections for water and air (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates. As a one part system (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
. The FA Wheel is built to withstand years of continuous use in corrosive, high-impact environments—lasting up to ten times longer than traditional multi-part alternatives. It’s trusted across industries like chemical processing, pulp and paper, and water and wastewater treatment (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
. This blog post explores how humidity and condensation control technologies impact research outcomes and highlights innovative solutions. Does Your CO2 Incubator Actively Control Humidity? Many CO2 incubators provide RH through a water pan, using heat to create water vapor (read more)
Browse Incubators Datasheets for Baker
Conduct Research Top
-
What is a Pressure Sensitive Tape?
pressure) with no phase change (liquid to solid) and usually on a roll. The key point that differentiates a pressure sensitive tape from other types of adhesives is that no activation by water, solvent, or heat is necessary to exert a strong adhesive force towards diverse materials such as paper, glass
-
Capacitives with Perspective
Unlike inductive proximity switches, which respond exclusively to metals, capacitive sensors react to a wide spectrum of other materials, such as for example: paper, glass, plastics, oil, water, as well as all metals. The sensor output switches when the object to be detected is within a certain
More Information Top
-
Evaluation of Deposition and Application Accuracy of A Pulse Width Modulation Variable Rate Field Sprayer
Methods and Materials Water sensitive paper was used as the means of acquiring deposition of intermittent droplet spray clouds.
-
Sprayer Speed and Venturi-Nozzle Effects on Broadcast Application Uniformity
Location of water sensitive paper under sprayer in field test.
-
Comparisons of Drift Reducing/Deposition Aid Tank Mixes for Fixed Wing Aerial Applications
Downwind horizontal drift, vertical drift, and droplet spectra characteristics in a canopy top were collected on water sensitive paper (WSP) for measurement and analysis.
-
Field Evaluation of an Air-Assisted Sprayer Equipped
with Two Reversed Rotation Fans
The water sensitive paper information was analyzed by visual estimation using comparative patterns with different degrees of coverage.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/414/NagaPrasadDaggupati2007.pdf?sequence=1
water sensitive papers .
-
Field Manual of Techniques in Invertebrate Pathology
For example, water sensitive paper (WSP) is a widely used guide to in-flight droplet size, and a general assumption is that droplets spread by a factor of 2.
-
Application, Distribution and Efficacy of Electrostatically Charged Sprays on Chrysanthemums
The quantitative differences between the droplet densities in each category reflect the poor capture efficiency of water sensitive paper for droplets <50umdiameter.
-
A portable pixel recognition system for evaluating the distribution of spray deposits
The quality of spray application is usually measured by collectors (e.g. water sensitive paper or Kromekote® card) attached to selected target areas or leaves and inspected after spraying (Sundaram, et al., 1987; Theriault et al, 2001).
-
Comparison of Spray Droplet Size and Coverage for Nozzles Used for Agronomic Weed Control
Water sensitive paper (Syngetna, 2002), was placed under the boom as collectors for the droplets.
-
Spray and Depositional Characteristics of Electrostatic Nozzles for Orchard Sprayers
Measurement of covering area ratio To find the suitable charging voltage, the influence of charging voltage on covering area ratio was measured using water sensitive papers .
Indicates content that may require registration and/or purchase.