Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensor with Relay Features • Self-contained system with sensor and switch • Relay can be set for over-speed or under-speed • Housing is explosion proof and water resistant • 4-20 mA output directly proportional to shaft speed • Provides
- Rotary Speed Range: 0.75 to 9,999 rpm
- Accuracy: 0.7 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Current
-
Supplier: Smith Systems, Inc.
Description: transmission speed sensors, turbocharger speed sensors, distributor pickups and general speed inputs to data acquisition/engine management systems. We also manufacture high reliability probes for MSD and Electromotive ignition systems. Our temperature
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:FSD-TMR1005 is a fast frequency response, low power consumption, moisture and water proof rotational speed sensor, incorporating high sensitivity tunneling magnetoresistive (TMR) sensor, signal processing circuit and stainless-steel housing. It is an
- Operating Temperature: -40 to 212 F
-
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation
- Operating Temperature: 32 to 167 F
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Simple to install and set up • Bidirectional (quadrature) options • Works
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation
- Operating Temperature: 32 to 167 F
- Power Requirements: DC Powered
-
Description: The speed monitoring sensor adopts nickel-copper alloy shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 10mm,Non-fulshed sensor detection distance can reach 15mm, switching frequency up to
- Operating Distance: 0.1968505 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Description: selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Mettler-Toledo Technologies GmbH
Description: stability, and speed of response. Paired with the M800 multi-parameter transmitter, this system offers unequalled performance and reliability. Applications Power plant cycle chemistry monitoring Generator stator cooling Microelectronics ultrapure water Pure water treatment
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
Supplier: Airmar Technology Corporation
Description: High-Performance Speed/Temperature Sensor Speed performance has been taken to the next level with the introduction of the ST900 Speed/Temperature sensor. Featuring the new Gen2 Paddlewheel, the ST900 out-performs all other paddlewheel sensors for responsive
- Linear Speed Range: 0.34 to 52 in/sec
-
Supplier: Airmar Technology Corporation
Description: High-Performance Speed/Temperature Sensor Speed performance has been taken to the next level with the introduction of the ST950 Speed/Temperature sensor. Featuring the new Gen2 Paddlewheel, the ST950 out-performs all other paddlewheel sensors for responsive
- Linear Speed Range: 0.34 to 52 in/sec
-
Description: Shanghai Yuanben Magnetoelectric Tech. Co., Ltd designs and manufactures speed encoders, which are used for high-rail locomotive. The products performance is good as international similar products and can replace Japan Tamagawa speed sensors TS5840Nseries and TS5841N series
- Operating Temperature: -40 to 185 F
-
Description: Shanghai Yuanben Magnetoelectric Tech. Co., Ltd designs and manufactures speed encoders, which are used for high-rail locomotive. The products performance is good as international similar products and can replace Japan Tamagawa speed sensors TS5840Nseries and TS5841N series
- Operating Temperature: -40 to 248 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-FST-200-201 wind speed sensor is a cup anemometer and is sensitive to wind speed down to as little as, less than 0.5 meters per second. The wind speed sensor is available in different versions with different outputs. This one is available with 4 … 20 mA output
- Operating Temperature: -4 to 185 F
- Weather Component Sensed: Senses Wind Speed
-
Supplier: Taco Comfort Solutions
Description: The versatile Setpoint version of the Variable Speed “00” can be set up to deliver a fixed temperature, maintain a specific temperature drop between sensor locations (DT), used as a bypass/shunt pump, or integrated into a fan coil package to vary the speed of the pump based on
- Media Temperature: 30 to 210 F
- Water Temperature: 30 to 210 F
- Pump Type: Circulation Pumps
-
Supplier: Comus International
Description: For all glass fiber wave guides of Assemtech (scanners and barriers) Detection of smallest objects Teach-In with button or externally Very robust die cast housing High light power High speed 1.5kHz Water tight, IP 65, robust
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Gefran
Description: function (16 programmable speeds) 4 independent ramps with jerk settings Potentiometer function Motor auto-capture function Dual PID control with self-tuning Dedicated water treatment functions Dedicated HVAC functions Integrated timers with Real Time Clock Macros for specific
- Rated Power: 1,500 to 1,199,999.999999997 watts
- Supply Voltage (AC): 400 to 690 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
Supplier: Airmar Technology Corporation
Description: product is no longer available as a Depth/Speed/Temperature sensor. It is still available as a Speed/Temperature sensor. Features Electromagnetic dual-axis speed, depth, and water temperature with no moving parts (speed and water temperature
- Operating Temperature: -15 to 55 F
-
Supplier: Airmar Technology Corporation
Description: the bilge when the sensor is removed for routine maintenance of the paddlewheel. Features Speed and fast-response water-temperature sensing Speed range from 2 to 45 knots (2 to 52 MPH) Analog output Retractable insert in a low-profile plastic or bronze housing with a
- Sensed Temperature: 0 to 30 F
- Features: Thermistor
-
Supplier: Xoxide
Description: installation with screws and grommets RPM sensor plugs to 3 pin motherboard fan connectors and reports impeller rotational speed
-
Supplier: Xoxide
Description: compound word derived from 'Reservoir' and 'Radiator' - it acts as a reservoir while radiating heat. This product works well with natural convection and integrates a water pump inside for convenience. CPU Water Block (ZM-WB5): The CPU Water Block incorporates a pure copper base
-
Supplier: Xoxide
Description: neoprene pad, or permanent installation with screws and grommets RPM sensor plugs to 3-pin motherboard fan connectors and reports impeller rotational speed Specifications: Normal Operating Voltage: 12VDC Operating Voltage: 8~13.2VDC Minimal Starting Voltage: 9VDC Power Consumption: 18W
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant resin exterior - Configuration: Bath Only
-
Supplier: BOGEN Magnetics GmbH
Description: When it comes to speed and position feedback requirements for linear motors, pick and place robots, and electronics and semiconductor manufacturing systems, linear encoder IKS24 is the right choice. It features an advanced dual-element magnetoresistive sensor for producing impressive
- Features: Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Shaw Moisture Meters
Description: sensor is critical to the performance and reliability of systems and yet the construction varies from manufacturer to manufacturer. Our methods are tried, tested and trusted and involve layering and treating high quality components in such a way that we can control sensor speed,
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 122 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: Takex America, Inc.
Description: Self-diagnosis feature Sensor signaling an error due to degradation of receiver light intensity leve Feature applicable to countering soiling of lensor light axis misalignment over time, allowing easy maintenance IP 67 water resistance allows washing. Sensor when line is washed
- Operating Distance: 0.393701 to 3.93701 inch
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Mode: Light/Dark Programmable
-
Supplier: TiMOTION Technology
Description: up to IP66W. It also has Hall sensors for position feedback. General Features Voltage of motor: 12V DC , 24V DC 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Vaisala
Description: Accurate wind speed and direction measurement in a compact and economical package The Vaisala Wind Sensor WM30 is a compact and economical wind speed and direction sensor. The rotating cup anemometer at the top of the unit provides a linear response to wind speed.
- Height: 10.4330765 inch
- Weight: 0.793650793650794 lbs
- Operating Temperature: -40 to 131 F
- Output Options: Analog Voltage, Pulse Signal, Switch or Relay
-
Description: selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Xoxide
Description: the chassis. Mesh front bezel allows cool air to be accelerated into the cooling radiator to increase thermal efficiency. Easy to install and gain access to the unit for refill or regular system maintenance. Built-in Water Level Sensor With Alarm 12cm Motorsport Inspired Radiator:
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in)
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
Find Suppliers by Category Top
Featured Products Top
-
discharge volumes in open channels and pipes. Equipped with a portable pulse Doppler sensor, a so-called sewer mouse scans the speed profile and calculates (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
precise installation; during extraction, it tracks the reaction force of the coffee flow, helping the robot adjust the water pressure to the golden range of 9-10bar, ensuring rich flavor. Milk Frothing & Latte Art: When inserting the steam wand into the milk jug, the sensor controls the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
make the sensor suitable for component counting, rotating cam detection, machine-cycle monitoring, conveyor sequencing, and production-line position feedback. However, total system response also depends on target geometry, target speed, PLC scan time, input filtering, and the control program (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Art: When inserting the steam wand into the milk jug, the sensor controls the insertion depth stably; it judges the milk froth density by the change of milk expansion force, and adjusts the pouring angle and speed in real time during latte art, creating consistent and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
using a PC loader Speed sensorless vector control Vector control with speed sensor Expansion of control range compared to conventional MEGA(GX1 Network Connectivity Wide-covered network communication options Supports Ethernet networking (T (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Customization Logic Significant improvement in the number of steps Intuitive programming using a PC loader Speed sensorless vector control Vector control with speed sensor Expansion of control range compared to conventional MEGA(GX1 Network (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Customization Logic Significant improvement in the number of steps Intuitive programming using a PC loader Speed sensorless vector control Vector control with speed sensor Expansion of control range compared to conventional MEGA(GX1 Network (read more)
Browse Datasheets for Fuji Electric Corp. of America -
transmission for hydraulic, control, and sensor systems Standard 28 circuits, customizable circuit count, low crosstalk Environmental Protection IP65 or higher for dust, water, mud, and oil mist resistance (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
simplifies cabling and speeds up installation and maintenance. Key Features Rugged durability: IP67 sealing for dust-, water- and splash-resistance ensures reliable performance in harsh environments. High-performance connectivity (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Large Data Transmission Capacity & High Speed: Equipped with 1 fiber optic channel (supports single-mode and multi-mode) with 1310nm wavelength, combined with 42 electrical channels, it realizes high-speed and large-capacity data transmission, meeting the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Speed And Volume Issues Are No Match For RTA
, bio-fuels, power generation, wastewater, water utilities, general manufacturing and bulk material handling industries. Electro-Sensors ' products are renowned for providing years of reliable service and they bring safety, efficiency and reliability to customers ' operations. Their products have set
-
Fire, Water, Air & Earth - Precise Measurement Technology For Every Element
Modern industrial processes place high demands on optical measurement technologies. As well as increasing production speeds and a need for ease of integration with these processes, harsh operating conditions pose additional challenges. Sensor specialist Micro-Epsilon outlines the latest technical
-
PAT Provides New Insights Into Drying
. One could hardly imagine a semiconductor manufacturer or even a candy maker employing such an antiquated technique. Loss-on-drying is so time-intensive, dryers must be powered down to avoid possibly overshooting the dryness mark. Too-dry batches may be rescued by adding water and repeating
-
How a Vortex Flow Meter Works
vortices being shed from a bluff rotate in different directions, the signal being sent from an ultrasonic sensor will speed up or slow down based on the direction of rotation relative to the direction the signal is traveling. This shift in speed, when compared to a constant, can be used to create
-
Advantages of Linear Encoders Over Rotary Encoders
. The limited use of both mechanical parts and miniaturized circuits minimizes the overall footprint of the devices. Furthermore, magnetic technology. is highly immune to external interferences such as light, oil, grease, water, chemical contaminants, etc. Additionally, magnetic technology enables
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with an average. speed U 5 300 mm/s at room temperature (T 5 300 K) in a. channel with width w 5 100 mm, the Reynolds number is. Re 5 rUw/ZE0.03. Hence, the flow is clearly laminar, and. mixing in a straight channel will be dominated by diffusion. For 0.5 mm beads in deionized water, the diffusion coefficient
More Information Top
-
. POSTGRADUATE SCHOOL
MONTEREY, CALIFORNIA
THESIS
Water Speed Sensor Test 29 14.
-
Feature relative navigation for automous underwater vehicles
Water speed sensor errors fall into two categories: those associated with the sensor design itself and those which are inherent to any body-mounted water-relative speed sensor.
-
Study of Water Speed Sensitivity in a Multifunctional Thick-film Sensor
by Analytical Thermal Simulations and Experiments
The experimental tests on the water speed sensor were carried out mounting it on the wall of a closed loop pipeline as shown in Fig. 5.
-
An inertial navigation system for small autonomous underwater vehicles
The IMU, water speed sensor , compass, GPS antenna, and data logging computer were housed in one package and placed in a towfish.
-
NAVAL POSTGRADUATE SCHOOL
The filter combines acceleration sensors, angular rate sensors, a water speed sensor , a magnetic compass and a GPS system.
-
NAVAL POSTGRADUATE SCHOOL
The acoustic modem and satellite communication equipment would need to be powered from the onboard solar panel and battery system within the vehicle and the outages noted in the water speed sensor during PAC X are a concern for the continuous operation…
-
NAVAL POSTGRADUATE SCHOOL
MONTEREY, CALIFORNIA
THESIS
K. WATER SPEED SENSOR CALIBRATION .....................
-
SCHOOL
A scheme similar to that used for the water speed sensor was envisioned to determine the rotation rate of the propulsor's driving shaft.
-
Testing and evaluation of an integrated GPS/INS system for small AUV navigation
The present hardware consists of a GPS/DGPS receiver, IMU, compass, water speed sensor , water depth sensor, and a data processing computer.
-
Springer Handbook of Ocean Engineering
For low-cost vehicles, the mea- surement of the velocity components of the vehicle is usually accomplished with a compass and a water speed sensor .
Indicates content that may require registration and/or purchase.