Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: easy to install in applications with limited mounting options and space. The UCL-520 is push button calibrated and is broadly selected for atmospheric bulk storage, day tank and waste sump applications. Applications: Water and Waste Water Petrochemical Health Care Mining
- Measuring Range: 72 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -7 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: point level sensor with M12 connector and process connection G 1/2 male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in the food and process industries as well as for level detection on storage tanks.
- Maximum Operating Pressure: 40 psi
- Material Temperature Range: -40 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Features: Digital, Liquid Filled, Other
- Pressure Measurement: Gauge
-
-
Supplier: VEGA Americas, Inc.
Description: Application area 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: ABB Measurement & Analytics
Description: Diesel Storage tanks OEM tanks Water Treatment tanks Agricutural chemicals Most liquid tanks
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: Sitron
Description: Configuration and adjustment of min. and max. measuring range by two buttons / Current (4 … 20 mA) , voltage (0 … 10 V) or RS-485 Modbus/RTU output / LED state indication / Easy and quick connecting by connector Application Open air sumps Storm water runoff Storage and Holding
- Number of Switch Points: 1 (#)
- Measuring Range: 5.905515 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Output Options: Analog Voltage Signal
-
Supplier: Micro Sensor Co., Ltd.
Description: tank level with level transmitter, like water tank, oil tank, storage tank etc. it has high accuracy and digital RS485, hart, Modbus output signal. IP68 protected and anti-corrosive.
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Sitron
Description: level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725.1885 psi
- Material Temperature Range: 14 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: FineTek
Description: be used for distance measurement, liquid level measurement, stock indication or pump control. 。Liquid level monitoring of raw water, recycled water or wastewater in various applications such as storage tanks,rivers, channels, pools etc. 。Liquid level
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Handles Slurries / Suspended Solids
- Device Classification: Level Gauge, Transmitter
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: The LMK351 high abrasion resistant level sensor incorporates ceramic capacitance diaphragm technology which exhibits high accuracy and over-pressure at low liquid levels. The capacitive aluminium oxide (Al2O3) ceramic sensing diaphragm of the LMK351 chemical level
- Device Classification: Transmitter
-
Supplier: FineTek
Description: level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level transmitter devices using the
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Transmitter
-
Supplier: Micro Sensor Co., Ltd.
Description: mobile tanks measurement and NPT1/4 male thread connection for side mounting of tank bottom · Low power consumption Used For: Fuel storage tanks like gasoline, diesel, kerosene. Chemical storage tanks like methanol, ethanol, lubricating oil, diesel exhaust
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of
- Measuring Range: 76 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: The IMCL low cost water proof liquid level sensor is designed for end user or OEM applications which require a low cost submersible sensor with a durable design and a medium grade accuracy performance. Threee different choices of housing, seals and cable are possible with
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Solutions with Innovation, LLC
Description: liquid level points within a single tank. With only a single entry, the L312E can track changing levels within the tank as well as monitor liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on
- Measuring Range: 312 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: The CNCR-220 is a compact 80 GHz radar level sensor with an extended measuring range up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when
- Measuring Range: 588 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: process tanks, remote level monitoring, chemical tanks, water storage and oil storage.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: BinMaster, Inc.
Description: levels through the tank wall when used on a plastic storage tank or IBC container. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. The enclosures are rated IP66/IP67, Type 4X to
- Measuring Range: 588 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: well level monitoring, process tanks, remote level monitoring, chemical tanks, water storage and oil storage.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: tanks, remote level monitoring, chemical tanks, water storage and oil storage.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: BinMaster, Inc.
Description: tanks and mixers in processing operations and excel in harsh factory environments. In environmental applications, they are used to monitor and control water and non-volatile liquid levels in storage tanks and open-air conditions. The TS-100 protects expensive
- Measuring Range: 12 to 600 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Seetru Limited
Description: the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape. Instant dismantling and re-assembly The gauge can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains leak-proof. Ease
- Maximum Operating Pressure: 53.3738736 psi
- Material Temperature Range: 302 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Richardson RFPD
Description: LM LIQUID LEVEL SENSOR The LM series liquid level sensor incorporates stainless steel andplastic isolation suitable for level sensing in water and other liquids.The LM uses a patented low-cost stainless-steel sensor in a PVCplastic fitting to measure
- Measurement Type: Absolute, Gauge
- Device Category: Transducer
-
Supplier: Aqua Solutions, Inc.
Description: process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow
- Maximum Liquid Flow: 1.584 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Activated Carbon
- Configuration: System
-
Supplier: Fiberscope.net by MEDIT
Description: requirements. The camera sensor is protected by a durable, scratch proof sapphire lense. The camera head is made of aluminum and stainless steel, and is IP68 waterproof (withstand up to 3 bar water pressure). The white LED lights provide intense homogenous illumination. The 512Hz sonde
- Tube or Sheath Diameter: 50 mm
- Working Length: 60 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Forward Oblique (0°-90°), Side (90°)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: non-contact level monitoring. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: provide a seamless, automated link between bulk chemical storage and the sensitive tools inside the cleanroom. The Bulk Chemical Delivery Handling System serves as the facility’s primary infrastructure. It is engineered to transport large volumes of acids, bases, and solvents from external
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 1. Bulk Supply and Delivery (CDS) The CDS manages the automated transport of bulk chemicals from storage to the facility. Operators must monitor the non-contact level sensors via the HMI panel to track real-time consumption. The system utilizes automated changeover protocols;
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Filling Equipment Filling systems are used to safely transfer chemicals from bulk transport containers into the facility’s internal supply tanks. Semi-Automatic: Requires an operator to initiate the connection and monitor the process, but the system handles the actual liquid transfer and
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or IBC (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
The integration of radar level sensors and bulk material software enabled the company to optimize storage capacity and minimize waste effectively. Once the company installed radar sensors atop silos and tanks, bulk material measurement flowed to their BinCloud software. “We (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Low-dielectric materials or materials with limited reflectivity Mounted over piled material in flat storage warehouses Over conveyors, belts to prevent overloading or detect when belts are running empty Measure levels within the equipment, such as (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
level of and detecting pressure in water-based liquids. This probe is an economical, hygienic sensor for liquids when users have an FDA or 3A requirement. It is perfect for small fittings on users’ existing tanks. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Maintaining Level in Specialty Chemicals
Technologies requires level sensors to measure chemicals such as acetone, methanol, vinyl acetate, butanol as well as water in above ground storage tanks. With four plants at the Danville facility, DanChem Technologies needed to obtain accurate and reliable measurement results for inventory of its bulk
-
Specialty Chemical
Technologies requires level sensors to measure chemicals such as acetone, methanol, vinyl acetate, butanol as well as water in above ground storage tanks. With four plants at the Danville facility, DanChem Technologies needed to obtain accurate and reliable measurement results for inventory of its bulk
More Information Top
-
CR4 - Thread: Anyone Keen in Green House Sensors and Control System DIY?
I also have water level sensors for water storage tanks , room humidity sensors and room temperature sensors, also some photo cell and LDR based room light sensors.
-
PHOTOVOLTAIC POWER SYSTEMS FOR RURAL AREAS OF DEVELOPING COUNTRIES
The pump controls consists of a water- level sensor in the water storage tank to stop and start the pump and a water-level sensor in the well to stop the pump when the well water level drops below the pump intake.
-
Generic risk insights for Westinghouse and Combustion Engineering pressurized water reactors
Refueling water storage tank (RWST) common mode level sensor miscalibration and service water/component .
-
Save with Solar and Wind, Winter 2001/2002 (Newsletter)
A telemetry link, driven by a water level sensor in the remote storage tank , automatically starts the pump when the tank is low.
-
Less‐oxidative hemodialysis solution rendered by cathode‐side application of electrolyzed water
… electrolysis system, HD-24K (Nihon Trim, Osaka, Japan), by a compression pump and drained into a compartment for electrolysis through a solanoid valve, which opened and closed in synchrony with the signal from a water level sensor in the EW storage tank .
-
Combination beverage and water dispenser.
Level sensors within the cold water storage tank communicate with a control valve on the domestic water supply line to control incoming domestic water supply.
-
Advanced Research on Material Engineering, Chemistry, Bioinformatics II
Before a new cycle starts, control system makes sure whether the water storage tank has 150L water by liquid level sensor .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1150 - Severe Accident Ri...
These failures include level sensor miscalibration for the refueling water storage tank and fail- ure to remove the upper containment com- partment drain plugs after refueling.
-
What is a Water Sensor?
Industrial applications of water level sensors include water level sensing in transport and storage tanks and water treatment tanks.
-
Nuclear Computerized Library for Assessing Reactor Reliability (NUCLARR): Data manual. Part 2: Human error probability (HEP) data; Volume 5, Revision 4
EO Task Description MAINTAINS the Condensate Storage System Comnon cause miscalibration of water tank low level sensors daily check, local, sequence = n/a, Pre-I.E., HRA Method = ASEP.
Indicates content that may require registration and/or purchase.