-
Supplier: Gesswein Co., Inc.
Description: Cleans without using harsh chemicals that can damage your ultrasonic tank. Contains no phosphates, which thicken with use and shorten solution life. Also contains no ammonia. Meets OSHA standards. Features: Fast Cleaning Built-In Rust Inhibitors A Multi-Use Cleaning Solution
- Concentration (As Used, by Volume): 40 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Rust / Corrosion Remover
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: Cablevey Conveyors
Description: cable) Stainless Steel Connectors Removable Equipment (for easy cleaning) Cleaning Equipment We offer a full line of cable and tube conveyor cleaning mechanisms including: Brush Boxes Urethane Wipers Air Knives In-line Sponges In-line Bristle Brushes Wet Cleaning This
-
Supplier: Surventis Surface Treatment LLC
Description: Inpro-Clean 5000 is a liquid, alkaline cleaner formulated for in-process cleaning, as well as, pretreatment cleaning by immersion. Since it is inhibited, it's especially suited for cleaning aluminum and clad aluminum. It can also be used safely on steel, stainless steel,
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
-
Supplier: Hubbard-Hall Inc.
Description: Dip, Spray or Brush Applications Immerse parts while water wet and the solvent-based Metal Guard® will displace the water to the bottom of the tank for periodic draw-off. These polar, water-displacing rust preventives can be applied by dipping, spraying or brushing.
- Type: Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ L12A Aqueous Metal Cleaner AmberClean™ L12A is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12As unique water-based formulation is founded on new cleaning technology and, as such,
- Temperature (As Used): 140 F
- Concentration (As Used, by Volume): 5 to 25 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: in soak tanks, ultrasonic tanks and contact cleaning systems, in addition to high pressure spray cleaning equipment. Features & Benefits Very low foaming for spray, scrub and ultra-sonic cleaning applications Effectively cleans and disperses diamond slurries Rinses
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
-
Supplier: Hubbard-Hall Inc.
Description: surface activation. Heating the solution will speed up the reaction and decrease the cleaning time. Mi-Clean™ 24 can be contained in tanks made of stainless steel, lined steel, polypropylene, polyethylene, PVC or other acid-resistant materials. Mi-Clean™ 24 concentrations may be
- Temperature (As Used): 180 F
- Concentration (As Used, by Volume): 5 to 50 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: water and can be used in soak tanks, ultrasonic tanks and contact cleaning systems, in addition to high pressure spray cleaning equipment. Features & Benefits Very low foaming for spray, scrub and ultra-sonic cleaning applications Effectively cleans and
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 2 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: experience to get the job done right the first time. 3D:Three dimensional cleaning effect cleans the entire vessel such that product quality and plant efficiency can be improved. Environmentally Friendly: Chemicals or solvents are eliminated as cleaning agents. The TWK units
-
Supplier: Surventis Surface Treatment LLC
Description: Enhance is a liquid additive designed to improve the performance of primary cleaning solutions. Suitable for use with alkaline, moderately acidic, or water-miscible solvent materials, in spray washers or immersion tanks, Enhance helps remove difficult soils such as oils, grease,
- Applications: Cleaners / Disinfectants
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean M7 a safe and effective cleaner for a broad range of applications. Additionally, AmberClean M7 can be used in its standard concentrated form for tough degreasing jobs or diluted with water as a clear solution for lighter soils. It can be used in spray cleaning, soak
- Temperature (As Used): 140 F
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, Other
-
Supplier: Eaton
Description: water and other contaminants from entering fluid reservoirs where differential pressures can occur through thermal expansion and contraction of the fluid, or during filling or emptying procedures. Breathers utilize the entire filter area and have the ability to extract water vapor out
-
Supplier: Henkel Corporation - Industrial
Description: Parts Cleaner - general purpose. Biodegradable cleaner and degreaser. Can be diluted with water. LOCTITE® SF 7840 is a concentrated, biodegradable cleaner that contains no hazardous solvents and dilutes with water to serve a wide range of industrial cleaning applications.
- Type: Cleaner / Cleaning Agent
-
Supplier: Surventis Surface Treatment LLC
Description: with no attack on the base metal. After rinsing, it provides a chemically clean, water-break free surface. Because of its controlled foaming property, Oakite 61B can be used in an air agitated tank. Oakite 61B is particularly suited for lines processing aluminum per US military
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: other solvents, NEW II can be used without extensive protective equipment. Common sense chemical precautions required. (See MSDS). Benefits Odorless Contains no water Fully evaporative, leaves no residue No hazardous ingredients as defined by the EPA Meets all requirements to MIL-PRF-680A,
- Type: Cleaner / Cleaning Agent
-
Supplier: CIMCOOL
Description: CIMCLEAN® 30F is recommended for cleaning individual machine and central system reservoirs, metalworking fluid lines, premix tanks, machines and parts. It improves rancidity control by removing bio-films, dirt, grit, chip-deposits, insoluble soaps and oils from central systems in hard
- Concentration (As Used, by Volume): 1 to 4 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Industry Applications: In-process / Clean-In-Place (CIP)
-
Supplier: Filtertech, Inc.
Description: is consistently repeatable. The flocking agents are removed with the accumulated solids via the filter media. Mode of Operation PROCESS The “turbid“ water is typically pumped from an existing reservoir tank to the Filtertech system that incorporates a reaction tank which
-
Supplier: Hubbard-Hall Inc.
Description: black oxide finishes and all types of phosphate finishes. Metal Guard® 950 also works well over bare metal. Since it is a water emulsion of wax, parts can be processed through it without predrying. Some care should be exercised, however, to prevent too great a carry over of water which
- Concentration (As Used, by Volume): 100 %
- Type: Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Walter Surface Technologies
Description: cutting fluids, stamping oils, & grease Removal of mold release agents Cleaning of stainless steel equipment Parts cleaning in spray cabinets Ultrasonic cleaning applications Pressure washing Agitated cleaning tanks Removal of organic contaminants
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: CHEMEON Surface Technology, LLC
Description: A high quality blended alkaline etch with grain refiners that quickly produces a matte finish, resulting in less aluminum removed than with other conventional etches. Water conditioning agents are added to this powder product to prevent scale formation in the tank. Chelators in
- Temperature (As Used): 120 to 150 F
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Etchant / Pickle
-
Supplier: Alfa Laval Inc.
Description: various sizes and different configurations covering any tank size. Thorough cost-effective cleaning To achieve the best possible cleaning results, Toftejorg Rotary jet heads use an optimized high-impact jet pattern to provide the highest possible coverage. Cleaning
-
Supplier: Walter Surface Technologies
Description: copper and brass Concentrated formula, can be diluted up to 1:40 with water Can be used as an acid wash to remove free iron Water-based, non-flammable Biodegradable, VOC free, solvent free, hydrochloric, hydrofluoric and nitric acid free TIP: neutralize with SURFOX-N after
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Walter Surface Technologies
Description: corrosion inhibitors Low Energy Surfactant Technology cleans at lower temperatures Biodegradable MATERIALS Plastic Stainless steel Steel APPLICATIONS Automated and semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Alfa Laval Inc.
Description: Engineered for use in the hygienic industries, Toftejorg rotary spray heads from Alfa Laval are highly efficient tank-cleaning offer exceptional cleanability, better end-product quality, greater overall output and reduced operating costs. Cost-effective cleaning When higher
-
Supplier: Walter Surface Technologies
Description: washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks Removing cutting oils after machining Automotive parts cleaning
- Temperature (As Used): 113 to 194 F
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Henkel Corporation - Industrial
Description: Water-based, concentrated metal pre-treatment compound formulated to effectively clean painted and unpainted aircraft exterior and interior surfaces. BONDERITE® C-AK 5948DPM AERO is a blue, alkaline, water-based, concentrated metal pre-treatment compound formulated to effectively clean
- Features: Contains Phosphate
- Type: Degreaser
- Industry Applications: MIL-SPEC / Military
-
Supplier: Ecolink, Inc.
Description: Description RIP-TIDE is a unique solvent based degreaser which is 100% biodegradable and water soluble. RIP-TIDE is concentrated and forms a stable emulsion when diluted with water. RIP-TIDE will clean grease, carbon deposits, coal dust, fuel oil and water based paints. Unlike
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Fortrans Inc.
Description: Safe Bright™ Aluminum Brightener Safe Bright™ Replacement for Hydrofluoric Acid Applications: Aluminum Heat Exchangers Boat Pontoons Air Conditioner Coils Aluminum Tank Trailers Aluminum Trim on Truck and Trailers Safe-Bright™ will not dull or etch aluminum and is biodegradable. Safe Bright™
- Concentration (As Used, by Volume): 50 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Detergent / Surfactant, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: CHEMEON Surface Technology, LLC
Description: CHEMEON AA-200 is another RoHS compliant CHEMEON specialty chemical product. AA-200 is a proprietary aluminum anodizing, chemical additive used in conjunction with a conventional hardcoat anodizing or sulfuric anodizing metal finishing processing tank. AA-200 is a next generation "green"
- Concentration (As Used, by Volume): 0.4 to 4 %
- Type: Aqueous / Water-based, Pretreatment / Conditioner
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: and controls are implemented. Primarily, this involves maintaining good quality water in rinses prior to and after sealing and properly maintaining the seal tank itself by filtering and ensuring proper chemistry of the bath. Filtering of the bath is recommended for longer tank
- Features: Contains Phosphate
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer the PowerBoss ADMIRAL 40. The ADMIRAL 40 is an intensive wet cleaning and dry vacuuming in one operation. Pre-sweep, water recycling system, cleaning agent dosage system, side scrubbing unit. Full power thanks to two side
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Closed (Closed Center), Single Solenoid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Closed (Closed Center), Single Solenoid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: prevents high differential pressures, ensuring fast recovery of air flow rate e. g. after cleaning the tank with hot water|agents. Sartopure GA cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System.
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 7 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Kontek Ecology Systems Inc.
Description: sintered polyethylene, and have the capability of retaining all initial properties even after immersion into bleach for a one year period. Competitor’s membranes typically become brittle after about 30 days of immersion in bleach. Bleach is a very com monly used cleaning agent, so
Find Suppliers by Category Top
Featured Products Top
-
. Applications: PTFE lined tanks are widely used in chemical processing, pharmaceutical manufacturing, petrochemical plants, electroplating industries, water treatment systems, and other industrial environments that require excellent corrosion resistance and chemical (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Product Introduction Lamellar Clarifier (VMC), also commonly referred to as the inclined plate/tube settler, represents a remarkable advancement in water treatment technology. Rooted in the groundbreaking "Shallow Tank (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Our advanced systems: Eliminate water and (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
brush, sponge or other cleaning tool, followed by one or more rinses. For some equipment or instruments, such as circuit boards, cleaning requires an ultrasonic cleaner. Ultrasonic cleaners use sound waves to create millions of microscopic bubbles within a liquid (water or cleaning agent). When (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
The pump features self-priming capability, helping simplify startup when transferring water from tanks, rain barrels, pools, ponds, or other clean-water sources. The pump can self-prime up to approximately (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
cleaning systems, cooling systems, filtration equipment, and wastewater systems. This means that the longer the motors and pumps run, electricity consumption and costs increase. When heating water for cleaning and sanitation purposes, large amounts of natural gas and electricity (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
monitored and used to control the two on-board relays. Combining many unique design features into a compact package makes the 4420-OCM an ideal solution to monitoring for oil leaks in your water system. Each relay includes full differential control to allow the relay to activate and (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
quickly rinse and apply cleaning and sanitizing agents to a variety of equipment, including conveyors, hoppers, bins, and mixers, as well as other critical process areas. The FlexiSan is designed to handle everything from light washdowns to heavy cleanups of thicker, more stubborn build (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR
More Information Top
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > ANIMAL FACILITY PIPING SYSTEMS
A typical wall-mounted cleaning agent system consists of separate water and cleaning agent tanks , a water pump, and a special, coaxial hose that sprays a proportioned mixture of the water and cleaning agent.
-
Applied Research and Engineering Solutions in Industry
After the initiation of cleaning procedure, brush roller begins to rotate; the supply tank provides water and cleaning agent .
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section E > [FDBKF2005051111001...
In instances where the tank(s) cannot be washed with water , the tank cleaning agents or washing medium to be used including an indication of when the actual “pre-wash” commences.
-
CHEMICAL DIFFERENCES BETWEEN SLUDGE SOLIDS AT THE F AND H AREA TANK FARMS
Use of inhibited water as a tank cleaning agent following mechanical sludge removal has a relatively minor impact on the composition of residual solids.
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 153] Ships Carrying Bulk Liquid, Liquefied Gas,...
No tank cleaning agent other than water or steam may be used to clean an NLS residue from a cargo tank except as prescribed in the approved Procedures and Arrangements Manual.
-
Tank cleaning.
Spray balls and turbo discs are operated by pumping water and cleaning agent from the tank bottom via the top manhole using a centrifugal pump.
-
Operational results of roll gap lubrication at Eko Stahl's hot strip mill
Additionally, a cleaning agent is added to the water tank twice a week.
-
Sartopure® GA Cartridge 5592507P2----GA - Sartorius AG
The water prevents high differential pressures, ensuring fast recovery of air flow rate e. g. after cleaning the tank with hot water | agents .
Indicates content that may require registration and/or purchase.