Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COATING COMPOUND, FIBROUS GLASS THERMAL INSULATION BOARD, WATER VAPOR BARRIER
-
Supplier: Accuris
Description: Costing Compounds, Thermal Insulation, Fire- and Water-Resistant, Vapor-Barrier
-
Supplier: Accuris
Description: COATING COMPOUNDS, THERMAL INSULATION, FIRE- AND WATER-RESISTANT, VAPOR-BARRIER
-
-
Supplier: Accuris
Description: Coating Compound, Thermal Insulation, Fire-and Water-Resistant, Vapor-Barrier
-
Supplier: Polyguard Products, Inc.
Description: Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: ASTM International
Description: 1.1 This document provides guidelines for specifying water vapor transmission (WVT) properties for above-grade water-resistive barriers and air barriers (WRB/AB), typically installed between building structural components and cladding that compose the exterior side
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of June 1996.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the rate of water vapor transmission ranging between 500 to 100,000 g/m2day through nonwoven and plastic barrier materials. The method is applicable to films, barriers consisting of single or multilayer synthetic or
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the rate of water vapor transmission ranging between 500 to 100,000 g/m 2day through nonwoven and plastic barrier materials. The method is applicable to films, barriers consisting of single or multilayer synthetic or
-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid procedure for determining the rate of water vapor transmission of flexible barrier materials in film or sheet form. This test method is applicable to sheets and films up to 3 mm in thickness, consisting of single-layer or multilayer synthetic
-
Supplier: Dryvit UK
Description: A high performance, non-cementitious water-resistive membrane and air barrier.
- Form: Membrane/Sheeting
- Material: Other
-
Supplier: Dryvit UK
Description: A high performance, non-cementitious water-resistive membrane and air barrier.
- Material: Other
-
Supplier: Red Line Synthetic Oil Corporation
Description: Unique agent for cooling systems that doubles the wetting ability of water Rust and corrosion protection allows for use of straight water in racing or reduced antifreeze levels in warm climates Improves heat transfer and reduces cylinder head temperature May allow more spark advance
-
Supplier: Red Line Synthetic Oil Corporation
Description: should use regular WaterWetter to ensure proper rust and corrosion protection Typical diesel commercial vehicle requires one bottle, treats up to 15 gallon Reduces or eliminates bubbles or vapor barrier that form on hot metal surfaces to reduce coolant temperatures by up to 20°
-
Supplier: Epro Services, Inc.
Description: System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance
- Applications: Concrete, Floors, Foundations
- Form: Membrane/Sheeting
- Material: Polypropylene
-
Supplier: Epro Services, Inc.
Description: System III US is a field installed composite waterproofing system and gas vapor barrier system comprised of a water-based polymer modified asphalt (PMA) membrane either applied directly to HDPE drainage for blindside construction or the PMA is applied directly to the substrate
- Applications: Concrete, Floors, Foundations, Walls
- Form: Membrane/Sheeting
- Material: Polypropylene
-
Supplier: Mallard Creek Polymers, Inc.
Description: Tykote® 1004 provide high strength and pigment compatibility. This can be used to compound functional coatings exhibiting superior water, water vapor, oil and grease repellency. Tykote® 1004 exhibits excellent mechanical stability and can be applied to a variety of substrates
- Viscosity: 1,200 cps
- Material Type: Styrenics
-
Supplier: Polyguard Products, Inc.
Description: Polyguard® 650 Sheet Membrane is a strong, pliable, 60-mil, post-concrete pour self-adhesive waterproofing membrane/vapor retarder that virtually eliminates water and vapor transmission through concrete slabs. 650 Sheet Membrane is designed for use on foundation walls, mud
- Thickness: 0.05905515 inch
- Length / Height: 50 to 61 ft
- Width: 3.28 to 4 ft
- Applications: Concrete, Foundations
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE AV 7598 is a flame-retardant, water-based, pressure sensitive adhesive designed for use in high speed lamination of flexible air duct vapor barriers. It is a UL® Recognized Component and it exhibits excellent water-resistance and bond strength.
- Cure / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: CSP Technologies, Inc.
Description: CSP Activ-BlisterTM solutions protect moisture- and oxygen-sensitive solid doses packaged on blister machines. Using silica gel and molecular sieve technology, outfitted blisters can absorb tailored amounts of water vapor, oxygen, or a combination of the two, and can be produced in
- Features: Disposable, Moisture / Vapor Barrier, Specialty / Other
- Material Type: Metal, Plastic
-
Supplier: Budnick Converting, Inc.
Description: 489 is a self-wound 3 mil aluminum foil tape with an acrylic adhesive. It is used as a water proofing vapor barrier and air leakage protection. It has excellent protection for masking operations in electroplating. The aggressive adhesive provides high tack performance with
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Features: Specialty / Other
-
Supplier: Dampney Company, Inc.
Description: heavy-duty, long-term protection in highly aggressive chemical, industrial and marine environments. It has extremely low gas, water and water vapor permeability, and exhibits one of the lowest water vapor transmission rates possible with an elastomeric system. It
- Coverage: 550 to 650 ft²
- Wet / Applied Thickness: 0.023 to 0.028 inch
- Cure / Dry Temperature: 50 to 90 F
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel
-
Supplier: Epro Services, Inc.
Description: System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW, Walls
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Shurtape Technologies, LLC
Description: ShurMASTIC® butyl foil tape for indoor or outdoor use to seal Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. SF 685 is a linered, paintable foil mastic on a roll that's tested in accordance with UL 723 and
- Width: 2 to 3 inches
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 15.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Hi-Tech Controls, Inc.
Description: cable ducts and cable conduits - and also for indoor-laying. Both sides of PE-copolymer coated aluminum type (L), which is spliced with the outer PE-jacket ensures a barrier against water vapor and diagonally water-proof. Black colored PE-jacket is UV-resistant. The
- Number of Conductors: 2 to 600 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -20 to 70 C
- Product Category: Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: cable ducts and cable conduits - and also for indoor-laying. Both sides of PE-copolymer coated aluminum type (L), which is spliced with the outer PE-jacket ensures a barrier against water vapor and diagonally water-proof. Black colored PE-jacket is UV-resistant. The
- Number of Conductors: 2 to 32 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 105 C
- International (mm2): 0.1 mm2
-
Supplier: Custom Fabricating & Supplies
Description: This non-adhesive tape is manufactured from a soft, polyvinyl chloride. As there is no adhesive, this is a very economical product. Application is quick and efficient. Our most popular tape for plating, it overlaps to form a water tight seal. Provides a very effective vapor and
- Width: 0.5 to 3 inches
- Temperature Resistance: -17.77777777777778 to 82.22222222222221 C
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Shurtape Technologies, LLC
Description: A closure tape for sealing seams on all types of housewrap, sheathing, insulation and vapor barrier materials used in residential and commercial construction applications. CCMC-Certified HW 300 can be applied in vast temperature ranges and in humid conditions, and combines the high
- Width: 2.3622047244094486 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -10 to 80 C
-
Supplier: Polyplastics USA, Inc.
Description: 58 30 - 31 57 - 58 Birefringence nm < 20 < 65 < 20 Stress Optical Constant 10 -12 Pa-1 -2 to -7 66 to 70 -4.5 to -4.8 Saturated Water absorption % 0.01 0.2 0.3 *Testing Method: ISO 13468-1 · Water Vapor Barrier Properties TOPAS® possesses a very high water
- Tensile Strength (Break): 8,267.09984336023 psi
- Tensile Modulus: 319.081046585833 ksi
- Elongation: 2.9 %
- Water Absorption: 0.01 %
-
Supplier: Dupont Molykote
Description: plastic O-rings, gaskets and seals. FEATURES Wide service temperature range (-40°C/-40°F to 200°C/392°F) Excellent water resistance Compatible with many plastics and elastomers Low vapor pressure Low volatility Meets several global standards for water contact
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: CertainTeed Corporation
Description: R-Values for insulation only, as stated in table on other side. • Water Vapor Sorption: – ASTM C1104 < 5% • Water Vapor Permeance: – Permeance of Facing ASTM E96 Desiccant Method Unperforated facing: < 1.0 perm (57 ng/Pa•s•m2)
- Overall Thickness: 3.5 to 12 inch
- Overall Width / OD: 15 to 24 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Type: Blanket / Batt
-
Supplier: Boyd
Description: Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies need these
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
Find Suppliers by Category Top
Featured Products Top
-
when the media has vapor pressure greater than atmospheric pressure at operating temperatures. Additionally, when handling fluids that crystallize in the atmosphere, an appropriate quench connection or barrier fluid must be provided. Various attempts have been made to improve the (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
media has vapor pressure greater than atmospheric pressure at operating temperatures. Additionally, when handling fluids that crystallize in the atmosphere, an appropriate quench connection or barrier fluid must be provided. Various attempts have been made to improve the performance of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
gas, making it immune to cross-interferent gases that cause false alarms. Senscient ELDS devices are gas-specific and operate at a wavelength less prone to water vapor interference, giving greater reliability and performance in challenging environments, such as fog, rain and snow. SimuGas™ (read more)
Browse Gas Instruments Datasheets for MSA Safety -
wavelength less prone to water vapor interference, giving greater reliability and performance in challenging environments, such as fog, rain and snow. SimuGas™automated integrity checks eliminate the need for gas checks. The system does not require consumable sensing elements or calibrations (read more)
Browse Gas Instruments Datasheets for MSA Safety -
long-term thermal performance. Using a layered approach for storage tank insulation offers the best long-term stability, combining insulation, vapor barriers, and weatherproof cladding to protect the tank from moisture, UV exposure, and mechanical (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
seamless barrier that covers walls, ceilings, and irregular surfaces. Closed-cell spray foam delivers higher R-values and functions as a vapor barrier, while open-cell spray foam provides cost-effective coverage with lighter density. Because it is derived from polyurethane insulation foam (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
HZA MULTI-STAGE CENTRIFUGAL PUMP, CENTRIFUGAL PUMPS TYPE HZ/HZA HZ/HZA-pumps are applied in industrial and municipal water supply, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Borealis Plant Chooses FOAMGLAS (R) ONE TM Insulation to Re-insulate Four Storage Spheres
The Borealis facility in Ottmarsheim was seeking an insulation material to re-insulate four storage spheres. These spheres had been insulated with a PUF sprayed system and a CSPE based vapor barrier. Over time, water had penetrated the system and was absorbed by the PUF insulation, which led
-
How to Select Your Insulation Facing
thing you will want to consider is the facing's "perm rating." Perm ratings measure the water vapor permeability of a material, or the ability for water vapor to pass through the facing. Perm ratings for vapor barriers range between 0-10, and materials are classified as permeable or impermeable based
More Information Top
-
Edible Films and Coatings for Food Applications
Table 2.2 provides an extensive list of various protein-based films, including gas barrier, water vapor barrier and tensile properties, as well as potential applications.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
PLA resembles conventional petrochemical-based plastics in its characteristics and has good water vapor barrier properties and relatively low gas transmittance.
-
ASTM MNL18 - Moisture Control in Buildings: The Key Factor in Mold Prevention
In a review of the historic basis for current practice ͓38͔ ob- served that both water vapor barrier and retarder are used today to denote the same concept, namely an element that is designed and installed in an assembly to retard the …
-
Environmental Silicate Nano-Biocomposites
In this respect, oxygen and water vapour barrier properties, normally indicated through perme- ability measurements, are of interest and a summary of values reported in the literature for PHAs is presented in Table 6.4.
-
Key Patent Analysis – Barrier Coating for Flexible Display
… manufacturing the same US13271434A (2011-10-12) Barrier film used for electronic device, comprises base formed of plastic film, and pair of barrier layers formed on respective surface by atomic layer deposition and made of inorganic material having water vapor barrier property .
-
Fundamentals of Packaging Technology
Following our like-dissolves-like rule, we would conclude that water molecules would not be soluble in polyethylene whereas oxygen would, and therefore that polyethylene would provide a good water vapor barrier and a poor oxygen barrier.
-
Eco-friendly Polymer Nanocomposites
In addition, however, the composites exhibit downgraded moisture content, while the bran content is found increased, and therefore water vapor barrier properties are found to be improved thanks to the increased percentage of wheat bran.
-
Advances in Natural Polymers
Morphology, tensile testing, thermal behavior and water vapor barrier measurement were analyzed.
-
Flexible Electronics
Water vapor barrier requirements for various optoelectronic applications (OLED, organic light-emitting device; PV, photovoltaic; LCD, liquid crystal display; E-paper, elec- trophoretic paper display .
-
New ways to enhance the functionality of paperboard by surface treatment – a review
A coat weight above 10 g/m2 is required to achieve an appropriate level with respect to water vapour barrier for dispersion coatings.
Indicates content that may require registration and/or purchase.