Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Tests this machine can perform: 5,6 - Back Strength Tests 10 - Tilt Mechanism 12- Stability Test (Rear & front stability) 13- Arm Strength – Vertical 14- Arm Strength – Horizontal 15,16- Backrest Durability Test –Cyclic 19- Footrest Durability 23- Table Arm Static Load
- Force / Load Capacity: 441 lbs
-
Description: ISO 10427-3:2003 describes testing practices to evaluate the performance of cementing float equipment for the petroleum and natural gas industries. ISO 10427-3:2003 is applicable to float equipment that will be in contact with water-based fluids used for drilling and cementing
-
Supplier: CSA Group
Description: ISO 10427-3:2003 describes testing practices to evaluate the performance of cementing float equipment for the petroleum and natural gas industries. ISO 10427-3:2003 is applicable to float equipment that will be in contact with water-based fluids used for drilling and cementing
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Setting the test times 6 . Speed display : To display the velocity during test ( m/s ) , and will automatic reset for another test 7 . Time display : To display time during test ( s ) 8 . Speeder : set the different frequency to change the impact velocity . Specifications
- Mechanical Test: Impact Toughness
-
Supplier: Haida International Equipment Co., Ltd.
Description: The usage: Xenon lamp Xenon environment testing machine box can be used for the choice of new material, the durability test changes in the composition changes after the improvement of existing materials or materials, this type xenon environment test chamebr can well simulate
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
-
Supplier: Watts Premier
Description: alone. This All in One test kit gives you rapid, comprehensive results for several of the most common contaminants found in drinking water. The USEPA recommends that you test your water at least once a year. Regular testing is extremely important, especially if you are on
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in)
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: include well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo exhaust
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C15 ACERT™ (Water-Cooled Mainfold) Standard Equipment Air Inlet System Remote-mounted aftercooler with shutoff, 90° turbo inlet connection, 101.6 mm (4") hose
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Description: and equipment in good working order after and, when necessary, under a standardized dropfield or immersion in water. These tests are not corrosion tests and should not be considered and used as such. The effects of a large temperature difference between the water
-
Supplier: ASTM International
Description: 1.1 This guide describes various direct push ground water monitoring wells and provides guidance on their selection and installation for obtaining representative ground water samples and monitoring water table elevations. Direct push wells are used extensively for
-
Supplier: CSA Group
Description: ISO 15859-10:2004 specifies limits for the composition of water and establishes the sampling and test requirements applicable for the verification of the water composition. ISO 15859-10:2004 is applicable to only potable water and high-purity demineralized or deionized
-
Description: ISO 15859-10:2004 specifies limits for the composition of water and establishes the sampling and test requirements applicable for the verification of the water composition. ISO 15859-10:2004 is applicable to only potable water and high-purity demineralized or deionized
-
Supplier: Marposs Corp
Description: water filling (120 L) and a smaller tank for collection of water disposal after water emptying (30 L). Both of them are equipped with their own set of full/empty sensors, managed by the PLCs in order to allow the automatic operation of the two stations. A dedicated valve allows
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Meter Group
Description: Designed by UMS, a leading German instrumentation company, they reflect years of field experience and solid German design. Pore water samplers are an inexpensive way to pull water from the soil for your analysis. These samplers allow you to monitor chemicals, chemical movement,
- Properties Analyzed: Contamination (Shives, Dirt, Bacteria), Permeability - Liquid
- Mounting / Loading Options: Handheld / Field
- Test Media: Soil
-
Supplier: UK Products Canada, Inc.
Description: 409 Dry Box Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, tools, test equipment, photographic film and cameras as well as other delicate equipment * Tough ABS construction withstands
- Height: 3.7 inch
- Length: 8.5 inch
- Width / Diameter: 6 inch
- Features: Molded Case, Watertight Case
-
Supplier: Smith & Loveless, Inc.
Description: The Smith & Loveless FIBROTEX® IronMan™ filtration system removes fine iron and manganese for potable water derived from well water sources. FIBROTEX® technology combines an expandable-bed fibrous filter element and an integrated oxidation system with a PLC. This enables the
-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor Dynamometer custom engineers Water Recirculation / Cooling Systems for single test cells or complete test facilities with multiple test cells and multiple heat source requirements. Water systems can be designed with above or below ground bulk water
-
Supplier: Intertek
Description: Testing, Key Life Testing, Multi Environment Overstress Testing (MEOST) Exposure/Contaminants Testing Water Spray, High-Pressure Spray, Salt Spray Cyclic Heat, Ingress Protection (IP) Testing, Chemical Resistance Flammability Testing Plastics testing to determine the relative rate of burning
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock, Transportation Test, UV Exposure (Weathering
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors / IC
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Performance Testing, Reliability / Robustness, Test Development
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: Filtertech, Inc.
Description: PROBLEM Industrial facilities typically cannot recycle water with high concentrations of colloidal TSS (total suspended solids) due to plugging or fouling downstream devices such as exchangers, cooling towers, and other process equipment. Solutions using dilution, waste fresh
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the water vapor content of gaseous fuels by measurement of the dew-point temperature and the calculation therefrom of the water vapor content. Note 1--Some gaseous fuels contain vapors of hydrocarbons or other components that
-
Supplier: Alfa Laval Inc.
Description: cleans large bilge water volumes at sea as well as ashore without the use of chemicals, adsorption filter or membranes. Cleaning efficiency PureBilge generally achieves an oil-in-water content of less than 5 ppm. Performance has been proven under real-life operating conditions
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: AMPP Resources
Description: tests to evaluate atmospheric surface coatings are: (1) atmospheric exposure; (2) coating properties such as chemical, abrasion, and temperature resistance; and (3) accelerated tests such as the carbon arc radiation-water spray, intermittent immersion, and salt spray (fog)
-
Supplier: Filtertech, Inc.
Description: PROBLEM Industrial facilities typically cannot recycle water with high concentrations of colloidal TSS (total suspended solids) due to plugging or fouling downstream devices such as exchangers, cooling towers, and other process equipment. Solutions using dilution, waste fresh
-
Description: tests to evaluate atmospheric surface coatings are: (1) atmospheric exposure; (2) coating properties such as chemical, abrasion, and temperature resistance; and (3) accelerated tests such as the carbon arc radiation-water spray, intermittent immersion, and salt spray (fog)
-
Supplier: NACE International
Description: tests to evaluate atmospheric surface coatings are: (1) atmospheric exposure; (2) coating properties such as chemical, abrasion, and temperature resistance; and (3) accelerated tests such as the carbon arc radiation-water spray, intermittent immersion, and salt spray (fog)
-
Supplier: Haida International Equipment Co., Ltd.
Description: tilt sample samples machine); IPX3/4 automatic arranging the pouring water test equipment (with automatic turntable); IPX3/4 handheld drench water test equipment (with lift stents); IPX5/6 hosing test equipment (D 6.3 mm, D 12.5 mm nozzle);
- Configuration: Floor Mount
-
Supplier: ASTM International
Description: others in a flowing sample. A detection limit below 1 ppb can be achieved for most metals. 1.2 This test method includes a description of the equipment comprising the on-line metals monitoring system, as well as, operational procedures and system specifications. This standard
-
Supplier: SAE International
Description: deploying common modules. A high pressure oxygen generating assembly (HPOGA) utilizing a high differential pressure (HDP) water electrolysis cell stack can provide a recharge capability for the high pressure oxygen storage tanks on-board the ISS independently of the Space Shuttle as
-
Supplier: UL Standards & Engagement
Description: condensers; d) Add-on heat pumps for comfort heating or heating and cooling; and e) Heat pump water heaters and refrigerant desuperheaters, and packaged heat pump water heaters consisting of a heat pump water heater and an associated storage tank; Note: The above
-
Supplier: ASTM International
Description: 1.1 This guide describes various direct push groundwater monitoring wells and provides guidance on their selection and installation for obtaining representative groundwater samples and monitoring water table elevations. Direct push wells are used extensively for monitoring
-
Description: voltage test in water. This standard specifies the operational requirements for the spark-test equipment, as well as the principal characteristics, functional parameters and calibration procedures for each type of test equipment.
-
Supplier: CSA Group
Description: voltage test in water. This standard specifies the operational requirements for the spark-test equipment, as well as the principal characteristics, functional parameters and calibration procedures for each type of test equipment.
Find Suppliers by Category Top
Featured Products Top
-
in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of ±2 percent, measures liquid (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
When designing or testing electrical and electronic equipment, knowing how well your product resists dust, solids, and water is critical. The International Electrotechnical Commission (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
equipment have the high level of flexibility, safety and performance that the application demands. Battery and charging solutions for your construction equipment Micropower offers complete and well-tested systems and products for batteries and battery charging with a (read more)
Browse Lithium Batteries Datasheets for Micropower LLC -
accuracy up to ±1% of reading (from 0 to +20 feet/second + zero stability) and repeatability at 0.20 percent of the flow range. The Multi-Mag Flow Meter is especially well suited for early water treatment stages, such as flocculation, sedimentation removal and filtering operations It (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
disrupting operations. Selecting the appropriate equipment is vital for both safety and efficiency. Selecting appropriate hot tapping equipment helps prevent leaks, manage pressure, and ensure controlled, precise taps - whether working on municipal water lines or industrial high-pressure systems, it (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
-HDBK-2036 is another shipboard test within our capabilities. To ensure that your equipment can withstand the rigorous conditions on deck, let us splash some water on it... A lot of water! Test is performed in accordance with MIL-HDBK-2036. Safety and (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Water & Wastewater Valve actuators serve a variety of functions in water and sewage treatment plants. They control the flow of billions of gallons of water/wastewater daily and must withstand high water (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Ballast water treatment equipment 5. Quality & Reliability Assurance Ingiant Technology designs this rotary joint strictly according (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Minimum Detection Limit Water: 0.3 ppm Minimum Detection Limit Soil: 3 ppm Method Compares: EPA 1164 & ISO 9377-2 Solvents: Hexane, pentane, cyclohexane & Vertrel MCA As offshore oil wells age, the increase of produced water challenges (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Flomatic's Water Well Maintenance Quick Guide
Preventative maintenance is key to groundwater and well water protection. Groundwater Awareness Week, celebrated annually March 6th - March 12th, serves as a yearly reminder to tend, test, and treat private well systems. Inspections and testing of private water systems are imperative to ensure
-
Water Tank Monitoring System For R&D Testing
. The customer's filter cartridges were widely used to improve water quality and taste, especially for coffee vending machines as well as large industrial plants. The filter material acted to reduce the water's calcium content, balancing its pH level and binding other metallic ions. The filter granular
-
Global Clean Water Infrastructure
SEEPEX continues to partner with Design Outreach DO to the benefit of those in need of clean water. As a result, SEEPEX has been featured in a new article titled, "Not a Drop to Drink" in the cover series of May's Pumps & Systems magazine. This article describes how water scarcity is a true test
-
Removing Oils From Water with Organoclays
Organically modified clays have long been used by industry to remove oil from water. A study was undertaken to verify results from real-world applications and develop a better understanding of the chemical conditions under which organoclays are most effective. Systematic testing was conducted
-
Interphex Stands Test of Time (and Economy)
possible before. The PHAZIR and POD product lines are broadly used in a variety of quantitative and qualitative pharmaceutical applications including raw material inspection, at-line and online process control, moisture content analysis and more. They enable the expert as well as the non-technical
-
Applications report presented at the Produced Water Society Seminar 2013
"Performance Testing of Micro Media and Conventional Filters operating on Heavy Oil Produced Water in the San Joaquin Valley (California)", an application note, was presented by Michael Dejak and Michael Sheedy at the 23rd Annual Produced Water Society Seminar taking place in Houston, TX, this past
-
Case Study: Automotive Parts Manufacturer Chooses PLW Series of Electronic Loads for Fuel-Cell Test
An automotive parts manufacturer based in Asia anticipates a future of fuel-cell electric vehicles (FCEVs) that emit zero toxic pollution -- only water. The company is even looking beyond the automobile. In addition to making automotive modules, core parts, and aftermarket service parts as well
-
Products & Services 2
contains: a polymer mix/dispense system, coagulant addition system, product feed pump, solids discharge system, water testing instruments to gage water cleanliness, and an effluent return system with a pump to return the liquid to the source. Cartridge Filters Maximize Efficiency for High Protein
More Information Top
-
New development in water flooding for improving oil recovery efficiency
… 1) improved well completion, servicing, injection and production practices; (2) an improved knowledge of the factors that affect water flooding oil recovery efficiency based upon both field and laboratory data; (3) use of better water analysis testing equipment and methods; (4) a …
-
http://www.inchem.org/documents/sids/sids/78591.pdf
… macrochirus) - source: commercial fish farm in Connecticut - wet weight 0.37 +/- 0.18 to 0.94 +/- 0.34 g; - length 25 +/- 3 to 32 +/- 4 mm; - acclimation period 30 days TEST EQUIPMENT - well water , pH 7.1, total …
-
First Application of Progressive Cavity Pumps for Appraisal Well Testing in the Ugandan Albertine Graben Basin
Jet Pumps were not suitable for most appraisal testing operations, especially when large quantities of power fluid was required leading to challenges when using standard well testing equipment and where water production was expected.
-
System-Modular Management of "Smart Assets" for Recovering the Remaining Potential
System-Modular CPUs can accommodate a variety of seabed processing equipment including first stage separation, liquid boosting pumps, HIPPS, well testing equipment and produced water re-injection equipment, which can be combined to rejuvenate mature fields that might otherwise be regarded as …
-
http://dspace.mit.edu/bitstream/handle/1721.1/84800/50565883-MIT.pdf?sequence=2
ENPHO has a well - equipped water quality testing laboratory which the author used during his stay.
-
Simple Engineering Changes Everything - Community Development from Oklahoma to West Africa
The funds raised were used to purchase supplies for water testing and water well installation equipment , in addition to offsetting student costs for future OSU West Africa community development projects.
-
States > Wyoming > State > Regulations > State Board of Examining Water Well Drilling Contractors & Water Well Pump Installation Contractors > General Agency...
(i) A water well pump installation contractor may install pumping equipment in and develop and rehabilitate water wells , including equipping and test pumping.
-
Amyloid‐beta levels are significantly reduced and spatial memory defects are rescued in a novel neuroserpin‐deficient Alzheimer’s disease transgenic mouse model
We are indebted to Drs. Mike Zawada, Kim Bjugstad and IDDC for the use of stereotactic instrumentation and Morris water maze testing equipment ; as well as NIH for Image J software.
Indicates content that may require registration and/or purchase.