-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors BNC ST PCB JACK WATERPROOF
- Voltage Rating: 500 volts
- Frequency Range: 4 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
-
Supplier: Allied Electronics, Inc.
Description: Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
-
Supplier: Allied Electronics, Inc.
Description: Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
-
-
Supplier: Radiall
Description: HN / bulkhead waterproof female-female ceramic insulator
- Frequency Range: 3 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1207607-R161185000 Category: Connectors, Interconnects>Coaxial Connectors (RF) Connector Type: Plug, Male Pin Fastening Type: Threaded Package: Bulk Contact Termination: Crimp Connector Style: N Type Voltage Rating: 1400 V Ingress
- Voltage Rating: 1,400 volts
- Frequency Range: 11 GHz
- Features: Coaxial Connector
-
Supplier: ODG (Origin Data Global)
Description: CONN HOUSING F 1 POS WATERPROOF
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: can withstand exposure to moisture and harsh environmental conditions. This is particularly important for outdoor or exposed installations where weather conditions could otherwise affect performance. Connectors: N (Female) Connector: The N-type connector is a common
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: DigiKey
Description: WATERPROOF FAKRA JACK
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Division Win Source Part Number: 763524-122401RP-10 Packaging: Bulk Operating Temperature Range: -65°C ~ 165°C Connector Type: Jack, Male Pin Fastening Type: Threaded Contact Termination: Crimp Connector Style: RP-TNC Voltage Rating: 500V Ingress Protection:
- Voltage Rating: 500 volts
- Frequency Range: 11 GHz
- Features: Coaxial Connector
-
Supplier: Richardson RFPD
Description: UHF Male Waterproof Plug Straight for RG-8/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
- Features: Coaxial Connector
-
Supplier: Richardson RFPD
Description: BNC Waterproof Bulkhead Straight Cable Jack
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: L-com, Inc.
Description: The V7C00021 is a waterproof and dustproof coaxial adapter now available at L-com. This adapter is IP68 rated when properly mated, protecting your connection from debris and moisture in the toughest of environments. The industrial V7C00021 from L-com is perfect for outdoor cabling,
- Coupling / Adapter: Coupling / Adapter
-
Supplier: L-com, Inc.
Description: The V7C00022 is a waterproof and dustproof coaxial adapter now available at L-com. This adapter is IP68 rated when properly mated, protecting your connection from debris and moisture in the toughest of environments. The industrial V7C00022 from L-com is perfect for outdoor cabling,
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Division Win Source Part Number: 1030867-336312-12-0200 Features: IP67 - Dust Tight, Waterproof Gender: Female to Male Length: 7.874" (200.00mm) Cable Type: 1.13mm OD Coaxial Cable Impedance: 50 Ohm Style: RP-SMA to UMC 1st Connector: RP-SMA Female
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Division Win Source Part Number: 793154-336320-12-0050 Features: IP67 - Dust Tight, Waterproof Gender: Female to Male Length: 1.969" (50.01mm) Cable Type: 1.13mm OD Coaxial Cable Frequency - Max: 6GHz Impedance: 50 Ohm Style: RP-SMA to UMC 1st
-
Supplier: Newark, An Avnet Company
Description: 3-IN-1 HAND CRIMP, RATCHET, RF COAX CONN; Crimp Tool Type:Ratchet; For Use With:BNC & RCA Phono Waterproof Connectors; Product Range:- RoHS Compliant: NA
-
Description: which are suitable for outdoor harsh requirements, such as quick and reliable coupling, compatible with threaded connector and being entirely waterproof. This document specifies mating face dimensions for general purpose connectors – grade 2, dimensional details of standard test
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Adapters - Between Series N PLUG TO F JACK WATERPROOF ADAPTER
- Frequency Range: 2 GHz
- Gender: Female / Jack, Male / Plug
- Features: RF and Microwave Connector
- Connector Type: Type F
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: connection cable with waterproof sensor connector IP 68 for triaxial acceleration sensors on IEPE Basis
- Operating Temperature: -25 to 180 C
- Cable Length: 9.842525 ft
- Rated Voltage: 0.15 kilovolts
- Connector Type: BNC
-
Supplier: HARTING Inc. of North America
Description: connectors. Crimp, solder, cup and IDC cable mount connectors D-Sub High Density connectors with 15 to 78 straight and right-angled contacts board mount connectors. Crimp and solder cup cable mount connectors D-Sub Mixed connectors with more than 20
- Current Rating: 6.5 to 7.5 amps
- Number of Contacts: 9 to 78 #
- Features: Board Mount Connector, Right Angle, Straight
- Category: D-Sub, Wire-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: These kits include everything required for coaxial cable installations for CATV, Home Theater, Security & more. Kit includes a cable stripper, universal compression crimping tool, 120 SealSmart waterproof compression connectors and instruction sheets, packaged in a rugged, high
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER QMA coaxial connectors are in accordance with QLF standard and available with 50 ohm impedance. The frequency range extends to 18 GHz, depending on the connector and cable type. However most of the QMA connectors are return loss optimised for frequencies up
- Frequency Range: 18 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
- Connector Type: QMA
-
Supplier: Allied Electronics, Inc.
Description: 75 Ohm CATV Connectors Feature Industry Leading Compression Technology Connection of Choice for Broadband Communications and Satellite Companies For 6 Series and 59 Series CATV Cables 100% Waterproof — Superior Environmental Seal Prevents Any Moisture Migration into the Connection No
-
Supplier: HAVE, Inc.
Description: HAVASFPSLCO - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE, W/ O-RING. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RFdevices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working
-
Supplier: HUBER+SUHNER AG
Description: GDT protectors have a bulkhead feed-through design and can be easily installed instead of a standard waterproof bulkhead coaxial connector to harden existing equipment. Different or additional protectors need to be applied for lightning protection. Features Broadband DC to 2 GHz
- Frequency Range: 2,000 MHz
- Package Type: Connectorized
-
Supplier: L-com, Inc.
Description: Waterproof Design 0 to 4 dBi gain RIGID SMA Male Connector Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 700, 850, 900, 1800,
- Primary Frequency Range: 698 MHz
- Gain: 1 to 3 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: e-con Systems™ Inc
Description: Xavier™ developer kit. This camera kit contains the STURDeCAM20 - Full HD IP67 camera with high-performance Image Signal Processor (ISP), GMSL deserializer board with 6 camera connectors and a 15 meters IP67 coaxial cable with FAKRA connector. STURDeCAM20_CUXVR allows to connect
- Horizontal Resolution: 1,928 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Video Cameras - IP67 4K GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ -- STURDeCAM81_CUOAGXSupplier: e-con Systems™ Inc
Description: and enables 4K streaming simultaneously. It comes with a high-performance Image Signal Processor (ISP), a GMSL2 deserializer board with 8 camera connectors, and a 15 meters coaxial cable with FAKRA connector. With its dust and waterproof IP67-rated enclosure,
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: e-con Systems™ Inc
Description: on the AR0230AT sensor - leverages the GMSL2 interface to transmit data up to a distance of 15 meters using a shielded coaxial cable and FAKRA connector. In addition, this Full HD camera comes with a high-performance Image Signal Processor (ISP) and a GMSL deserializer board with 6
- Horizontal Resolution: 1,928 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: Douglas Electrical Components
Description: monitoring applications with long-term installations. Customers can integrate a combination of wires, cables, connectors, and fibers into a single assembly and choose from a housing or bulkhead fitting option. Other design options include connector integration, cable armor or
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
, vibration resistance, waterproofing, and power efficiency. Hirose’s micro-mobility connector portfolio, which spans high-power board-to-board connectors (like the BH12 series up to 20 A) and ultra-low-profile signal and hybrid connectors (such as the DF22, BM25, FH62, and C.FL series), directly (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
, waterproof and NPT-based interfaces, and hybrid connector-to-wire assemblies. Designs can integrate power, signal, coaxial, fiber optic, and PCB connections within a single compact assembly to maximize conductor density and reduce the number of feedthrough penetrations required. Each multipin (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components
More Information Top
-
Rugged Waterproof Connector for Industrial Sensing Applications - IP68, 4-14 way up to 3A or 300V
Many such systems use readily available TNC waterproof coaxial connectors for RF signals which Intelliconnect offer as a standard product.
-
rf coaxial connector - offers from rf coaxial connector manufacturers, suppliers, exporters & wholesalers
RF Coaxial Connector Waterproofing Closure .
-
Quick Connectors Manufacturers in Fiber Optic Equipment, Quick Connectors Suppliers & Exporters in Fiber Optic Equipment Directory
RF Coaxial Connector Waterproofing Closure .
-
Making a Case for a New Connector
[1] Huber+Suhner AG (Mar. 2007), “A waterproof QMA coaxial con- nector ,” Microwave J. [Online].
-
Radiall Introduces New RF Coaxial Waterproof QMA Solutions
Radiall USA, Inc., announces the expansion of its QMA product line with new high density RF coaxial Waterproof QMA connector solutions with fast and easy snap-on Quick Lock technology.
-
CHANGES IN HEART RATE VARIABILITY DURING DIVING IN YOUNG HARBOR SEALS, PHOCA VITULINA
The two electrodes were constructed of 1.0 X 0.25 cm cylindrical, gold RCA-type con- nectors attached to waterproof coaxial cables (approximately 20 cm long) using conductive epoxy (Chemtronics, Kennesaw, GA).
-
Intelliconnect Standard Connector Stock Status Now Available Online
Intelliconnect also manufactures specialty products including the market-leading Pisces range of waterproof RF connectors , coaxial adaptors to facilitate inter-series connection and gender change, dust-caps and value added services including custom cable assemblies.
-
Intelliconnect confirm new cable assembly capability
Intelliconnect also manufacture the market leading Pisces range of waterproof RF connectors , coaxial adaptors to facilitate inter-series connection and gender change etc. dust-caps and offer value added services.
-
Intelliconnect Delivers Custom RF Connectors In 8 Weeks With No NRE, No Minimums, Free Samples
"Intelliconnect offers one of the widest ranges of standard coaxial , triaxial and waterproof connectors available worldwide.
Indicates content that may require registration and/or purchase.