-
Supplier: Rego Electronics Inc.
Description: Sizes available as the following, 60x25, 70x25, 80x25, 92x25, 120x25, 120x38 (mm) Features & Benefits - High performance Coating, Packing and Infusion technology Target Markets - Transportation, Security, Car Industry and Factory Automation
- Thickness: 0.9842525 to 1.4960638 inch
- Casing / Enclosure Dimension: 2.362206 to 4.724412 inch
- Blower/Fan Type: Axial Fan
- Features & Options: IC / PCB Cooling
-
Supplier: Newark, An Avnet Company
Description: FANS & BLOWERS 120Mm x 38MM 24V WATERPROOF
-
Supplier: RS Components, Ltd.
Description: AxIal Fan, IP55 Oil/Waterproof Fan 120x3
- Maximum Air Flow: 118 SCFM
- Operating Current: 0.16 amps
- Nominal Power: 7.68 watts
- Blower/Fan Type: Axial Fan
-
-
Supplier: Newark, An Avnet Company
Description: 20FT WATERPROOF CABLE
-
Supplier: Newark, An Avnet Company
Description: RFID TEMP/RH WATERPROOF
-
Supplier: Newark, An Avnet Company
Description: WATERPROOF ENCLOSURE NO SURGE
-
Supplier: Sunon, Inc.
Description: SUNON EC Axial fan is high efficiency brushless DC motors which is driven directly from an AC power supply. Power consumption is reduced by approximately 80% compared with our conventional AC fans and shade pole motors, furthermore, it also pass dust-proof, water-proof IP21, IP55 and
- Maximum Air Flow: 109 SCFM
- Blower/Fan Type: Axial Fan
- Motor Type: Brushless DC, DC
- Application: Industrial/Commercial
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340484-9WPA0624P4G2011 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: San Ace 60W Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Box Ingress Protection: IP68 - Dust Tight,
- Design: Axial
- Applications / Use: Exhaust Ventilation
- Features: Other
- Material of Construction: Plastic / Polymer
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Fan, 120x38mm, 28VDC, Waterproof, Not UL, Ball Bearing, IP55, Custom
-
Supplier: National Fan Company
Description: Fans are sealed and suitable for high moisture applications (waterproof) • 16" Downrod with safety cable • Reversible motor for both winter heat destratification and summer time cooling • Impedance protected motor with sealed ball bearings • Assembly required • 12" lead wires • UL
- Product Form: Packaged (Complete System)
-
Supplier: National Fan Company
Description: cooling capacity. • Fans are sealed and suitable for high moisture applications (waterproof) • 16" Downrod with safety cable • Reversible motor for both winter heat destratification and summer time cooling • Impedance protected motor with sealed ball bearings • Assembly required • 12"
- Product Form: Packaged (Complete System)
-
Supplier: Rosenberg USA
Description: ROSENBERG DKHR 630-6SW.195.7KF 8-blade impeller constructed from sea-waterproof aluminum. Quality class G 2.5, DIN/ISO 1940. Maintenance free ball bearings. Standard external rotor motors. Protection class IP 44/54. CE, UL and RoHS approved.
- Air Flow Rate: 9,300 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Xoxide
Description: Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 28.1 CFM Bearing: Nanoflux Bearing (NFB)
-
Supplier: Xoxide
Description: Bearing Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 39.8 CFM Bearing: Nanoflux Bearing
-
Supplier: Xoxide
Description: (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 64.3 CFM Bearing: Nanoflux Bearing (NFB) Cable Length: 500mm
-
Supplier: Xoxide
Description: Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 64.3 CFM Bearing: Nanoflux Bearing (NFB) Cable
-
Supplier: Hammond Manufacturing Company Inc.
Description: compatible Type 4X Sold individually Features Easy installation - mounting bracket installed around cutout and rainhood slides down over bracket High compression, closed cell black gasket with multiple seal dams ensure tight, waterproof seal Sanitary version has special FDA compatible, white
- Thickness: 12.84 inch
- Application: Industrial/Commercial
-
Supplier: Computer Express L.L.C.
Description: • Military-grade 15" Intel Mobile new-generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum front bezel • VESA-75, 100 wall-mounting • Auto power on after AC power loss • 1 x CF slot • Mini-PCI slot for wireless LAN
- Features: Handheld / Portable, Other, Panel Mount
- General Features: Touch Screen
-
Supplier: Transtector Systems, Inc.
Description: fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TESS121006-10F outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above. Transtector
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Transtector Systems, Inc.
Description: fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TESS141207-10F outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above. Transtector
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEPC141206-10F outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD drawing
- Length / Height: 14.6 inch
- Width/Diameter: 12.6 inch
- Depth: 7.4 inch
- Height: 14.6 inch
-
Supplier: Transtector Systems, Inc.
Description: fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TESS121006-1HF outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above. Transtector
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Chase Products Co.
Description: Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and
- Form: Aerosol
- Industry: Automotive, Machine Tools, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Waterproof / Water Repellant
- Location / Orientation: Exterior, Interior
-
Supplier: Computer Express L.L.C.
Description: • Military-grade 100% fan-less 12" Intel Mobile new- generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • DDR-2 667MHz RAM up to 4GB • 2 x Gb LAN, 4 x USB, 2 x COM • Panel-mountable • VESA-75 wall-mounting • Auto power on after AC
- Features: Handheld / Portable, Other, Panel Mount
- General Features: Touch Screen
-
Supplier: Huawei Technologies Co., Ltd.
Description: deployed in vehicles (bus, train, police car, and ambulance) to provide a mobile interconnection solution. Designed to function in harsh environments with all industrial-grade components Uses a fan-less design and IP54 protection (dustproof and waterproof) Supports 4G LTE, 150 Mbit/s
- Network Equipment: Gateway, Router
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Rugged industrial quality Field-proven design Fan cooled Full electronic protection Input breaker ON/OFF Output breaker/crowbar diode Volt and Amp meter This rugged, industrial quality battery charger is housed in a water-proof Pelican case with a sturdy handle for easy use in the field. It
- DC Output Voltage: 20 to 400 volts
- DC Output Power: 1,500 watts
- AC Input Voltage: 180 to 264 volts
- AC Input Current: 10 amps
-
Supplier: Amongo Technology Co., Ltd.
Description: The 13.3 inch industrial panel pc AMG-13PPC02T1 from Amongo is made to meet with customers’ requirement with below benefits: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles; Fan-less cooling system and low power consumption with Intel processor;
- RAM: 8 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Data Connect Enterprise, Inc.
Description: 529 rated IP51 and, while not waterproof, it can be placed in NEMA 4 boxes, IP65 enclosures and similar waterproof enclosures to provide an all-weather outdoor solution.
- Number of Ports: 8 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Fiberscope.net by MEDIT
Description: fully digital image of the motion from a dripping leak, or a rotating fan in an excellent image quality, and view it on a high-resolution 5’’ integrated display. Besides, due to SmartChange technology of iRis DVR you can now connect additional video signal processing devices, such as external
- Tube or Sheath Diameter: 4 to 8 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 28 to 120 degrees
- Minimum Focus Distance: 4 to 50 mm
-
Supplier: L-com, Inc.
Description: cable waterproof and dustproof. When connected to the waterproof and dustproof RJ45 connector, it provides tight and strong connection, and ensures it comes with the industrial protection rating of IP67 capable of withstanding humidity, dirt, dust, shock, vibrations, heat and cold.
- Number of Ports: 6 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Sealevel Systems, Inc.
Description: applications. The system provides intuitive operator input using a resistive touchscreen interface that is perfect for a wide variety of industrial applications and environments. For increased durability, the touchscreen features a glass surface that is waterproof, abrasion/scratch resistant,
- Display Size: 8.4 inch
- Speed: 400 MHz
- RAM: 0.128 GB
- Operating System: Microsoft®
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Environment: -20℃~+80℃, <70% humidity Protection: IP65 rated; Q235A structural material with noble metal (gold) contacts for low-loss connectivity Additional Feature: Waterproof metal locking connector for enhanced sealing. Ideal for industrial equipment requiring safe, stable rotation in
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 440 volts
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technologies - weather resistant fans are designed to perform in environments where there is significant dust, moisture and direct water exposure. Proprietary conformal coating technology is environmentally (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
chambers, cooling fans into a tailor made thermal module. would you like to know more details? Our engineers and account managers will give you the full picture about the advantage of customized solutions as follows - Space saving - Matching your product (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Sell DC BLOWER,DC BLOWER FAN,BLOWER COOLING FAN,BLOWER DC FAN,BRUSHLESS DC FAN
• Related Keywords :blower fan, dc blower, dc blower fan, dc cooling fan, brushless dc fan, axial ac fan, cross flow fan, led fan, blade fan, waterproof fan .
-
Experimental cloud immersion and foliar water uptake in saplings of Abies fraseri and Picea rubens
All experiments took place inside hand-built chambers measuring 0.9 9 1.6 9 0.8 m, covered in clear polyvinyl sheeting, and equipped with an electric, waterproof fan (Adda AQ series, Brea, California), to circulate the fog and ambient air.
-
Foliar water uptake: a common water acquisition strategy for plants of the redwood forest
Each chamber contained an electric, waterproof fan (Adda AQ series; Brea, Calif.) mounted on the wall of the chamber to circulate air and fog.
-
Sell 4.5 inch Mini IR Speed Dome Camera GCS-MD450 series
Use silicone gasket, aluminum alloy housing and external waterproof fan , built-in semiconductor cooling device ,can auto control the temperature, excellent heat dissipation system ensure its stability, this design already got national patent certificate also.
-
Biomass Production System Hardware Performance
New HCS using a more reliable porous plate, waterproof fans , and more efficient thermoelectrics Significant reduction in acoustics by replacing the internal and external circulation fans as well as the atmospheric circulation fan New plant chamber attachment mechanism to ease installation and …
-
The Humidity Validation Payload and Distributed Humidity Control
Air within the control volume is circulated using a waterproof fan .
-
AURAMIST Misting Air Circ,16 In,2120 cfm,120V - Air Circulators - 13F719|AMMF16R-1 - Grainger Industrial Supply
Is fan waterproof to leave outside .
-
CR4 - Blog Entry: Desert Island: Newsletter Challenge (06/14/05)
Could the mummy wrappings somehow make the fan waterproof ?
Indicates content that may require registration and/or purchase.