Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: assemblies. Square wire wave springs or multi-wave compression springs offer deflections beyond round wire springs and occupy less axial space. Lispring wave springs (Flat Wire Compression Springs) offer the unique advantage of space savings
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Available Materials: Beryllium copper wave spring washer, spring steel wave spring washer, stainless steel 17-7PH wave spring washer, stainless steel 301-304 wave spring washer Available Finishes: Black oxide coated wave
- Inside Diameter: 0.06 to 2.755 inch
- Outside Diameter: 0.125 to 2.99 inch
- Thickness / Working Height: 0.003 to 0.032 inch
- Finish: Black Oxide, Nickel Plated, Tin Plated, Zinc Plated
-
Supplier: TFC Ltd.
Description: An interlaced wave spring is formed from two or three constituent wave springs of similar thickness, amplitude and frequency. The constituent wave springs are wound together to interlace them so that the spring turns of each spring about each
- Features: Other / Specialty
-
-
Supplier: TFC Ltd.
Description: maintain the precision of a circular-grain wave spring. In many applications, Nested Wave Springs replace Belleville or Disc Springs, particularly in cases where a high but accurate force is needed. Nested wave springs are designed and manufactured to
- Features: Other / Specialty
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: range. Use our Quick Search below to source beryllium copper single wave spring washers and spring steel single wave spring washers from our wide selection of options. Available Materials: Beryllium copper single wave spring washer, spring
- Inside Diameter: 0.097 to 0.379 inch
- Outside Diameter: 0.25 to 0.74 inch
- Thickness / Working Height: 0.005 to 0.016 inch
- Material: Copper, Spring Steel
-
Supplier: Smalley
Description: An interlaced wave spring is formed from two constituent wave springs of similar thickness, amplitude and frequency. The two constituent wave springs are combined together by interlacing them so that the spring turns of each spring abut each
-
Supplier: Coiling Technologies, Inc.
Description: They are made from coiled flat wire with waves added to give its spring effect. These types of springs offer reduced operational height but can still handle the same loads as a compression spring, which makes them ideal for smaller assemblies or working in confined areas.
- Washer Type: Wave Washer
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Linear wave spring expanders are Carbon steel or Stainless Steel Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics. Compared with
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Interlaced Wave Springs Material stacked wave disc springs Description: An interlaced wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge
- Features: Other / Specialty
-
Supplier: Rotor Clip Company, Inc.
Description: Single-turn, round wire wave springs are ideal for use in high load, high rate, low deflection, static or low cycling applications. They are a cost effective alternative to belleville disc springs.
- Material: Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
- Features: Other
-
Supplier: Rotor Clip Company, Inc.
Description: Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force.
- Outer Diameter (OD): 0.73 inch
- Wire Diameter: 0.01 inch
- Free Length: 0.25 inch
- Solid Height: 0.084 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: position. When weight is a concern, a single-turn gap wave spring washer can be a good option. This type of washer is typically lighter than other types of wave washers. Wave washers are divided into WG type WL type WN type WG Wave Spring Washer The WG-type
- Inner Diameter (ID): 5.905515 inch
- Material: Stainless Steel
-
Supplier: Daemar Inc.
Description: Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)
- Inside Diameter: 1.09 inch
- Outside Diameter: 1.375 inch
- Thickness / Working Height: 0.016 inch
- Washer Type: Wave Washer
-
Supplier: ASRaymond
Description: Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.
- Inside Diameter: 1.358 inch
- Outside Diameter: 1.614 inch
- Thickness / Working Height: 0.014 inch
- Material: Steel
-
Supplier: Century Spring Corp.
Description: of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not
- Features: Other
- Material: Spring Steel
- Washer Type: Wave Washer
- Finish: Zinc Plated
-
Supplier: Lee Spring Company
Description: Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now
- Inside Diameter: 0.875 inch
- Outside Diameter: 0.824 inch
- Thickness / Working Height: 0.25 inch
- Features: Other
-
Supplier: TFC Ltd.
Description: concentricity between the wave spring and assembly. When these narrow section wave springs are compressed, radial expansion is taken up by the gap in the spring to eliminate binding. Material: Carbon steel and 17-7 PH/C stainless steel. Add suffix “-S17” for 17-7
- Material: High Carbon Steel Wire
- Features: Other / Specialty
-
Supplier: TFC Ltd.
Description: Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. As a replacement for helical
- Material: High Carbon Steel Wire
- Features: Other / Specialty
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: WAVED SPRING LOCKING WASHER NFE 27620
- Inside Diameter: 0.9055123 inch
- Outside Diameter: 1.574804 inch
- Thickness / Working Height: 0.07086618 inch
- Washer Type: Lockwasher, Helical Spring
-
Supplier: Fabory North America
Description: Wave spring washers DIN 137B.
-
Supplier: Accuris
Description: WASHER, SPRING TENSION, WAVE, SPRING STEEL
-
Supplier: Daemar Inc.
Description: WAVE SPRINGS WITH PLAIN ENDS. THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. WSL-37ST A, WSM-50ST B, WSR-75ST C, ETC.) FOR FLAT SHIM TOP
- Outer Diameter (OD): 1 inch
- Inner Diameter (ID): 0.73 inch
- Wire Diameter: 0.012 to 0.094 inch
- Free Length: 1.5 inch
-
Supplier: Newark, An Avnet Company
Description: WASHER,WAVE SPRING
-
Supplier: Newark, An Avnet Company
Description: 60700-66 WAVE SPRING WASHER
-
Supplier: Accuris
Description: Washer, Spring Tension, Wave, Spring Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.6692917 inch
- Outside Diameter: 1.181103 inch
- Thickness / Working Height: 0.06299216 inch
- Metric Size: M 16
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.5118113 inch
- Outside Diameter: 0.9448824 inch
- Thickness / Working Height: 0.04724412 inch
- Metric Size: M 12
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.33070884 inch
- Outside Diameter: 0.5905515 inch
- Thickness / Working Height: 0.03149608 inch
- Metric Size: M 8
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.20866153 inch
- Outside Diameter: 0.4330711 inch
- Thickness / Working Height: 0.01968505 inch
- Metric Size: M 5
-
Supplier: G.L. Huyett
Description: Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load bearing capacity and moderate deflection range in low strength
- Inside Diameter: 0.855 to 4.997 inch
- Outside Diameter: 0.65 to 3.89 inch
- Thickness / Working Height: 0.01 to 0.1 inch
- Features: Other
-
Supplier: Associated Spring
Description: Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many materials and sizes. Wave spring washers are especially useful to apply
- Washer Type: Wave Washer
-
Supplier: Peridot Corporation
Description: Peridot has considerable experience in the following types of spring manufacturing: Compression springs Extension springs Torsion Springs Belleville washers Wave Washers Garter Springs Clock Springs Battery contacts both stamped and helically wound
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Radwell International
Description: WAVE SPRING, 40 LB LOAD, 4 WAVES PER TURN. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Our single-turn and multi-turn wave springs are made form coiled flat or round wire with waves added to give them a spring effect. In many applications, they offer distinct advantages over traditional springs. Wave springs boast an attractive force-to-work ratio, typically needing (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
A wave spring is made from coiled flat wire with waves added to give it a spring effect. Wave springs are superior to coil springs in certain applications because they provide lower work heights with the same force. This not only provides for space savings (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Engineers in the aerospace, automotive, medical, off-highway and oil & gas industries are just a few who have specified Smalley Wave Springs. Click here to learn a few common applications for Smalley Wave Springs. We have the ability to produce custom springs to meet your applications requirements. (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
Our precision wave springs provide a compact, lightweight design with uniform load distribution and efficient energy storage. Fully customizable in material, dimensions, and wave configuration, they enhance (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Multi-Turn Wave Springs for Robotics are designed to address key challenges in robotic systems, including limited installation space, vibration control, and preload consistency. Their compact design enables engineers to achieve reliable force management while (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Finding the best possible solution for your design challenge is no easy task. Smalley engineers have created a brand new Ask the Expert - Wave Spring FAQ E-book that answers all of your wave spring questions in one, simple guide (read more)
Browse Compression Springs Datasheets for Smalley -
Wire Construction: Wave springs are typically made from flat, pre-hardened spring wire. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
An interlaced wave spring is a type of multi-turn wave spring in which two or more individual wave springs are wound together (interlaced) simultaneously to form a single (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
As equipment continues evolving toward higher precision, compact designs, and improved reliability, wave springs have become an important solution for space-constrained applications requiring controlled force and efficient load management. Different manufacturing methods and structural designs (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
. Wave springs provide controlled and reliable force in compact spaces. • Consistent preload maintains bearing alignment (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd.
Conduct Research Top
-
Wave Spring Application Infographic
Wave springs feature an innovative design that can replace traditional coil springs.
-
Wave Spring Design Guide
An introduction to Wave Springs and their advantages over conventional coil springs.
-
Wave Springs in a Nutshell
Most engineers have plenty of experience with traditional coil and disc springs, while single and multi-turn wave springs remain something of a mystery. Wave springs, particularly those made from flat wire, should be better known given their compelling engineering advantages. Chief among
-
Designing with Smalley Wave Springs
Smalley Wave Springs are a series of flat wire compression springs offering numerous functional advantages over traditional coil or compression springs. While providing the same force and deflection as a traditional coil spring, wave spring technology enhances load precision and cuts down
-
Wave Spring vs. Coil Spring
Both wave springs and traditional coil springs fall under the category of compression springs. While the primary function is to provide axial load, wave springs have a few key differences and advantages when compared to coil springs.
-
Ask the Expert - Wave Spring Design
Welcome back to the Ask the Expert blog, the blog is designed to help educate you on all things rings and wave springs. This week, the expert fields some questions about design specifics of wave springs.
-
Wave Spring Guide: A Brief Overview
While finding the best possible design solution can be challenging, knowing what options are available can make it easier for you. One option Smalley provides is a wave spring. A wave spring, a type of compression spring, is a solution that optimizes space concerns while providing form, fit
-
Invention, History, and Timeline of the Wave Spring
Most people are familiar with traditional springs. When they first hear about a wave spring, they may think this is a new innovation. However, wave springs have been around for decades. From everyday consumer items such as the smartwatch on your wrist to life-saving devices such as robotic surgical
More Information Top
-
Mechanics and Mechatronics
Finite Element Analysis for Wave Spring of Multi-Disc Wet Clutch Based on ANSYS .
-
Materials Processing and Manufacturing III
An Improved Experimental Equation for Precise Wave Spring Design Using Finite Element Method and Tests .
-
Advanced Engineering Materials III
It could be expected that this study provided guideline for wave spring optimal design and improving fatigue life.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8537/49013602-MIT.pdf?sequence=2
Sinusoid Wave Springs . . . . .
-
Wave Washers
Wave washers, also referred to as wave springs , are wavy metal washers designed to provide a compensating spring force or absorb shock when under load.
-
Improved Fatigue Strength of Valve Springs and Sheet Springs by Application of a New Fine Shot Peening Technology
In the first part of this paper, the features of the SS treatment technology will be briefly introduced taking as an example the application of this technology to the wave springs made of flat cold–rolled chrome silicon steel wires.
-
Improvement of dynamic characteristics of a HDD spindle system supported by ball bearing at elevated temperature
This research also proposes a robust HDD spindle motor in which a wave spring maintains a constant preload minimizing the effect of temperature variation.
-
Springing Force Response of a Tension Leg Platform
The paper presents: (a) comparisons between measured and predicted regular- wave springing forces on the vertical cylinder, (b) comparisons between measured and predicted TLP response for regular and random waves, (c) hydrodynamic damping estimates, and (d) sample time-histories and spectra of …
Indicates content that may require registration and/or purchase.