-
Supplier: Cornell Pump Company
Description: pump-end construction Thick cross-sections for abrasive wear and high operating pressures Front adjustable wear plate to regain lost efficiency while in service Replaceable suction liner and wear plates at point of maximum wear Hardness rating >
- Discharge Size: 4 to 8 inch
- Maximum Discharge Flow: 9,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Goulds Water Technology, a xylem brand
Description: position. Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments. Corrosion Resistant: Stainless steel wear rings and cover plates. Electro-coated paint process applied inside and out and then baked on. O-rings:
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling
- Maximum Discharge Pressure: 1,200 to 3,000 psi
- Discharge Size: 0.875 to 1.0625 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: EXPLOSION-PROOF (MSHA) Heavy duty, dewatering pump with cast 356 T6 aluminum motor housing Stainless steel handle and discharge connection Heavy-duty jacketed 50′ cable Stainless steel impeller High-chrome version available for high-wear resistance Wear-resistant, neoprene
- Discharge Size: 2 to 8 inch
- Media Temperature: 104 F
- Horsepower: 1.5 to 75 HP
- Power Source: AC Powered
-
Supplier: Wacker Neuson SE
Description: No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The heavy-duty line is
- Discharge Size: 0.75 to 4 inch
- Maximum Discharge Flow: 43 to 428 GPM
- Maximum Discharge Pressure: 91.11301865 to 287.64033989 psi
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: High head, abrasion-resistant dewatering pump High head capability up to 400’ High chrome iron impeller ductile iron wear plate and pump volute Hard metal components Oil-lubricated, double mechanical seal Seal failure protection circuit Solids handling capabilities up to
- Maximum Discharge Flow: 237 GPM
- Discharge Size: 3 inch
- Horsepower: 30 HP
- Power Source: AC Powered
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The impeller of RKC series pumps is of open type installed in recessed position inside the casing to generate the pumping vortex. In this way the liquid flows through the pump without entering the impeller vanes, therefore it is possible to pump, without any clogging problems,
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Godwin, a xylem brand
Description: Abrasion-resistant, solid-silicon carbide mechanical seal to increase durability and protection High-grade ductile iron volute and wear plate to lower wear and maintenance Chrome cast iron impeller to reduce wear and maintenance Removable, lightweight die-cast aluminum
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Continental Hydraulics
Description: direct pressure regulator governor spring for fast on/off response. The pump group is complete with hydrostatic axial compensation distribution plates that improve the volumetric efficiency and reduce wear of the components. The pressure regulator adjustable load spring keeps
- Maximum Discharge Flow: 3 to 10.7 GPM
- Maximum Discharge Pressure: 500 to 1,000 psi
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Industrial Flow Solutions
Description: CORROSION-RESISTANT solids-handling non-clog pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6-3.5 inches Motor housing: 304 stainless steel High chrome suction plate Dual mechanical seals
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Horsepower: 1 to 20 HP
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: oil proof, rubber-insulated, neoprene-sheathed copper conductor flexible 50 ft. power cable Field adjustable rubber lined diffuser and wear plates provide for optimum pump efficiency Applications Construction Mining Power stations Steel mills Aquaculture
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 10 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX® 10 PumPAK® is a fully
- Discharge Size: 2 inch
- Horsepower: 7 to 7.5 HP
- Maximum Discharge Flow: 22 to 225 GPM
- Pump Housing Material: Aluminum, Brass / Bronze, Cast Iron
-
Supplier: Prince Manufacturing Corp.
Description: Function The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings
- Maximum Discharge Flow: 2.0900000000000003 to 48.080000000000005 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Media Temperature: 180 F
-
Supplier: ARGAL s.r.l.
Description: the vertical delivery pipe passing through the supplied base plate. Shaft of pumps longer than 2000 mm is supported with additional intermediate bearing. SAFE AND DURABLE Designed to pump aggressive liquids are characterised by solutions apt to deliver long operative life and
- Discharge Size: 0.9842525 to 1.968505 inch
- Horsepower: 0.35 to 20 HP
- Maximum Discharge Flow: 35.22293333333334 to 440.2866666666667 GPM
- Media Temperature: -4 to 194 F
-
Supplier: EBARA Pumps Americas Corporation
Description: solids (EFQU) Robust cast iron casing with ductile iron impeller standard Easy maintenance – Removable cover plates and rotating elements for quick inspection and cleaning of the pump without having to detach from the piping Backside pump-out vanes reduce pressure on the seal
- Maximum Discharge Flow: 3,400 GPM
- Maximum Discharge Pressure: 484.398327 psi
- Discharge Size: 2 to 12 inch
- Horsepower: 125 HP
-
Supplier: Prince Manufacturing Corp.
Description: Function The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings
- Maximum Discharge Flow: 0.7799999999999999 to 29.52 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 0.75 to 1.0625 inch
- Media Temperature: 180 F
-
Supplier: MP Pumps, Inc.
Description: run tested pump end that can be easily coupled to a number of drivers such as hydraulic motors, 215JP frame motors and gas engines. A bearing pedestal is also available for T-frame motor or belt drive. Standard features include SS drive sleeve, SS fasteners, renewable wear
- Discharge Size: 4 inch
- Horsepower: 50 HP
- Maximum Discharge Flow: 750 GPM
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Wacker Neuson SE
Description: Self-priming centrifugal, trash pump provides fast, cost effective pumping solution for larger jobs. With the ability to move water containing solids up to 2-inches (50mm) big dewatering jobs are completed fast so work can continue. Featuring cast ductile iron pump housing, impeller,
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
-
Supplier: Radwell International
Description: SEAL REPAIR KIT, INCLUDES:, SHAFT SEAL, V-SEAL, GASKET, HEAT SHIELD, WEAR PLATE, O-RING, MOLDED O-RING, FOR USE WITH D-PUMPS. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: Sykes
Description: pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Gusher Pumps
Description: Wear Plate Standard Back Pull-Out for Ease of Maintenance Flapper Valve Standard Available with External Impeller Adjustment Suction Lifts to 20 feet. Semi-Open Impellers Priming and Air Separation Accomplished Within Casing. No External Valves, Air Separator or Priming Chamber
- Pump Type: Centrifugal Pumps
-
Supplier: FLSmidth
Description: Key Benefits Even and predictable wear life Interchangeable material options Energy savings Eliminate gland water requirements Our Split-case slurryMAX™ Pump solution You asked for a split-case pump with longer wear life and better efficiency – one that can easily and
-
Supplier: Sykes
Description: Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads. All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that
- Pump Type: Centrifugal Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: jbj Techniques Limited
Description: polyalkylene glycols. The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To avoid fast wear of the sliding contact parts, FTP pumps can
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Wilo AG
Description: Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer coupling, electric or diesel motor and a multistage, vertical electric jockey pump. Application Fully automatic
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: U.S. Plastic Corporation
Description: Designed for fast transfer of lubricants, solvents, agricultural and industrial chemicals, additives and other non-corrosive liquids from drums. Most popular pump design, engineered for professional use. Zinc pump body with ribbed section aluminum die cast pump head for maximum
- Features: Other
-
Description: steam than alternative systems. Thanks to contact-free compression, they are virtually wear-free in operation and need no periodic maintenance. The patented discharge-air cooling system ensures that the pumps will not heat up by more than 15 K above room temperature. The pumps
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Description: Therefore, zirconia ceramic products are an ideal choice for many industries, such as: Precision shafts and tubes in high-wear environments; Wear pad; Fiber optic ferrule and sleeve; Knives and blades; Fuel cell parts; Bearings and rollers; Ceramic guide plate; Mechanical seal
- Density: 5.699996402575768 g/cc
- Thermal Conductivity: 2.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.2 µm/m-C
- Shape / Form: Block
-
Supplier: FLSmidth
Description: reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even
Find Suppliers by Category Top
Featured Products Top
-
Plate Seals Overmolded plate seals Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
The USUSTK Optical Fiber Coil Liquid Cooling Plate is designed for thermal management of coiled optical fibers used in high-power fiber laser pump sources and laser generator systems. Manufactured from AL6063 aluminum alloy, the cooling plate combines precision CNC machining with (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
. » TRANTER plate coolers. By minimising fluid ripple, the FTP pump helps to prevent premature wear and tear, saving you money on maintenance and (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
avoid fast wear of the sliding contact parts, FTP pumps can be supplied, depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Fountyl manufactures a wide range of ceramic structural parts, including tubes, rods, substrates, plates, positioning pins, plungers, and pump valves. These components are widely used in melting furnaces (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
conditions. Industrial machinery and precision tooling Typical applications: Wear plates, guide rails, bushings, rollers, positioning components and other sliding or contact surfaces. Why ZTA is specified: Hardness, low-friction surface potential after (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
NHN coupling of the ARW-4/-6 series is shown in the following illustration. The plate packs are bolted alternately between the flanges of the coupling hubs and the intermediate spacer. Up to size 292-4 close-fitting bolts and from size 324-4 conical screw connections are used for fastening (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
FLUID POWER INDUSTRY A world-leading diversified manufacturer of motion and control technologies and systems was looking for a reliable, durable bearing for their medium-pressure axial piston pump and turned to GGB for a customized solution. The customer, a provider of precision (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
equipment such as pumps, valves and compressors. Components like seals, gaskets, and O-rings are critical for maintaining pressure and preventing leaks. These parts must be made from durable materials that can withstand corrosive chemicals, extreme temperatures and mechanical stress (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Putzmeister Concrete Pump Spare Parts from Zhuzhou Jian Da Co.,Ltd, China
shot concrete pump wear plate and wear ring .
-
wear ring - offers from wear ring manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : concrete pump wear plate , wear plate, Cutting Rings, concrete pump wear parts ] .
-
Low Temperature Surface Carburization of Stainless Steels
In the case of the sludge pump wear plate that we have been trialing, we are only talking about a 10-HP motor that runs normally at 75% load with a new wear plate.
-
Hiberarchy clustering fault diagnosis of hydraulic pump
TABLE II RELATIONSHIP OF PORT PLATE WEAR AND PUMP 'S OIL-RETURN FLOW .
-
CR4 - Thread: Hydraulic Pumps - Gear and Vane Designs
Whether you can practically modify (if really needed) a hydraulic gear pump with pressure loaded wear plates to pump at low differential pressures.
-
Selecting Material for Large-Scale Seawater Desalination Facilities: Australia and U.S. Experiences
Ferritic and martensitic 400 series SS Wear plates , pump shafts, valve shafts 11-17 percent Cr .
-
:: New Materials Zone ::
This new thermoplastic composite, which is called WR 014, is primarily designed for rings, bushes, seals and wear plates in pumps in the chemicals and petrochemical industries.
-
Product news
A new material for pump components that have to oper- ate in acidic conditions, WR 014, is primarily designed for rings, bushes, seals, and wear plates in pumps in the chemical and petro-chemical industries.
-
News
There is still healthy growth in the demand for ceramic wear parts, including wear plates , pump parts, faucet/tap plates, nozzles, valve parts, and other items.
-
ZASMHBA0001228
· Semiannually: Remove wear plate from pump and inspect impeller and housing for wear; grease fan pillow-block bearings.
Indicates content that may require registration and/or purchase.