Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: high durability, strength, and excellent abrasion and corrosion resistance. Alumina wear resistant compositions include: Alumina 90: most common wear product with great wear resistance Alumina 92: increased wear performance Alumina 96: premium alumina for
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: CoorsTek
Description: range of thin-walled bearings, including: Thrust Washers Bushings or Plain/Sleeve Bearings Flange Bearings We do not manufacture entire ball or roller bearing assemblies. Ceramic Bearing & Bushings Ceramic bushings and bearings are used for their wear, high temperature, and
- Features: Thrust Washer
-
Supplier: CoorsTek
Description: high durability, strength, and excellent abrasion and corrosion resistance. Alumina wear resistant compositions include: Alumina 90: most common wear product with great wear resistance Alumina 92: increased wear performance Alumina 96: premium alumina for
- Thickness / Wall Thickness: 2 inch
- Length: 9 inch
- Diameter: 4 inch
- Density: 3.1 to 4.01 g/cc
-
-
Description: Advantages Of Ceramic Washe The Ceramic Washe has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold and
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Description: Advantages Of Alumina Ceramic Gasket Ceramic gasket have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Applications: Electrical / HV Parts
-
Description: Advantages Of Ceramic Positioning Pins The Ceramic Positioning Pins has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: Accuris
Description: Testing Method for Wear Resistance of High Performance Ceramics by Ball-On-Disk Method
-
Description: ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced)
- Thermal Conductivity: 2.5 to 3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µm/m-C
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Accuris
Description: Testing method for wear resistance of fine ceramics under lubrication by ball-on-disc method
-
Supplier: Accuris
Description: Testing method for wear resistance of fine ceramics by ball-on-disk method at elevated temperatures
-
Supplier: Accuris
Description: Standard Test Method for Relative Resistance to Wear of Unglazed Ceramic Tile by the Taber Abraser
-
Supplier: ASTM International
Description: This test method covers the establishment of an abrasive wear index by determination of the loss of weight resulting from abrasion of unglazed ceramic tile by Taber Abraser. The test method consists of mounting the tile specimens in suitable holders, attaching the mounted holders to
-
Supplier: ASTM International
Description: 1.1 This test method covers the deep abrasive wear by measuring the loss of volume resulting from abrasion of unglazed ceramic tile under given conditions by means of a rotating disc and the use of abrasive material. 1.2 The values stated in SI units are to be regarded as standard. No
-
Supplier: Henkel Corporation - Industrial
Description: known as NORDBAK HIGH IMPACT WEARING COMPOUND. Rubber modified epoxy with impact resistance which is recommended for lining and protecting. LOCTITE® PC 9313 (known as NORDBAK HIGH IMPACT WEARING COMPOUND) is a gray, 2-part, rubber modified epoxy. With impact resistance superior to
- Operating / Use Temperature: 250 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Description: Ceramic wire drawing tools are manufactured from high-quality ceramic materials that have exceptional wear resistance and can withstand high pressures and temperatures during the wire drawing process without wear out or degradation.
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Corrosion Protection, Refractory / High Temperature Materials, Wear Parts / Tooling
- Performance Features: Hard
- Specialty Ceramic Type: Silicon Nitride, Zirconia
-
Description: Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in
- Features: Alumina / Aluminum Oxide, Specialty Ceramics
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Wear Parts / Tooling
- Specialty Ceramic Type: Silicon Nitride, Zirconia
- Shape / Form: Tube Stock
-
Description: ISO 26424:2008 specifies a method for measuring the abrasive wear rate of ceramic coatings by means of a micro-scale abrasion wear test based on the well-known crater-grinding technique used for coating thickness determination in ISO 26423. The method can provide data on both
-
Supplier: CSA Group
Description: ISO 26424:2008 specifies a method for measuring the abrasive wear rate of ceramic coatings by means of a micro-scale abrasion wear test based on the well-known crater-grinding technique used for coating thickness determination in ISO 26423. The method can provide data on both
-
Description: Products of Silicon Nitride (Si3N4) Ceramic Seal Rings, Bearings and Sealing Technology Ceramic Rollers and Guide Elements Ceramic Forming Rings and Large Components Ceramic Rollers and Drawing Cones Ceramic Bearing Rollers Centering Pins Ceramic Inserts
- Shape / Form: Fabricated / Custom Shape
- Specialty Ceramic Type: Silicon Nitride
- Features: Specialty Ceramic
- Applications: Wear Parts / Tooling
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Main Characteristics: High Mechanical Strength Good Wear and Heat Resistance. Main Applications: Wear-resistant, heat-resistant parts, such as sand mill accessories. Zirconia (ZrO2) is the material with the highest mechanical strength and toughness in precision ceramics.
- Thermal Conductivity: 22 W/m-K
- Coeff. of Thermal Expansion (CTE): 10 µm/m-C
- Compressive / Crushing Strength: 435,110.518071591 psi
- Modulus of Elasticity: 30,457,736.26501137 psi
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Application field ● ceramic valve Main characteristics ● High strength ● High corrosion resistance ● High wear resistance\Good self lubricity ● Good stability and high fatigue resistance
- Density: 5.949996244794003 g/cc
- Thermal Conductivity: 4 W/m-K
- Coeff. of Thermal Expansion (CTE): 10 µm/m-C
- MOR / Flexural Strength: 159,540.5232929167 psi
-
Supplier: CoorsTek
Description: CoorsTek ceramic fingers have exceptional wear resistance, offering superior life as compared to carbides. The ceramic fingers can be reground, further extending the service life. Smoother surfaces and lower friction provide a “velvet touch” that will not mark can bodies.
- Density: 4.049997443935413 to 6.069996169058755 g/cc
- Thermal Conductivity: 2.2 to 27 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.3 to 10.3 µm/m-C
- MOR / Flexural Strength: 65,266.5777107387 to 249,463.363694379 psi
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Ceramic structural parts is a general term for various complex shapes of ceramic parts, material option: alumina ceramics, zirconia ceramics, silicon nitride ceramics, aluminum nitride ceramics, silicon carbide ceramics, porous ceramics. Made
- Features: Alumina / Aluminum Oxide, Carbide Materials, Other, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Applications: Structural
-
Supplier: 3X Ceramic Parts Company Limited
Description: manufacturing process, high cost, suitable for precision ceramic parts, and its wear resistance is stronger than other ceramic rods, it is generally used in high wear-resistant places. Zirconia ceramic plate is widely used in the field of structural
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Features: Specialty Ceramics
-
Supplier: 3X Ceramic Parts Company Limited
Description: grade . It has been widely used in medical and food drink industry . The advantages of Ceramic Piston Cylinder : It has good self -lubricating , high precision and smooth operation without pump jamming . Good wear and corrossion resistance , no pollution medium ; No leakage ,
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Wear Parts / Tooling
- Specialty Ceramic Type: Zirconia
-
Description: Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Abrasive / Erosive Wear Protection, Biocompatible / Bioceramics, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Wear Parts / Tooling
- Performance Features: Hard
- Features: Specialty Ceramics
-
Supplier: 3X Ceramic Parts Company Limited
Description: Industrial Wear Resistance Zirconia Ceramic Plunger Because the industrial zirconia ceramic plunger has a series of advantages such as high temperature resistance, corrosion resistance, wear resistance and erosion resistance, it is
- Density: 5.99999621323765 g/cc
- Thermal Conductivity: 2 to 2.2 W/m-K
- MOR / Flexural Strength: 30,457.73626501137 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: BNB INT. Co., Ltd.
Description: A ceramic bearing is suitable for any environment in which wear, corrosion, thermal resistance, and electric insulation are required, so metal bearings are not suitable. Corrosion Resistance Applicable in strong acid, alkali, and sea water Wear resistance
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plastic, Stainless Steel
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: 3X Ceramic Parts Company Limited
Description: 3X supply Ceramic Pump Shaft below regular Dimension : Diameter2.5mm/3mm/3.5mm/4mm/4.5mm/5mm/6mm/8mm/10mm/12mm/14mm/16mm/18mm Ceramic Water Pump Shaft Alumina Ceramic Pump Shaft : Alumina ceramic Pump shaft can be divided into two categories: 99% alumina ceramic
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Wear Parts / Tooling
- Specialty Ceramic Type: Zirconia
-
Supplier: San Jose Delta Associates, Inc.
Description: dense, finer grain and stronger than alumina ceramic. The combination of these physical properties make Zirconia an excellent material choice when strength and wear resistance are required.
- Density: 4.01 g/cc
- Max Use / Curie Temperature: 1,500 C
- Thermal Conductivity: 27 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.3 µm/m-C
-
Supplier: Apogee Ceramics Inc.
Description: Apogee technical ceramics offer exceptional ability to withstand continuous, repetitive cycle for applications requiring strength, resistance to wear and thermal stability. Choose from standard, custom-engineered and built-to-suit designs. Whatever your requirements, Apogee
- Applications: Abrasive / Erosive Wear Protection, Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Structural, Wear Parts / Tooling
- Material Type: Alumina / Aluminum Oxide, Calcium Aluminate
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Roller / Roll
-
Supplier: ASTM International
Description: 1.1 This test method is designed to measure the resistance of glazed tile to visible surface abrasion. Certain irregular glazed surfaces may not be evaluated properly by this test method because of wear patterns. 1.2 The values stated in inch-pound units are to be regarded as the
-
Description: to low coefficient of friction Ceramic cutting blade we supplied as below; Ceramic Capsule Cutters Ceramic Exacto-style Blades and Cutters Large Ceramic Trimmer Blades Ceramic Blades and Components used in Medical Devices Ceramic Receipt Cutters and Blades
- Applications: Electronics / RF-Microwave, Wear Parts / Tooling
- Shape / Form: Fabricated / Custom Shape
- Features: Other, Specialty Ceramic
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Silicon Nitride Ceramic is a ceramic material composed of silicon nitride (Si3N4) that has excellent physical, chemical, and mechanical properties and is therefore widely used in various of fields. Main Characteristics: Light Weight, High Wear Resistance and High Heat
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.79 µm/m-C
- MOR / Flexural Strength: 137,784.99738933716 psi
Find Suppliers by Category Top
Featured Products Top
-
corrosion resistance and high wear resistance. It provides reliable, long-lasting performance in various industries (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
In precision industrial applications, material wear, corrosion, and poor thermal stability can reduce equipment lifespan and performance. These alumina ceramics are engineered (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Engineers face challenges when selecting materials for high-wear and high-temperature applications. Many conventional ceramics lack the combination of toughness, wear resistance, and thermal stability required for (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
, wear resistance, and corrosion resistance. These features make zirconia ceramic parts highly suitable for demanding industrial applications requiring durability and precision. Additionally, their good toughness and low thermal conductivity enable engineers to achieve enhanced performance in (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Silicon nitride ceramic locating pins are precision-engineered components manufactured from advanced silicon nitride (Si?N?) ceramic materials. They provide excellent mechanical strength, fracture toughness, wear resistance (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon nitride ceramic offers low density,high hardness,high strength,excellent wear resistance,corrosion resistance and electrical insulation.Compared with conventional bearing steel,silicon nitride ceramic rolling elements are lighter,helping reduce centrifugal loads during high speed (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
orthopedic implants. Femoral Head – Manufactured with high precision to ensure smooth articulation, excellent wear resistance, and long-term reliability. Liner – Engineered to provide optimal contact surface with superior durability and biocompatibility (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
demanding industrial applications. Key Features: Exceptional Hardness: Only second to diamond, ideal for applications requiring extreme wear resistance. High Temperature Tolerance: Maintains strength and stability at (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
piston and plungers features: High wear resistance Excellent surface smoothness High Thermal Shock resistance No Chemical decomposition in heating to over 1000 degrees Celsius. Here are some Silicon nitride and silicon carbide ceramic pistons and plungers (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
wear resistance. Thermal Stability This material resists high temperatures, remaining stable up to approximately 1500°C. Consequently, it’s widely used in applications like kilns and furnaces. Electrical (read more)
Browse Ceramic Fabrication Services Datasheets for Top Seiko Co., Ltd.
Conduct Research Top
-
Silicon Nitride Ceramic Weld Location Pins for use in Resistance Welding
Innovacera manufactures Silicon Nitride (Si3N4) Ceramic weld location and control pins for use in resistance welding. These are used in the metal forming industry to allow precise welding of nuts to sheet metal. Due to ceramic's high hardness and durability, metal can't compete
-
Best Comprehensive Performance Ceramic - Silicon Nitride Ceramic
Silicon nitride ceramic has good properties such as high strength, high hardness, and high temperature resistance, and its hardness can reach HRA91~93; It has good thermal hardness and can withstand high temperatures of 1300~1400 ; It has a small chemical reaction with carbon and metal elements
-
Application of Ceramic Piston
Ceramic piston adopts modern engineering ceramic material with super hard wear resistance. It can be assembled with other parts by ceramic metallization bonding, welding, inset and socket technology. The ceramic piston is the ideal replacement of same type metal piston and has been widely used
-
Ceramic Grade Descriptions
Greenleaf is the industry leader in the development and manufacture of ceramic and coated ceramic inserts in ANSI standard and special geometries. Some of the most prominent include: WG-300 (R) Patented, whisker-reinforced ceramic with excellent wear and shock resistance at high surface speeds
-
Precision Ceramic Parts making up for the Shortage of Metal Parts
Advanced ceramic materials have excellent properties such as excellent mechanical strength, extremely high hardness, high wear resistance and high temperature resistance. In addition, advanced ceramic materials also have excellent electrical, thermal insulation and corrosion resistance meeting
-
Why do Alumina Ceramic Components have Spots and How to Prevent?
Alumina ceramic is a kind of ceramic material with a-al2o3 as the main crystal phase, because of its own high melting point, high hardness, heat resistance, corrosion resistance, and electrical insulation characteristics, it can be used in more stringent conditions. Alumina ceramics, with low price
-
Zirconia Ceramics Combination Stainless Steel Parts
Zirconia ceramics is a very strong advanced ceramic with excellent properties in fracture toughness, hardness, high wear resistance, and corrosion resistance is the best flexibility compared with other ceramic materials. The unique properties of resistance to crack propagation and high thermal
-
Electronic Ceramics Market will reach 100 Billion in 2022
Special ceramics have the advantages of high hardness, wear resistance, and high fracture toughness, the characteristics of ceramics and more than this, many ceramic materials also have extremely broad electrical characteristics, from insulators to semiconductors, conductors, and even
More Information Top
-
Studies on indentation fracture toughness on ceramic and ceramic composite using acoustic emission technique
This paper is aimed at investigating the acoustic emission activities during indentation toughness tests on an alumina based wear resistant ceramic and 25 wt% silicon carbide whisker (SiCI) reinforced alumina composite.
-
Preparation of high performance green alumina ceramic balls by roller production waste
This research contributes to preparing high wear resistance ceramic balls at low cost.
-
Ceramic Materials and Components for Engines
Therefore, high wear resistant ceramic brake disks are currently under development which allow an use over the whole life of the vehicle without any exchange or refurbishment.
-
wear resistance ceramics - offers from wear resistance ceramics manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ceramic block, alumina ceramic block, fine ceramic block, wear resistance ceramic block ] .
-
Tribological properties and processing challenges of bulk structural ceramic nanomaterials
In another study concerning the development of wear resistant ceramic nanocomposites, Yoshimura et al.20 observed notable improvements in wear resistance of Si3N4–30 vol.-%TiN nanocomposite (grain size, ,20 nm), in comparison to conventional monolithic Si3N4 as well as the conventional coarser …
-
The Science and Engineering of Thermal Spray Coatings 2nd Edition Complete Document
… AHF) 197 plot vs pressure 198 Abradable coatings 449 applications aero-engines 546, 547, 549 food industry 551 Abrasive grit blasting 53, 56–63 laboratory installation 56, 57 see also Grit blasting Abrasive wear 337–8 Abrasive wear resistance ceramic coatings 438–9, 443–4 composites …
-
Advanced Thermally Assisted Surface Engineering Processes
The different techniques for producing wear resistant ceramic coating on metallic substrate, along with some typical applications are listed in Table 16.2.
-
Advances in Materials and Materials Processing
The laser cladding combined with metal oxides ceramic is used to in-situ synthesize the high temperature resistant and wear resistant ceramic layer on the nozzle surface, which can ensure that the life of heat resistant steel nozzle will be greatly improved …
Indicates content that may require registration and/or purchase.