-
Supplier: Sensata Technologies
Description: The F series thermal breaker series are designed for surface mount applications and are available with automatic trip, manual reset, trip indication, and a switchable option in a single device. The internal components are enclosed in a vibration resistant, weatherproof, robust casing
- Continuous Current Rating: 35 to 150 amps
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
- Type of Manual Actuator Provided: Toggle Switch
-
Supplier: Larson Electronics LLC
Description: joystick control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and
-
Supplier: Larson Electronics LLC
Description: control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light
-
-
Supplier: Advance Security Products
Description: button on the back of the camera, it operates as a push button/toggle switch. You can adjust the settings to best suit your needs. Indoor, Outdoor, Day, Night, Reverse picture, Color, B/W just to name a few. You can even adjust the lux setting for maximum nighttime surveillance. By
- Camera Function: Video
-
Supplier: Larson Electronics LLC
Description: protection. A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is ideal for utility workers, sportsmen,
-
Supplier: Larson Electronics LLC
Description: protection. A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is a powerful and rugged design ideal for use in
-
Supplier: NKK Switches
Description: IP68 Waterproof Toggles Highly reliable, double layer, waterproof toggle switch with an IP-rating. Complete all-in-one waterproof and dust-proof toggle from NKK that no longer requires a separate waterproof boot. Available in both single pole and double pole
- Actuator Material: Metallic
- Features: Dustproof, Weather Resistant or Waterproof
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum Current Rating: 3 to 6 amps
-
Supplier: NKK Switches
Description: IP68 Waterproof Toggle Switches 5A-50A Bushing mount or mounting screws. Available in solder lug, screw lug or quick connect terminals. UL models available.
- Actuator Material: Metallic
- Features: Dustproof, Weather Resistant or Waterproof
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum Current Rating: 6 to 15 amps
-
Supplier: NKK Switches
Description: S-Series Dual Seal Waterproof Toggles IP68 rated and salt spray tested per Mil-STD-810G. Double protection with internal o-ring and external rubber washer. Additional panel seal protection provided by waterproof boot built into base of toggle. Sleek design with polished, chrome-plated
- Actuator Material: Metallic
- Features: Dustproof, Weather Resistant or Waterproof
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum Current Rating: 15 to 20 amps
-
Supplier: RAFI GmbH & Co. KG
Description: control components and switching technology. MODELS ? Pushbutton, mushroom pushbutton, twin pushbutton ? Emergency stop key switch ? Selector switch, keylock switch, toggle switch ? Potentiometer-type actuator, buzzer ? Signal indicator
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Weather Resistant or Waterproof
- Length / Diameter: 1.17 inch
-
Supplier: RAFI GmbH & Co. KG
Description: a key block with a seamless look. MODELS ? Pushbutton, mushroom pushbutton ? Emergency stop key switch ? Selector switch, keylock switch, toggle switch ? Potentiometer-type actuator, buzzer ? Signal indicators MAIN APPLICATION
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Weather Resistant or Waterproof
- Length / Diameter: 0.7244 inch
-
Supplier: Waytek, Inc.
Description: APM Hexseal C1132/20 2501 Gray Half Toggle Switch Boot Category: Toggle Switches Manufacturer: APM Hexseal Provides protection from weather and salt spray Half boot style allows any handle length to protrude through (round handles only)
- Features: Weather Resistant or Waterproof
- Standards / Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: APM Hexseal C1131/28-4 Full Toggle Boot Category: Toggle Switches Manufacturer: APM Hexseal Provides protection from weather and salt spray Full boot style fits over switches, with 15/32" dia. mounting stems and standard length handles For lighted switches
- Features: Weather Resistant or Waterproof
- Standards / Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: Carling Technologies 380-08606 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Toggle Type: Face Nut Color: Black Thread Size: 15/32 Provides protection from weather and salt spray Full boot style
- Features: Weather Resistant or Waterproof
- Standards / Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: Carling Technologies 380-08811 Dress Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Toggle Type: Face Nut Color: Black Thread Size: 15/32 Provides protection from weather and salt spray Full boot style
- Features: Weather Resistant or Waterproof
- Standards / Compliances: RoHS Compliant
-
Supplier: TE Connectivity
Description: Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Type : Toggle Toggle Style : Lever
- Features: Weather Resistant or Waterproof
- Maintained Contact: Yes
- Momentary Contact Switch Function: Other
- Standards / Compliances: RoHS Compliant
-
Supplier: TE Connectivity
Description: Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Gold Flash over Silver Dimensions Toggle Length : 12.32 MM [.485 INCH ] Electrical
- Features: Weather Resistant or Waterproof
- Maintained Contact: Yes
- Momentary Contact Switch Function: Other
- Pole and Throw Specifications: SPDT
-
Supplier: TE Connectivity
Description: Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Type : Toggle Toggle Style : Lever
- Features: Weather Resistant or Waterproof
- Maintained Contact: Yes
- Momentary Contact Switch Function: Other
-
Supplier: TE Connectivity
Description: Pole - Double Throw Operating Function : On Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions
- Features: Weather Resistant or Waterproof
- Maintained Contact: Yes
- Momentary Contact Switch Function: Other
- Standards / Compliances: RoHS Compliant, UL listed
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant
- Actuator Material: Metallic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Weather Resistant or Waterproof
- Maximum Current Rating: 15 amps
-
Supplier: Digitran Division
Description: Special dial characters, field or factory assembled
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Imprinted Markings, Weather Resistant or Waterproof
- Length / Diameter: 0.9600 inch
-
Supplier: Carling Technologies, Inc.
Description: The LT-Series toggle switches are AC rated illuminated toggle switches featuring a three-color lighting sequence from a single lamp. These lighted toggle switches contain neoprene bushing seals for dust and moisture protection. A variety of maintained and
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Illuminated Switch, Pilot Light, Weather Resistant or Waterproof
- Maintained Contact: Yes
-
Supplier: OTTO Engineering, Inc.
Description: These toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in heavy equipment, industrial control, marine and appliance applications. They are totally sealed so the switch can withstand direct water spray and
- Actuator Material: Metallic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Weather Resistant or Waterproof
- Maintained Contact: Yes
Find Suppliers by Category Top
More Information Top
-
Shenzhen CIMC - TianDa Airport Support Ltd
The weatherproof toggle switch control is recessed to prevent accidental activation.
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C1
Toggle Switches : FS W-S-896E, weatherproof , rated 20 A, 277 V, with conventional handles, and screw terminals arranged for side wiring; Perfect Line Model No. SW20-1 (WESCO No. 78-5055-20062).
-
Shopping In Electrical - Big Bruin
Model: mm410G 38R660 While In Use Weatherproof Cover, Number Of Gangs 1, Receptacle Type Duplex, Decora/gfci Receptacle, Toggle Switch And Single Receptacle, Material High-impact Molded Polycarbonate, Mounting Orientation Horizontal Or Vertical, Width 3-3/4 In., Depth 3 In., Height 5-1/2 …
-
Thomas & Betts 145SL 1 1/2" Sealing Locknut, Hardened Steel, Molded santoprene blue seal. For use with Rigid/IMC Conduit at PlumberSurplus.com
Weatherproof with high impact UV-resistant polycarbonate base construction. Accommodates GFCI, single and duplex receptacles, toggle switches and single receptacles up to 1.59" diameter.