Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Hopper weighers
-
Supplier: Accuris
Description: Hopper weighers (Amendment 1)
-
Supplier: Mettler-Toledo Technologies GmbH
Description: SWB505/SWC515 Multi-Purpose Weigh Modules
- Capacity: 11 to 220,000 lbs
- Width / Diameter: 4 to 6 inch
- Length: 4 to 6 inch
- Features: Compression, Conveyors / In-motion Weighing, Hoppers
-
-
Supplier: GSE Scale Systems
Description: The ITA is an innovative self-contained low profile weighing assembly with anintegrated load cell and mounting assembly. The ITA design allows up to 3° offits axis without affecting weighing accuracy. The durable, stainless steel weldedconstruction prevents intrusion from moisture or
- Capacity: 1,000 to 450,000 lbs
- Features: Compression, Hoppers, Tanks
- Display: None
- Ratings / Certifications: Other
-
Supplier: Metalfab, Inc.
Description: "Better-Weigh®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder.
- Volumetric Capacity: 1 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Sterling Systems & Controls
Description: weighments within a programmable tolerance). Common Material Weighing Systems Micro Weighing Systems Minor and Major Weighing Systems Bulk Bag Unloading & Weighing Systems Material Weighing System Features Batching Systems are Semi-Automatic (a.k.a. Kitchen
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Scales and Balances - Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX FTASupplier: Siemens Process Instrumentation
Description: Calibratable Alibi memory Can be used for Ex-applications Typical applications: NAWI (Non Automatic Weighing Instrument) conforming with OIML R76 (Hopper weighing, Fill level scale, Platform scale, Crane scale) AWI (Automatic Weighing Instrument) conforming with OIML R61
- Features: Hoppers
- Ratings / Certifications: Other
- Interface: Other Interface, Serial
- Type: Weigh Module / Assembly
-
Supplier: Siemens Process Instrumentation
Description: SIWAREX WP351 is the right choice for many demanding weighing applications, such as producing accurate mixtures, ensuring precise filling, bagging, checking, totalizing and dosing. SIWAREX WP351 can be used in automatic as well as in non-automatic weighing applications. Due to the
- Interface: Ethernet, Other Interface, Serial
- Features: Hoppers
- Type: Weigh Module / Assembly
-
Supplier: Siemens Process Instrumentation
Description: exchanged without readjusting the scale Can be used for Ex-applications zone 2 Typical applications: non-automatic scale according to OIML76, level monitoring of silos and bunkers, weighing in hoppers and platform scales, suitable in hazardous application (with SIWAREX Ex-Interface IS)
- Interface: Ethernet, Other Interface, Serial
- Features: Hoppers
- Type: Weigh Module / Assembly
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers a full line of Weighing Systems for use in their Bulk Bag Unloading Systems. These weighing systems in the bulk bag unloaders incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Supplier: Siemens Process Instrumentation
Description: weighing modules, simple weighing applications such as platform or hopper scales can be seamlessly integrated into the S7-1500 automation system. The free “ready-for-use“ application helps to create fast and easily customer and application specific solutions. In addition, the
- Interface: Ethernet, Serial
- Features: Hoppers
- Display: Remote Display
- Type: Weigh Module / Assembly
-
Supplier: Emery Winslow Scale Co.
Description: No Description Provided
- Capacity: 50,000 to 500,000 lbs
- Features: Compression, Conveyors / In-motion Weighing, Hoppers, Hostile Environment, Tanks, Washdown
- Display: None
- Ratings / Certifications: Other
-
Supplier: Flexicon Corporation
Description: Move virtually any bulk material, from any upstream source, to any downstream destination Whether you are sourcing material from bulk bags, silos, manual dumping stations, process equipment or all of the above; weigh batching one ingredient or 50; blending your recipe; filling containers, and/or
- Bulk Container Type: Bag
- Common Features: Blending Capability, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
-
Supplier: Minebea Intec GmbH
Description: The MP 77 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 500 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Stainless steel bending beam Load cell capacity
- Force / Load Rating: 22.05 to 1,102.5 lbs
- Accuracy: 0.02 ±% Full Scale
- Operating Temperature: -22 to 203 F
- Shear Type: Bending Beam
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers a full line of Bulk Bag Unloading and Weighing Systems that incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to unload a bulk bag or tote, typically into a fixed
- Bulk Container Type: Bag
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: Rotolok Valves, Inc.
Description: The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok Weigh Valve consists of a
- Valve Size: 2 to 8 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers customized micro weighing systems to create a batch of material that requires accurately measured ingredients, which is critical to the batch integrity. These micro weighing systems (a.k.a. micro ingredient systems or micro ingredient batching
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Coperion K-Tron
Description: and can be combined with various hopper sizes to feed difficult materials like glass fiber. All parts in contact with the material being fed are stainless steel. An adjustable fiber equalizer is part of the feeder tray. The modular design allows easy interchange of the hopper, drive,
- Material Type: Abrasives / Ceramics
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
-
Supplier: Advanced Poly-Packaging, Inc.
Description: bulk & dribble setting. Three tray vibratory feed system. Nema 4 enclosure, microprocessor based controls. Standard 2 cubic foot supply hopper. Discharge chute to suit bagger funnel opening. Pneumatic discharge mechanism. 400 cubic inch weigh capacity. Clam type weigh bucket can instantly be
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 28 inch
- Length: 30 inch
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Advanced Poly-Bagger/ touch screen controller Recipe management with removable memory card and Microsoft Excel management Quick funnel change Optional Equipment Various load cells Barcode scanner to recall settings Various funnel sizes, chutes Bulk hopper for larger storage capacity
- Capacity: 5 to 20 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 35 inch
- Length: 28 inch
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle
- Volumetric Capacity: 0.212552353 ft³/hr
- Material Type: Construction Materials / Cement, Cosmetics, Food Processing, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
-
Supplier: Advanced Poly-Packaging, Inc.
Description: cannot be counted on a typical net weigh scale. Under/Target/Over readouts. Integration-ready to the T-1000 Advanced Poly-Bagger. Vibratory supply hopper with leveling arm/switch is standard. Readout and weight update rate of 10 times per second. Parts slide out of tray in a stream to
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 54 inch
- Length: 48 inch
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Poly-Bagger. Need more product immediately available to the operator? Then add a vibratory bulk supply hopper with proximity or leveling switch to automatically refill the tabletop.
- Capacity: 5 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 44 inch
- Length: 45 inch
-
Supplier: Minebea Intec GmbH
Description: The MP 79/79T Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 227 kg to 5099 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Protection class IP68, IP69K For economic
- Force / Load Rating: 500.535 to 11,241.35738 lbs
- Accuracy: 0.02 ±% Full Scale
- Operating Temperature: -22 to 203 F
- Shear Type: Bending Beam
-
Supplier: ARBO Engineering, Inc.
Description: The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric
- Gravimetric Capacity: 0.0050000000000000044 to 0.6000000000000006 t/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: Coperion K-Tron
Description: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Features: Other
-
Supplier: Spiroflow Systems, Inc.
Description: portable to hopper and vacuum lances to refill tanks up to 20m (60′) away. Looking to supply more than four locations? The SMART-Bulk system is capable of feeding materials to more than eight locations at distances of over 60m (200 ft), from a single bulk bag discharger. HOW IT WORKS &
- Gravimetric Capacity: 0.01984500000000002 t/hr
- Weight Capacity: 220 lbs
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Coperion K-Tron
Description: Materials Fed: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Volumetric Capacity: 11.80223675 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Oerlikon Metco
Description: The 9MP series powder feeders are intended for use with automated atmospheric plasma spray systems. They are offered with one powder hopper using gravimetric feed methodology. Key characteristics Computerized closed-loop feed rate monitoring and control Hopper contents are continuously
-
Supplier: Minebea Intec GmbH
Description: Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Ultra-high precision load cell for batching applications Load cell capacity range from 100 kg to 5 t Accuracy
- Force / Load Rating: 220.5 to 11,023.1 lbs
- Accuracy: 0.008 to 0.04 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Tridyne Scale with APM Vertical Conveyorized Sealing System. Precise and dependable. Turn-key packaging for any free flowing dry material! Accurate weigh, consistent fill, secure seals. Fill the hopper on top of the Tridyne Scale/Filler with product. The computerized scale pre (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
versatile and offers accuracy of up to 0.5%. The supply hoppers and weight hoppers can be easily removed for immersion cleaning, and fast, straightforward changeovers enable you to handle various products with ease. Comprehensive Product Support for Your Net Weigh Filling Machine At Nae Pac, we (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
weigh hoppers above the mixer. After the bird seed is uniformly blended and evenly coated, the mix is discharged and conveyed to an automated bagging system. Here, 25 lb. bags are filled, sealed, labeled and palletized with ease and speed (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses are available with hoppers, fill shoes (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
machine’s funnel. Pinch rolls inside the chopper grab the material and pull it into the path of a rotating knife, which chops it into small pieces and drops the chopped scrap into a self-dumping hopper positioned underneath. The feedworks continues to match the production line speed without requiring (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
Powder Blending From Art to Science
accuracy. K-Tron (Pitman, N.J.), which supplies feed mechanisms to manufacturers of continuous blenders, uses load cells and a loss-in-weight (LIW) approach to balance ingredient addition. LIW weighs the hopper and weight loss as it feeds the blender. Software control balances addition of other
-
Bulk Bag Frame Discharging Application
Carbon black had to be manually handled and weiged prior to loading into a Banbury high shear mixer. Operators were needed to make precision weighments for each mix without error. Housekeeping was an additional problem when handling carbon black. Solution: 1. carbon black is supplied in 2000# bulk
More Information Top
-
Handbook of Electronic Weighing
In batch weighing systems also all mechanical parts such as material bunkers, weigh hoppers , material feeders and conveyors form integral parts in the integrated system, with the electronic components with load cells, weighing instruments, program logic control, and computer for data processing …
-
ASTM MNL49 - User’s Guide to ASTM Specification C94/C94M on Ready-Mixed Concrete
Batching hoppers for the cementitious materials are also called cement weigh hoppers or cement scales.
-
Quantitative evaluation of the RETIMAC system
This is accomplished by first filling the feed hopper, for each component, to its high powder level, then transferring the required weight of each powder com ponent from the respective feed hopper to its respective weigh hopper .
-
Coordinated safeguards for materials management in a mixed-oxide fuel facility
* PuO, weigh hopper .
-
Batching Plant
Separated aggregate storage feeds the aggregate scale or weigh hopper ; cementitious materials are stored in separate bins and feed the weighing scale for cementitious materials.
-
Countries > Canada > Province of Quebec > Regulations > Environment Quality Act > [CANADA Que Reg q2/15] Regulation 15 - Regulation Respecting Mandatory Report...
(a) direct weight measurement using the same plant instruments used for inventory purposes, such as weigh hoppers or belt weigh feeders; .
-
Federal Register > Wednesday, February 4, 1998 > [63 FR 5836] Fisheries of the Exclusive Economic Zone Off Alaska; At-Sea Scales
The printer cannot print a weight if either of the gates leading to or from the weigh hopper is open; .
-
Batching Plant
… in the batching plant for fine and for each required size of coarse aggregate, s2Each bin compartment shall be de- signed and operated so as to discharge efficiently and free- ly, with minimum segregation, into the weighing hopper . s3Means of control shall …
-
Waste Receiving and Processing Facility Module 2A: Advanced Conceptual Design Report. Volume 3B
During recirculation, measured quantities of the selected grout powders are transferred to T-05- 212 from weigh hoppers .
-
Scale-up of mild gasification to be a process development unit mildgas 24 ton/day PDU design report. Final report, November 1991--July 1996
The weight of the coal loaded is recorded by load cells on a weigh hopper .
Indicates content that may require registration and/or purchase.