Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carr Lane Manufacturing Co.
Description: Weld-In Threaded Inserts are ideal for installing hoist rings in road plates and other difficult-to-handle loads. These weld-in inserts provide an easier alternative to tapping large-diameter holes. High-tensile alloy steel.
- Insert Length: 1 to 1.5 inch
- Inch: 1 1/2", 1 1/4", 1", 2", 3/4"
- Base Materials: Metal
- Material: Steel
-
Supplier: Accuris
Description: INSERTS, WELDING, FILLER MATERIEL, COILED AND SOLID RINGS
-
Supplier: Robvon Backing Ring Company, Inc.
Description: complete penetration and smooth tying in of the insert and adjacent pipe, tube or fitting ends. The ROBVON CONSUMABLE INSERT reduces flow restriction within the bore to a minimum and eliminates root-bead cracking due to notch-effect and abrupt change in cross-sectional weld
- Approvals / Conformance: ASME, AWS, MIL-SPEC
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
-
Supplier: Robvon Backing Ring Company, Inc.
Description: If you are not able to find a comparable ring here in our "Standard" Machined Rings, please Mail / Fax your sketch or drawing and we will be happy to quote on a " Custom" ring for you.
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Robvon Backing Ring Company, Inc.
Description: Designed primarily for automatic welding and to allow quick and easy joint alignment where the inside diameters are slightly out-of-round. Nubs can be chipped off or left intact to be melted into first root pass.
- Approvals / Conformance: ASTM / UNS, MIL-SPEC
- Welding Filler Types: Aluminum Alloy, Copper / Copper Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Underwater Kinetics
Description: The ring is solvent welded in place 0.5 inch below the rim of the case. Brass threaded inserts (8-32) are embedded in the ring for rigid attachment of an instrument panel. A foamed neoprene O-ring seals the panel to the ring.
- Container Type: Box / Crate
- Features: Moisture Barrier / Proof, Moisture Resistant
-
Supplier: Underwater Kinetics
Description: The ring is solvent welded in place 0.5 inch below the rim of the case. Brass threaded inserts (8-32) are embedded in the ring for rigid attachment of an instrument panel. A foamed neoprene O-ring seals the panel to the ring.
- Features: Moisture Barrier / Proof, Moisture Resistant
-
Supplier: Victaulic Co. of America
Description: CONNECTION PRESSFIT[R] BRAND WEIGHT 0.21 LB COLOR GREEN STANDARDS AND SPECIFICATIONS UL, ANSI/NSF 61 END TO END DISTANCE 2.95 INCH O-RING MATERIAL EPDM SIZE A - DECIMAL - UOM IN SIZE B - DECIMAL - UOM IN 550 MODEL
- English Size: 0.75 to 1 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Pipe Fitting, Reducer
- Features: Weld
-
Supplier: American Cast Iron Pipe Company
Description: ensure proper installation, although for convenience most installers orient the split locking ring ends in sizes 4 through 12 away from the very bottom of the joints. Flex-Rings, Flex-Ring segments and retainer rings are manufactured of ductile iron compatible with pipe.
- Material: Iron (Ductile)
-
Supplier: Robvon Backing Ring Company, Inc.
Description: Conspacer, which combines a Robvon Backing Ring and a consumable insert ring, is suited for use in high and low-pressure piping, in facilities where TIG welding is used to join pipe or tubing. Filler metal feature ensures alignment of pipe ends and automatically sets root gap.
- Features: Other
- Welding Filler Types: Steel - Carbon, Steel - Stainless
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Newport MKS
Description: The 100311103 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW25 ISO-KF vacuum flange and has a 0.75 inch overall length. Series 31 ISO-KF vacuum components are designed for use
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
-
Supplier: Newport MKS
Description: The 100311106 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW50 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
-
Supplier: Newport MKS
Description: The 100311105 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
Supplier: Newport MKS
Description: The 100311101 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW16 ISO-KF vacuum flange and has a 0.75 inch overall length. Series 31 ISO-KF vacuum components are designed for use
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
-
Supplier: ASME
Description: tolerances). Coverage includes preparation for joints with the following: no backing rings; split or noncontinuous backing rings; solid or continuous backing rings; consumable insert rings; gas tungsten arc welding (GTAW) of the root pass. Table of Contents
-
Supplier: ASME Standards and Certification
Description: tolerances). Coverage includes preparation for joints with the following: no backing rings; split or noncontinuous backing rings; solid or continuous backing rings; consumable insert rings; gas tungsten arc welding (GTAW) of the root pass. Table of Contents
-
Supplier: Carr Lane Manufacturing Co.
Description: Plate-lifting system with a weld-on base and totally removable shackle assembly, allowing the plate surface to remain totally free of obstructions. No tools required for installing or removing the shackle assembly. To install, first insert the Scissor-Lok™ Tool, then attach the shackle
- Maximum Load Capacity: 5 tons
- Finish: Black Oxide
- Type: Center-Pull Hoist Rings
- Features: Pivot
-
Supplier: Carr Lane Manufacturing Co.
Description: Plate-lifting system with a weld-on base and totally removable shackle assembly, allowing the plate surface to remain totally free of obstructions. No tools required for installing or removing the shackle assembly. To install, first insert the two-piece clevis, then attach the shackle
- Maximum Load Capacity: 5 tons
- Finish: Black Oxide
- Type: Center-Pull Hoist Rings
- Features: Pivot
-
Supplier: Norplex-Micarta
Description: RT507 (NEMA G-7) is composed of a medium weight glass reinforcement combined with a silicone resin system. It meets the requirements of MIL-I-24768/17, Type GSG. RT507 is designed for exposure to arc, flame, or excessive heat in electrical applications, including rings, collars, spacers,
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other, Reinforced
-
Supplier: Norplex-Micarta
Description: RT507 (NEMA G-7) is composed of a medium weight glass reinforcement combined with a silicone resin system. It meets the requirements of MIL-I-24768/17, Type GSG. RT507 is designed for exposure to arc, flame, or excessive heat in electrical applications, including rings, collars, spacers,
-
Supplier: Cooper Valves
Description: ensures top performance and varies in size, depending on the valve. Renewable disc with Teflon insert good to -100°F. Renewable disc with KEL-F insert good to -325°F. Pressure relief vent hole. Cooper Cryogenic Globe Valves are available in ASME pressure classes 150, 300 and 600 with
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -350 F
- Features: ANSI, API, Bolt Flange, Butt Weld, Other
-
Supplier: Keller America, Inc.
Description: possible high volumes at low cost. In the brass 22 M, a steel insert and a nickel diaphragm are brazed into a brass housing. In the steel 22 S, all parts are stainless steel (AISI 316 L). The glass feed-through header and silicon pressure sensor are welded to the steel insert
- Working Pressure Range: 0 to 4,351.131 psi
- Accuracy: 1 to 4 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Pall Water
Description: sizes Pure polypropylene microfiber insert contains no sizing, bonding adhesive, resin, lubricant, silicone or antistatic chemicals PolyLoc® ring creates hermetic seal to prevent liquid bypass Please refer to the Pall FSI QA Department for compliance to specific National Legislation
-
Supplier: Keller America, Inc.
Description: These piezoresistive pressure transmitter-heads are produced on the new KELLER automatic brazing lines, making possible the mass production of high quality pressure transmitters at low cost. This new technology allows the crevice-free construction of the pressure port without using seals or
- Working Pressure Range: 4.351131 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Douglas Electrical Components
Description: locking nut to secure the insert housing within the feedthrough housing. Retaining Ring – The retaining ring keeps the insert housing from being pulled inside the system during install or operation. Features KEY BENEFITS Hermetic insert can be replaced during
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
-
Supplier: Kee Safety Inc.
Description: The LNA Solutions BoxBolt® Rigging Clamp is a means of attaching an anchor point to Hollow Structural Sections (HSS) and other structural members when access is available from only one side. The standard BoxBolt® Rigging Clamp utilizes Hot Dip Galvanized M12 size 1 BoxBolts® and a load ring
- Actuation: Manual
- Body Material: Steel
-
Supplier: Kuriyama of America, Inc.
Description: Aluminum Male Coupler Stainless Steel Insert Stainless Steel Ball Bearings Rubber O-Ring (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Hex Wrench (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Head Set Screw
- English Size: 6 inch
- Fitting Type: Adapter, Swivel
- Material: Aluminum, Stainless Steel
- Features: English
-
Supplier: Interplex Etch Logic, LLC
Description: Electrical Contact Assemblies Syringe Assemblies Insert Molded Products Connector Assemblies
- Industries Served: Aerospace / Aeronautics, Automotive, Electrical, General Industry / Manufacturing, Medical, Microelectronics / Semiconductor, Telecommunications
- Assembly Process: Assembly Press, Automatic Insertion, Brazing and Soldering, Clinching / Stitch folding, Eyeletting, Screwdriving / Nutdriving, Seal / O-ring Installation, Welding
- Configuration: Carousel Systems, Inline Indexing, Multi-station, Nonsynchronous, Rotary / Dial, Walking Beam Transfer
- Services: Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, Systems Design / Integration, Turnkey Systems
-
Supplier: Buckeye Machine Fabricators, Inc.
Description: Buckeye Machine designs, builds and automates industrial automation equipment for for the second tier automotive, lighting, appliance, compression molding, commercial baking, lift truck, heavy truck and trailer, tire and foundry industries. Design Experienced Design Engineers Concept to design Less
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Electrical, Electronics, Food / Beverage, General Industry / Manufacturing, Medical, Plumbing
- Assembly Process: Assembly Press, Automatic Insertion, Brazing and Soldering, Clinching / Stitch folding, Insert Drivers, Riveting, Impact, Screwdriving / Nutdriving, Seal / O-ring Installation, Welding
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Configuration: Carousel Systems, Continuous Motion, Inline Indexing, Multi-station, Rotary / Dial, Synchronous, Walking Beam Transfer
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: are available to suit your design needs; these include bayonet mount, adjustable depth, nozzle melt, and ring or shim mounting. Resistance Temperature Detector (RTD) An RTD has a resistor that changes resistance with temperature and offers better accuracy than thermocouples. RTD’s also have
-
Supplier: McClellan Automation Systems
Description: without unwelcome surprises. Our expert automation engineers can design and build any of the following systems: Pumping Systems Rotary Tables Linear Conveyor Systems Pick and Place Systems Dispensing Systems Web Handling Systems O-Ring Installation System Machine Vision Systems Factory
- Industries Served: Aerospace / Aeronautics, Agriculture, Electrical, Food / Beverage, General Industry / Manufacturing, Medical, Telecommunications
- Assembly Process: Assembly Press, Automatic Insertion, Brazing and Soldering, Clinching / Stitch folding, Eyeletting, Injected Metal (IMA), Insert Drivers, Riveting, Impact, Riveting, Nonimpact, Screwdriving / Nutdriving, Seal / O-ring Installation, Welding
- Configuration: Carousel Systems, Continuous Motion, Inline Indexing, Multi-station, Nonsynchronous, Rotary / Dial, Synchronous, Walking Beam Transfer
- Additional Capabilities: Cleanroom Application, Conveyors, Custom Equipment Design, Flexible Assembly, High Speed Assembly, Linear Motor Integration, Marking Equipment, Pallet Transfer Systems, Palletizers, Parts Feeders, Pick and Place Equipment, Powder / Bulk Handling, Robotics, Testing Equipment, Vision Inspection, Web
-
Supplier: Waterman Industries, Inc.
Description: Prevents electrolysis associated with cast iron gates to aluminum pipe connections. J-bulb neoprene adjustable seats provide excellent sealing against return flow. Frame, cover, retainer ring, hinge arm, and pivot lug are of aluminum alloy 6061-T6. Gate Hardware is stainless steel. Spigotback
- Valve Type: Gate / Knife Valves
-
Supplier: Transcat, Inc.
Description: inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify TMV in
- Gas Volumetric Flow Rate: 0.6666666666666666 to 6.666666666666666 SCFM
-
Supplier: Transcat, Inc.
Description: inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify TMV in
- Gas Volumetric Flow Rate: 0.08333333333333333 to 0.8333333333333333 SCFM
-
Supplier: Transcat, Inc.
Description: inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify TMV in
- Gas Volumetric Flow Rate: 0.003333333333333333 to 0.03333333333333333 SCFM
Find Suppliers by Category Top
Featured Products Top
-
-loaded ball retracts when it is inserted or removed. RING HANDLE Ring handle for convenient attachment of (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
-loaded ball retracts when it is inserted or removed. RING HANDLE Ring handle for convenient attachment of lanyards (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. RING HANDLE Ring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
-loaded ball retracts when it is inserted or removed. RING HANDLE Ring handle for convenient attachment of (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
to your part, direct mount your component for machining or welding without interference from jaws or clamps. That’s the beauty of what Jergens Zero Point System can deliver (Jergens, Inc.). How does the Zero Point System work? Similar to the mechanism that grips (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
component for machining or welding without interference from jaws or clamps. That’s the beauty of what Jergens Zero Point System can deliver (Jergens, Inc.). How does the Zero Point System work? Similar to the mechanism that grips rotary toolholders on many (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
component for machining or welding without interference from jaws or clamps. That’s the beauty of what Jergens Zero Point System can deliver (Jergens, Inc.). How does the Zero Point System work? Similar to the mechanism that grips rotary toolholders on many (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
, compression molding, insert molding, CNC machining, and value-added assembly – supported by deep expertise in advanced engineering resins. Through precision injection and compression molding, we (read more)
Browse Uncategorized Products Datasheets for Pexco
Conduct Research Top
-
Consumable Insert Welding Procedure (.doc)
The Robvon Consumable Insert Ring is to be used with tungsten inert gas (TIG). DC and Straight polarity is used for "TIG" welding. The weld joint and immediate adjoining area of parts to be welded should be prepared by machining or grinding. To assure consistent weld quality, cleanliness must
-
Backing Ring Welding Procedure (.doc)
Robvon Backing Rings are inserted into the beveled pipe end with the spacer nubs flush against the pipe land and the ring gap positioned in the area of first bead deposition. The beveled end of the adjoining pipe is slipped onto the Robvon backing ring until the edge of the pipe land is firmly
More Information Top
-
ORNL automated orbital pipe welding systems.
Proce dures were developed and shown to give good results for construction welding of p'pe jointi fitted with a consumable weld insert ring placed in the gap of the open pipe butt joint.
-
The Development of aJointfor Metal-Lined Tubing
EB weld Insert Ring (C.R.Alloy .
-
Structural optimization using biological variables to help understand how bones design holes
Savin (1961) demonstrated the use of a soft ring insert welded at the hole bound- ary to minimize stress concentrations.
-
Piping Handbook, Seventh Edition > PIPING COMPONENTS
In 5G (horizontal-fixed) position welding the insert ring is positioned eccentric to the centerline of the pipe, as illustrated in Fig. A2.28.
-
The Development of Corrosion-Resistant Tubing
With these advantages, the EBW is found to be most suitable means for welding the insert ring to the coupling.
-
ZFACH1456
Note that the insert ring is welded to the main flange.
-
FABRICATION OF PIPING SUBASSEMBLIES FOR LIQUID METAL SERVICE.
Backing rings and weld inserts shall be used only as permitted in the Ordering Data and as specified in RDT E 15-2.
-
Underground pressure conduits with a corrugated steel lining (new designs)
During rotation of the assembly section on the roller stand the automatic welder will move along the inserted rings and weld the joint in the most convenient lower position.
-
Safety analysis report for Livermore Pool Type Reactor
Prior to pouring the upper these anchor bars, pipe sleeves inserted , ring welded to the buried shell course.
-
Installation of a 230 KV Compressed Gas Insulated Bus
Conductor Sections Slid Together with Chill Ring Inserted and Weld Spatter Shields Taped in Place Prior to Welding.
Indicates content that may require registration and/or purchase.