-
Supplier: Timken Company (The)
Description: Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or maintaining housing
- Bore: 4.330711 to 24.803163 inch
- Type: Spherical Roller Thrust
-
Supplier: CSA Group
Description: not greater than 60 bar (6 MPa) for compressed, liquefied and dissolved gases. It includes requirements for spherical receptacles and cylinders made from seamless bodies with welded non-pressure-bearing attachments such as shrouds and foot-rings.
-
Description: not greater than 60 bar (6 MPa) for compressed, liquefied and dissolved gases. It includes requirements for spherical receptacles and cylinders made from seamless bodies with welded non-pressure-bearing attachments such as shrouds and foot-rings.
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Rod end housing with weldable base.It is made up of a radial spherical plain bearing GE..ES or GE..ES 2RS and rod end housing.Rod end housing with a lubricating hole or grease nipple.
- Bore Diameter: 0.787402 to 4.724412 inch
- Length Through Bore: 0.6299216 to 3.3464585 inch
- Housing Diameter: 1.968505 to 14.173236 inch
- Overall Length: 2.4803163 to 15.354339 inch
-
Supplier: Superlift Material Handling Inc.
Description: Strong welded hollow structural tube frames with steel plates laminated to sides for stability Heavy duty hydraulic cylinders Velocity fuses on cylinders 1 year warranty Spherical bearings with grease fittings Overload protection with built in pressure relief valves Heavy Duty cam
- Capacity: 2,000 to 10,000 lbs
- Length: 30 to 21 inch
- Width: 48 to 108 inch
- Mechanism: Scissor Lift
-
Supplier: Stellar Technology
Description: Record • Fatique life of 50,000,000 cycles • 150% overload without damage Optional Features • Special Load Ranges • Special multipoint calibrations • Customer specific configurations • Installation kits (bearing plate and spherical washers) • Customer specific cable lengths •High level
- Force / Load Rating: 30,000 to 50,000 lbs
- Operating Temperature: -40 to 180 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
- Force Measured: Compression
-
Supplier: ESAB Welding and Cutting Products
Description: formulations including: 6040-PLC, with standard and crushed eutectic tungsten carbides; 6040-PLS, with spherical tungsten carbides especially well-suited for laser cladding; and 6040-PLM, with macrocyrstalline tungsten carbides. Potential applications include:Petroleum, downhole tooling -
- Welding Filler Types: Cobalt Alloy, Nickel Alloy
- Features: Other
- Joining Process / Product Form: Powder
-
Supplier: Bartell Machinery Systems, LLC
Description: spherical roller bearing. The rotor braking is through a caliper disc brake which is positioned between the bearing housings. Fail-safe braking is achieved through a pressure sensitive switch mounted on an air accumulator which is interlocked with the main electrical controls.
-
Supplier: Horsburgh & Scott Co. (The)
Description: ground single helical gearing Lead and profile modifications for efficiency and vibration free operation Spherical and cylindrical roller bearings for high efficiency Optimized gear geometry for noise and efficiency Common mounting dimensions to Mark II and Signature Series Units
- Maximum Input Power: 3 to 5,000 HP
- Gearing: Helical
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: bearings for the eccentric weight shaft allow higher frequency for greater force. 3 year/3000 hour The 3 year/3000 hour vibratory bearing lube service interval reduces maintenance. Isolation Mounts The heavy-duty isolation mounts on the CS-433E allow more force to be transmitted to the
- Horsepower: 100 HP
- Travel Speed: 7.1000000000000005 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: allows frequency to be better matched to varying job conditions. Large Heavy-duty Bearings Large heavy-duty bearings for the eccentric weight shaft allow higher frequency for greater force. 3 year/3000 hour The 3 year/3000 hour vibratory bearing lube service interval reduces
- Horsepower: 100 HP
- Travel Speed: 7.6000000000000005 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: allows frequency to be better matched to varying job conditions. Large Heavy-duty Bearings Large heavy-duty bearings for the eccentric weight shaft allow higher frequency for greater force. 3 year/3000 hour The 3 year/3000 hour vibratory bearing lube service interval reduces
- Horsepower: 100 HP
- Travel Speed: 7.6000000000000005 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maximum compaction results. An optional variable frequency control allows frequency to be better matched to varying job conditions. Large Heavy-duty Bearings Large heavy-duty bearings for the eccentric weight shaft allow higher frequency for greater force. 3 year/3000 hour The 3
- Horsepower: 100 HP
- Travel Speed: 7.1000000000000005 miles/hr
- Type: Compactor / Roller
-
Supplier: Loren Cook Company
Description: operation. All sizes are provided with lifting lugs for ease of handling. The bearing pedestal is securely bolted to the scroll to allow field rotation and reversing if required. Standard bearings are grease lubricated and self-aligning ball or spherical roller type selected for
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
Find Suppliers by Category Top
Featured Products Top
-
corrosion-resistant rotor laminations, thrust collars and auxiliary bearings. Canned stators are integrated into completely seal-welded housings without the need for elastomeric elements. Auxiliary bearings for canned magnetic bearing applications are constructed of corrosion-resistant alloys and materials to complete the bearing system – ready for service in the most extreme corrosive environments. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
customer who makes automated welding equipment required a special version of our DT-2 (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
, we fixed a 1″ spacer to the bottom of our carriage, which allowed the customer to weld the assembly directly to the beam. This creates a more robust, one-piece assembly while also (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
noise. It is time to think small What many engineers do not realize is that bearings often determine other components, including the housing, shaft, and support structures, and are instrumental to a properly fit seat (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Paths for the automated roentgen structural analysis. Part I. automation of the measuring operation
A Laufer 4 on this second rail carries a lever 5 the Long I/A that is connected a ball bearing to the axis of rotation u of the crystal iiber.
-
The Wehen measurement according to Crodel in the practical use
Play in the pointer can connected to the ~ eBbolzen a.lso by a finest ball bearing two coupled 5~uskelzeiger, that on the left lying gives one values rech ~ s to that lying the DezimMen and the values fiir the finest …
-
Over the viscosity and plasticity of dispersed systems
The inner cylinder further, was connected to a steel axis on ball bearings and displaced by means of falling weights in rotation.
-
Machine elements
… 169 screw dissolving moment 192 screw fuses 201 screw prestressing force 182, 195 screw materials 176 screw tension springs 244 screwing drives 206 shrinkage seat 126 shear modulus 22 shear stress-hypothesis 16 shoulder ball bearings 352 welding suitability 70 weld 74 …
-
Barrel maker / Forberg Technical to Draw
Shoulder ball bearing 271 welding geeignete fine grain structural steel 300 weld seams 258, 268 welding shock 258 .
-
Lexicon of aviation
The swash plate consists constructively the fixed of two of parts connected to each other through ball bearing lower and the upper part rotating with the rotor.
-
Lexicon of aviation
The swash plate consists constructively the fixed of two of parts connected to each other through ball bearing lower and the upper part rotating with the rotor.
-
Advances in Manufacturing Technology
[2] W.L. Xue: Research for Round Steel Pipe Welded Hollow Spherical Node Bearing Capacity and Practical Design Method (Tongji University, Shanghai 2008) (In Chinese .
-
Packing Fractions and Maximum Angles of Stability of Granular Materials
Our grains are composed of spherical ball bearings , welded together in clusters of up to 9 balls.
-
Technical Freihandzeichnen
Ldsuiig 6.2: angle lever: arrange 3 sleeves and connect; shaft with sprocket: sprocket and arrange the ball bearings and connect ; node sheet metal: arrange 3 sheet metal strips (to uberenanderprojizieren) and connect; vise: frasen Full of that; arrange locker eggs and …
Indicates content that may require registration and/or purchase.