Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: concentration range Gain UNLIMITED data logging to a Micro SD Card Included quality Li-ion rechargeable batteries Models CM-1650 - CO2 Welding Gas Analyzer CM-1652 - CO2 + O2 Welding Gas Analyzer Warranty 1-year warranty - see CO2Meter Terms & Conditions
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The CM-1652 Carbon Dioxide and Oxygen Welding Gas Analyzer provides customers with advanced analysis of active welding gas blends that contain 0-50% carbon dioxide and 0-25% oxygen. This device verifies the most common gas mixtures in the industry and will
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Siemens Process Instrumentation
Description: OXYMAT 64 | for trace oxygen Experts in trace oxygen The OXYMAT 64 can measure oxygen concentrations in the smallest traces, even down to the minimal measuring range of 0...10 ppm. This is most relevant in air separation plants, in the technical gas production, and welding of
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
-
-
Supplier: Siemens Analytical Products
Description: OXYMAT 64 can control the measurement of oxygen concentration in the smallest tracks, even down to the smallest measuring area of 0…10 ppm. This is for special interests in arrangements for the aerial decomposition, in the technical gas production and with the welding from high-alloy
- Operating Temperature: 41 to 113 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: H2, N2, He, CO2, or Ne Welding gas control Steel Mills: CO2 in off-gas from gas generators Petroleum Refineries: H2 purity in C1 - C6 hydrocarbons Speciality gas laboratories Heat Treating: H2 in N2 and other annealing gases Process control Power Generation Plants:
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: CO2Meter.com
Description: The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality work, efficiency, and best welding results. Features:
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Analytical Industries Inc.
Description: easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries AII Palm O2 is a convenient way to check oxygen levels in welding gases. These cost-effective gas analyzers also measure and display the concentration of oxygen in compressed
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Advanced Gas Technologies
Description: Gas Mixing Systems 2 and 3 gas mixers available to mix most gas combinations including flammable and non- flammable gases. Gas analyzers and alarm systems. Optional stainless steel NEMA 4X enclosures for food packaging applications. Flow capacities up to 20,000
- Maximum Flow (Gas / Air): 20,000 SCFM
- Application: Food Processing, Gas
- Body Material: Stainless Steel
-
Supplier: Analytical Industries Inc.
Description: AII-3000 is a handheld oxygen analyzer that provides a very easy way to verify oxygen levels. For use in personnel safety, area monitoring, checking breathing air tanks, checking tanks intended for scuba diving, confirming O2 levels prior to welding. Resources
- Instrument Type: Analyzer
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: Range Identification Relay Unique LDetek Electronic flow controller design 3U cabinet Applications: Air separation unit Cryogenic truck loading station Speciality gas laboratories Process control Steel Industries Chemical plants Welding gas control Gas management system
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: CO2Meter.com
Description: The TecPen Oxygen and Carbon Dioxide Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with argon and CO2 gas mix during welding. This portable O2 and CO2 analyzer will verify that there is no oxygen
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Panametrics
Description: leak detection Natural gas Semiconductor wafer machines Coating process machines Membrane air separators Inert welding gases Pure gaseous hydrocarbon streams Process monitoring of gaseous monomers Heat treating and bright annealing Features Two-wire, loop-powered 4 to 20 mA transmitter
- Operating Temperature: 32 to 113 F
- Measurement Type: %Volume, Leakage, Trace
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer, Monitor
-
Supplier: Roscid Technologies
Description: Bulk gas purity monitoring and welding / diving / cal gas cylinder verification Heat treating: Annealing furnace blanket gas monitoring Electrolysis: H2 purity analysis in O2 Fuel cell development: Methane feed gas purity analysis and reformer efficiency
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrogen (H2)
- Mounting Type: Fixed
-
Supplier: GasLab
Description: from factory Data logging with USB transfer Industry Applications Include: TIG welding of stainless steel or titanium Argon gas purging for pipe welding 3D Printing under oxygen exclusion Models TS-300 - TecPen Weld Purge Monitor & welding oxygen analyzer.
-
Supplier: Analytical Industries Inc.
Description: Overview The AII-3000 is a family of handheld oxygen analyzer that provides a very easy method to verify oxygen levels. For use in personnel safety, area monitoring, O2 levels prior to welding and many other industrial applications. Resources
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
- Display: Digital
- Mounting Type: Handheld, Portable
-
Supplier: Terra Universal, Inc.
Description: accelerate oxygen removal and backfill with inert process gas Select Trace Oxygen Analyzer and Dual Purge System to maintain oxygen levels to 1 ppm The Series 310 Stainless Steel Glovebox features reinforced 12-gauge stainless steel construction with continuous-seal welds to support
- Number of Glove Ports: 2
- Main Chamber Width: 28.25 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 28 inch
-
Description: petrochemical analyzer sampling systems, gas delivery systems, laboratories and welding gases.
- Maximum Pressure: 3,000 psi
- Temperature Range: -40 to 165 F
- Application: Gas, General Purpose
- Features: Other
-
Supplier: Process Sensing Technologies USA
Description: The Palm O2, Palm CO and AII-300 are handheld oxygen analyzers that provide a very easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries’ AII-3000 series or Palm O2 are a convenient way to check oxygen levels in welding gases. These
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Display: Digital
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek MX2000 gloveboxes can be configured using any combination of ovens and antechambers, gas analyzers, moisture monitors, environmental controls, additional environmental chambers, and more - to meet your unique process requirements. Wide choice of control capabilities
- Equipment Type: Complete System
- Features: Other Welding Processes, Specialty / Other
- Process Capability: Soldering Equipment
-
Supplier: Terra Universal, Inc.
Description: Solutions The Series 300 Stainless Steel Controlled Atmosphere Chamber provides a hermetically sealed environment for such manufacturing operations as resistance welding of semiconductor hybrids, parts degassing, temperature and humidity testing, and chemical mixing in a nonreactive
- Number of Glove Ports: 4
- Main Chamber Width: 52.47 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 28 inch
-
Supplier: Process Sensing Technologies USA
Description: The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: Sensore Electronic GmbH
Description: Measurements under controlled O2 content Security technology/Monitoring: Greenhouses, wine cellar & Gas storage, refineries (Electrical) industry: Inert gas processing machines and cabinets & Inert gas welding monitoring
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Element Materials Technology
Description: Portable X-Ray Fluorescent Analyzer Optical Emission Spectroscopy (OES) Portable Optical Emission Spectroscopy (OES) Atomic Absorption (AA) Analyzers Inductively Coupled Plasma (ICP) Combustion/IR Analyzers Gas Chromatography/Mass Spectrometry (GC/MS) Analyzers
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, OEM Specific, RoHS
- Test Methods: Acoustic Microscopy (SAM), Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Sediment, Soil, Textiles,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
-
Supplier: Valcor Engineering Corporation
Description: according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering,
- Pressure Rating: 2,000 psi
- Media Temperature: -320 to 1,200 F
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Analytical Industries Inc.
Description: T90 in <10 seconds Large backlit LCD for easy viewing Accessories available to purchase below Overview The AII-3000 is a handheld oxygen analyzer that provides a very easy way to verify oxygen levels. For use in personnel safety, area monitoring, checking breathing air tanks, checking tanks
- Features: Audible or Visual Alarms
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Valcor Engineering Corporation
Description: according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering,
- Pressure Rating: 2,000 psi
- Media Temperature: -320 to 1,200 F
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: BARTEC
Description: Our sample probes are designed for extracting a representative portion from the liquid sample source in a pipe to the sampling system, and finally the oil analyzers. Sample probes form a critical point between process and sample conditioning and analysis system. All materials, flange type,
Find Suppliers by Category Top
Featured Products Top
-
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
for unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve types (read more)
Browse Cable Glands Datasheets for Conax Technologies -
. These systems, designed to provide gas on demand, are revolutionizing industries from welding to food packaging. With the ability to supply multiple stations with a shared gas blend without any loss of accuracy or pressure, the advantages of using an on-demand gas delivery system are clear. But (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Common Applications Cartridge Heater Style Heaters Duct Heaters Freeze Protection Gas or Air Heaters Gas (Oxygen) Analyzer Heaters and (read more)
Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation -
injection quills Wastewater analysis Potable water quality sampling Hot tapping liquid or gas streams Conax features and options Plasma welded stop collar Retaining Chain Kit Wake frequency calculations (read more)
Browse Sealing Glands Datasheets for Conax Technologies
Conduct Research Top
-
Portable Trace Oxygen Analyzer Measures Weld Purge Results
A portable trace oxygen analyzer verifies that 100% of the oxygen has been purged from the back side of TIG welded stainless steel, titanium, nickel or zirconium alloys. If oxygen gas is present at the weld point an inferior weld can occur. Trace oxygen analyzers are most often used to verify low
-
Portable Trace Oxygen Analyzer Measures Welding Purge Results
A portable trace oxygen analyzer verifies that 100% of the oxygen has been purged from the back side of TIG welded stainless steel, titanium, nickel or zirconium alloys. If oxygen gas is present at the weld point an inferior weld can occur. Trace oxygen analyzers are most often used to verify low
-
Case Study: Sonomatic Uses Copper Mountain Technologies' R140 1-Port 14 GHz Analyzer to Validate Weld Integrity in HDPE
Sonomatic performs a wide array of non-destructive tests on non-metallic materials such as fiberglass and polyethylene piping. These materials are used for gas, water, fracking, and additional areas where conventional testing techniques are inadequate. Featuring a frequency range of 85 MHz to 14
More Information Top
-
Energetics of tropical hibernation
Due to weather impairments, it was sometimes not pos- sible to use the portable gas analyser in the Weld during the active season.
-
Comparing several equations that predict peak V O2 using the 20-m multistage-shuttle run-test in 8–10-year-old children
Participants (90 boys and girls aged 8–10 years) per- formed the multistage-shuttle-run-test (MSRT) and peak VO2 was measured in Weld using a portable gas analyser .
-
ZASMHBA0005590
This can be in the form of a simple trailing device (Fig. 20) that provides the inert shielding gas or may be as elaborate as a special welding chamber equipped with gas purifiers and analyzers or vacuum chambers.
-
ZASMHBA0001356
This can be in the form of a simple trailing device providing the inert shielding gas or may be as elaborate as a special welding chamber equipped with gas purifiers and analyzers .
-
New Products & Processes Buyers Guide
~ 170 Weld Metal Hydro· gen Analyzer: Analyzer uses gas chromatography to measure diffus- ible weld metal hydrogen, one of the main causes of cold cracking in weld deposits.
-
CR4 - Thread: i.c engine valves retiming
You might be interested in: Engine and Engine Component Repair Services, Welding Gases and Thermal Process Gases, Combustion Analyzers .
-
Titanium '95
Some VAR chambers are being fitted with residual gas analyzers and, the use of RGAs for weld chambers is also being considered.
-
DOT-7A Type A packaging test and evaluation procedure
The 306E Building also has a highly specialized welding lab, electronics lab, machine shop, gas analyzer , and cleaning bank tanks.
-
Arc characteristics of submerged arc welding with stainless steel wire
Rhee and Kannatey-Asibu [7] observed different metal transfer modes in gas metal arc welding using a digital high-speed video analyzer and an arc shadow-graphing system.
-
Structural Integrity of Welded Structures
The Multilyzer NG flue gas analyser allowed the determination of the following gases generated during MAG welding using standard and low fumes flux cored wires CO (ppm), NO (ppm), NOx (ppm), CO2 (%) and O2 (%).
Indicates content that may require registration and/or purchase.