Products/Services for Welding Machine Control Knobs
-
Control Knobs - (114 companies)Last revised: January 6, 2025 Control knobs are used for the control or adjustment of electronic or electrical devices. They are often referred to as instrument knobs, electronic knobs, or electrical knobs. Control knobs provide machines...Mounting TypeKnob / Handle MaterialFeatures -
Control Panel Services - (320 companies)...knobs, or other analog or digital inputs. Features. Selecting control panel services requires an analysis of supplier capabilities. Companies that design and build custom access control panels specialize in products for security systems that limit...
-
Motor Controllers - (796 companies)...the controller is operated by the user. Manual controls such as. Knobs. DIP switches. Jumpers. Potentiometers. Computer controlled or aided, including. Joystick. Digital control panel. Computer interface. Slots for PCMCIA cards. Control programs are stored... -
Mechanical Safety Interlock Switches - (143 companies)...actuation. They fit to the leading edge of sliding, hinged, or lift-off machine guards and provide interlock detection of movement. These mechanical safety interlock switches often use a solenoid that applies a controlled voltage. Ideal... -
Manifolds and Manifold Systems - (891 companies)Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks. A manifold... -
Air Valves - (793 companies)There are several methods that can be used to classify valves, including the control mechanism and valve function. Valve Function. Valves are a part of many daily- used machines and can perform a variety of functions. The three common valve functions...
-
Potentiometers, Rheostats, and Trimmers - (442 companies)Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits. Potentiometers, rheostats, and trimmers are adjustable resistors used to measure or divide voltages...
-
Knobs (industrial) - (362 companies)...for the control or adjustment of electronic or electrical devices, and are often referred to as instrument knobs, electronic knobs, or electrical knobs. Control knobs provide machines or instruments with precise position adjustments and controlled levels...
-
Handles and Pulls (industrial) - (517 companies)...shift lever. They are suitable for machine shift levers while ratchet handles allow for the fast, safe, and easy adjustment of machinery. Tapered handles and pulls differ by either the overall diameter of the rounded knob, or the largest width...
-
Laser Cutting and Welding Machines - (336 companies)Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form. Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made...
Product News
-
OKW Enclosures, Inc.
Take Hold of Soft-Touch Illuminated CONTROL-KNOBS OKW 's award-winning CONTROL-KNOBS for rotary potentiometers and encoders can now be specified customized and 'production line ready '. These ergonomic knobs, which won an iF DESIGN AWARD, are ideal for touch/click functions on menu-driven interfaces. Applications include measurement and control, medical/wellness, laboratory equipment, HVAC, communications, building control systems and Smart Factory technology. CONTROL-KNOBS can now be specified custom machined and printed with legends, logos... (read more)Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
OKW Enclosures, Inc.
Get More Color Choice With OKW Control Knobs Modern design in a range of attractive colors. OKW 's smart modern designer COM-KNOBS are now available in more color permutations than ever. This innovative and aesthetically pleasing collet knob range fits rotary potentiometers with shaft ends corresponding to DIN 41591. Applications include measurement and control, medical and wellness, laboratory equipment, HVAC, communications and building equipment. COM-KNOBS can be specified with or without arrow marking elements and with or without... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Imao-Fixtureworks
ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES - TORQUE LIMITERS. Adjustable torque handles provide tightening with steady torque to prevent overtightening. Use when... Tightening force depends on the operator. Applying too much force causes damage and too little torque causes rattling. Use when... Recognizing the desired torque is impossible. Use when ... Turning the handle in a confined space is difficult. Follow us on: YouTube. LinkedIn. Imao Fixtureworks. Fixtureworks manufactures and supplies... (read more)Browse Control Knobs Datasheets for Imao-Fixtureworks -
Electro Optical Components, Inc.
Versatile Precision Micro Arc Welding Machine With pre-adjusted parameters for a variety of alloys and metals and its broad yet finely tunable performance spectrum, the Lampert Micro Arc Welder masters even the most challenging welding tasks in a wide variety of industries. The Lampert Fine Welding Principle. The welding process with Lampert precision welding machines is largely automatic, which allows the welding process to be carried out very easily and reproducibly. After the operator has made the basic settings on the welding machine... (read more)Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
OKW Enclosures, Inc.
Choose Top-Design Knobs For Your Electronic Device Growing numbers of designers are specifying OKW 's award-winning TOP-KNOBS for medical electronics. With their unique styling, TOP-KNOBS are also ideal for measuring and control, laboratory equipment, HVAC, communications and building management. Each potentiometer knob comprises a main body with a clip-in marking element that hides the lateral fixing screw and enables fine calibration. There are five elements (Pin, Globe, Disk, Wing, Arrow) in a range of attractive pastel colors: coral (pink... (read more)Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
OKW Enclosures, Inc.
STAR-KNOBs Make Your Front Panel Shine! OKW 's advanced STAR-KNOBS for menu-driven electronics are now available in flush-fitting and surface-mount versions. These ergonomic collet knobs fit rotary potentiometers or rotary pulse generators with round shaft ends (DIN 41591). They are ideal for measuring and control, healthcare, HVAC, communications, building management and Smart Factory technology. STAR-KNOBS feature click rotation and push for 'OK ' functionality. They are comfortable to operate; the surface-mount version tapers... (read more)Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc. -
Imao-Fixtureworks
Torque Limiting Knobs - Easy, secure tightening Adjustable Torque Knobs & Handles Feature: *Torque control without the need for tools. *Controlled force operation that prevents over or under tightening. *Noticeable "click " when specified torque is reached. Follow us on: YouTube. LinkedIn. Imao Fixtureworks. Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. Because many of these products are highly versatile... (read more)Browse Knobs (industrial) Datasheets for Imao-Fixtureworks -
RIFTEK EUROPE Sp. z.o.o.
Direct Robot Control for Weld Seam Tracking Unlike many competing solutions, our setup offers direct robot control without any intermediate controller -- ensuring a compact configuration, minimal latency, and faster response. The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process. The software built into the laser scanner also allows for the control of the geometric parameters of weld bead. (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Clean Air Industries
Case Study: Welding Fume Control Solution Case Study: Clean Air Industries supported the Partnerships in Industry and Education (PIE) Innovation Center with a welding fume control solution for their second-floor lab. The Solution: A WeldStation-based system designed to capture weld fumes directly at the source across 25 welding booths. * Source capture at each booth. * High-efficiency filtration for weld smoke. * Consistent airflow and low maintenance operation. The Result: Cleaner air, improved safety, and a better learning... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Volktek Corporation
Case Study: Real-time Control for Welding Systems Digital twin gantry welding robots demand more than advanced robotics --they require a resilient industrial network capable of supporting high-speed vision, multi-axis motion, and AI-driven control in harsh steel manufacturing environments. To meet these demands, Volktek was selected to provide the networking foundation behind a highly synchronized welding automation system. At the core of the solution is the INS-8408E industrial Ethernet switch, designed specifically for automation... (read more)Browse Network Switches Datasheets for Volktek Corporation
-
SHIELDED METAL ARC WELDING
The welding cur- rent is controlled by a knob or handle on the welding ma- chine .
-
GAS TUNGSTEN ARC WELDING
This consists of a knob or tap switch on the front of the welding machine that controls the amount of welding current to be deliv- ered to the arc.
-
FLUX CORED ARC WELDING
On the constant cur- rent welding machines there is an on-off switch, a current level control knob , and sometimes a knob or switch for selecting the polarity of direct current.
-
GAS METAL ARC WELDING
On the con- stant current welding machines there is an on-off switch, a current level control knob , and sometimes a knob or switch for selecting the polarity of direct current.
-
wire feeder question
…feeder i have is an old snap-on model FW 111.it has leads for the motor and the power to hook to the welding machine .the feeder control box says fw111 and has wire speed adjustment knob .last owner said he…
-
Energy transfer and bond strength in ultrasonic welding of thermoplastics
There are control knobs to set up weld time, hold time, and air pressure on the machine .
-
Shopping In Other - Big Bruin
With simple two knob tapped control , the machine is easy to set up for gas-less flux-cored welding for deep penetration on thicker steel or gas-shielded MIG welding on thin gauge steel, stainless or aluminum.
-
Shopping In Other - Big Bruin
With simple two knob tapped control , the machine is easy to set up for gas-less flux-cored welding for deep penetration on thicker steel or gas-shielded MIG welding on thin gauge steel, stainless or aluminum.
-
Shopping In Other - Big Bruin
With simple two knob tapped control , the machine is easy to set up for gas-less flux-cored welding for deep penetration on thicker steel or gas-shielded MIG welding on thin gauge steel, stainless or aluminum.
-
Shopping In Other - Big Bruin
With simple two knob tapped control , the machine is easy to set up for gas-less flux-cored welding for deep penetration on thicker steel or gas-shielded MIG welding on thin gauge steel, stainless or aluminum.
Indicates content that may require registration and/or purchase.