Products/Services for Wet Bag Isostatic Press

  • Isostatic Presses-Image
    Isostatic Presses - (33 companies)
    ...applications. Specific CIP processes include wet bag processing (free molding), dry bag processing (fixed molding), and warm isostatic pressing (WIP). Hot isostatic presses use an argon atmosphere or other gas mixtures heated up to 3000 o F...
    Press Type
    Applications
  • Cold Isostatic Pressing Services-Image
    Cold Isostatic Pressing Services - (8 companies)
    ...preparation or blending, laboratory or developmental, production processing, or piggybacking services. In powder compacting, cold isostatic presses are used to produce shapes that are more complex, or to increase final density. CIP is also used...
  • Presses (metalworking)-Image
    Presses (metalworking) - (518 companies)
    Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch...
  •  
    Vacuum Bagging and Infusion Equipment - (21 companies)
    Vacuum bagging equipment and vacuum infusion equipment is used during the manufacture of fiberglass and composite parts to remove air voids and better infuse the reinforcing cloth with resin. These types of equipment are commonly used in composite...
  • Tableting Presses-Image
    Tableting Presses - (104 companies)
    ...station, uniaxial presses. When working with tableting presses, force is the appropriate measure to determine the degree to which materials may be compacted. By contrast, pressure is the determining factor when working with isostatic presses...
  •  
    Press Brakes - (265 companies)
    Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation...
  •  
    Leaf Wetness Sensors - (10 companies)
    Leaf wetness sensors are used to detect the presence of surface moisture. Leaf wetness sensors are used to detect the presence of surface moisture or soil moisture. They are used mainly in environmental applications. Some leaf wetness sensors...
  •  
    Hot Isostatic Pressing Services - (27 companies)
    ...is the maximum operating temperature developed within the press during compaction. This specification applies to both hot isostatic pressing services and hot uniaxial pressing services. The internal diameter of the HIP chamber determines the maximum diameter...
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
  •  
    Punch Presses - (254 companies)
    Punch presses are designed for stamping, punching, bending, shearing, converting, and assembly operations. Punch presses are used in stamping, punching, bending, shearing, converting, and assembly operations. They differ in terms of drive type...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire