-
Supplier: RainWise, Inc.
Description: Wet Bulb / Dry Bulb Temperature Sensor The RainWise Wet Bulb/Dry Bulb Thermometer consists of two calibrated temperature sensors in a fan aspirated housing. Both of the sensors are exposed to the aspirated air. One of them
- Operating Temperature: -40 to 149 F
- Form Factor: Sensor / Probe
- Variables Measured: Temperature
-
Supplier: Enercorp Instruments Ltd.
Description: Wet/Dry Bulb Psychrometers Model: HT-WD-A Our Wet and Dry Bulb Psychrometers have been designed for mushroom and greenhouse applications. They also find application in food processing and other areas where high humidities can cause problems with electronic instruments.
-
Supplier: Cole-Parmer
Description: cover • Auto Power Off • Wet Bulb / Dewpoint measurements (THWD-3 only) This high accuracy instrument measures the full range of relative humidity from 0% to 100% and features an exceptionally wide ambient temperature measurement range from –4degF to 140degF ( -20degC
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 140 F
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
-
Supplier: E+E Elektronik
Description: even in harsh and aggressive environment. Calculated physical quantities: Dew point temperature Frost point temperature Absolute humidity Mixing ratio Wet bulb temperature Water vapor partial pressure Specific enthalpy Typical Applications Agriculture Stables,
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Gas Instruments - TSI Quest QUESTemp 44-46-48N Area Waterless Wet Bulb Heat Stress Monitors -- QT-44Supplier: TSI Incorporated
Description: The QUESTemp° 44/46/48N utilizes a waterless wet bulb sensor designed for working environments where daily instrument upkeep is difficult. A high-quality humidity sensor and proprietary algorithm perform the calculation of the Wet Bulb Globe
- Instrument Type: Monitor
-
Supplier: Cole-Parmer
Description: • Ideal for quick monitoring of ambient conditions in hard-to-reach locations • Head swivels 180
allows easy viewing at any angle These humidity sticks are small enough to fit in your pocket. They feature a single button to switch from temperature, humidity and dew point or - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -4 to 160 F
- Display: Digital Readouts
-
Supplier: E+E Elektronik
Description: even in harsh and aggressive environment. Calculated physical quantities: Dew point temperature Frost point temperature Absolute humidity Mixing ratio Wet bulb temperature Water vapor partial pressure Specific enthalpy Typical Applications Agriculture Stables,
- Height: 3.149608 inch
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
Supplier: Clark Solutions
Description: wet bulb temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The instruments employ a cotton stocking that wicks water from a reservoir to the surface of the wet bulb temperature sensor. An internal fan blows air across the
- Relative Humidity Range: 10 to 100 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 10 to 100 %
- RH/aw Accuracy: 1 %
-
Supplier: Clark Solutions
Description: wet bulb temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The instruments employ a cotton stocking that wicks water from a reservoir to the surface of the wet bulb temperature sensor. An internal fan blows air across the
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 1 %
-
Supplier: Vaisala
Description: ±3%RH Outdoor Sensor for HVAC A reliable basic outdoor humidity sensor for a pole or wall installation. Dew point, wet bulb and enthalpy outputs can be selected by dip switch instead of the default RH output. The Humidity and Temperature Sensor Transmitter
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: bulbs.com
Description: Philips Marathon™ ENERGY STAR Qualified compact fluorescent lamp. Wet location rated, covered and sealed lamp perfect for any outdoor application. Resistent to both high and low outdoor temperatures. Outstanding energy efficiency - provides equivalent or greater light to most 75 Watt
- Lamp Power: 18 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 1,100 lm
-
Supplier: Tradeport Electronics Group
Description: Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: PMC Engineering LLC
Description: %RH, calculated absolute humidity, dew point or wet bulb temperature + temperature Excellent linearity, microprocessor corrected and temperature compensated Low power consumption, fast settling time Small size: 80mm x ø12mm / L=3.15: x ø 0.47
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -25 to 185 F
-
Supplier: Cole-Parmer
Description: • Ideal for use in harsh environments like labs, production and the food industry • IP40-rated humidity sensor • Compact size allows for convenient storage IP67-rated housing and key pad • RTD temperature sensor These meters feature a robust impact-resistant ABS housing,
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: 32 to 140 F
- Display: Digital Readouts
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: Parameter Internal dimension (W*D*H): 400*500*500mm External dimension (W*D*H): 600*1080*1380mm Temperature range: -40~+150℃ Temperature fluctuation: ±0.5℃ Temperature uniformity: 2℃ Humidity range: 20~98%RH (Refer Image below) Humidity fluctuation: ±2.5%RH Humidity uniformity:
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Vaisala
Description: measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully configurable All
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: rigid Polyurethane foam 16. Heater——Explosion-proof type SUS#304 stainless steel fins radiator pipe heater 17. Lighting——Heat resistance 18. Temperature sensor——PT-100 dry and wet bulb sensor 19. Observation window——Tempered glass 20. Sample tray——SUS#304 stainless
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: PMC Engineering LLC
Description: precision manufacturing applications Digital or analog output possible PC62 available with calculated absolute humidity, dew point or wet bulb temperature output Output range on the PC62V is free scalable
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -20 to 185 F
-
Supplier: Cole-Parmer
Description: • Measures 11 environmental conditions including light • Accurately measure air velocity, airflow, temperature, humidity, wet bulb, dew point, heat index, windchill, barometric pressure, altitude, and light • Auto-rotating, dual-line LCD with backlight for easy reading in low
- Sensed Temperature: 14 to 212 F
- Features: RTD
-
Hygrometers and Humidity Measurement Instruments - Fluke-971 Temperature Humidity Meter -- FL2418208Supplier: InspectorTools
Description: display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6
-
Supplier: E+E Elektronik
Description: industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature
- Sensed Temperature Range: -40 to 356 F
- # of Inputs / Channels: 1 #
- Features: Detachable Probe(s)
- Display: Digital Readouts, None - No Display
-
Supplier: Vaisala
Description: humidity and wet bulb temperature Safe operation with the entire transmitter in hazardous areas: Div I and II (USA, Canada), Categories 1G/Zone 0 Vaisala HUMICAP® Sensor features high accuracy, excellent long-term stability, and negligible hysteresis NIST traceable
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -94 to 356 F
- Variables Measured: Absolute Humidity, Dew Point, Relative Humidity, Temperature
- Electrical Outputs: Analog Current
-
Supplier: Haida International Equipment Co., Ltd.
Description: test Insulation material——50mm high density rigid Polyurethane foam Heater——Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor——France Tecumseh compressor x 2sets Lighting——Heat resistance Temperature sensor——PT-100 dry and wet bulb
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: compressor Temperature sensor: PT-100 dry and wet bulb sensor Observation window: Tempered glass Testing hole Diameter: 50mm, for cable routing Sample tray: SUS#304 stainless steel, 2pcs
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: E+E Elektronik
Description: industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Terra Universal, Inc.
Description: Extremely accurate memory (min./max.) Easy to read LCD displays temperature (°C and °F switchable), humidity, wet bulb and dew point Electronically calculates wet bulb in 5 seconds Also includes auto power off and data hold functions
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 5 %
- Dew Point Accuracy: 1.8 F
- RH/aw Range: 10 to 90 %
-
Supplier: InspectorTools
Description: Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature Wet bulb measurements without slinging Calculates T1-T2 differential (Air Temperature- External Probe Temperature) using optional probe Unique sensor
-
Supplier: InspectorTools
Description: Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or Probe Temperature Wet bulb measurements without slinging Calculates T1-T2 differential (Air Temperature- External Probe Temperature) using optional probe Unique sensor
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-555 is a combination digital hygrometer and digital thermometer used to measure relative humidity or air humidity as well as air temperature, dew point temperature and wet-bulb temperature. This portable, handheld meter allows for quick and easy detection of
- Height: 225 inch
- Weight: 200 lbs
- Operating Temperature: 0 to 40 F
- Features: Battery Powered
-
Supplier: InspectorTools
Description: Measure, record, print and download air flow measurements to a PC Simultaneously measures and displays Air Velocity, Temperature,Humidity, Wet Bulb, plus calculates CFM/CMM Manually log measurements (99 points) or setup time interval for automatic logging (2400 points)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: measured reliably and quickly by the multifunction thermometer. In addition, the dew point and wet bulb temperature is calculated and displayed by the multifunction thermometer. In addition, any type K thermocouple can be connected to the multifunction thermometer in a
- Sensed Temperature Range: -148 to 2,501.6 F
- # of Inputs / Channels: 1 #
- Features: Battery Powered
- Local Interface: Digital Front Panel
-
Supplier: TSI Incorporated
Description: Measures velocity, temperature, relative humidity / calculates flow, wet bulb and dew point temperature with a straight, telescopic probe / data logging. The Airflow™ Instruments Velocity Meter TA440 is like having multiple meters for the price of one, yet simple to
- Measurement Type: Air Velocity
-
Supplier: TSI Incorporated
Description: Measures velocity, temperature, relative humidity / calculates flow, wet bulb and dew point temperature with an articulated, telescopic probe/ data logging. The Airflow™ Instruments Velocity Meter TA440-A is like having multiple meters for the price of one, yet simple to
- Measurement Type: Air Velocity
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-WB 20SD is a data-logging heat stress meter used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative
- Height: 177 inch
- Weight: 489 lbs
- Operating Temperature: 0 to 50 F
- Features: Battery Powered
-
Supplier: REED-Direct
Description: Simultaneous display with %RH, temperature and dew point or wet bulb or external probe temperature* Calculates T1-T2 (Air temperature - External probe temperature)* Triple display with backlighting Max/Min readings Sensor cap closes to protect probe
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 158 F
- Display: Digital Readouts
- Form Factor: Meter / Indicator
Find Suppliers by Category Top
Featured Products Top
-
The PHPS-7500 is an OEM pressure sensor for gases and liquids. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The total accuracy of typically 0.75% over the whole temperature range from 0…70° C, the 5 V supply, the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
performance of the system. Temperature control switches and sensors optimized for heat trace control Electromechanical switches Designed for control of electric heat (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
Features Interface pressure sensor qualified with AEC-Q100 Grade 0 Analog, PWM and SENT output. On-chip Poly(4,4) compensation for improved accuracy over temperature, compensating both IC and bridge (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc. -
. Multiple mounting options allow the user to place the sensor downstream or in a remote location from the pressure controller. This creates a quicker response and helps avoid any lag in the system. The manifold mount lends itself well to analytical value-added assemblies. All wetted materials are (read more)
Browse Pressure Regulators Datasheets for Clippard -
Underwriters' Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT female conduit connection with terminal block Pressure Connection: Wetted Material 1 1/4 NPT Female Wetted Material 4, 5, 7 and 9 1/2 NPT Female Temperature (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
probes with blow-out collars Gas-filled capillary bulb temperature sensors Cable assemblies with factory-installed connectors Easier assembly and disassembly of long cable/sheath probes Viton™, Lava and GraFoil™ sealants are available with both (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
sampling probes with blow-out collars, gas-filled capillary bulb temperature sensors, and cable assemblies with factory-installed connectors, or to facilitate assembly and disassembly of long cable/sheath lengths. Soft sealant technology, pioneered by Conax Thanks to our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
of the seal. These fittings are used in down-hole oil and gas applications and for general industrial uses, including: Analyzer sampling probes with blow-out collars Gas-filled capillary bulb temperature sensors Cable assemblies with factory-installed connectors (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
upon power up* Operating Temperature: -35° C to 50° C (-31° F to 122° F) Enclosure: NEMA 4X wet location rated Connectors: AC contactor (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta (see product configuration table) TYPE 4X wet location rated Enclosure is polycarbonate which withstands chemical and U.V. light (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Federal Register > Monday, January 22, 2001 > [66 FR 6768] Energy Conservation Program for Consumer Products: Test Procedures for Central Air Conditioners and ...
Today's test procedure explicitly permits alternatives to using wet bulb temperature sensors .
-
Cold Environment Fogs And Measurements
Freezing of a wet bulb temperature sensor (ASRC -SUNY transistor element; Tethersonde and Airsonde thermistor elements) results initially in the release of latent heat of fusion and meaningless values for some 5 -13 minutes until freezing is complete.
-
Energy Harvesting Technologies
These sensors included a blackbody tem- perature sensor (to measure heating by radiation), a dry, and a wet bulb tempera- ture sensor .
-
Measurements of the near‐surface flow over a hill
Wet bulb temperature sensor .
-
Extreme NXT: Extending the LEGO MINDSTORMS NXT to the Next Level
Wet bulb Temperature Sensor .
-
Verification of Computational Fluid Dynamic Temperature Simulations in a Full-Scale Naturally Ventilated Greenhouse
Aspirated dry bulb and wet bulb temperature sensors (DW1, DW2, DW3, and DW4) were installed in the center of each greenhouse span from the west span to the east span.
-
Progress in Sustainable Energy Technologies: Generating Renewable Energy
To overcome this problem, dry and wet bulb temperature sensors were then used to calculate the relative humidity and ensure that the air at point 3 had become completely saturated.
Indicates content that may require registration and/or purchase.