Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Technic, Inc.
Description: Technic has long been pioneer in the ongoing development of printed circuit board wet processing equipment and chemistry. Our ongoing commitment to application research and in-house product development has enabled us to continuously offer our customers the most advanced technology
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Printed Circuit Boards (PCB)
-
Supplier: JST Manufacturing, Inc.
Description: JST's Single Wafer Etching and Stripping System utilizes an automated chemical spray process on a single wafer. The system includes oscillating spray nozzles, adjustable wafer speed (RPM) and precision adjustment of the distance between the nozzles and the surface of the wafer. It's automated
-
Supplier: JST Manufacturing, Inc.
Description: JST offers affordable semi-automated systems in both rotary and linear transfer designs. Rotary Transfer stations can accomodate single or dual rotary arms. JST's robot uses DC servo motors for efficient transfers with high reliability. This servomotor technology provides precise position
-
-
Description: MD200 is a compact arc ion plating system designed for small-batch production, non-standard tools, and resharpened tool coating. With 4 arc sources and WET lateral hot filament etching, it delivers stable coating quality, flexible production, and practical in-house coating capability.
- Features: Specialty / Other
-
Description: equipment. It supports stable loading, safe rotation, and reliable coating processing for special broach tools. Better Coating Adhesion with WET Etching WET lateral hot filament etching helps clean and activate the tool surface before coating. This improves coating
- Features: Specialty / Other
-
Description: MD1500 is a customized arc coating equipment for saw blade coating. Designed for industrial saw tool manufacturers, it supports stable PVD arc coating, WET lateral etching, strong coating adhesion, and customized loading solutions for different saw blade production needs. Key
- Features: Specialty / Other
-
Supplier: Terra Universal, Inc.
Description: Terra’s comprehensive range of constant-temperature baths, etching baths, dump risers, and other processing equipment is ideally suited for the high-purity requirements of the semiconductor industry. Microprocessor controls ensure the integrity of your operations.
-
Supplier: Hitachi High Technologies America, Inc.
Description: Conductor Etch System M-8000 Series is utilized for hard mask and silicon etching for 32nm and beyond. Hitachi High-Tech developed new process flows, such as double patterning and new material etch processes such as high-k dielectric/metal gate through JDP (Joint Development Program) with
- Applications: Etching - Plasma / Wet
- Mounting / Loading: Floor Mounted / Stand-alone
-
Supplier: Terra Universal, Inc.
Description: Ideal for etching, stripping and cleaning Ultra-pure, 99.995% contaminant-free processing vessel is ideal for critical chemistries Externally bonded 5-sided circuit heating element provides efficient, even heating for improved process yields Redundant safety features minimize potential damage
-
Supplier: HORIBA Instruments, Inc.
Description: The CS-137 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use BHF solution to etch silicon oxide and remove particles from the wafer surface. The CS-137 continually
-
Supplier: Terra Universal, Inc.
Description: Ideal for etching, stripping and cleaning Seamless quartz vessel is 99.995% contaminant-free Externally bonded 5-sided circuit heating element provides efficient, even heating for improved process yields Redundant safety features minimize potential damage caused by runaway temperatures PVDF
-
Supplier: Terra Universal, Inc.
Description: Precisely controlled low- or high-temperature processing (when used with RCe recirculating module) Natural polypropylene tank is ideal for etching, stripping, and developing with HF, KOH, CrO, and other chemistries (PVDF also available) Also functions as a stand-alone ambient-temperature bath
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: automation is vital for processes like Wet Etching and Cleaning (WEC), where even a 1% deviation in concentration can damage sensitive circuitry. Integration and Efficiency By combining these systems into a single Automatic Liquid Supply Equipment suite, semiconductor fabs
- Body Material: Stainless Steel
-
Supplier: Plansee SE
Description: Mo/Cu wet etching. In electrode layers, copper is mostly used in combination with a molybdenum adhesion promotion layer/diffusion barrier. To structure the Mo-Cu multilayers, we have worked together with the Korean Aerospace University and leading chemicals manufacturers to develop a
- Type: Sputtering Target
-
Supplier: Boyd
Description: hairline, auto degreasing or cleaning, laser etching for precise finishing needs Cleanroom manufacturing Class 100 to Class 100K, ultrasonic cleaning Levelling with CMM (Coordinate Measuring Machine) Complete assembly solutions including rivets, studs, brackets, NC riveting, auto tapping
- Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
- Materials: Ferrous Metals, Nonferrous Metals
- Stamping Capabilities: Progressive Dies
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: material science. By using 316L electropolished stainless steel with a 5Ra surface finish, the equipment prevents corrosion and “shedding,” ensuring the chemical remains as pure at the point of use as it was at the source. This is critical for processes like Wet Etching and
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure regulators, the CDS prevents “shedding”—the release of metal ions or particles into the chemical stream. This is vital for sub-micron fabrication, where even a single contaminant can lead to catastrophic yield loss during wet etching or CMP processes. Safety is equally
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ability to perform precise blending and dilution automatically. In processes like Chemical Mechanical Planarization (CMP) or wet etching, chemicals often require exact mixing ratios to be effective. By utilizing PLC automation and non-contact sensors, the CDM eliminates human error,
- Body Material: Stainless Steel
-
Supplier: FX PCB Co., Ltd.
Description: below on finding the proper Light PCB Assembly manufacturer to get the LED PCB assembly cost and good quality. 1, Check the LED PCB Assembly Machine You need to consider the performance of the PCB assembly equipment, for example, the placement speed and the placement accuracy. As if the speed
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Semiconductors: Ideal for printed circuit boards, etching baths, wet processing equipment, and ultrapure water filtration. Oil & Gas: Offers comprehensive filtration solutions for upstream (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
characteristics of multi-cartridge filter housings and their specific applications in semiconductor liquid filtration. Specific Applications in Semiconductor Liquid Filtration1. Wet Etching and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
than 100 μm film thickness in a single coat Aqueous developer compatible (TMAH & KOH) Wet stripping in conventional strippers Excellent dry etch resistance Material Uses: (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
particle contamination. Its low erosion rate reduces process tool cost of ownership. Perlast G65HP is ideal for use in wet and dry semiconductor processes including: Plasma Etching Ash/Resist Stripping LPCVD, HDPCVD, PECVD, SACVD, ALD Cleaning PVD Perlast G65HP can be molded into O-rings, seals, NW/KF fittings and custom components to suit any application. (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Precision Polymer Engineering Ltd. -
are key to reducing process contamination, significantly increasing yield and reducing operational downtime. Perlast® Helios G7HA has been developed for use in wet and dry semiconductor processes, including etching, stripping and cleaning. The new material is expected to be moulded into (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
CYTOP™ transparent amorphous fluoropolymers don’t require a baking process for adhesion and imparts a protective coating against acid or alkaline etching as well as insulation properties to semiconductor and MEMS-related materials. Transparent amorphous fluoropolymers can be (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
resistance to aggressive oxygen, chlorine and fluorine-based plasmas. Together with outstanding thermal and mechanical resistance qualities and similarly low particle generation to Perlast® G65HP, Perlast® G67G is ideally suited to wet and dry etching, stripping, cleaning and PVD processes. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
products, and finished products. Food and Beverage : Used to filter beverages, oils, and other food products to remove impurities and improve their quality. Electronic industry liquid crystal wet process : filter etching solutions, removing impurities (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
to the. stamping process [46], was removed by 5 min of wet etching. using TMAH 25% at 701C. To facilitate the stamping. Figure 1. 2-D top. view schematic. of the microdevices. All dimensions. are in mm. Figure 2. log(g) surface plot of (A) device 1, (B) device 2, (C). device 3, (D) device 4, at an applied
-
Fabrication of GaAs Devices
Fabrication of GaAs Devices. Focusing on all aspects of GaAs processing that deal with GaAs free surfaces and interfaces between GaAs and metal contacts or dielectrics, this detailed text offers pragmatic advice on cleaning and passivation, wet and dry etching and photolithography.
More Information Top
-
Introduction to Microfabrication 2nd Edition
Wet etching equipment consists of a heated quartz tank or bath plasma etching equipment consists of a vacuum chamber with a RF generator and a gas system.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61522/703599406-MIT.pdf?sequence=2
Wet Etching Equipment for Wafer-Based PV cells.
-
Scheduling of Wet Etch and Furnace Operations with Next Arrival Control Heuristic
The wet etch equipment is loaded with two lots of the same recipe at one time, and it can load up to one dozen lots at the same time.
-
Fabrication of micro temperature sensor and heater in a stainless steel-based micro reformer
Fig. 2 depicts the wet etching equipment .
-
Life‐cycle greenhouse gas emissions and energy payback time of current and prospective silicon heterojunction solar cell designs
Market survey on wet etch- ing equipment .
-
Rapid prototyping of glass-based microfluidic chips utilizing two-pass defocused CO2 laser beam method
The cost of the CO2 laser system is ten times less expensive than the cost of the excimer laser, the femtosecond laser and wet etching equipments .
-
Polarized Light in Liquid Crystals and Polymers Complete Document
In order to form the electrodes, common lithographic equipment like resist coaters, steppers, and dry or wet etching equipment are used.
-
Physical and Chemical Sciences Center: Research briefs. Volume 9-94
These includes mask aligners, Reactive Ion Etch (RIE) machines and wet etch equipment .
-
Cost analysis of two Silicon Heterojunction solar cell designs
[13] PHOTON Europe GmbH, “Market survey on wet etching equipment ,” Photon International, pp. 166–177, November 2011.
-
300-Mm wafer 3D integration technology using hybrid wafer bonding
In this case, not only is dry etching or wet etching equipment required, but planarization equipment (e.g.. CMP) for the flat surface is also required after the BG.
Indicates content that may require registration and/or purchase.