-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Wet Gas Compressor Fluid is a high-quality lubricant developed for the lubrication of oil-flooded rotary compressors and for cylinder lubrication in reciprocating compressors in natural gas service. It is specially formulated to minimize
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG), water insoluble, natural gas compressor oil for wet gas. Designed for wet gas compression or propane refrigeration where conditions demand products that resist hydrocarbon dilution.
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Howden
Description: Thomassen HS & VS Turbo Compressors The Thomassen HS and VS series of multistage single shaft turbo compressors have the advantage of longstanding OEM knowledge in applying state-of-the-art modular design and advanced manufacturing techniques. Aerodynamic efficiency, reliability and
- Discharge / Operating Pressure: 700 to 4,000 psi
- Flow Capacity: 34,000 to 82,000 SCFM
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Compressor Technology: Centrifugal
-
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard XA 200 is formulated with premium paraffin base oils and additives to provide outstanding protection for demanding systems and is specifically designed for use in reciprocating compressors subjected to sour, wet, high pressure gases found in refineries, gas
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Supplier: Aerzen USA Corp.
Description: advantages of AERZEN VRW Screw Compressor at a glance: 100% oil-free compression Maximum efficiency and increased differential pressure in one stage Minimisation of installation area Reduced investment and operating costs Pre-drying of the wet H2-gas is not required Ideal as a
- Discharge / Operating Pressure: 43.51 to 130.53 psi
- Flow Capacity: 370.818 to 3,531.6 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Flow Capacity: 0 to 247.175141242938 SCFM
- Horse Power: 2.68044076980564 HP
- Power Source: AC Single Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: Senior Aerospace Metal Bellows
Description: instrument gas sampling Nuclear containment radiation monitoring Radioactive gas processing Ground based or airborne high voltage electronics cooling and waveguide pressurization High temperature engine exhaust analysis Toxic or costly gas processing Contamination free samples
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 3 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Specifically designed for fuel cells Oil-less operation Stainless steel valves Permanently lubricated bearings All wetted aluminum parts treated for corrosion protection Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.97 cfm / 27.5 l/min
- Discharge / Operating Pressure: 30 psi
- Flow Capacity: 0.9 SCFM
- Horse Power: 0.0938154269431974 HP
- Gases Handled: Air / Plant Air
-
Supplier: Thomas An Ingersoll Rand Business
Description: requiring air compressor
- Discharge / Operating Pressure: 30 psi
- Flow Capacity: 0.4 SCFM
- Horse Power: 0.0536088153961128 HP
- Gases Handled: Air / Plant Air
-
Supplier: Senior Aerospace Metal Bellows
Description: instrument gas sampling Nuclear containment radiation monitoring Radioactive gas processing Ground based or airborne high voltage electronics cooling and waveguide pressurization High temperature engine exhaust analysis Toxic or costly gas processing Contamination free samples
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: CSA Group
Description: ISO 17945:2015 establishes material requirements for resistance to SSC in sour petroleum refining and related processing environments containing H2S either as a gas or dissolved in an aqueous (liquid water) phase with or without the presence of hydrocarbon. This International Standard does
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Cylinder Oils are compounded lubricants designed primarily for specific use in steam cylinders, gas compressor cylinders, and worm gear drives. These cylinder oils are formulated with high viscosity index base stocks. All grades are compounded with a high-grade animal fatty oil
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Robust, highly flexible control and power supply cable for On-/ Offshore equipment for harsh environmental conditions for example at drilling rigs of oil and gas exploitation. The cable is used among others for the electrical connection of drilling equipment, compressor or pumps. ln
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Cable Shielding: Braid
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: Munters DH
Description: wet gas cleaning or processes inside the refinery. Compressor suction drums Natural gas cleaning devices Refinery Advantages Dual function in the same element removes fine droplets and dust particles Removal efficiency of 99.9 % (1 micron) Pre-filter media is pleated in
-
Supplier: GE ENERGY Air Filtration
Description: The AltairSystem2 gas turbine inlet filtration system provides an advanced level of protection to gas turbines operating in offshore and coastal environments. With over 15 million operating hours on over 1,000 turbine inlets, AltairSystem2 is the system of choice for many of the
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: Clark Solutions
Description: gases, i.e. in cooling circuits of welding machines and laser systems, for pump monitoring, compressors and many other applications. By using only stainless steel AISI 316 Ti for the wetted parts the meter is especially suited for aggressive media.
- Gas Volumetric Flow Rate: 0.00235404896421846 to 4.70809792843691 SCFM
- Operating Temperature: -80 to 200 F
- Operating Pressure: 40 to 160 psi
- Media Temperature: 392 F
-
Supplier: GE ENERGY Air Filtration
Description: The AltairAquila inlet filtration solution provides a superior level of protection for gas turbines operating in offshore and coastal environments. AltairAquila is now widely regarded as the premier 'super compact' turbine air filtration solution, and is the system of choice for many of the
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: ASCO
Description: deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. •
- Switch Point Range: 600 to 6,000 psi
- Deadband: 650 to 6,000 psi
- Operating Temperature: -4 to 122 F
- Switched Current: 15 amps
-
Supplier: 3X Ceramic Parts Company Limited
Description: Metallized Ceramic Ring for Electronic Components The metallized Ceramic rings are widely used in electronic components like compressors , sensors , transistors , automotive , overload protectors , marine and other appllications and so on . This ceramic ring metallization thickness have good
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Asahi/America, Inc.
Description: eliminate the corrosion of stainless steel fasteners common in such applications. The Ti Type-14/15 Diaphragm Valve is designed with a unique three-layer construction: an EPDM backing cushion; a PVDF gas barrier; and a layer of PTFE – the only wetted part. Superior corrosion protection is
- Valve Size: 0.5 to 6 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Richardson RFPD
Description: monitoring viaBluetooth 4.0 Wireless Communication. This series is suitable formeasurement of liquid or gas pressure, even for difficult media such ascontaminated water, steam, and mildly corrosive fluids. The wetted material of the pressure port is made of 316L stainlesssteel and the
-
Supplier: Process Sensing Technologies USA
Description: calibration system with optional compressor, dryer, dew-point generator and cooled mirror reference instrument refer to DCS System page. DG3 The DG3 is our entry-level, single-stage mixing humidity generator. It is operated by manually mixing the two gas streams using flow control
- Operating Temperature: 64.4 to 75.2 F
- Variables Measured: Dew Point
-
Supplier: Caterpillar Oil & Gas
Description: fitted in accordance with the Machinery Directive 2006/42/EC Exhaust System Exhaust gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas Group IIA; designed and tested in accordance with the recommendations of EN 1834-1;
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor.
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite UT750UL Utility Work Truck Inverter / Charger are the quiet alternative to gas generators with no fumes, fuel or noise. It provides equipment with utility or generator supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic
- DC Input Voltage: 12 volts
- DC Input Current: 73 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: The UT2012UL Utility Work Truck Inverter / Charger is the quiet alternative to gas generators with no fumes, fuel or noise. It provides equipment with utility or generator supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic line to
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RV1512UL Inverter/Charger is the quiet alternative to gas generators - with no fumes, fuel or noise to deal with! It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic
- DC Input Voltage: 12 volts
- DC Input Current: 145 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite RV1250ULHW Inverter/Charger is the quiet alternative to gas generators with no fumes, fuel or noise to deal with! It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic
- DC Input Voltage: 12 volts
- DC Input Current: 95 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
Find Suppliers by Category Top
Featured Products Top
-
Cement and Lime Industry Blowers and Compressors designed for better Solutions in Cement Applications Depending on your cement plant’s operations, the specialists at AERZEN can tailor make a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
heat burns off certain materials as gases. The elements left behind then meld together, forming a material known as clinker. The clinker exits the kiln, cools, and is ground into an extremely fine powder that you can load onto trucks and transport to concrete suppliers. The wet method (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
program will keep important assets such as engines, gearboxes, hydraulic systems, turbines, compressors, generators and any other oil-wetted machinery in operation by reducing unexpected failures and costly unscheduled down time. Analysis of bunker fuels is also a critical application when (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
output from aerobic biological bugs is “black” wet sludge to be landfilled. Anaerobic Biological bugs do not use oxygen and discharge biogas of methane and pentane. Liquid ring vacuum pumps are used in the Anaerobic Digestion pumping room to remove methane gas and supply generators (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems. Features: • UL listed and cUL certified CE compliant to low voltage directive and pressure equipment directive. Optional ATEX or GOST intrinsic safety compliance (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
More Information Top
-
Transmission Lines in Digital and Analog Electronic Systems: Signal Integrity and Crosstalk
“Look, Don, the wet gas compressor will not be big enough.
-
Modeling and optimization of a model IV fluidized catalytic cracking unit
(5) Maximum flow rate through the wet gas compressor .
-
Refinery Residue Upgrading
The drum overhead manifold piping to the fractionator is sized for low pressure drop, which has a major effect on the wet gas compressor size and cost.
-
Advances in Fluid Cat Cracking
Propylene additives have little effect on the coke yield and hence on the regenerator air blower capacity requirement and a smaller effect on the wet gas compressor load.
-
Process Design Considerations of Large Central Platform for LW3-1 Deepwater Gas Development
Higher operating pressure, wet gas compressors are set after 3-year production Dry gas compressors are not used in case of less than 40x108Sm3/a gas production Wellhead pressure could be used well in the first 3 years High compression ratio in later…
-
Troubleshooting Process Plant Control
Just like we have on our wet gas compressor .
-
Modifications to model IV fluid catalytic cracking units to improve dynamic performance
Wet Gas Compressor .
-
Wet Gas Compression - A Logical Step to Follow Multiphase Boosting
As the flow regime to the pump still is transient with changing inlet pressure and temperature, the same mechanical design guidelines must be used for the wet gas compressor as for the multiphase pump.
-
Advances in Fluid Catalytic Cracking
The use of a lift gas does, however, introduce a higher load to the wet gas compressors In the vapor recovery section of the unit.
-
Zero downtime
The scope of the project included a complete replace- ment of the FCCU reactor, combustion air compressor, wet gas compressor , and the addition of a flue gas scrubber to reduce particulate emissions.
Indicates content that may require registration and/or purchase.