-
Supplier: Pearson Electronics, Inc.
Description: Pearson Electronics has recently designed several new current transformers with a thickness that is about 1/2 of the size of the in stock current transformers designed by Pearson. These new ultra thin current transformers allow a more compact installation resulting in lower
- Measuring Range: 5,000 amps
- Frequency Range: 10 to 20,000,000 Hz
- Response Time: 0.02 µs
- Operating Temperature: 32 to 149 F
-
Supplier: Visual Sound, Inc.
Description: Dual Concentric™ drive unit and WideBand™ technology with the latest cutting edge digital processing to create monitors that provide the professional user with complete control over the entire monitoring operation. Main Features: DSP technology, networking intelligence and Class D amplifiers
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides transmission distances up to 50 km. An
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 800 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
-
Supplier: ValueTronics International, Inc.
Description: The 2533E-31 is a Power Meter from Yokogawa. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for
-
Supplier: ValueTronics International, Inc.
Description: Valhalla Scientific 2301 Power Analyzer provides three simultaneous displays of True Watts, True RMS voltage, and True RMS current with large easy to read LED displays. The 2301 contains 3 wide band current shunts 100A, 10A, and 1A with 3 reamp gains to provide nine
-
Supplier: ValueTronics International, Inc.
Description: function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others THe HSA4012 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with
- DC Output Power: 900.0000000000016 watts
-
Supplier: Mini-Circuits
Description: The ZHL-2425-250X+ is a new generation solid state connectorized high-power amplifier module which can be used in a wide range of industrial, scientific and medical (ISM) applications in the 2400-2500 MHz ISM band. The ZHL-2425-250X+ provides many advantages over traditional
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 0.5 dB
- Maximum Gain: 42 dB
- Input VSWR: 1.9 :1
-
Supplier: Transcat, Inc.
Description: Product Highlights Hioki benchtop power meters and power analyzers are best in class power measuring instruments for measuring single to three-phase lines with a high degree of precision and accuracy. The PW6001 is Hioki’s flagship power analyzer, featuring high accuracy, wide band,
- Number of Data Channels: 1
-
Supplier: Mini-Circuits
Description: The RFS-G90G93750X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 902-928 MHz ISM band. The RFS-G90G93750X+ is a fully programmable, versatile, and flexible RF
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of ground, surface, waste, sea water and oceanography. Typical applications for the VT
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Mini-Circuits
Description: The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and flexible RF
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 51.5 dB
- Input VSWR: 1.5 to 2 :1
-
Supplier: Mini-Circuits
Description: The RFE-24M30M1K7X+ is a new generation light weight solid state connectorized high-power amplifier module which can be used in a wide range of industrial, scientific and medical applications in the 27 MHz ISM band. The RFE-24M30M1K7X+ uses the latest generation semiconductor
- Frequency Range: 27.12 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 25 dB
- Input VSWR: 1.92 :1
-
Supplier: ValueTronics International, Inc.
Description: Frequency transient capture range: up to 80 MHz in narrow band, up to 4.8 GHz in wide band Noise measurement functions: Phase noise with ultra low noise floor and a cross-correlation method AM noise measurement and phase noise measurement without changing RF connection Baseband
-
Supplier: OMEGA Engineering, Inc.
Description: Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.005 g/microstrain nominalNoise Floor (Wide Band): 0.0015 g (rms)Weight: 10 g (0.35 oz) nominal (without cable)Material: TitaniumDimensions: 19 H x 12.7 mm (0.75 x 0.5") squareConnector: 4-pin, ¼-28 female termination,
- Acceleration: 500 g
- Frequency Range: 3 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: GL Communications, Inc.
Description: control via Ethernet using Remote Desktop (thus not requiring the Keyboard/Mouse). With additional licensing (VQT274) VQuad™ Probe HD can connect to Touchscreen Monitor. VQuad™ Probe HD unit can connect to a portable 10” monitor with touchscreen access via USB interface, which also
- Features: Other
- Port Type: RJ-45, USB
-
Supplier: Northrop Grumman Corporation
Description: communications set and the Multimission Advanced Tactical Terminal (MATT) provides the Hawkeye with an expanded over-the-horizon (OTH) wide-band and narrow-band voice and data communications capability for enhanced situational awareness of the Hawkeye's surveillance volume and
-
Supplier: Harper International Corporation
Description: Harper offers advanced oxidation ovens to complement its industry-leading furnaces for Carbon Fiber processing. Our state-of-the-art oven designs available for tow-bands from 300mm to greater than 4000mm. Harper’s most recent 3 meter wide production scale Oxidation Oven (section of
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion
- Features: Cooling System
-
Supplier: Laurel Electronics LLC
Description: scalable to ±99,999 for use with current shunts 1/8 DIN size with bright red or green 0.56" (14.2mm), high LED digits Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Wide choice of Plug-in-Play options: - 2 or
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
High-Power, Wide-Band Performance Designed for demanding laboratory and industrial environments, the VSA-D Series delivers up to 1000 kVA output with a (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
New ESS 076 three-phase current sensor monitors energy consumption With the new three-phase version of the Smart Sensor Current ESS 076, STEGO expands its sensor portfolio for (read more)
Browse Current Sensors Datasheets for STEGO -
Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
and safely, making them highly suitable for use alongside devices with low amperage ratings. Current sense transformers find use in a wide range of instrument monitoring, control, protection, and metering applications. For this reason, they come in a variety of designs and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Lower Carry Belts and interfaced Variable Speed Conveyor, 6” wide x 5’ long, with fully adjustable stainless steel Guide Rails. Adjustable height Sealing Assembly Floor Stand with crank handle is now standard. This continuous band sealer will seal Polyethylene, Polypropylene (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
. The filters will offer performance improvements and new design options in a wide range of applications from gas sensing, chemical monitoring, and night vision, to LIDAR and FTIR Spectroscopy. Bandpass Filter Review Resonant cavity bandpass filters’ basic design (read more)
Browse Datasheets for Alluxa, Inc. -
durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
current sensing shunts — the capacity behind power management, battery monitoring, and precision measurement. Whether you're designing EVs, industrial equipment, space/satellite or advanced electronics, accurate current sensing is mission critical. In this series, our experts will break (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
applications such as radar and broadband communications, where signals may span multiple frequencies, excellent flatness ensures that the power monitor’s output remains accurate and directly comparable throughout the band, eliminating the need for frequency-specific corrections (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Biomaterial and Bioengineering
The capacitive current was monitored using a wide band current monitor (PearsonTM current monitor).
-
Uniform acceptor distribution in neutron-transmutation-doped far-infrared p-Ge lasers
Current saturation in NTD and melt grown active laser crystals was recorded using a wide band current monitor (Pearson model 411).
-
Multi-layer self-integrating Rogowski coils for high pulsed current measurement
The discharge current through the TVSS or through any load was generated by closing the motor ized sphere gap and measured by a commercial impulse current transformer (ICT) from Pearson Electronics Ltd., Wide Band Current Monitor (Clamp on Monitor) and by a…
-
Materials, Mechanical Engineering and Manufacture
The capacitive current was monitored using a wide band current monitor (PearsonTM current monitor) manufactured by Pearson Electronics Inc., Palo Alto, California, U.S.A. the cable connected to the outer electrode was passed through the wide band current monitor.
-
Neutron transmutation doped far-infrared p-Ge laser
Current saturation in active laser crystals (samples A,G,H) was recorded using a wide band current monitor (Pearson model 411).
-
Capturing the Daylight Dividend
Pearson wide band current monitor (Model No. 411).
-
Influence of Additive Gas on Electrical and Optical Characteristics of Non-equilibrium Atmospheric Pressure Argon Plasma Jet
The high voltage applied to the discharge was mea- sured using a 1000 : 1 high-voltage probe (Tektronix P6015A), while the discharge current was monitored us- ing a wide band current monitor (PearsonTM current monitor, Pearson Electronics Inc., USA).
-
NAVAL
POSTGRADUATE
SCHOOL
Downstream of the diode strings, current output from each individual capacitor is monitored with two Pearson Model 1330 wide band current monitors .
-
A new wide-band beam current monitor with active-passive circuit
In CTF3 of CERN, the new wide band wall current monitor was used [7].
-
Development of accelerator based spatially resolved ion beam analysis techniques for the study of plasma materials interactions in magnetic fusion devices
(Pearson Elec- tronics, INC, Wide Band Pulse Current Monitor , Model 4688, Ouput: 1.0 Volts per Am p) . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.