-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ESMD wideband monitoring receiver was specially developed for signal search, radiomonitoring, radio detection and spectrum monitoring tasks. It performs ITU-compliant measurements and meets the requirements of security authorities and organizations. The receiver is ideal
- Operating Frequency: 20 to 40,000 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other, Receiver Only
-
Supplier: Lansdale Semiconductor, Inc.
Description: Mosaic 13000 devices are used mainly in RF communications targeted towards the cordless and cellular phone market. Excellent high frequency performance is achieved through using the Mosaic RF Bipolar process.
- TJ: 0 to 70 C
- Pin Count: 20 #
- Number of Devices in Package: 1 #
- Package Type: DIP, SOIC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, BGA.
- Supply Voltage: 3.3 volts
- Supply Current: 8 mA
- Features: Other, RoHS
-
-
Description: WIDEBAND ZERO-IF DIRECT CONVERSI
- Sensitivity: -95 dBm
- Operating Frequency: 470 to 862 MHz
- Operating Temperature: -30 to 85 C
- Supply Voltage: 2.92 to 2.63 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers,
- Operating Temperature: -30 to 85 C
- Features: Other, RoHS
-
Supplier: Richardson RFPD
Description: compromise in signal chain performance. Applications Electronic test and measurement equipment General-purpose software radios Radar systems Ultra wideband satellite receivers Point-to-point communication systems
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: The 8V97051 is a high performance Wideband RF Synthesizer / PLL optimized for use as the local oscillator ( LO ) in Multi-Carrier, Multi-mode FDD & TDD Base Station radio card. It is offered in a compact 5x5, 32- VFQFN package with 50Ω differential RF output impedances for ease
- Supply Voltage: 3.3 volts
- Output Frequency: 34.375 to 4,400 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Lansdale Semiconductor, Inc.
Description: Mosaic 13000 devices are used mainly in RF communications targeted towards the cordless and cellular phone market. Excellent high frequency performance is achieved through using the Mosaic RF Bipolar process.
- TJ: 0 to 70 C
- Pin Count: 16 #
- Number of Devices in Package: 1 #
- Package Type: DIP, SOIC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF
- Responsivity: 0.75 A/W
- Bandwidth: 12,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Qorvo
Description: Qorvo's TGL2201 is a wideband dual stage limiter fabricated on Qorvo's proven GaAs VPIN process. Operating from 2 to 25 GHz, the TGL2201 has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal. The TGL2201 is suitable for a variety of
- Frequency Band: 2,000 to 25,000 MHz
- Insertion Loss: 1 dB
- Flat Leakage: 63.09573444801933 milliwatts
- Features: Other
-
Supplier: Emhiser Research, Inc.
Description: Emhiser Research, Inc. designs and manufactures a complete line of airborne and ground-based telemetry equipment designed specifically for harsh military applications. Our tested and proven products are qualified on numerous high profile defense programs.
- Operating Frequency: 2,200 to 2,400 MHz
- Output Power: 1.9999999999999905 dBm
- Maximum Shock: 100 g
- Operating Temperature: -20 to 70 C
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. Audio-Technica's completely new application of proven, patented Ultra Wideband (UWB) technology, the award-winning SpectraPulse UWB Wireless Microphone System bypasses the increasingly congested RF bottleneck to deliver clear, intelligible audio without the
- Features: Wireless Microphone
-
Supplier: Qorvo
Description: Qorvo's TGL2201-SM is a packaged dual stage GaAs VPIN limiter that operates over the 2 to 12 GHz band. Vertical PIN diodes provide the limiting action at high input signal levels and low loss at small signals. The TGL2201-SM is suitable for a variety of wideband systems such as low noise
- Frequency Band: 2,000 to 12,000 MHz
- Insertion Loss: 0.5 dB
- Flat Leakage: 63.09573444801933 milliwatts
- Features: Other
-
Supplier: Qorvo
Description: Typical saturated power is 30 dBm from 2 - 16 GHz. The TGA2509 is suitable for a variety of wideband electronic warfare systems such as radar warning receivers, electronic counter measures, decoys, jammers and phased array systems. The TGA2509 is 100% DC and RF tested on-wafer
- Frequency Range: 2,000 to 22,000 MHz
- Minimum Operating Voltage: 12 volts
- Maximum Operating Voltage: 12 volts
- Nominal Operating Current: 1.1 amps
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®EB510 HF monitoring receiver is designed to meet the demanding requirements of ITU-compliant radiomonitoring tasks in stationary and mobile environments. The receiver performs high-speed signal search in the spectrum and provides very wideband demodulation as well as
- Operating Frequency: 0.008 to 32 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other, Receiver Only
-
Supplier: Rochester Electronics
Description: ADC31RF80 14-Bit, 3-GSPS, RF-Sampling Wideband Receiver and Feedback IC
- Features: Other
- Packing Method: Tape Reel
-
RF Mixers - 350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO -- SKY73208-11Supplier: Skyworks Solutions, Inc.
Description: station receivers. The SKY73208-11 also includes a fully integrated wideband VCO/Integer-N frequency synthesizer. The device includes four differential VCOs that cover the output frequency range from 2.8 GHz to 6.0 GHz. By applying internal VCO division, the output LO frequency can be
- IF Frequency Range: 50 MHz
- Features: Other
- Mixer Type: Single Balanced Mixer
- Package Type: Through Hole Technology (THT)
-
Supplier: SAE International
Description: wideband TEM (GTEM) cell. The test board is not in the cell as in the conventional usage but becomes a part of the cell wall. This method is applicable to any TEM or GTEM cell modified to incorporate the wall port; however, the measured RF voltage is affected by the septum to test
-
Supplier: Richardson RFPD
Description: This LNA is a low cost, low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 1.5 dB noise figure and output IP3 of 25 dBm at the frequency range from 1 GHz to 4.2 GHz and extendable to 4.5 GHz bands. This LNA is most suitable for wireless data communications,
- Frequency Range: 1,000 to 4,200 MHz
- Maximum Gain: 25 dB
- Output Power( P1dB): 13 dBm
- Noise Figure: 1.5 dB
-
Supplier: thinkRF
Description: range, the thinkRF D4000 RF Downconverter / Tuner has several other differentiators that makes it an ideal component for 5G signal monitoring. -Wideband: Up to 500 MHz of analog bandwidth. -Frequency: From 50 MHz to 40 GHz which covers the entire mm-wave frequency range for 5G FR2.
- Input Frequency Range: 24,000 to 40,000 MHz
- Output Frequency Range: 1,536 MHz
- Operating Temperature: -10 to 55 C
- Technology: Crystal Controlled
-
Supplier: Richardson RFPD
Description: HMC8191 is a passive wideband I/Q MMIC mixer that can be used either as an image reject mixer for receiver operations or as a single sideband upconverter for transmitter operations. With an RF and LO range of 6 GHz to 26.5 GHz, and an IF bandwidth of dc to 5 GHz, the HMC8191 is
- RF Frequency Range: 6,000 to 26,500 MHz
- LO Frequency Range: 6,000 to 26,500 MHz
- IF Frequency Range: 0 to 5,000 MHz
- Conversion Loss: 10 dB
-
Supplier: ValueTronics International, Inc.
Description: The 1020 is a 539 MHz RF Generator from Boonton. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 539 MHz
- Maximum Frequency Range: 539 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Description: electromagnetic (TEM) or wideband gigahertz TEM (GTEM) cell. The test board is not inside the cell, as in the conventional usage, but becomes a part of the cell wall. This method is applicable to any TEM or GTEM cell modified to incorporate the wall port; however, the measured radio frequency
-
Supplier: CSA Group
Description: electromagnetic (TEM) or wideband gigahertz TEM (GTEM) cell. The test board is not inside the cell, as in the conventional usage, but becomes a part of the cell wall. This method is applicable to any TEM or GTEM cell modified to incorporate the wall port; however, the measured radio frequency
-
Supplier: Lingto Electronic Limited
Description: VIDEO AMPLIFIERS RF RECEIVER
- Features: Video / Wideband Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 14-Bit, 3-GSPS, RF-Sampling Wideband Receiver and Feedback IC 72-VQFN -40 to 85 Product overview: ADC31RF80IRMPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: 0.47- 0.96 GHz UHF 10 W LOW NOISE POWER AMPLIFIER WPA0510A. WPA0510A is a low noise figure, wideband, and high linearity class A operation power amplifier. The amplifier offers typical 40.0 dBm output P1dB, 0.90 dB noise figure, 50 dB gain, and 52.0 dBm output IP3 at the frequency range from
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual-channel, 14-bit, 3-GSPS, dual DDC/channel, RF-sampling wideband receiver and feedback IC 72-VQFN -40 to 85 Product overview: ADC32RF80IRMPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring,
- Operating Temperature: -40 C
-
Supplier: NuWaves Ltd.
Description: The RF200-2500TUNV1 is the first in a family of premier high-performance, wideband RF Tuners (HiPerTUNER™) designed for front-end receiver and transmit applications where stringent RF filtering of the signal-of-interest is required with superb out of band rejection. The
- Frequency (Fc): 1,350 MHz
- Bandwidth: 1,150,000 kHz
- VSWR: 2.5 :1
- Operating Temperature: -20 to 50 C
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Active EV10AQ190A is fit for various applications, such as: High-Speed Data Acquisition High-Speed Test Instrumentation Automatic Test Equipment S-band Direct RF Down Conversion Ultra Wideband Satellite Digital Receiver Point-to-Point Microwave Receivers
- Resolution: 10 bits
- Features: Other
-
Supplier: Mini-Circuits
Description: The PMA3-352GLN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high OIP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range S-band receiver applications. This design operates on a single +5 V supply, is
- Minimum Operating Voltage: 8.5 volts
- Maximum Operating Voltage: 8.5 volts
- Nominal Impedance: 50 Ohms
- Amplifier Type: Low Noise Amplifier
-
Supplier: Mini-Circuits
Description: The PMA3-24323LN+ is a pHEMT based wideband, low noise MMIC amplifier with a unique combination of high dynamic range and low noise figure over a very broad bandwidth making it ideal for use in a wide variety of transmitter and receiver
- Frequency Range: 24,000 to 32,000 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 16.6 dB
- Output Power( P1dB): 15.2 to 16.8 dBm
-
Supplier: Mini-Circuits
Description: The PMA3-14LN+ is a GaAs pHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high OIP3, and high output power, over a wideband making it ideal for sensitive, high-dynamic range receiver applications. This design operates on a single supply of
- Nominal Impedance: 50 Ohms
- MMIC Tech.: MMIC Technology Required
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: The PMA3-83LNW+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single 5V or 6V supply, is well
- Minimum Operating Voltage: 7 volts
- Maximum Operating Voltage: 7 volts
- Nominal Impedance: 50 Ohms
- MMIC Tech.: MMIC Technology Required
Find Suppliers by Category Top
Featured Products Top
-
RF test setups often require different signal behaviors for different measurement tasks. Frequency sweeps help engineers evaluate device response across selected frequencies, while pulse modulation provides controlled RF on/off timing for receiver and component testing. The Corech CSG9K (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
/down conversion and filtering on a single card. Frequency Conversion & Receiver Modules Beyond simple signal generation, we offer complete RF front-end solutions that combine local oscillators with high-linearity mixers and filters. Integrated Chains: Up/Down Converter (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
Detection: In radar systems, the UIYCI1318A can isolate signals between radar transmitters and receivers, ensuring normal detection and positioning of the radar system. Testing and Measurement: In RF test instruments, the UIYCI1318A can accurately (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The ADRV9009-ZU11EG is highly customizable and offers wide bandwidth and tuning range for a broad range of applications. It contains 2x Wideband ADRV9009 Dual Transceivers and Quad-core ARM® Cortex™-A53 MPCore™. 4GB of DDR4 (with ECC) is dedicated to the Programming System and 2x (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
More Information Top
-
Challenges for aerospace measurement systems: Acquisition of wideband radio frequency using Analog-to-Information converters
The available technologies for wideband RF sensing and the current trends in design of wideband RF receivers are reported in Section III.
-
A new CMOS wideband RF front-end for multistandard low-IF wireless receivers
A straightforward approach is to integrate a wideband RF receiver front-end capable of handling all the different carrier frequencies for different standards.
-
Wideband CMOS Receivers
A wideband RF receiver , with integrated filtering that can be precisely controlled by the Local Oscillator (LO) frequency to attenuate out-of-band interferers, is analyzed in depth in this book.
-
Digital Compensation of Cross-Modulation Distortion in Software-Defined Radios
Abstract—The wideband RF receiver in a software-defined radio (SDR) system suffers from the nonlinear effects caused by the front-end analog processing.
-
ISSCC Student Research Preview 2012: A Mini Conference in Its Own Right [People]
posters focused on three key areas: ultra-low power, highly digital data convert- ers and PLLs; wideband RF receivers ; and high output power transmitters.
-
Acousto-Optic Parallel Channel Wideband Receiver
Acousto- Optics (A /O) shows considerable promise as a technology suited to the implemen- tation of wideband RF receivers which can be employed for Electronic Warfare applications.
-
http://etd.auburn.edu/bitstream/handle/10415/2126/Dissertation_Ma_V10.pdf?sequence=2
After introduced building block design, an wideband RF receiver design is discussed in .
-
A Wideband Front-End for Software Defined Radio
Wideband RF receiver system design objective is to satisfy the requirements of indicators of system parameters, as much as possible reuse of the hardware in order to reduce component count, power consumption and cost.
-
A 250 MHz 14 dB-NF 73 dB-Gain 82 dB-DR Analog Baseband Chain With Digital-Assisted DC-Offset Calibration for Ultra-Wideband
In this work, we further extend the method to a wideband RF receiver , such as a UWB RF re- ceiver.
-
A novel planar UWB monopole antenna with variable frequency band‐notch function based on etched slot‐type ELC on the patch
3.1–10.6 GHz ULTRA- WIDEBAND RF RECEIVER IN 0.18 lM CMOS TECHNOLOGY .
Indicates content that may require registration and/or purchase.