-
Supplier: TOP-electronics USA
Description: LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TOP-electronics USA
Description: LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna (bulk/pcs) Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TOP-electronics USA
Description: LM822-1452US, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna Replacement for LM820 for North American markets. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
-
Supplier: TOP-electronics USA
Description: antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Richardson RFPD
Description: micro-USB receptacle for host communication U.FL coaxial connectors for external antenna and antenna diversity (EVK-LILY-W131) All module interfaces are externally available Multiple power supply options
- Category: Development Suite / Kit
-
Supplier: Hewlett Packard Enterprise
Description: Rugged, indoor 228 wireless APs deliver gigabit Wi-Fi performance to 802.11ac mobile devices in harsh indoor environments such as warehouses and stadiums. Its unique industrial design supports a wider range of temperatures for environments that lack heating and cooling. The 228 also features
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: ArduSimple
Description: network has internet access, the WiFi NTRIP Master will also then have internet access. Or you can turn on the hotspot feature on your phone – Default configuration is at 115’200bps – Compatible with all ArduSimple products or any board with XBee socket – Integrated WiFi antenna
- TJ: -40 to 85 C
- Device Type: Receiver
-
Supplier: Microchip Technology, Inc.
Description: peripheral options. PIC32MZW1 has 1MB embedded flash and 256KB SRAM, empowering embedded designers to rapidly build complex IoT software covering WLAN, TCP/IP stack, RTOS, Cloud connectivity, and application. Various types of peripherals, such as Ethernet, USB, ADC, CVD touch buttons, and
- Pin Count: 54
- Serial Interface: I²C, SPI, UART
- Features: Other
-
Supplier: Hewlett Packard Enterprise
Description: optimized RF performance Each 5 GHz radio chain has a switch and two antennas Software controlled; Horizontally and vertically polarized HPE Smart Rate uplink port that scales up to 5Gbps Supports up to 5Gbps with NBase-T Ethernet compatibility Backwards compatible with 100/1000Base-T
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: example. To simplify device design, developers can choose to use an external antenna (NINA-W151) or either of the available internal antennas (NINA-W152 and NINA-W156). NINA-W15 modules are pin-compatible with other NINA modules and offer maximum flexibility for the development
- Technology: GPS
- Device Type: Receiver
-
Supplier: Microchip Technology, Inc.
Description: design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Click here for our Firmware Release Summary Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison,
- Pin Count: 48
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design
- Operating Temperature: -40 to 85 C
- Pin Count: 40
- Memory Category: Flash
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to
- Operating Temperature: -40 to 85 C
- Pin Count: 28
- Memory Category: Flash
- Features: Other
-
Supplier: VOXMICRO
Description: antenna with Class I mode, ANT+ and BLE Choice of antenna connectors and form factors Up to full Industrial range of operating temperatures Modular Regulatory Certifications (FCC, ISED, CE, Japan) Technical Summary Form Factor Full-size mini PCIe Chipset Qualcomm QCA6391, with
-
Supplier: VOXMICRO
Description: Regulatory We support customers to bring their wireless products to end use in accordance with their certification needs. Electronic Design Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications.
-
Supplier: VOXMICRO
Description: antenna with Class I mode, ANT+ and BLE Choice of antenna connectors and form factors Up to full Industrial range of operating temperatures Modular Regulatory Certifications (FCC, ISED, CE, Japan) Technical Summary Form Factor M.2 (NGFF) 3042 B-Key Chipset Qualcomm QCA6391, with
-
Supplier: VOXMICRO
Description: any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. Software Engineering We provide the optimal support from custom designs to innovative system-level codebases and development kits. The power of
-
Description: Complete and comprehensive application-focused reference on millimetre wave antennas Millimetre Wave Antennas for Gigabit Wireless Communications covers a vast wealth of material with a strong focus on the current design and analysis principles of millimetre wave antennas
-
Supplier: Ubiquiti Networks, Inc.
Description: 802.11ac Long Range Access Point The UniFi AC LR AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for long-range deployment of high‑performance wireless networks. Innovative Antenna Design The innovative antenna design
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Remcom (USA)
Description: frequencies up to 100 GHz. ● Antenna Modeling: Import measured antenna patterns, simulated antennas from XFdtd, or create textbook antennas for use in SISO, MIMO and Massive MIMO transmitter and receivers. Include frequency-specific pattern data to improve accuracy when
-
Supplier: Ubiquiti Networks, Inc.
Description: snow. Versatile Antenna Options Attach the included external antennas or connect the UniFi® AP-Outdoor to a dual-polarity antenna – an airMAX® Sector or Omni — to increase gain.
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: includes the NINA-W10 wireless MCU module with Wi-Fi and Bluetooth connectivity, which runs the HPG software and controls the communications between the u-blox wireless modules. The HPG software runs on top of ubxlib, a set of software modules to connect u-blox modules with
- Category: Development Suite / Kit
- Supported System: GPS
-
Supplier: Richardson RFPD
Description: to build fordifferent market segments. Modular software architecture—A robust, versatile architecture enables developers tobranch software for multiple product variants and SKUs. The AirPrime SensorHub kit includes: SensorHub with HL7802 cellular module and BX3105 Wi-Fi/BT module
- Category: Development Suite / Kit
-
Supplier: Nordic Semiconductor ASA
Description: capabilities, complementing the robust connectivity options provided by the dual antennas for LTE and GNSS. The device is designed to be immediately operational with minimal setup, as it comes bundled with SIM cards from Onomondo and Wireless Logic, preloaded with data. This allows for an
-
Supplier: Infineon Technologies AG
Description: 4G/5G MIPI LNA and LNA Bank BGSA147ML10 | Antenna tuners BGSX24MU16 | Antenna cross switches BGSA149M2N10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGSA14M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA9V1MN9 | 4G/5G MIPI LNA and LNA
- Frequency Range: 50 to 6,000 MHz
- Insertion Loss: 0.22 dB
- Isolation (Port to Port): 46 dB
- Actuator Voltage: 1.65 to 1.95 volts
-
Supplier: Qorvo
Description: additional robustness in a crowded wireless 2.4 GHz environment. The integrated Power Amplifier (PA) delivers transmit power up to +20 dBm for extended range. The QPG7015M development kits include complete software applications and hardware designs; enabling quick development of
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Define Instruments
Description: WorkBench software Cloud Connection Options: Wired Ethernet Port An Ethernet port (use order code 'EIOT') is available for wired internet connection. (Ethernet Modbus TCP is also supported by this instrument and is available to OEM's on request.) WiFi WiFi connection (use order
- Number of Ports: 4 to 16 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
- Network Media: Wireless
-
Supplier: AR RF/Microwave Instrumentation
Description: Ethernet. This model is designed to have low spurious signals, exhibit very good linearity, and is extremely load tolerant which enables it to be used in many RF applications such as: RF susceptibility testing, antenna/component testing, and communication technology testing. It can be used as
- Frequency Range: 700 to 18,000 MHz
- Output Power( P1dB): 31.760912590556813 dBm
-
Supplier: Piezo-Metrics
Description: range of up to 600 or 800 meters which can be extended with the use of high gain antenna’s and repeaters. View our range of antennas here. The OEM wireless potentiometer sensor transmits to a range of receivers including handheld indicators, digital displays, analogue and serial
-
Supplier: Sealevel Systems, Inc.
Description: cellular communication chip certified for use in the United States on the Verizon network. Other cellular modules and networks are available. For maximum range and throughput, an ultra-wideband LTE sail antenna is also included. The IP67-rated, UV-resistant dipole swivel antenna
- Resolution: 12 bits
- Operating Temperature: -4 to 158 F
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: D-Link Systems, Inc.
Description: administrators to deploy a highly manageable and extremely robust 802.11n wireless network. The included antennas are detachable and provide optimal wireless coverage in the 2.4 GHz (802.11g and 802.11n) band using a high power radio design to reduce dead spots and increase capacity.
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: ValueTronics International, Inc.
Description: The N5106A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Cisco
Description: infrastructure monitoring Highly secure connectivity for remote assets Management of fleet vehicles Mass transit applications Features and Capabilities 800 Series Industrial Integrated Services Routers are compact, ruggedized, Cisco IOS Software routers. They offer support for integrated 4G
- Data Rate: 0.3 Gbps
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Power-over-Ethernet (PoE) Ready, VPN
- Network Equipment: Router
-
Supplier: D-Link Systems, Inc.
Description: IP67 weatherproof housing that protects it from dirt and rain. Wireless AC connectivity, high powered antennas, and 802.3af PoE powering allow you the freedom to install it right where you need wireless coverage. Security To help maintain a secure wireless network, the DAP-3662 supports both
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: AR RF/Microwave Instrumentation
Description: be used in many RF applications such as: RF susceptibility testing, antenna/component testing, and communication technology testing. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA,
- Frequency Range: 6,000 to 18,000 MHz
- Output Power( P1dB): 46.020599913279625 dBm
Find Suppliers by Category Top
Featured Products Top
-
Unlock the potential of WI-FI with Virtual Antenna® technology Discover seamless integration solutions for Wi-Fi technology with our comprehensive design guide. Whether implementing Wi-Fi independently or alongside other wireless technologies like (read more)
Browse Antennas Datasheets for Ignion -
Designing multi-radio IoT on one PCB is hard—here’s a proven way to do it Packing cellular, GNSS, Wi-Fi 6 and Bluetooth LE into a compact device creates coupling, mismatching and efficiency loss if the RF is not planned correctly. This design guide shows a (read more)
Browse Chip Antennas Datasheets for Ignion -
Eteily Technologies introduces the Wi-Fi 3 dBi Spring Magnetic Antenna, which is designed for dependable wireless performance in Wi-Fi and WLAN situations. This antenna has a strong spring-loaded magnetic base for simple attachment to metal surfaces, a 3 m RG174 cable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, simplifies maintenance, and extends the useful life of the equipment. Designed for maximum versatility, the RTK Smart Antenna is compatible with any surveying or positioning application that supports its output and connectivity interfaces. Users can work with their preferred software without (read more)
Browse Antennas Datasheets for ArduSimple -
for installation in space-constrained electrical equipment. This antenna, designed for effective signal transmission and little space utilization, is ideal for modern wireless goods that require embedded Wi-Fi connectivity. Key (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
: Outdoor pole-mount assembly. Length: approximately 470 mm antenna construction. Applications: Long-distance Wi-Fi connectivity. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
MIMO: Remcom’s EM simulation software provides a complete 5G solution, from system and MIMO antenna design through performance assessment in realistic, simulated environments, and planning for deployment in 5G networks. Our mission is to provide accurate solutions so customers can (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Now With Support for GSM, CDMA and WCDMA Introduction Maury's MT910 Automated Mobile Test System Software (AMTSv2) is a standalone application designed specifically to automate the testing of mobile phones in transmit and receive modes, for output power and (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
. Visit our support site to explore the full tutorial and learn more about XF’s matching network antenna design workflow. Learn more about our antenna (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA)
More Information Top
-
Solectron Utilizes Flomerics Cooling Simulation Software For WiFi Antenna Design
Solectron Utilizes Flomerics Cooling Simulation Software For WiFi Antenna Design .
-
:: New Materials Zone ::
'A number of RoamAD customers have used the SLH antenna together with RoamAD's software platform and hardware reference design to create metro WiFi networks that deliver high quality mobile VoIP/VoWiFi.
-
Virginia Tech Electrical Engineers Invent Wireless Internet Connection
"A number of RoamAD customers have used the SLH antenna together with RoamAD's software platform and hardware reference design to create metro WiFi networks that deliver high quality mobile VoIP/VoWiFi.
-
Federal Register > Tuesday, March 11, 2014 > [79 FR 13736] Publication of Iran General License D-1
Consumer * modems, network interface cards, radio equipment (including antennae ), routers, switches, and WiFi access points, designed for 50 or fewer concurrent users, designated EAR99 or classified … … b.2, or 5A991.b.4; drivers, communications, and connectivity software for such hardware designated …
-
Federal Register > Friday, July 19, 2013 > [78 FR 43278] Publication of Iran General License D
Modems, network interface cards, radio equipment (including antennaes ), routers, switches, and WiFi access points, designed for 50 or fewer concurrent users, designated EAR99 or classified under … … 5A991.b.2, or 5A991.b.4; drivers, communications, and connectivity software for such hardware designated …
-
Code of Federal Regulations > Title 31 - Money and Finance: Treasury > Office of Foreign Assets Control > [31 CFR Part 538] Sudanese Sanctions Regulations
Consumer* modems, network interface cards, radio equipment (including antennae ), routers, switches, and WiFi access points, designed for 50 or fewer concurrent users, designated EAR99 or classified … … b.2, or 5A991.b.4; drivers, communications, and connectivity software for such hardware designated …
-
Federal Register > Wednesday, February 18, 2015 > [80 FR 8531] Sudanese Sanctions Regulations
Consumer* modems, network interface cards, radio equipment (including antennae ), routers, switches, and WiFi access points, designed for 50 or fewer concurrent users, designated EAR99 or classified … … b.2, or 5A991.b.4; drivers, communications, and connectivity software for such hardware designated …
-
[Back cover]
Antenna Design & Analysis: WiFi , Wireless LAN, WiMAX, Arrays, Mobile Antenna Placement: On-Platform, Human Interaction Biomedical: Imaging, Implantables EMI/EMC Testing Metamaterials/Special Materials Microwave … … and Scattering, RCS Signal Integrity Static Discharge Wireless Propagation XFdtd® 3D Electromagnetic Simulation Software is powerful enough to …
-
Season's Greetings [From the Editor's Desk]
Antenna Design & Analysis: WiFi , Wireless LAN, WiMAX, Arrays, Mobile Antenna Placement: On-Platform, Human Interaction Biomedical: Imaging, Implantables EMI/EMC Testing Metamaterials/Special Materials Microwave … … and Scattering, RCS Signal Integrity Static Discharge Wireless Propagation XFdtd® 3D Electromagnetic Simulation Software is powerful enough to …
-
Shopping In Wireless Networking - Big Bruin
Gadget Zone BCA0058 - Dbpower(US Seller) 300mbps 300m Usb Wireless Adapter Wifi Lan Network Card Ieee 802.11b/g/n Antenna Description: Brand new and high quality Compact, Pocket-sized design Provide USB 2.0 … … Detachable Antenna 1 x Software Driver Rated: 0/10 0 …
Indicates content that may require registration and/or purchase.