-
Supplier: Force Control Industries, Inc.
Description: High Thermal Capacity, No Maintenance, No Adjustment The Positorq brakes designed for continuous slip applications, but also are dynamic stopping brakes, and static holding brakes all in one package. Competitive dry friction brakes can wear, need adjustment, a disk replacement, chatter at low
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Ewellix
Description: actuators are available in 2 versions, for manual operation by winch or for an electrical operation controlled by a switch. by winch or for an electrical operation controlled by a switch, their stroke length could be customized up to 430 mm and they feature a trunnion mount with
- Stroke or X-Axis Travel: 16.929143 inch
- Rated Speed: 0.47244094488189 in/sec
- Actuation Type: Electrical
-
Supplier: National Oilwell Varco
Description: jobs. The clutch has an 18" friction facing, giving it 175 square inches of friction surface. The cam clutch is operated by an air actuator which is controlled by a graduated air valve (use only air valve as recommended by Gill Services, Inc). Clutch adjustment is achieved by changing the
- Features: Holding Brake
-
-
Supplier: Warner Linear
Description: K2RA rotary actuators are motor driven gear boxes and use the base drive design and components of the K2 linear actuator. K2RA models incorporate all of the features of the K2 model providing excellent weatherproofing for outdoor applications. The same long-life motors, hardened gears,
- Device Type: Rod Type
-
Supplier: Littelfuse, Inc.
Description: 15A at 12V DC.Key actuator with coded tumbler lock.Spring return to Off from both On positions.O-ring seal in stem.Mounting stem 13/16”-24 thread.Silver contacts.Four screw terminals.Plated steel case. For Forward-Reverse action of a motor, giving a motion such as Up-Down, In-Out etc. Useful
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Strainsert
Description: Load Pins are typically designed to measure from 50 to well over 1 million pounds. A few typical applications include: Structural Tests Rocket Reaction Forces Mooring Lines Winch/Crane/Lifting Systems Aircraft Wing Joints Testing Machines Landing Gear Clevis Joints Sheave Axles Sprocket,
- Package: Load Pin
-
Supplier: Eaton Hydraulics Group
Description: Sectional CML Valves For precise electrohydraulic proportional control, look for Eaton hydraulic load-sensing sectional CML60 valves. Designed for a broad range of mobile applications including aerial work platforms, winches, cranes and more, these valves combine proven sectional technology with
- Pressure Rating: 4,700 to 5,050 psi
- Valve Type: Control Valves
- Actuation: Electro-hydraulic, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: AMETEK Specialty Motors
Description: Industrial drive actuator Military vehicle Winch
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: Industrial drive actuator Military vehicle Winch
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: Industrial drive actuator Military vehicle Winch
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: Industrial drive actuator Military vehicle Winch
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are utilized in
-
Description: and control circuit protection; – symbols for actuators of control devices; b) reference for high voltage electrical equipment; c) cableless control system requirements; d) EMC requirements; e) technical documentation requirements; f) general updating to current special national conditions,
Find Suppliers by Category Top
Featured Products Top
-
Winch/Crane/Lifting Systems Landing Gear Clevis Joints Mooring Lines/Lanyards Sprocket/Pulley Axles Bombay/Cargo Doors Railroad/Towbar Connections Armanent Suspension Systems Rocket Reaction Forces Aircraft Wing Joints (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
switches, the XCKMR54D1H29 combines a robust metal enclosure with a rotary operating head and a crossed-rod actuator. Its specialized construction makes it particularly suitable for applications in which a moving hook, trolley (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Autonomous powered exoskeleton to improve the efficiency of human walking
54 4-5 Winch actuator . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Autonomous exoskeleton reduces metabolic cost of human walking during load carriage
The struts acted as a moment arm (≈300 mm from the center of rotation of the ankle joint) for the winch actuator to apply the plantar-flexion assistive torque about the ankle joint.
-
Handbook of Manufacturing Engineering and Technology
They are characterized by lightweight structures with low moving inertia and large workspace, due to the location of the cable winching actuators at the fixed base of the structure, and thereby reducing the mass and inertia of the moving platform.
-
Journal of Guidance, Control, and Dynamics > Cable Control of an Aerostat Platform: Experimental Results and Model Validation
= damping ratio of winch actuator az .
-
Autonomous exoskeleton reduces metabolic cost of walking.
The autonomous exoskeleton consisted of a winch actuator fasted to the shin which pulled on fiberglass struts attached to a boot.
-
Continuous path tracing by a cable-suspended, under-actuated robot: The winch-bot
It can pull up the end-effecter mass m at an acceleration that the winch actuator can generate.
-
International Astronautical Congress (IAF) > An investigation in to an un-powered, return to base platform form high altitudes
Using our model with a sampling frequency of 1 second we can show that the system is both Observable and Controllable with the GPS data input and our selected drum- winch actuator .
-
A portable parallel manipulator for search and rescue at large-scale urban earthquakes and an identification algorithm for the installation in unstructured env...
The position and orientation of winch actuator units are determined according to the required task and the environmental conditions at the installation on site.
-
Continuous path tracing by a cable-suspended, under-actuated robot: The Winch-Bot
It can pull up the end-effecter mass m at an acceleration that the winch actuator can generate.
-
Integrated multi-domain system modelling and simulation for offshore crane operations
The control algorithm and compensation functions were coded in the control sub-model, with inputs from the joysticks and outputs to the crane and winch actuators .
Indicates content that may require registration and/or purchase.