Products/Services for Winch Chain Drives

  • Adjustable Speed Drives-Image
    Adjustable Speed Drives - (212 companies)
    ...drives include traction drives, belt and chain drives, gear drives or differentials, hydraulic drives, eddy current drives, and magnetic coupling. Traction drives depend upon friction between a speed adjusting mechanism and specially shaped...
  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    ...a secondary brake, and a safety holding chain or device if the load is going to be suspended. If using a winch to lift, the product must comply with health and safety laws. Winches should never be used for the lifting or transportation of people...
  •  
    Wheel and Track Drives - (23 companies)
    ...for rotary motion and as winch drives for lifting and lowering loads. Applications for wheel and track drives include heavy machinery like earthmovers, cranes and agriculture & transport vehicles. Municipal vehicles like road sweepers, garbage collectors...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
  • Mechanical Clutches-Image
    Mechanical Clutches - (173 companies)
    Mechanical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Mechanical clutches are the simplest mode of clutch actuation and often the least expensive. Mechanical clutches...
  •  
    Gearboxes and Gearheads - (1008 companies)
    ...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection...
  •  
    Stackers and Reclaimers - (67 companies)
    Typically, longitudinal stacking systems are fed by a belt conveyor from a tripper car. These stackers, like other types of stacking products, are equipped with various counterweight arrangements. Hydraulic drive units or winches are used to drive...
  •  
    ANSI Roller Chain Sprockets - (246 companies)
    Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers...
  •  
    ISO Roller Chain Sprockets - (190 companies)
    Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed...
  •  
    Belt and Chain Tensioners - (92 companies)
    Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire