-
Supplier: Milwaukee Electric Tool Corporation
Description: PIPE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 115 TO 450 RPM SPEED RATING VARIABLE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 12-1/4 INCH INCLUDES 3-WIRE QUIK-LOK CORD SET
- Chuck Size: 0.5 inch
- RPM: 115 to 450 rpm
- Amps: 7 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Walter Surface Technologies
Description: Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features Long life Perfectly balanced Top quality wire Applications Cleaning metallic structures Cleaning pipes, tubing
- Outer Diameter (OD): 0.5 to 4 inch
- Width: 0.25 to 0.75 inch
- Rotary Speed: 20,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: Walter Surface Technologies
Description: Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications Brushing, Deburring, Removal Cleaning TIG welds, removing discoloration Cleaning pipes, tubing and railings
- Outer Diameter (OD): 3 to 4 inch
- Shank / Bore Diameter: 0.5 to 0.625 inch
- Width: 0.375 inch
- Rotary Speed: 25,000 rpm
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: pipe is customized according to different needs. We can provide flange pipes of various conventional sizes. Conventional furnace tube Traditional furnace tubes are generally round, but they can also be made into other shapes. We provide oval, square, rectangular, hexagonal and various
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: TFC Ltd.
Description: Flexible design permits holding a wide range of wire bundles or pipes with one size of clip Individual wires or pipes can be removed without reducing the overall integrity of the clip Can be located on the panel edge or in a pre-drilled hole Can accommodate bundle diameters from 3mm to
-
Supplier: Minco
Description: Flexible Thermal-Ribbon™ sensors mount on the pipe surface so there’s no expense of a pipefitter to dr ain, drill, and tap the pipe for a thermowell because th ere is no thermowell When properly installed and insulate d, the accuracy and response of a Thermal-Ribbon equal s an
- Sensed Temperature: -49.9 to 275 F
- Diameter or Width Range: 0.5 inch
- Sensitive Length: 1.5 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: Tanfel
Description: Extrusion Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks Secondary operations: Machining, Grinding, EDM cutting, Heat
- Size Capabilities: 8.267721 inch
- Materials: Aluminum
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production
-
Supplier: Linemaster Switch Corporation
Description: Benders Box Marker Brakes Chopper Cleaner Closing System Conveyor Systems Crimping Machine Cut Off Machines for Pipe and Tubing Cutter Cutting Machine Drilling Machine Drilling Table Fabricator Filler Removal Machine Folding Machine Food Processing Equipment Forming System Grinder Grinding
- Maximum Current: 20 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Function: Maintained Contact, Three Stage
-
Supplier: Linemaster Switch Corporation
Description: Benders Box Marker Brakes Chopper Cleaner Closing System Conveyor Systems Crimping Machine Cut Off Machines for Pipe and Tubing Cutter Cutting Machine Drilling Machine Drilling Table Fabricator Filler Removal Machine Folding Machine Food Processing Equipment Forming System Grinder Grinding
- Maximum Current: 20 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Pedal Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Benders Box Marker Brakes Chopper Cleaner Closing System Conveyor Systems Crimping Machine Cut Off Machines for Pipe and Tubing Cutter Cutting Machine Drilling Machine Drilling Table Fabricator Filler Removal Machine Folding Machine Food Processing Equipment Forming System Grinder Grinding
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Protection: Full Guard
-
Supplier: Linemaster Switch Corporation
Description: Benders Box Marker Brakes Chopper Cleaner Closing System Conveyor Systems Crimping Machine Cut Off Machines for Pipe and Tubing Cutter Cutting Machine Drilling Machine Drilling Table Fabricator Filler Removal Machine Folding Machine Food Processing Equipment Forming System Grinder Grinding
- Maximum Current: 20 amps
- Maximum AC Voltage: 250 volts
- Function: Maintained Contact
- Pedal Material: Metal
-
Supplier: Washington Alloy Co.
Description: mixtures or mixtures of the two. Applications Pipes, offshore drilling rigs, structural steel work, etc.
-
Supplier: Unique Aluminum Extrusion
Description: Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform
- Circle / Diameter Capabilities: 0.25 to 7 inch
- Secondary Operations: Anodizing, Bending/Forming, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire, Tubing / Hose
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design &
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Delta Screens
Description: pipe size screens are available in 304 or 316 grade stainless steel in a wide range of diameters.
-
Supplier: Madden Manufacturing, Inc.
Description: the target boiler water quality level. The boiler must have a continuous blowdown skimmer pipe installed inside the boiler drum, with the opening for the pipe within 6" of the normal water level in the boiler drum. The Madden Orifice Meter may be mounted near the boiler or near a
- Meter Technology: Orifice Plate
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Laser cutting is widely used for sheet metal cutting with high power CO2 laser or fiber laser. Deli only focuses on small and medium power laser cutting with min heat affected zone (HAZ), good precision and edge quality for high end applications. We are experienced and good at fine cutting of
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: East Asia / Pacific Only, Other
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles, Tube / Pipe, Wire / Rod
-
Supplier: Nelson Fastener Systems
Description: attachment point for a variety of mounting hardware. Such hardware may be used to attach cable trays, light fixtures, ducts, and pipes. The crossbolt holes in Nelson XBL and XXL studs are accessible after 1 or 2 inches of insulation has been installed. This design permits flexibility in
- Length: 3.062 to 4.062 inch
- Inch: 1/2", 3/4"
- Shape: Round
- Material: Steel
-
Supplier: Clark Solutions
Description: They are rated to operate at pressures up to 150 psi. Features: Lower flow measurement than competitive devices from unique mechanical design Moisture resistant construction for underground installations Simple installation — drill the pipe and mount the saddle — no need to measure,
- Pipe Diameter: 3 inch
- Liquid Volumetric Flow Rate: 2.75 GPM
- Operating Pressure: 150 to 510 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Argos Corporation
Description: Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude
- Size Capabilities: 0.025 to 2.25 inch
- Materials: ABS, Acrylic, Butyrate, Nylon / Polyamide, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Machining, Printing / Labeling
-
Supplier: Elixir Industries
Description: No Description Provided
- Circle / Diameter Capabilities: 1 to 8 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be used as pipe reducers or increasers,
-
Supplier: Industrial Magnetics, Inc.
Description: shipping and receiving areas, storerooms, on cut-off saws, burning and welding tables, and with other machine tools such as grinders, shapers, drill presses and more. BUXR - designed for round and flat material handling. In addition to flat stock, the unique bi-polar design of this model's
- Maximum Load Capacity: 1.5 to 5.5 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Profile Plastics, Inc.
Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head & Co-Extrusions Manufacturing to Meet Your
- Size Capabilities: 0.005 to 15 inch
- Materials: ABS, Acrylic, Butyrate, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: pressure drop. Utilizing full flow ports, the basket open area averages six times the cross sectional area of the pipe. Pressure drop through strainers is determined by the line size flow rate, specific gravity and the percent of open area in the basket. Individual pressure drop vs. fouling
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Larson Electronics LLC
Description: away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set
-
Supplier: Larson Electronics LLC
Description: options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each
Find Suppliers by Category Top
Featured Products Top
-
snap over the top of the fence and lock to the wire mesh with steel hog rings through pre-drilled holes. For maintenance teams, that matters. Installation can be completed in a more straightforward, controlled way. You place the cap, secure (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Intelligent Wired Drill-Pipe System Provides Significant Improvements in Drilling Performance on Offshore Australia Development
By utilising this unique system of Intellipipe® wired drill pipe and associated drilling tools connecting the Rotary Steerable System and LWD string to the surface, transmission speeds of up to 57,000 BPS theoretically can be achieved.
-
Wired Pipe-Enabled Logging While Drilling Applications
We have previously discussed experiences and lessons learned in early tests of Measurement While Drilling with wired drill pipe telemetry systems1,2 and in several of our earliest tests and commercial deployments3,4,5 with full suites of Logging While Drilling Formation …
-
Automatic Evaluation of Near-Well Formation Flow Interaction during Drilling Operations
Abstract Within the next few years wired drill pipe telemetry is expected to revolutionize the ability to measure and transmit downhole pressure, temperature, mechanical forces and formation parameters in real-time during drilling operations.
-
Processing Wired Pipe LWD-FE Data in Real Time - Experiences and Lessons Learned
Two-way data communications between LWD surface computers and downhole steering systems and FE sensors are facilitated by wired drill collars, wired drill pipe and repeaters, and by interfaces between the LWD operator and wired pipe provider.
-
Analysis and Control of Oilwell Drilling Vibrations
Wired drill pipe WoB .
-
Closed Loop Automation Of Downhole Weight On Bit Improves Sliding Performance And Reduces Conservatism In Unconventional Horizontal Well Development
The downhole data is measured by a downhole drilling dynamics sub and is then transmitted to the surface via wired drill pipe .
-
The Utilization of the Massive Amount of Real Time Data Acquired in Wired-Drillpipe Operations
There were two aspects of this test: first, the hardware and process operation of the wired drill pipe with a full range of MWD and LWD tools, and second, the use of this data by a multi-disciplinary team in real-time …
-
Wired Pipes for a High-Data-Rate MWD System
Power supply .1 Wired drill pipe section .
Indicates content that may require registration and/or purchase.