Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Wireless, non-contact magnetic sensors, in the presence of their actuating magnet, send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If sensor does receive the confirmation of receipt signal from the Receiver within 15ms, it transmits a
- Operating Distance: 0.5905515 inch
- Operating Temperature: 149 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009 E2010 angle sensor immune to air-gap variations The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 240 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009 E2000 angle sensors for use in circuits with 5 volts supply The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 240 to 500 Oersted
- Features: Magnetic Sensor, Other
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009 E1010 angle sensor with improved angular accuracy The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 240 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009 E1000 analog GMR angle sensor The Infineon TLE5009 family are angle sensors with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 240 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated
- Operating Distance: 0.393701 inch
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Embedded Data Systems
Description: FCC rules Water resistant coating on PCB CRC-16 checked Status, ID and counter data Internal Loop antenna Low Cost Part # - 3005-31 - Point Sensor Magnetic Door, 418 MHz Part # - 5002-09-MD - Point Sensor Magnetic Door, 433 MHz The Point Sensor Magnetic Door
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -4 to 149 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: Banner Engineering Corp.
Description: Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-based technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize the effects of temperature change and fluctuating
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Low Power Overview The SG-Link®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: supporting the selection of DMI410 (SMI410) with the use of separate measurement, used in combination with the Division LCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance>
- Tilt Angle: 180 degrees
- Number of Axes: 1
- Accuracy: 0.05 degrees
- Supply Voltage: 3.7 volts
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -40 to 85 C
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: use, In addition, supporting the selection of DMI825 (SMI825) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight
- Tilt Angle: 90 degrees
- Number of Axes: 2
- Accuracy: 0.003 degrees
- Operating Temperature: 14 to 158 F
-
Supplier: TECAT Performance Systems, LLC
Description: The system consists of a remote sensor system and base system, which are in wireless communications with each other. The sensor system can be integrated directly to an Artificial Lift “Pump Jack” load cell, where it collects load data, and optional position data, and then
- Operating Frequency: 2,400 MHz
- Output Power: 13.399999999999995 dBm
- Operating Temperature: -40 to 80 C
- Supply Voltage: 11.5 to 25 volts
-
Supplier: Taylor Precision Products LP
Description: Features View temperatures without opening refrigerator or freezer doors. Remote sensors transmit readings to the display unit. Two temperature readings display simultaneously. Visual and audible alarms when temperature exceeds maximum and minimum presets. Display unit has magnetic or
-
Supplier: Spire Metering Technology
Description: Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Spire Metering Technology
Description: Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Banner Engineering Corp.
Description: sensor is designed to work with 1-wire serial radio devices, such as the Wireless Q45VT Node, the P6 Performance Node, and the MultiHop M-H6 radio. Easily set vibration thresholds based on the ISO 10816 standard. When a threshold has been exceeded, the wireless Node can provide
- Temperature Range: -40 to 221 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: convenient to use, In addition, supporting the selection of DMI420 (SMI420) with the use of separate measurement, used in combination with the Division LCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission,
- Tilt Angle: 90 degrees
- Number of Axes: 2
- Accuracy: 0.05 to 0.005 degrees
- Supply Voltage: 3.7 volts
-
Supplier: NSXe Co. LTD.
Description: It’s Wireless, Magnet-Mounted and easy to set up! One computer can control up to 100 units. Connect multiple computers to control hundreds of conanairs at the same time. The patrol-monitoring system allows your technicians to focus more on planned maintenance tasks. Freeing up time, reducing
- Acceleration: -16 to 16 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: 14 to 140 F
- Features: Battery Powered, Internet-of-Things (IoT), Wireless
-
Description: industry, to manage the moisture level as well as mineral status in soil using buried wireless sensors; in the transportation industry, to manage road conditions and traffic information using wireless underground sensors.
-
Description: industry, to manage the moisture level as well as mineral status in soil using buried wireless sensors; in the transportation industry, to manage road conditions and traffic information using wireless underground sensors.
-
Supplier: CSA Group
Description: industry, to manage the moisture level as well as mineral status in soil using buried wireless sensors; in the transportation industry, to manage road conditions and traffic information using wireless underground sensors.
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.002 degrees
-
Supplier: CSA Group
Description: mineral status in soil using wireless, buried sensors; transportation industry to manage road conditions and traffic information using wireless, underground sensors.
-
Description: mineral status in soil using wireless, buried sensors; transportation industry to manage road conditions and traffic information using wireless, underground sensors.
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: An 868MHz 3dBi Spring Magnetic Antenna is typically used for communication in wireless systems operating in the 868MHz frequency band, which is commonly used for applications like LoRa (Long Range), IoT (Internet of Things), RFID (Radio Frequency Identification), and other
- Gain: 3 dB
-
Supplier: VEGA Americas, Inc.
Description: Application area The VEGADIS 81 is an external, digital display and adjustment unit for all plics® sensors. The instrument is mounted in a distance of up to 50 m away from the sensor where it is easily accessible. It is directly connected to the electronics of the sensor from
- Display Type: Graphic Display
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: An 868 MHz 5dBi Spring Magnetic Antenna is typically used for communication in wireless systems operating in the 868 MHz frequency band, which is commonly used for applications like LoRa (Long Range), IoT (Internet of Things), RFID (Radio Frequency Identification), and other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: An WIFI 3dBi Spring Magnetic Antenna is typically used for communication in wireless systems operating in the WIFI frequency band, which is commonly used for applications like LoRa (Long Range), IoT (Internet of Things), RFID (Radio Frequency Identification), and other wireless
- Gain: 3 dB
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: An 3G 3dBi Spring Magnetic Antenna is typically used for communication in wireless systems operating in the 3G frequency band, which is commonly used for applications like LoRa (Long Range), IoT (Internet of Things), RFID (Radio Frequency Identification), and other wireless
- Gain: 3 dB
- Form Factor / Mounting: Internal / Chip
-
Description: state-of-the-art area of fully-integrated wireless sensor modules on organic substrates and show the first ever 2D sensor integration with an RFID tag module on paper, as well as the possibility of 3D multilayer paper-based RF/microwave structures. Table of Contents: Radio
Find Suppliers by Category Top
Featured Products Top
-
remote pressure, hall-effect, mass airflow and other sensors. Markets addressed include alternative energy/solar power, transportation, telecom/wireless equipment and medical. (read more)
Browse DC-DC Converters Datasheets for Murata Electronics -
With this EMF measuring device it is possible to measure magnetic fields up to 999.9 mG directly. At the same time, the EMF measuring device displays the strength of the magnetic field numerically using an X, Y and Z axis. The EMF measuring device is (read more)
Browse EMF Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Scalable ‘Virtual Path’ - The DC-10i utilizes a highly reliable and accurate, navigation system employing an inertial sensor chip to track a virtual route CAD map in the vehicle’s memory. It is ideal for all environments, especially where damage-vulnerable magnetic floor tape (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
distortion in the flow profile. Check your specific piping condition against the examples shown below. In order to achieve accurate and repeatable performance, install the flow meter using the recommended number of straight-run pipe diameters upstream and downstream of the sensor. The chart below shows
More Information Top
-
A vehicle re-identification algorithm based on multi-sensor correlation
For example, the wireless magnetic sensor network at UC Berkeley matches vehicle features by analyzing the length of the vehicle.
-
Intelligent Non-signalized Intersections Based On Magnetic Sensor Networks
As an important method to connect roads with moving vehicles, some researches about wireless sensor networks, especially wireless magnetic sensor networks, have been being focused.
-
Vehicle detection using non-invasive magnetic wireless sensor network
Abstract — This paper describes a method for vehicle counting in intelligent traffic management system using non- invasive wireless magnetic sensor network.
-
2010 Index - IEEE Aaerospace and Electronic Systems Society
COTS-Based Wireless Magnetic Sensor for Small Satellites; T-AES April 2010 542-557 Mili, A., Siadat, A., Bassetto, S., Hubac, S., and Tollenaere, M., .
-
Robust vehicle detection algorithm with magnetic sensor
The proposed algorithm is performed on wireless magnetic sensor node to instrument roadways.
-
Big Data Computing and Communications
The measurements require matching vehicle signa- tures recorded by a wireless magnetic sensor network.
-
Correction method for wireless electromagnetic localization of microcapsule devices
In AC-excitation position tracking, an excitation coil array is arranged on the body surface and a wireless magnetic sensor is embedded in the capsule.
-
2011 Index IEEE Sensors Journal Vol. 11
Wireless Magnetic Sensor Node for Vehicle Detection With Optical Wake-Up; JSEN Aug. 2011 1669-1676 Silay, K. M., Dehollain, C., and Declercq, M., .
-
Wireless, magnetic-based sensors for biomedical applications
Abstract – Wireless magnetic sensor technologies are gaining popularity in biomedical community due to their remote query nature, which allows them to be used as long-term implantable sensors.
-
Improved waveform‐feature‐based vehicle classification using a single‐point magnetic sensor
Kaewkamnerd et al. [32] designed a wireless magnetic sensor that was used in the implementation of a classification system.
Indicates content that may require registration and/or purchase.