Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Yokogawa Corporation of America
Description: Wireless diaphragm seals are used to prevent process medium from entering directly into the pressure-sensing assembly of the differential pressure and pressure transmitters, they are connected to the transmitter using capillaries filled with fill fluid.
- Pressure Measurement: Differential, Gauge
- Media: Gas, Liquid
- Features: Other
-
Supplier: Holykell Technology Company Limited
Description: Wireless pressure sensor H2601 is a cutting-edge solution designed for remote pressure monitoring. Featuring a robust design with IP68 and explosion-proof housing, it provides accurate real-time data transmission via LoRa or 4G network, ensuring reliability in harsh conditions.
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 158 F
- Display Type: Digital
-
Supplier: Yokogawa Corporation of America
Description: The high performance wireless absolute and gauge pressure transmitters EJX510B and EJX530B feature single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam pressure. EJX510B and EJX530B transmit not only process variables but also the
- Pressure Measurement: Absolute, Differential, Gauge
- Media: Gas, Liquid
- Features: Other
-
-
Supplier: ABB Measurement & Analytics
Description: Plugged Impulse Line Detection as standard helping customer in detecting when the impulse line are going to be plugged. This is real predictive maintenance. SIL2/SIL3 certification issued by TÜV Nord according to IEC 61508 represents another key-feature within 266 pressure transmitter
- Working Pressure Range: 0.00725184196785985 to 2,320.589429715152 psi
- Accuracy: 0.06 ±% FS
- Operating Temperature: -40 to 248 F
- Pressure Measurement: Differential, Negative Pressure Output
-
Supplier: ABB Measurement & Analytics
Description: easy setup procedure really helps users by saving time and lowering maintenance and inventory costs. SIL2/SIL3 certification issued by TÜV Nord according to IEC 61508 represents another key-feature within 266 pressure transmitter portfolio. This certification is a real guarantee of
- Working Pressure Range: 0.07831989325288638 to 8,702.21036143182 psi
- Accuracy: 0.06 ±% FS
- Operating Temperature: -40 to 248 F
- Pressure Measurement: Absolute
-
Supplier: Keller America, Inc.
Description: This series is a unique combination of an extremely sturdy, tried-and-tested industrial pressure transmitter and RFID (radio frequency identification) wireless technology. The D line piezoresistive transmitters used to measure pressure are based on KELLER’s own
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.15 to 0.7 ±% FS
- Operating Temperature: -40 to 230 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: ABB Measurement & Analytics
Description: to provide the right solution for the most critical process media at extreme ambient and process conditions. The long-term stability and its proven reliability make of 266HRH the best application solution for gauge pressure measurements. This transmitter features in-field replaceable
- Working Pressure Range: 0.0290073678714394 to 8,702.21036143182 psi
- Accuracy: 0.06 ±% FS
- Operating Temperature: -40 to 248 F
- Signal Output: FOUNDATION Fieldbus, HART® Protocol, PROFIBUS®
-
Supplier: Transcat, Inc.
Description: Product Highlights Ultra, ultra for flow, and classic performance 4-20 mA HART, Wireless, FOUNDATION fieldbus protocols Gauge, differential, or absolute measurements Remote Display and Interface options Ranges up to 4000 PSI (275 bar) Zero and span adjustment PlantWeb alerts Burst
- Pressure Measurement: Gauge
-
Supplier: Newark, An Avnet Company
Description: GAUGE PRESSURE MODELS WITH INTERNAL WIRELESS TRANSMITTER 1000 PSIG (69.00 BAR)
-
Supplier: Richardson RFPD
Description: MEAS M5600 Wireless Pressure Transducer The modular M5600 wireless pressure transducer from our Microfusedline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and
-
Supplier: OMEGA Engineering, Inc.
Description: The rugged high-performance, high power OMEGA wiSeries wireless transmitters featured on this page are compatible with the OMEGA zSeries & wiSeries system for Web-based monitoring of Analog Voltage and Current, Temperature, Humidity, and Barometric Pressure. The radio is a High
- Sensed Temperature: -454 to 4,208 F
- Operating Temperature: -4 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • Silicon-on-Sapphire Sensor Assures High Stability and Repeatability • Low Power Radio Transmitter Built-in with Range up to 500 Feet • High Accuracy 12 bit • No License is Required • IP65/NEMA 4 Stainless Steel Body • Solid State Reliability • High Shock and Vibration
- Vacuum Range: 760 to -1.9999999999996345 torr
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Hazardous, Liquid
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights Ultra, Ultra for Flow, and Classic Performance 4-20 mA HART, Wireless, FOUNDATION™ fieldbus protocols
- Pressure Measurement: Gauge
-
Supplier: Piezo-Metrics
Description: Strain Gauge to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless
-
Supplier: Piezo-Metrics
Description: This wireless voltage sensor transmitter, T24-VA provides wireless voltage measurement for an input range of 0 to 10 Volts. Suitable for a range of 0-10 V sensors including pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows for
-
Supplier: Piezo-Metrics
Description: calibration The OEM wireless current sensor transmitter, provides wireless current measurement for an input range of 0-20 mA. Suitable for a range of 4-20 mA sensors such as pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows
-
Supplier: Transcat, Inc.
Description: for reduced design, installation and maintenance costs Transmitter-sensor matching produces better accuracy, matching exact sensor characteristics with the transmitter LCD display offers access to measurement and diagnostic information in the field, enhancing process visibility
- Pressure Measurement: Gauge
-
Supplier: Piezo-Metrics
Description: Wireless transmitter module for bridge based sensors Ultra fast update rate of 2,000 per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple
-
Supplier: Cole-Parmer
Description: manufacturer
Additel 680 digital pressure gauges use an advanced technology microprocessor...
and are aged, tested, and screened before assembly. With data logging and wireless capabilities, these gauges allow you to monitor and log- Operating Temperature: 14 to 122 F
- Display Type: Digital
Supplier: Cole-ParmerDescription: manufacturer
Additel 680 digital pressure gauges use an advanced technology microprocessor...
and are aged, tested, and screened before assembly. With data logging and wireless capabilities, these gauges allow you to monitor and log- Operating Temperature: 14 to 122 F
- Display Type: Digital
Supplier: Cole-ParmerDescription: manufacturer
Additel 680 digital pressure gauges use an advanced technology microprocessor...
and are aged, tested, and screened before assembly. With data logging and wireless capabilities, these gauges allow you to monitor and log- Operating Temperature: 14 to 122 F
- Display Type: Digital
Supplier: Cole-ParmerDescription: manufacturer
Additel 680 digital pressure gauges use an advanced technology microprocessor...
and are aged, tested, and screened before assembly. With data logging and wireless capabilities, these gauges allow you to monitor and log- Operating Temperature: 14 to 122 F
- Display Type: Digital
Supplier: DigiKeyDescription: WIFI PRESSURE TRANSMITTER -14.5
- Working Pressure Range: -14.5 to 350 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Compound
Supplier: TE ConnectivityDescription: ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : Adhesive Label Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute
- Device Category: Transducer
Supplier: VaisalaDescription: For Pollutant Gases and Particulate Matter Cost-effective AQT420 is an air quality transmitter that measures up to four most common gaseous pollutants (NO2, SO2, CO, and ozone O3) and weather data, such as humidity, air pressure and temperature, plus particles (PM2.5 and PM10) in the
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Ozone (O3), Sulfur Dioxide (SO2)
- Number of Gases Monitored: Multi Gas
- Features: Temperature Measurement
- Measurement Type: Trace
Supplier: Visual Sound, Inc.Description: Shure Incorporated Premiere Wireless Technology Shure UHF-R® Wireless Microphone Systems master the high pressure and extreme conditions of large-scale touring or installations environments while delivering uncompromising sound. Rock-solid engineering and unparalleled RF
- Features: Wireless Microphone
Supplier: TECAT Performance Systems, LLCDescription: software allowing the OEM to configure, calibrate, and display data from the platform. Platform is capable of measuring a wide array of parameter individually or in combination: Strain (torque, tension/compression, bending…) Temperature Vibration Pressure Distance/displacement Magnetic field
- Operating Frequency: 2,400 MHz
- Output Power: 13.399999999999995 dBm
- Operating Temperature: -40 to 80 C
- Supply Voltage: 11.5 to 25 volts
Supplier: VEGA Americas, Inc.Description: Application area From thread ½", hygienic connections, universal connection G1" for hygiene adapter, 4 ... 20 mA, three-wire: PNP/NPN, 4 ... 20 mA, IO-Link, Ex and hygiene approval, coloured 360° status display VEGABAR 28 is a universal pressure transmitter with ceramic measuring cell
- Working Pressure Range: -14.50377 psi
- Operating Temperature: -40 to 158 F
- Signal Output: Analog Current
- Features: Intrinsically Safe, Other
Supplier: TelephoneStuff.comDescription: headphone plug - Cable length Audio connect cable: 3.6 feet - Sound pressure level - (SPL) 106 dB - Dimensions (transmitter) - 3.4 x 3.8 x 1.1 inches - Charging time - Empty to full: Approximately 16 hours Includes: - HDR 160 headphone (receiver) - TX 160 (transmitter) -
- Features: Digital
- Application: Telephone / Voice Communication
- Type: Wireless
Supplier: Spire Metering TechnologyDescription: from the meter to the data center serveer wirelessly. Each meter/tank needs its own wireless service. You just need to insert the SIM card into the wireless modem of the meter. 3. Data Center Server The GPRS wireless network sends meter data to the data center server every few
- Package Type: Stand Alone
Supplier: HydroLynx Systems, Inc.Description: The HydroLynx Model 5390WL Wireless Lynx option uses direct sequence spread spectrum radio telemetry to transmit data from a sensor to the 50386 Data Transmitter. This allows a sensor to be used at a location that is not practical for a wired sensor. The option includes two
- Device Type: Transceiver
Supplier: OMEGA Engineering, Inc.Description: and Low Open Collector Alarms • Min/Max/Avg Reading Selectable • Free Software with USB Connection Included • All Stainless Steel Wetted Parts • Optional Wireless Transmitter Available • Tested to Industrial CE Specifications • Long Battery Life • NEMA 4X / IP65 Enclosure
- Working Pressure Range: 0.36127 to 5,000 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: 0 to 150 F
- Pressure Connection Size: 0.25 inch
Supplier: VaisalaDescription: temperature, and humidity (relative humidity and relative saturation). The HPP272 probe includes other calculated parameters such as dew point and vapor pressure measurements. Typical applications include industrial and compressed air drying, life science incubators, hatchers and setters,
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage, Switch or Relay
Supplier: Silicon LabsDescription: production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems,
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
Find Suppliers by Category Top
Pressure Transmitters (658 Companies)Pressure Sensors (1,184 Companies)RF Transmitters (316 Companies)Pressure Switches (758 Companies)Flow Transmitters (234 Companies)Featured Products Top
-
Electric Controls United Electric Controls (UE), and its divisions, Applied Sensor Technologies and Precision Sensors, are international manufacturers of durable and reliable WirelessHART® toxic and combustible gas detectors, pressure and temperature switches, transmitters (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
With the PEWA100, Angst+Pfister Sensors and Power is launching a new series of pressure transmitters with an incredibly versatile range of applications. The sensors can be configured for a broad spectrum of pressure ranges as well as for relative pressure, absolute pressure and vacuums (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
The ONE Series is a multifunctional device – switch, gage, and transmitter – that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
The 100 Series is simple to install and operate for alarm, safety and emergency shutdown applications.
(read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Personnel safety and asset reliability are top-of-mind concerns for gas processing operators. The ubiquity of complex processes, combustible gases, and high pressure applications in the gas processing industry demand an adequate level of emergency shutdown (ESD) safeguards in facilities (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
The user was looking for a pressure device that could perform the dual role of monitoring the steam distribution line used in the production of paper, while simultaneously controlling the pressure of the pilot compressed air of expensive control and block valves when a critical level is (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
UE’s One Series Safety Transmitter features diversity even at its board or “element” level, per the robust requirements of the latest IEC 61508. This means that your safety instrumented system is protected from weak links right down to the IC chips, board layout, and sensor signal processing. (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote “Gas Control” operations when the temperature of the pressure-reducing valve drops below 40°F. This signals (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Solution: The NOC chose the ONE Series SIL 2 Safety Transmitter with Safety Relay Output (SRO) because it combined the 4-20 mA output that went to the VFD with an (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company
Conduct Research Top
-
The Versatile Differential Pressure Transmitter (.pdf)
applications. Battery-powered wireless differential pressure transmitters add the dimensionof increased flexibility for installations where wiring costs or the absence of available power have limited the use of traditional wired differential pressure transmitters.
More Information Top
-
Pressure Transmitters Report - 2013
There are a number of benefits to installing wireless pressure transmitters , which are not only resulting in a shift from wired to wireless transmitters but also introducing new opportunities for pressure transmitters.
-
Waste-Heat thermoelectric power source for industrial wireless transmitters
Experimental results showing the capacity to power a Rosemount 3051S wireless pressure transmitter as a target application example are also included.
-
Creating Digital Thermal EOR Projects Using Wireless Technology and New Data Integration Solutions
The wireless pressure transmitters are battery powered, with a five year life, and communicate with a wireless Gateway.
-
Maintenance of Process Instrumentation in Nuclear Power Plants
174 7.7 Wireless Pressure Transmitters . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
UK nuclear industry first wireless applications
4 off new Yokogawa EJX530B wireless pressure transmitters (P1 to P4).
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
Case histories have shown that wireless pressure transmitters can be installed on the high side of PSVs and fed through wireless gateways connected to an existing network for event monitoring and for calcu- lating VOC release rates.
-
Flowmeters Database - 2015
The price of a wireless pressure transmitter is still relatively high, with a price premium of 50 – 100% over the cost of an equivalent wired product.
-
Process Level Measurement Devices Database - 2015
The price of a wireless pressure transmitter is still relatively high, with a price premium of 50 – 100% over the cost of an equivalent wired product.
-
Pressure Transmitters Database - 2015
The price of a wireless pressure transmitter is still relatively high, with a price premium of 50 – 100% over the cost of an equivalent wired product.
-
ISA WIRL CNTRL FNDTN - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
Example – Wireless Pressure Transmitter .
Indicates content that may require registration and/or purchase.