Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA¨ UWTC-REC3 receiver lets you monitor and record temperature over an Ethernet network or the Internet without any special software-just your web browser. The receiver is an independent node on the network sending and receiving data in standard TCP/IP packets. It is easily
- Network Equipment: Transceiver
- Network Media: Wireless
-
Supplier: Semtech Corp.
Description: Semtech offers wireless power transmitter and receiver platforms for both direct and indirect charge applications in both standards compliant and non-compliant systems. Semtech is a member of the Wireless Power Consortium (WPC) and the AirFuel Alliance, and is active in
- Features: Other
-
Supplier: Define Instruments
Description: Link uses wireless technology to communicate to and control devices over distances of up to 2.5 miles with Line Of Sight (*requires 12db aerial). Reach can be extended beyond this distance with the addition of a repeater unit. Repeater units can also be used to transmit around RF obstacles
- Operating Frequency: 2,405 to 2,475 MHz
- Sensitivity: -110 dBm
- Output Power: 20 dBm
- Operating Temperature: -20 to 55 C
-
-
Supplier: Visual Sound, Inc.
Description: Buhl Industries, Inc. Hamilton Universal wireless microphone system, hand held mic, belt pack transmitter, receiver Hand-held wireless microphone has it's own built-in transmitter. Complete system includes receiver. One (1) year warranty.
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: Buhl Industries, Inc. Hamilton Universal wireless microphone system, head worn mic, belt pack transmitter, receiver Complete wireless microphone system that includes a head-worn microphone with belt-clip transmitter and receiver. One (1) year warranty.
- Features: Wireless Microphone
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher
-
Supplier: Visual Sound, Inc.
Description: Buhl Industries, Inc. Hamilton Universal wireless microphone system, lapel mic, belt pack transmitter, universal receiver Hamilton Rh92 Wireless Lapel Mic System
- Features: Wireless Microphone
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can be individually configurated at the receiver
- Operating Frequency: 868.3 to 915 MHz
- Data Rate: 66 kbps
- Device Type: Transmitter Only
-
Supplier: Visual Sound, Inc.
Description: Hamilton Electronics Corp. Hamilton RH92 VHF Wireless Lapel Mic System
- Features: Wireless Microphone
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGAs new wireless temperature transmitter features a standalone, compact, battery powered wireless RTD transmitter that sends readings back to a host receiver up to 120 m (400') away. Each unit can be programmed in the field to interface directly with any 3-wire
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Local Interface: Computer Interface
-
Supplier: Newark, An Avnet Company
Description: Wireless Outlet Controllers, 3 wireless outlet receivers and 1 remote transmitter, wirelessly control devices or appliances, low power consumption, prolong mechanical life of a switch, transmitter compatible with wireless light
-
Supplier: Newark, An Avnet Company
Description: Wireless Outlet Controllers, 5 wireless outlet receivers and 2 remote transmitters, wirelessly control devices or appliances, low power consumption, prolong mechanical life of a switch, transmitter compatible with wireless light
-
Supplier: ECO Light LED
Description: These 900 MHz Wireless DMX Transceivers allow you to broadcast a DMX512 signal up to 225 ft. (unobstructed) to a single or multiple receivers. Each Transceiver has the ability to function as either a transmitter or receiver with the flip of a dip switch. A total of 2
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's new Wireless Relative Humidity transmitter features a stand-alone, compact, battery powered design that transmits measurements back to a host receiver up to 90 m (300') away. When activated the wireless transmitter will transmit readings continuously at pre
- Relative Humidity Range: 2 to 98 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: 1.4 to 120.2 F
- RH/aw Range: 2 to 98 %
-
Supplier: Newark, An Avnet Company
Description: 1080p Wireless HDMI Transmitter/Receiver Set - 5.4GHz - Up To 650 ; Audio Video Connector A:DVI Plug; Audio Video Connector B:HDMI Plug; Product Range:- RoHS Compliant: Yes
-
Supplier: steute
Description: Wireless receiver RF
- Operating Frequency: 868.3 MHz
- Device Type: Receiver Only
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 sWave® wireless technology Power supply by ex-proof Lithium battery (exchange inside Ex areas possible) Thermoplastic enclosure Mounting details to EN 50047 Plug-in connector M12 No wiring and pipe laying required Easy programming of receiver Output
- Operating Frequency: 868.3 MHz
- Data Rate: 66 kbps
- Output Power: 13.979400086720377 dBm
- Device Type: Transmitter Only
-
Supplier: ECO Light LED
Description: These 2.4 GHz Wireless DMX Transceivers allow you to broadcast a DMX512 signal up to 700 ft. (unobstructed) to a single or multiple receivers. Each Transceiver has the ability to function as either a transmitter or receiver with the flip of a dip switch. A total of 512
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: ODG (Origin Data Global)
Description: TRANSMITTER WIRELESS 2.4GHZ CURR
- Device Type: Transceiver, Transmitter
-
Supplier: OMEGA Engineering, Inc.
Description: Each NEMA rated unit can be programmed in the field to work as a type J, K, T, E, R, S, B, C or N wireless thermocouple transmitter or a wireless RTD transmitter. When connected to a sensor and activated the unit will transmit readings continuously at pre-set time
- Sensed Temperature: -328 to 4,199 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Features: B, Board / Cabinet Mounting, E, J, K, N, Other, Other Computer Interface, Plug / Quick-Connect, R, S, T
-
Supplier: CAS DataLoggers
Description: battery life of up to 4 years depending on transmission interval and environment. The GD-24 is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless
- Sensed Temperature Range: -328 to 392 F
- # of Inputs / Channels: 4 #
- Features: Battery Powered, Detachable Probe(s)
- Celsius Display: Celsius / Centigrade
-
Supplier: DigiKey
Description: Wireless Dimmer/Relay Receiver
- Operating Frequency: 315 MHz
- Supply Voltage: 120 volts
- Applications: Mobile / Wireless Systems
- Features: Other, RoHS
-
Supplier: Advance Security Products
Description: 8 Channel Video Transmitter and Receiver 1000 ft. Line of Sight Outdoor 8 Channel Standard Outdoor Wireless Transmitter The 24-TX8 transmitter series has a 1000 ft. LOS rating. LOS means just that, line of sight. Absolutely nothing in the way will allow for this
-
Supplier: Piezo-Metrics
Description: Potentiometer to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless
-
Supplier: Silicon Labs
Description: production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems,
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmitter 2.4GHz WirelessHART
- Output Power: 10 dBm
- Operating Frequency: 2,400 MHz
- Supply Voltage: 24 volts
- Features: RoHS
-
Description: FM TRANSMITTER IC WITH STEREO MO
-
Supplier: TMP Pro Distribution
Description: Sabine SW75-T Beltpack Transmitter for use with SW7000 Series receivers. New features: Smaller and thinner Flexable antenna Large backlit LCD Easy-to-find, programmable external switch Secure yet easy-to-open access door
-
Supplier: ASAP Semiconductor LLC
Description: KIT EVALUATION LP WIRELESS PWR Power Management Wireless Power Supply Yes MCU 16-Bit bq500110 bq25046 MSP430bq1010 Single Channel Transmitter 5V Power Supply Receiver
- Bus Width: 16-Bit
- Category: Development Board
- Ports: Wireless
-
Supplier: Microchip Technology, Inc.
Description: The WP300TX01 is a Fixed Function Device (FFD) designed to perform the Wireless Power Transfer Transmit function. This chip is paired with the WP300RX01 as a Wireless Power Receiver function. 300 Watts is the maximum power that can be transferred using the digital controller
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TX IC ASK/OOK 315MHZ 8SMD MOD
- Output Power: -4 to 3.999999999999999 dBm
- Data Rate: 5 kbps
- Operating Frequency: 315 MHz
- Operating Temperature: -30 to 70 C
-
Supplier: Silicon Labs
Description: The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a
- Number of Receivers: 1 #
- Operating Frequency: 240 to 960 MHz
- Bias / Operating Current: 17 mA
- Number of Devices in Package: 1 #
-
Supplier: TMP Pro Distribution
Description: ATW-T1801 UniPak® body-pack transmitters feature a professional locking 4-pin connector compatible with all Audio-Technica Wireless Essentials® microphones. The ATW-T1802 plug-on transmitters feature a locking XLR connector for adapting dynamic and condenser microphones. Both
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD57015GWL is a stand-alone wireless power receiver IC. The device integrates a fully synchronous rectifier circuit with low-impedance FETs, Qi compliant and PMA compliant packet controller, adjustable regulated voltage output, and an open-drain output terminal to communicate with the
- Regulated Output Voltage (Volt): 5 to 12 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -30 to 85 C
- Input Voltage (VIN): 20 volts
Find Suppliers by Category Top
Featured Products Top
-
XLTX™ transmitter and associated receivers can now operate on (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
X3D Propagation Model: X3D is a 3D propagation model with no restrictions on geometry shape or transmitter/receiver height. This accurate model (read more)
Browse Communications Software Datasheets for Remcom (USA) -
The MT8862A Wireless Connectivity Test Set (WLAN Tester) is a powerful tool designed to measure the Radio Frequency (RF) performance of Wi-Fi devices across various standards, including IEEE 802.11a/b/g/n/ac/ax/be (supporting 2.4 GHz, 5 GHz, and even the new 6 GHz bands). One of the key (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
interference, resulting in better, longer-range communication. This antenna, which features a durable casing and a SMA male straight connector, is compatible with a wide selection of 5.8 GHz FPV transmitters, receivers, and wireless video communications. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
-Fi, Bluetooth, and 4G/5G networks, helping maintain consistent measurement performance and process reliability. The system consists of a wireless touch probe transmitter (UWP), an antenna receiver (ANCHOR), and a machine cabinet interface (BASE STATION). Its compact, robust (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Radar Systems: Providing efficient signal isolation between radar transmitters and receivers to ensure system performance. Satellite Communications: Ensuring purity and stability of signal transmission between (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
(Transmitter) IPX1 degree of protection for Receiver 50 foot range typical Typical Latency: <47ms Uses industry standard AA alkaline batteries Eliminates the need for cords Retrofits most existing equipment No product calibration (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
: Protects power amplifiers in 4G/LTE and 5G base stations from antenna mismatch and VSWR spikes, ensuring uninterrupted cellular service ·Public Safety Systems: Provides critical transmitter/receiver isolation in emergency communication networks, and police and fire (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
protection for foot pedal (Transmitter) IPX1 degree of protection for Receiver 50 foot range typical Typical Latency: <47ms Uses industry standard AA alkaline batteries Eliminates the need for cords Retrofits most existing equipment (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Transmission, for instance, focuses on high-power wireless energy transmission over long distances. The company uses an antenna, an “energy transmitter,” that creates a sphere 20 to 30 meters in diameter for wireless charging of drones. The company claims power transfers can range from 500 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Wireless Antennas
Antenna has become one of the essential parts in multimedia accessories. It is in the top priority list among many industrial and residential sectors. The system of Wireless Antenna takes upper hand in the diversity effect at the transmitter, receiver or both. The diversity effect includes
-
Adapting Qi-compliant Wireless-power Solutions To Low-power Wearable Products
components-specifically, matching the smaller-size receiver coils to correspondingly smaller transmitter coils to maintain the best coupling factor. Also important is implementation of appropriate external circuit modifications with the transmitter and low-power receiver to minimize system power losses.
-
What are the Differences of TDD & FDD?
technology used in mobile communication systems. FDD uses the technology of two independent channels for transmitting information downward and upward, respectively. To prevent mutual interference between neighboring transmitters and receivers, there is a protection frequency between the two channels.
-
Factors Influencing RF Module Communication
than any other mode because of their ability to cover long distances, making it suitable for many industrial applications. RF signals can travel even when there is obstruction between the transmitter and receiver. But what makes it such an able transmission mode?
-
IoT and Torque Tool Data Management
transmitter and receiver, you don't even have to be in the same room. You just speak aloud, from bed, requesting a cup of coffee, and your home voice assistant picks up the message and beams it to the coffee maker. That's the Internet of Things: a constellation of wirelessly connected devices.
-
Optical Bit Error Rate - Preface
reviews the fundamentals of optical communications,. including modulation, the fiber as an optical transmission medium, the receiver. and transmitter, jitter, and wander. It discusses factors affecting the signal. quality and sources of optical noise and jitter, and how they affect the optical signal
More Information Top
-
transmitter receiver - offers from transmitter receiver manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 1.5W COFDM wireless transmitter, uav wireless transmitter receiver , COFDM MINI UAV Transmitter ] .
-
Research on Electric Locomotive Auto-passing Neutral Section
… 105,106,107,108,109}; // Sending address of pavement marker locomotive TX_ADDRESS_ CURRENT_TRAN[5]= {110, 111, 112, 113, 114}; // Sending address of catenaries As follows: distinguishing the three modules of passing device of wireless transmitter receiver module ,here the address …
-
wireless receiver - offers from wireless receiver manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Wireless Transmitter Receiver Module, RF Module, data VHF Module, Radio modem ] .
-
receiver module - offers from receiver module manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Wireless Transmitter Receiver Module, RF Module, data VHF Module, Radio modem ] .
-
In Line Dc Power Jack - In Line Dc Power Jack Manufacturers, Suppliers
[ Related Keywords : 5.8GHz wireless transmitter receiver , 1200mw wireless transemitter ] .
-
Vhf Mobile - Vhf Mobile Manufacturers, Suppliers
[ Related Keywords : 0.5W COFDM, UAV Wireless Transmitter receiver , mini transmitter receiver ] .
-
Sell Wireless DMX Controller(Economic Type)
• Related Keywords :Wireless Transceiver, Transmitter Receiver, Wireless Transmitter Receiver , Wireless DMX Controller .
-
rs485 - offers from rs485 manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Wireless transmitter receiver module, wireless transceiver module, rf module, radio modem ] .
-
wireless rs 232 - offers from wireless rs 232 manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Wireless Transmitter Receiver Module, RF Module, data VHF Module, Radio modem ] .
-
bluetooth transmitter - offers from bluetooth transmitter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : wireless video transmitter receiver, bluetooth transmitter receiver, mini wireless transmitter receiver , bluetooth adapter ] .
Indicates content that may require registration and/or purchase.