-
Supplier: RS Components, Ltd.
Description: Wood Drill Selfeed Set - 8pc
-
Supplier: CS UNITEC
Description: suppression of sparks and dust. Uses standard SDS - Plus carbide tipped drill bits; up to 1" solid bits in concrete and 3" core bits in brick and block. Easily converts to straight drilling for steel and wood.
- Weight: 26 lbs
- RPM: 250 rpm
- Type: Pistol Grip, Rotary Hammer
- Power: Pneumatic Tools, Power Tools
-
Supplier: CS UNITEC
Description: suppression of sparks and dust. Uses standard SDS - Plus carbide tipped drill bits; up to 1" solid bits in concrete and 3" core bits in brick and block. Easily converts to straight drilling for steel and wood.
- Weight: 11 lbs
- RPM: 0 to 625 rpm
- Pneumatic Motor Power: 0.7 HP
- Features: Multiple Speed Settings, Second Handle
-
-
Supplier: CS UNITEC
Description: Solid Carbide Tipped Bits; up to 3" Diameter with Carbide Core Bits Optional chuck for rotary drilling Powerful rotary hammering action delivers 3,400 blows per minute for percussion drilling of concrete and masonry. Applications include installation of concrete anchors, piping
- Weight: 15 lbs
- RPM: 0 to 625 rpm
- Power: Hydraulic Tools, Power Tools
- Features: Multiple Speed Settings, Second Handle
-
Supplier: RS Components, Ltd.
Description: MULTI DIAMETER STEP CUTTERS(6 TO 30.5MM)
- Cutting Diameter: 0.2362206 to 1.20078805 inch
- Material: High Speed Steel
- Units: Metric
- Features: Other
-
Supplier: RS Components, Ltd.
Description: 19 Pce HSS Ground Point Drill Bit Set
- Cutting Diameter: 0.393701 inch
- Product: Drill Set
- Material: High Speed Steel
- Units: Metric
-
Supplier: RS Components, Ltd.
Description: EXTREME Flat Wood 12MM X 152MM
- Cutting Diameter: 0.4724412 inch
- Features: Other
- Shank: Square Shank
- Drill Type: Wood Bit
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3/4" NPT x 5/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 4 Lb (1.81 Kg)
- Cutting Diameter: 0.625 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Description Saw, Hole 4-3/4" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg)
- Cutting Diameter: 4.75 inch
- Drill Type: Core Bit
- Features: Other
-
Supplier: Petersen Products Co.
Description: Description Saw, Hole 5-3/4" Carbide Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg)
- Cutting Diameter: 5.75 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Description Saw, Hole 2-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg)
- Cutting Diameter: 2.375 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Sandvik AB
Description: " JOBBERS LENGTH TYPE HSS MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7.2 MM DRILL DIAMETER IN MM 7.2
- Cutting Diameter: 0.28346472 inch
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Peco Fasteners, Inc.
Description: SOLID TYPE 1-1/2 INCH MAX. BORE DIAMETER 1.5 MAX. BORE DIAMETER - DECIMAL 1-1/2 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Atom Precision of America, Inc.
Description: Long tool life is achieved for mild steel materials hard-to-cut such as SU304, Kovar, Inconel etc. High stiffness tool design prevents the breakage in drilling hard-to-cut materials.
- Cutting Diameter: 0.115354393 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Walter Surface Technologies
Description: Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Features: Bronze, Coated, Other
- Drill Type: Core Bit
-
Supplier: Minerallac Company
Description: SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 1-3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter (metric): 0.21mm Flute Length (metric): 1.45mm Number of Flutes: 2 Overall Length (metric): 25mm Shank Diameter (metric): 1mm Type: Drill
- Cutting Diameter: 0.008267721 inch
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Makita USA, Inc.
Description: Features Lasts 6x longer and reduces heat build-up 135º split point prevents "walking" and drills faster Drills more holes per charge in cordless drills
- Cutting Diameter: 0.21875 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Allied Machine & Engineering Corp.
Description: No Description Provided
- Cutting Diameter: 0.68897675 inch
- Features: Coolant Feed
- Drill Type: Extension / Extra Length, Spade Drill, Standard / Twist Drill
- Cutting Application: General Purpose
-
Supplier: WhizCut of Sweden AB
Description: Style F | Carbide Spade Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver with
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: Ideal Industries, Inc.
Description: SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAILBITER[TM] BRAND
- Cutting Diameter: 1.125 inch
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: DEWALT Industrial Tool Co.
Description: Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
- Drill Type: Core Bit
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: CS UNITEC
Description: Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications.
- Cutting Diameter: 3.5 inch
- Cutting Length: 12 inch
- Drill Type: Core Bit
- Material: Diamond / PCD
-
Supplier: Greenlee Textron, Inc.
Description: SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1-1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILL
- Shank: Hex Shank
- Product: Individual Drill
- Drill Type: Spade Drill, Wood Bit
-
Supplier: Superior Tool Service, Inc.
Description: 8.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.315 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: When drilling in heat resistant super alloys many things need to be taken into account. Process security is the most important criteria along with repeatability, hole tolerance and quality. CoroDrill R846 delivers this using a unique geometry, a high-quality edge line and a wear-resistant top
- Cutting Diameter: 0.118 to 0.63 inch
- Material: Carbide
- Features: Coolant Feed
- Units: English / Fractional, Metric
-
Supplier: Milwaukee Electric Tool Corporation
Description: SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
- Shank: Hex Shank
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Spade Drill, Wood Bit
-
Supplier: KEO Cutters
Description: No Description Provided
- Cutting Diameter: 0.124015815 to 1.24015815 inch
- Features: Coated
- Drill Type: Combination Drill / Countersink
- Cutting Application: General Purpose
-
Supplier: TelephoneStuff.com
Description: Precision sharpened tip for fast and smooth boring. Features: - Drills curved holes even in tight corners, eliminating sharp inside angles and hang wires - Hex shank eliminates slippage - Spur point centering - Resharpenable - 650-1000 RPM in soft wood - 600-850 RPM in hard wood
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Atom Precision of America, Inc.
Description: Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50)
- Cutting Diameter: 0.096063044 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Makita USA, Inc.
Description: Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material
- Cutting Diameter: 1.875 inch
- Units: English / Fractional
- Drill Type: Hole Saw, Wood Bit
- Features: Individual Hole Saw
-
Supplier: Allied Machine & Engineering Corp.
Description: GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Material: Carbide
- Features: Coated
- Edges: Holder and Inserts
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter (metric): 1.36mm Flute Length (metric): 8.00mm Number of Flutes: 2 Overall Length (metric): 25mm Shank Diameter (metric): 1.50mm Type: Drill
- Cutting Diameter: 0.053543336 inch
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Superior Tool Service, Inc.
Description: 2.5MM Carbide jobber length twist drill with tip ground for drilling composite, straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.0984 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: TroxellUSA
Description: Premium Stone core bit with vacuum brazed diamond dots leaves flange clean, promotes faster drilling, and provides more clearance for easy core removak from deep cuts
- Cutting Diameter: 2 inch
- Drill Type: Core Bit
- Units: English / Fractional
Find Suppliers by Category Top
Featured Products Top
-
across our solar system. Each Booster, 177 feet long and 12 feet in diameter, includes the five rocket motor segments, thrust vector control and an aft exit cone assembly. A pair of the boosters combines with four shuttle main engines powering the rocket’s core stage. NASA’s SLS (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
A study of critical processing technologies of liquid crystal polymer printed circuit board for high speed application
Drilling depth is another con- cern, and excessive LCP clogging or rip out was observed if the drill bit tip penetrated too far into the wood core backup entry.
-
GREENLEE Hydraulics - Grainger Industrial Supply
…@ 6 GPM 1073, Impacts Per Minute @ 5 GPM 4202, Impacts Per Minute @ 6 GPM 5043, Drilling Capacity Concrete 3/4 In, Drilling Capacity Steel 1/2 In, Drilling Capacity Wood 1-1/6 In, Drilling Capacity Core Bit 3 In Core, Pressure…
-
Grainger.com
…@ 6 GPM 1073, Impacts Per Minute @ 5 GPM 4202, Impacts Per Minute @ 6 GPM 5043, Drilling Capacity Concrete 3/4 In, Drilling Capacity Steel 1/2 In, Drilling Capacity Wood 1-1/6 In, Drilling Capacity Core Bit 3 In Core, Pressure…
-
Tools for Measuring Your Forest
Increment borer This is a hand- operated drill with a hollow bit that extracts a wood core from the stem of a tree (Figure 6).
-
CR4 - Thread: Automatic Drill Sharpener
Are these fluted twist drills, core drills , tapered reamers, spade-type wood bits , corkscrew bits, screw-diggers, or what?
-
In Situ Assessment of Structural Timber
Speed should be mon- itored so that drill bits and cores are not damaged, especially in dense woods or if metal fasteners could be present.
-
Forestry Terms
for Mississippi Landowners
Increment Borer -- A hollow- bit drill used to bore into the tree trunk to remove a wood core that shows the tree's growth rings.
-
Dictionary laboratory Laboratory Dictionary
…fire alarm exercise, fire brigade exercise metal drill (bit) metal drill percussion drill percussion drill skirt drill (bit) stone drill wood drill ( bit ) wood bit drill chuck drilling chuck … geol / paleo drill core , core drinking fountain (for…
-
Feasibility of using dendroanalysis of uranium as a biomarker for environmental contamination
Core samples from several species of trees growing in different locations throughout the site were extracted using a 12.5 mm incremental wood boring drill bit .
Indicates content that may require registration and/or purchase.