Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Plastics - Methods of Exposure to Laboratory Light Sources Part 2: Xenon-Arc Sources
-
Supplier: Accuris
Description: Plastics - Methods of Exposure of Laboratory Light Sources - Part 2: Xenon Arc Sources
-
Supplier: Accuris
Description: Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps
-
-
Description: ISO 4892-2:2013 specifies methods for exposing specimens to xenon-arc light in the presence of moisture to reproduce the weathering effects (temperature, humidity and/or wetting) that occur when materials are exposed in actual end-use environments to daylight or to daylight
-
Supplier: CSA Group
Description: ISO 4892-2:2013 specifies methods for exposing specimens to xenon-arc light in the presence of moisture to reproduce the weathering effects (temperature, humidity and/or wetting) that occur when materials are exposed in actual end-use environments to daylight or to daylight
-
Supplier: Accuris
Description: Paints and varnishes - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps
-
Supplier: CSA Group
Description: filtered xenon-arc light under controlled conditions (temperature, humidity and/or wetting). Various types of xenon-arc lamps and various filter combinations may be used to meet all the requirements for testing different materials. Specimen preparation and
-
Supplier: Qioptiq
Description: XBO xenon lamps are short arc lamps in which the luminous arc burns in an atmosphere of pure xenon gas at high pressure. XBO lamps are used in scientific and technical applications such as: - Fluorescence Spectrometers - Light sources for microscopy /
- Lamp Power: 75 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 1,000 lm
-
Supplier: Newport MKS
Description: The 66485-300XF-R1 Xenon Light Source is a complete plug and play light source system that includes a 300 W short-arc Xe lamp with a UV blocking coating to prevent ozone generation, light source housing, lamp power supply, as well as all the
- Lamp / Output Power: 300 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 66485-300XV-R1 Xenon Light Source is a complete plug and play light source system that includes a 300 W UV Enhanced short-arc Xe lamp, light source housing, lamp power supply, as well as all the necessary interconnection cables for
- Lamp / Output Power: 300 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: Xenon arc lamps have higher monochromator throughput and a smaller divergence angle due to their small arc size. For these reasons, arc lamps are ideal sources for applications that require high light output power and fiber coupling, with an extended average
- Lamp / Output Power: 300 watts
-
Supplier: Newport MKS
Description: The 66984-300XV-R1 Xenon Light Source is a complete plug and play light source system that includes a 300 W short-arc UV Enhanced Xe lamp, light source housing, lamp power supply, as well as all the necessary interconnection cables for
- Lamp / Output Power: 300 watts
- Features: Specialty / Other
-
Supplier: ASTM International
Description: exposed to filtered xenon arc light under controlled environmental conditions. Different types of xenon arc light sources and different filter combinations are described. 1.3 Specimen preparation and evaluation of the results are covered in ASTM
-
Supplier: CSA Group
Description: ISO 105-B02:2014 specifies a method intended for determining the effect on the colour of textiles of all kinds and in all forms to the action of an artificial light source representative of natural daylight (D65). The method is also applicable to white (bleached or optically
-
Supplier: Ushio America, Inc.
Description: USHIO’s DXL series of Xenon lamps have been developed as the preferred light sources for NEC digital cinema projectors, providing high stability and high reliability. These high-luminance light sources are optimized to meet the increased demands of digital
- Lamp Power: 1,000 to 7,000 watts
- Rated Average Life: 500 to 2,400 hours
- Features: High Intensity Discharge Lamps
- High Intensity Discharge Lamps: Xenon Lamp
-
Supplier: CSA Group
Description: xenon-arc light source simulating solar spectral irradiance according to CIE 85:1989, Table 4. The method can be used either for determining the colour fastness or the ageing behaviour of the textile under test. The method is also applicable to white (bleached or
-
Description: xenon-arc light source simulating solar spectral irradiance according to CIE 85:1989, Table 4. The method can be used either for determining the colour fastness or the ageing behaviour of the textile under test. The method is also applicable to white (bleached or
-
Supplier: Haida International Equipment Co., Ltd.
Description: Solar auxiliary radio on analogue terrestrial GB / T 8427-2008 Textiles Tests for color fastness Colour fastness to artificial light: Xenon arc GB / T 8430-1998 Textiles Tests for color fastness color fastness xenon arc artificial climate GB / T 16422.2-1999 |
- Humidity Range: 30 to 98 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
-
Supplier: Ushio America, Inc.
Description: EmArc® lighting technology is the culmination of a dedicated effort to bring together the inherent advantages of a number of gas discharge sources into a single light source. The technology equates to a critical blending of rare gas and metal additives to derive, in a single
- Lamp Power: 160 to 600 watts
- Rated Average Life: 2,000 to 4,000 hours
- Maximum Overall Length: 3.39370262 to 3.55118302 inch
- Color Temperature: 5,700 to 6,900 K
-
Supplier: AENOR
Description: PLASTICS - METHODS OF EXPOSURE TO LABORATORY LIGHT SOURCES - PART 2: XENON-ARC SOURCES (ISO 4892-2:1994)
-
Supplier: AENOR
Description: Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps (ISO 4892-2:2013)
-
Supplier: AENOR
Description: Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps (ISO 4892-2:2006)
-
Supplier: Atlas Material Testing Technology LLC
Description: The Xenotest Alpha+ provides reproducible and repeatable test results of lightfastness and weatherability using an air-cooled xenon arc light source and the ability to perform high irradiance tests up to 3 Sun. Advanced Light Exposure and Weathering Instrument The
- Lamp / Output Power: 2,200 watts
- Type: Chamber
- Applications: Coating / Paint Testing, Degradation / Weathering, PV / Solar Cell Testing, Packaging Effectiveness, Photostability / Color Fastness, Plastic / Rubber Testing, Textile Studies
- Features: Computer Interface, Other
-
Supplier: Larson Electronics LLC
Description: HID Xenon Handheld Light - 3200 Lumens - 15 Million Candlepower HID Search & Rescue Handheld Light HID Xenon technology provides four times the light per watt compared to halogen. Made of Thermoplastic Rubber (TPR) and is completely sealed from the elements. This
-
Supplier: UL Standards & Engagement
Description: light emitting diode (LED), high intensity discharge, Xenon, or other high pressure electric discharge light sources. These requirements do not cover stage and studio lighting equipment using a carbon arc light source. 1.3 These requirements do not
-
Supplier: Haida International Equipment Co., Ltd.
Description: Light source: Air cooled long arc xenon lamp 11. Xenon lamp power: 1.8KW * 3pcs = 5.4KW 12. Irradiance strength: 0.51W/m2@340nm 13. Control system: LCD programmable controller 14. Auto display irradiance, capacity: 100 groups program, 99 cycles. 15. Illumination
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: SAE International
Description: xenon arc light source filter and test protocol were investigated. Through a combination of natural weathering studies and prototype method testing, an improved accelerated weathering test cycle has been developed. The key characteristics of the improved method include
-
Supplier: Haida International Equipment Co., Ltd.
Description: illumination light perpendicular manner; specular component included) (With JIS Z 8722 standard; including regular reflection light) large area lighting vertical light way; specular component included) Light sub-prime silicon photocell (6) Display range Y: 0.01% ~ 160.00%
- Response Time: 1 seconds
- Operating Temperature: 32 to 104 F
- Features: Battery Powered
- Computer Interface: Computer Interface
-
Description: viewing the sun, tungsten-halogen lamps, high intensity discharge lamps, xenon short-arc lamps, welding arcs, etc., is provided in this report. Means and methods to evaluate potential BLH were studied by the CIE committee and one technique employing the ACGIH TLV is proposed for
Find Suppliers by Category Top
Featured Products Top
-
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
approach allows each custom thin-film optical coating to be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the Xenon arc lamp is transmitted through the custom filter (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
, the optical density of the cell suspension increases and a traditional sensor begins to loose linearity. The Dencytee sensor increases the light emitted by the source to compensate for increases and maintain linearity over a wider range of cell concentrations (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
, aesthetic, and surgical procedures. High-Intensity Lamp Housings: Homogeneous diffuse reflectors for intense arc and pulsed light sources. Research & Laboratory Systems: Custom prototype pump cavities for advanced laser physics experiments (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
seize. Corona & Paschen Discharge: Electrical arcing can occur in un-encapsulated components at much lower voltages than at atmospheric pressure, threatening avionics. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
and motor can be sized according to range of motion and speeds Suitable for light to heavy / hanging loads Flexible and efficient due to linear axes scalability Inexpensive Fact: Cartesian design robots will usually produce the best accuracy. (read more)
Browse Robots Datasheets for Isotech, Inc. -
is the distance between the saddle of the top hook and the saddle of the fully raised lower hook. Understanding the Operation Type Needed for Your Application Operation type refers to the power source used to drive the hoisting motion. Operation types include manual (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
dimension is the distance between the saddle of the top hook and the saddle of the fully raised lower hook. Understanding the Operation Type Needed for Your Application Operation type refers to the power source used to drive the hoisting motion. Operation types include manual (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
Atlas Fade-Ometer Identifies Cause of Degradation and Sets Standard For Firefighter's Turnout Gear
grant, Atlas Material Testing Technology donated a Ci3000 Fade-Ometer (R). The Ci3000 Fade-Ometer uses a xenon-arc lamp that can simulate UV and visible solar radiation more closely than any other light source. It is the most widely preferred light source when the end use environment of the material
More Information Top
-
Environmental chamber studies of atmospheric reactivities of volatile organic compounds: Effects of varying chamber and light source
NREL fundedthe construction and evaluation of the xenon arc light source .
-
Service Life Prediction of Polymeric Materials
The use of “daylight-filtered” xenon arc light source was chosen to provide the best comparisons to results obtained using a sunlight source in previous studies.5,6 Second, it was desired to use an artificial steady-state light source in order …
-
ZCFAP2003ALL
The fadeometer can also be equipped with a xenon arc light source or with both a carbon arc and xenon arc that are used independently for tests involving either light source.
-
Evaluation of the xenon arc lamp as a light source for aquatic photodegradation studies: Comparison with natural sunlight
The indoor photodegradation study with the xenon arc light source used the same borosilicate test tubes as the outdoor study for measuring the photolysis of all four chemicals.
-
RILEM TC190-SBJ: development of recommendations on novel durability test methods for wet-applied curtain-wall sealants
1 Currently, xenon arc light sources are used in North America to an equal extent or even more widely than fluorescent ultraviolet sources for laboratory accelerated weathering of sealants.
-
Automated mechanism generation. Part 2: application to atmospheric chemistry of alkanes and oxygenates
The fourth distinct chamber used a xenon arc light source and consisted of a Teflon chamber (∼5,000 L) denoted by XTC.
-
ROUTINE TESTING FOR SUSPECTED LIGHT SENSITIVITY
Both the mercury vapour and carbon arc lamps have well recognized disadvantages and limitations, whereas the high pressure Xenon arc light source , although by no means perfect, does more closely simulate the solar spectrum than does any other artificial source.
Indicates content that may require registration and/or purchase.