-
Supplier: Solar Light Company, Inc.
Description: Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the
- AC Input Voltage: 90 to 260 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 15 to 29 volts
- DC Output Current: 5 amps
-
Supplier: Lumina Power, Inc.
Description: Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for
- DC Output Voltage: 50 volts
- DC Output Current: 150 amps
- DC Output Power: 3,000 watts
- AC Input Voltage: 200 to 240 volts
-
Supplier: Newport MKS
Description: The 69911 Arc Lamp Power Supply is used to power Xenon and Mercury/Xenon lamps in light source kits up to 500 W. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure
- Lamp / Output Power: 160 to 600 watts
-
-
Supplier: Newport MKS
Description: The 6043 AC Lamp Power Supply is designed to operate Xenon pencil style calibration lamps. This power supply is required for lamp operation. This supply regulates variations in output intensity, which has the added benfit of prolonging
-
Supplier: Newport MKS
Description: The 6044 AC Lamp Power Supply is designed to operate Xenon pencil style calibration lamps. This power supply is required for lamp operation. This supply regulates variations in output intensity, which has the added benfit of prolonging
-
Supplier: Lumina Power, Inc.
Description: Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for
- DC Output Voltage: 15 to 150 volts
- DC Output Current: 35 amps
- DC Output Power: 650 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Ushio America, Inc.
Description: USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC operated arc discharge lamps. Features & Benefits Operates short arc Mercury and Xenon DC lamps in
- DC Output Voltage: 12 to 30 volts
- DC Output Current: 7.5 amps
- DC Output Power: 123.00000000000011 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Haida International Equipment Co., Ltd.
Description: The usage Xenon testing machine is to test the product undergone illumination/rain/condensation/temperature/humidity/wind and any other climatic natural environment changes. This Xenon environmental testing machine mainly for the test of non-ferrous/organic/rubber/plastic and building
- Temperature Range: 10 to 70 C
- Humidity Range: 90 to 98 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: mm UV wavelength: UV-A wavelength range of 315-400nm; UV-B wavelength range of 280-315nm Test time: 0 ~ 999H, adjustable, UV Gel time alternately adjustable Blackboard Temperature: 40 ℃~ 65 ℃ Power supply: 3 ∮, AC380V/50HZ, 5KW Weight (approximately): about 110kg Standard Size: (inner
- Temperature Range: 10 to 70 C
- Humidity Range: 90 to 98 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Newark, An Avnet Company
Description: LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: compensate for factors beyond the power supply’s control, such as lamp aging, electrode erosion, and gas absorption. The 69907 has an RS-232 computer interface in order to set the lamp operating parameters, monitor the light output levels, and turn power on/off
- Lamp / Output Power: 40 to 300 watts
-
Supplier: DigiKey
Description: Xenon Power Supply 15V ~ 28V
- Lamp Power: 20 watts
- Features: High Intensity Discharge Lamps
- High Intensity Discharge Lamps: Xenon Lamp
-
Supplier: Haida International Equipment Co., Ltd.
Description: The usage: Xenon arc lamp can be used to simulate the entire spectrum of sunlight to reproduce the existence of destructive light waves in different environments; xenon lamp weathering environmental test chamber for research, product development and quality control to
- Temperature Range: 10 to 70 C
- Humidity Range: 90 to 98 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Ushio America, Inc.
Description: reflector, lenses and USHIO xenon lamp as a uniform system. The douser utilizes a unique blade shape to create smooth and uniform mechanical dimming. The high voltage power supply automatically reduces the current when either the iris, douser or cutter are closed. This
- Lifetime: 1,000 hours
- Color Temperature: 6,000 K
- Maximum Voltage: 200 to 240 volts
- Illuminator Output: 1,750 watts
-
Supplier: Ushio America, Inc.
Description: properties and benefits of stand alone Xenon, Metal Halide and Mercury lamps. EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are
- Lamp Power: 160 to 600 watts
- Rated Average Life: 2,000 to 4,000 hours
- Maximum Overall Length: 3.39370262 to 3.55118302 inch
- Color Temperature: 5,700 to 6,900 K
-
Supplier: Hamamatsu Photonics Europe
Description: The L7810-03 is a calibrated lamp light source that delivers extremely high levels of stability and reproducibility. It is available in a convenient set including a xenon lamp, lamp housing and power supply to allow easy operation and stable light output
-
Supplier: Ushio America, Inc.
Description: gap size enables very precise optical control and well defined light distribution pattern. ‘Plug and Play’ lamp design requires no lamp to lamp adjustment or alignment in your optical system compared to other traditional lamp sources. Highly durable and precisely machined
- Lamp Power: 50 to 75 watts
- Rated Average Life: 600 hours
- Mean Lumens: 700 lm
- Features: High Intensity Discharge Lamps, Other, Reflector
-
Supplier: Xenon Corporation
Description: The XENON RC-900 High-Power Modular UV Curing System has all of the features of the RC-800 but with increased power and energy output driven by a new 6 kilowatt power supply, resulting in faster curing through a faster pulse rate. Manufacturers benefit from greater
-
Supplier: Haida International Equipment Co., Ltd.
Description: fastness to artificial light: Xenon arc fading lamp test ISO 105-B04 Textiles -- Tests for color fastness -- Part B04: Color fastness to artificial weathering: Xenon arc fading lamp test ISO 105-B07 Textiles -- Tests for color fastness -- Part B07: Color fastness to light
-
Supplier: Xenon Corporation
Description: to sinter copper as well as silver inks, and is designed to work with inks from various manufacturers so users are not locked into one vendor. XENON has formed close relationships with a number of companies that supply materials to the printed electronics industry and XENON
-
Supplier: Xenon Corporation
Description: for lamp replacement, upgrade or service, thereby increasing ease-of-use and decreasing system downtime. The system is comprised of between one and five modular lamp systems. Each system consists of two lamp housings, a power supply and a pulse forming network.
- Features: Pulsed
-
Supplier: Visual Sound, Inc.
Description: series Xenon lamps as well as the CXL-14M, a new lamp designed for long life and low power consumption. The competition requires higher wattage lamps for the same light output, giving Christie clear advantage on cost of ownership and lumens per watt. A robust and
-
Supplier: HG Optronics, Inc.
Description: beam quality. Another distinctive feature is the high UV transparency, which is favorable for pumping with xenon flash lamps. Descriptions: HGO grows Nd:YLF laser crystals. Compared to Nd:YAG, the lower thermal conductivity and a weak negative dn/dT lead to lower thermal distortions
- Damage Threshold: 750,000 W/cm²
- Transparency Range: 180 to 6,700 nm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
procurement and materials management. The mounting kit supplied also enables simple and versatile installation. Multi-wide-range voltage (AC, DC) Internal power unit for easy (read more)
Browse Lighting Fixtures Datasheets for STEGO -
. Applications of QKRC-10-05 include but not limited to: Outlet Strips PDU server racks Uninterruptible power supplies (UPS) Industrial applications Pop-Up Power Outlets Desktop lamps (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
, a lamp module and a power supply. These components are easy to service and their modular design offers process flexibility with lower cost of ownership. The core of the microwave-powered system is the electrodeless bulb which features (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
LN2/GN2 and power to the shroud heaters to execute precise thermal profiles (ramp rates, soak times, cycles). Solar Simulation (Optional): For high-fidelity testing, an array of high-intensity xenon or (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
levels and pump intensities, supporting high gain efficiency and low threshold pump power. Nd:YAG can be diode pumped or lamp pumped, providing flexibility for different laser architectures. For 1064nm laser operation, Crystech Nd:YAG crystals combine precision optical processing with a (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
. When integrating the sensor into a custom controller, designers should consider input protection, grounding, connector selection, noise immunity, and power-supply filtering. MOZPCB provides PCB (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.