-
Supplier: Ushio America, Inc.
Description: USHIO UXL short-arc xenon gas discharge lamps feature a continuous wavelength spectrum that closely approximates daylight color temperatures and have strong color rendering characteristics. UXL lamps are used for a variety of scientific, analytical and medical
- Lamp Power: 75 to 7,000 watts
- Rated Average Life: 400 to 2,400 hours
- Color Temperature: 6,000 K
- Lamp Type: High Intensity Discharge Lamps
-
Supplier: Lumina Power, Inc.
Description: Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps
- DC Output Voltage: 50 volts
- DC Output Current: 150 amps
- DC Output Power: 3,000 watts
- AC Input Voltage: 200 to 240 volts
-
Supplier: Solar Light Company, Inc.
Description: We carry a selection of pre-tested xenon arc lamps. Our standard xenon lamps range from 150, 300, 500, and 1000 watts. Solar Light tests all its xenon arc lamps to make sure that they meet stringent laboratory standards for uniformity and
- Lamp Power: 150 to 1,000 watts
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
-
Supplier: Newport MKS
Description: Wavelengths High Stability Xenon Lamps High stability Xe arc lamps are made of a higher quality cathode than typically used for xenon arc lamp construction. As a result, no arc wander occurs, allowing the lamp to maintain a consistent
- Lamp / Output Power: 450 watts
-
Supplier: Ushio America, Inc.
Description: A 100 watt short-arc xenon lamp precisely aligned in a special aluminized coated reflector, designed for highly focused output for unique scientific and industrial applications. Features & Benefits Small 1mm arc gap for precise control 6100K CCT-crisp, white light
- Lamp Power: 100 watts
- Rated Average Life: 750 hours
- Maximum Overall Length: 3.6220492 inch
-
Supplier: Ushio America, Inc.
Description: A 100 watt short-arc xenon lamp precisely aligned in a special aluminized coated reflector, designed for highly focused output for unique scientific and industrial applications. Features & Benefits Small 1mm arc gap for precise control 6100K CCT-crisp, white light
- Lamp Power: 100 watts
- Rated Average Life: 750 hours
- Maximum Overall Length: 3.6220492 inch
-
Supplier: Qioptiq
Description: XBO xenon lamps are short arc lamps in which the luminous arc burns in an atmosphere of pure xenon gas at high pressure. XBO lamps are used in scientific and technical applications such as: - Fluorescence Spectrometers - Light sources for
- Lamp Power: 75 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 1,000 lm
-
Supplier: Accuris
Description: High Pressure Xenon Short Arc Lamps - Dimensional, Electrical and Photometric Data and Cap Types
-
Description: Gives the dimensional, electrical and photometric data and cap types for high-pressure xenon short arc lamps.
-
Supplier: CSA Group
Description: Gives the dimensional, electrical and photometric data and cap types for high-pressure xenon short arc lamps.
-
Supplier: Accuris
Description: LAMP, XENON, SHORT-ARC, 10/15/20 KW
-
Supplier: Ushio America, Inc.
Description: Ushio America, a respected leader in specialty lighting, brings you the latest advancement in lamp technology – our extended life 100W short-arc mercury lamp. USHIO’s USH and UXM short-arc mercury and mercury-xenon lamps are characterized by
- Lamp Power: 100 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 3,000 lm
-
Supplier: Newport MKS
Description: ozone free lamp is a convenient option. An ozone free lamp is coated to remove the unwanted UV Wavelengths High Stability Xenon Lamps High stability Xe arc lamps are made of a higher quality cathode than typically used for xenon arc lamp
- Lamp / Output Power: 1,000 watts
-
Supplier: Newport MKS
Description: ozone free lamp is a convenient option. An ozone free lamp is coated to remove the unwanted UV Wavelengths High Stability Xenon Lamps High stability Xe arc lamps are made of a higher quality cathode than typically used for xenon arc lamp
- Lamp / Output Power: 1,600 watts
-
Supplier: Newport MKS
Description: UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is required, UV-enhanced lamps are available. These lamps provide the same visible to NIR performance of an standard Xe arc lamp while providing high intensity UV output as
- Lamp / Output Power: 1,000 watts
-
Supplier: Lumina Power, Inc.
Description: Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps
- DC Output Voltage: 15 to 150 volts
- DC Output Current: 35 amps
- DC Output Power: 650 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: DigiKey
Description: Xenon Short Arc Lamp 350V ~ 1000V Glass-Body
- Lamp Power: 10 watts
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
Supplier: Solar Light Company, Inc.
Description: Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS
- AC Input Voltage: 90 to 260 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 15 to 29 volts
- DC Output Current: 5 amps
-
Supplier: Radwell International
Description: ARC LAMP, XENON, OZONE FREE, SHORT, 450 W, 25 AMP, 18 V, 1000 H LIFE. FREE 2 YEAR RADWELL WARRANTY
-
Description: viewing the sun, tungsten-halogen lamps, high intensity discharge lamps, xenon short-arc lamps, welding arcs, etc., is provided in this report. Means and methods to evaluate potential BLH were studied by the CIE committee and one technique employing
Find Suppliers by Category Top
Featured Products Top
-
approach allows each custom thin-film optical coating to be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the Xenon arc lamp is transmitted through the custom filter (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
inside the lamp determines the type of UV light emitted. Options for UV lamps range from hot or cold cathode, slimline, low/high/very high ozone, low/high output, amalgam, excimer, pulsed xenon, or even black light. They are also coated differently to help achieve the intended use. Specific (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
categories, custom filters can be designed with any spectral shape imaginable. For example, when transmitted through a specifically designed custom filter, light from a xenon lamp can be transformed to mimic the spectrum of the sun. Other custom filters are designed to match arbitrary spectral (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
seize. Corona & Paschen Discharge: Electrical arcing can occur in un-encapsulated components at much lower voltages than at atmospheric pressure, threatening avionics. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Design of electronic ballast for short-arc xenon lamps
OSRAM, Special Discharge Lamps for Technology and Science ,“XBO Xenon Short Arc Lamps ,” ,1978 [6] .
-
Xenon And Additive Short Arc Illuminators: Their Capabilities And Applications
The luminous efficacy of the xenon short arc lamp ranges from 15 to 50 lumens /watt over corresponding wattage range of 75 to 10,000 watt lamp sizes.
-
An electronic gear for short-arc xenon lamps
[2] XBO Xenon Short Arc Lamps , OSRAM Berlin- .
-
Axial Magnetic Field Effects on Xenon Short-Arc Lamps
A 1500 W power supply operating at 30 A constant current is used to power the 1000 W xenon short arc lamp .
-
Designing an ignitor for short-arc xenon lamps
XBO Xenon Short Arc Lamps , OSRAM Berlin-Munich Germany, 1978.
-
Dermatological Phototherapy and Photodiagnostic Methods
Xenon Short Arc Lamps .
-
Electromechanical Devices & Components Illustrated Sourcebook > LIGHTING
Short arc xenon lamps are intended to operate in a steady state fashion and are deployed for applications that require an extremely high-intensity output and daylight color balance.
-
Advantages of using high-pressure short-arc xenon lamps for display systems
Advantages of Using High-Pressure, Short Arc Xenon Lamps for Display Systems .
-
Port and harbor patrol car loaded Xenon search light
Arc spot length of Xenon short arc lamp .
Indicates content that may require registration and/or purchase.