Products/Services for Xwave Sound Card Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
Sound Cards - (47 companies)...interconnect (PCI), PCI Express (PCIe), IEEE 1394 or FireWire (Apple Computer, Inc.), or universal serial bus (USD). PCMCIA sound cards are also available. An acronym for Personal Computer Memory Card International Association, PCMCIA is a standard...
-
Sound Level Meters and Noise Dosimeters - (224 companies)Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement. Sound level meters and noise dosimeters are used in many kinds of sound... -
PC Card Connectors - (116 companies)PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. The PC card form factor is defined... -
Driver Bits - (76 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Gate Drivers - (227 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
-
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms...
-
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards...
Product News
-
MSA Safety
Gas Detection at the Speed of Sound Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic (R) ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. The Observer (R)i Ultrasonic Gas Leak Detector (UGLD) provides an industry-leading detection range (up to 28 m) reducing the number of detectors required. Ideal for use in complex, outdoor pipeline systems - unaffected by wind, gas dilution, and direction of... (read more)Browse Gas Sensors Datasheets for MSA Safety -
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
CFexpress Card Host Connectors Product Series -. CFexpress card host connectors. Features & Benefits -. Available for right angle top mount. Save PCB space. Well-designed card locking mechanism - work under industrial shock and vibration conditions. High quality, high reliability. Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Based Computers. More product announcements from REGO ELECTRONICS INC. (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Ellsworth Adhesives
Ellsworth Adhesives Line Card The Ellsworth Adhesives Line Card offers information on our company, technical distribution centers, value-added services offered, the divisions of Ellsworth Adhesives, ePlus Inventory Solutions, and a list of material manufactureres and equipment and accessories manufacturers. (read more)Browse Uncategorized Products Datasheets for Ellsworth Adhesives -
Heilind Electronics, Inc.
EDAC Card Edge Connectors EDAC 's Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available with in a number of contact spacings and with multiple options for contact terminations, plating thicknesses, and mounting styles, providing customers with more flexibility in their designs. With a product offering that exceeds 446,000 parts, EDAC... (read more) -
Rego Electronics Inc.
Power Edge Card Connectors Product Series -. A full series of vertical, right angle and straddle mount types connectors. Features & Benefits -. Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Micro SIM Card Sockets Product Series -. Micro SIM card PCB mount socket. Features & Benefits -. Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism. High quality, high reliability. Target Market -. Embedded Boards, Vending Machine, Industrial Cell Phone (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
CFast Card Connectors CFast is a variant of Compact Flash cards. It is based on the Serial ATA bus, rather than the Parallel ATA/IDE bus for which all previous versions of Compact Flash are designed. CFast supports a higher maximum transfer rate than current Compact Flash cards. Rego offers a full range of CFast connectors and card kits applying to Automation PC, Point Of Sale, Gaming and Traffic Management equipment markets. If you are unable to locate the product you are looking for, please contact us... (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Hottinger Brüel & Kjær A/S
Troubleshooting Analyser Sound and Vibration Tests Diagnosing and solving sound and vibration (S &V) challenges is now easier than ever for engineers and heads of R &D, thanks to a new plug-and-play S &V solution from HBK. The company has brought together three of its best-selling sensing and insight solutions into one easily scalable solution: the Troubleshooting Analyser. The Troubleshooting Analyser is designed to provide teams with an easily implemented, low-risk entry into the world of S &V - available at a significant introductory... (read more)Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
Triad Magnetics
Enhance Sound Quality with Audio Transformers PC Mount - Plug-In Printed Circuit Audio Transformers. Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications. Audio Transformers. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad... (read more)Browse Transformers Datasheets for Triad Magnetics
-
DRIVER NEEDED: ? aptiva ibm 2199 200 (Windows ME) - Free Drivers Download | Request and Support Forums
: I need this xwave 4000 sound card driver , I will be greatfull you send this driver.
-
DRIVER NEEDED: ? aptiva ibm 2199 200 (Windows ME) - Free Drivers Download | Request and Support Forums
: I need this xwave 4000 sound card driver , I will be greatfull you send this driver.
-
need sound card( Xwave QS3000A Chipset) driver for win2k
• need sound card ( Xwave QS3000A Chipset) driver for win2k .
-
HELP NEEDED: Yamaha XWAVE 3000A (Windows XP Home) [PCI / ISA] - Free Drivers Download | Request and Support Forums
The sound card does not work - i was told to download the drivers XWAVE 3000A how do I insyall the driver to make sound card work .
-
Velocity 128 drivers
Need drivers for Labway XWave 128 By John Foster in forum Sound Card Drivers .
-
DRIVER NEEDED: Labway XWAVE QS3000A 9942 (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Sound Card Request Board DRIVER NEEDED: Labway XWAVE QS3000A 9942 (Windows XP Professional .
-
Velocity 128 drivers
Need drivers for Labway XWave 128 By John Foster in forum Sound Card Drivers .
-
[RESOLVED] Sound Lock-Up
The sound card is a Yamaha Xwave -576 Drivers from Yamaha's website are located below: .
-
DRIVER NEEDED: yamaha xwave QS3000A (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Sound Card Request Board DRIVER NEEDED: yamaha xwave QS3000A (Windows XP Professional .
-
DRIVER NEEDED: Yamaha xwave QS3000A (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Sound Card Request Board DRIVER NEEDED: Yamaha xwave QS3000A (Windows XP Professional .
Indicates content that may require registration and/or purchase.