-
Supplier: PI (Physik Instrumente) L.P.
Description: semiconductor or flat panel display manufacturing. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3 performance and price classes Base: XY gantry design with 3 standard linear motors. Plus: XY gantry design with
- Load Capacity: 55.076 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic
- Number of Axes: 3 to 1 #
- Load Capacity: 20 to 40 kg
- Reach: 50 to 1,200.0000000000002 mm
- X-axis Travel: 50 to 1,200.0000000000002 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors Benefits •· Zero
-
Supplier: IntelLiDrives, Inc.
Description: Motorized XY tables with ball screw provide accuracy, repeatability and resolution capability up to 1 micront. They are designed for heavy loads up to 40 kg for applications in assembly, machining and laser applications.
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors Benefits · Zero
-
Supplier: Newport MKS
Description: The 462-XY-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive for a small footprint. The crossed-roller
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The M-462-XY-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive for a small footprint. The crossed-roller
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: Design Tool, Inc.
Description: also be designed with shuttle tables or indexers to allow the operator to load assemblies while the machine is in cycle, increasing operator efficiency and throughput. Custom part nests are designed to hold the components securely during the assembly process. These Robotic assembly
- Industry / Application: Assembly
- Robot Type: Cartesian Robot, SCARA Robot
- Drive System: Electric, Pneumatic
-
Supplier: Newport MKS
Description: The 462-XY-LH-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and precision-manufactured
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The M-462-XY-LH-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and precision-manufactured
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: IKO International, Inc.
Description: mechanism. Both single axis (TS) and two-axis (CT) models are available for high accuracy positioning applications such as precision measuring instruments and assembly systems. Table widths range from 55 to 260 millimeters in single-axis tables and 55 to 350 millimeters in two-axis
- Stroke or X-Axis Travel: 0.5905515 to 9.842525 inch
- Y-Axis Travel: 0.5905515 to 9.842525 inch
- Rated Speed: 1.18110236220472 to 9.84251968503938 in/sec
- Carriage Load: 2.8665 to 683.55 lbs
-
Supplier: Schneeberger Inc.
Description: tables consist of square top and bottom parts. This enables easy assembly as a 2-axis table. The table parts are made of aluminum. Type NH can be set up horizontally and vertically.
- Stroke or X-Axis Travel: 0.5118113 to 1.574804 inch
- Carriage Load: 95.54 to 319.216 lbs
- Base Length: 1.574804 to 4.330711 inch
- Base Width: 1.574804 to 4.330711 inch
-
Supplier: Positech Corporation
Description: The Conco® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco® Articulated Jib Arm. Operating Air
- Capacity: 78 lbs
- Actuation: Air / Pneumatic, Hand
- Type: Manipulator / Lifter, Table Lift / Positioner
- Mechanism: Telescoping Lift
-
Supplier: Jet Edge
Description: The Jet Edge Low Rail Gantry waterjet cutting machine features a gantry bridge traveling on a floor-mounted rack and pinion drive system. The gantry, comprised of two machined end-trucks which support the main cross-axis beam and deck, provides the platform for the precision waterjet shape cutting
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled, Multiple Heads / Nozzles
- Workpiece Material: Ceramic / Carbide, Concrete / Masonry, Glass, Metal, Plastic, Wood
- Operation: Cutting / Sectioning
-
Supplier: IntelLiDrives, Inc.
Description: and has large clear aperture to allow the passage of the optical path or cables directly through the stage. The main body of the stages is made from lightweight anodized aluminum and can attach directly to an optical table or moving linear or XY actuators and can be mounted at any
-
Supplier: Nutfield Technology
Description: deliver large field sizes without the use of large scanning lenses, XY tables, or gantries. Our technology delivers better field-size/spot-size ratios than those provided by standard f-theta scanning lenses. The integrated design incorporates Nutfield Technology’s advanced OPD (optical
- Clear Aperture / Beam Diameter: 20.000000000000004 mm
- Type: Component / Subsystem
- Laser Operation: Laser Cutting, Laser Kiss Cutting / Scribing, Laser Marking, Micromachining / Trimming
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Sunnen Products Company
Description: Designed to solve the challenge of honing large heavy cast iron hydraulic valve blocks and bolted valve assemblies weighing over 450 lbs (200-300 kg), common to heavy duty machinery used in the mining, off-road, and construction industries. The SV-2010AXYS vertical honing machine
- Power: 10.05165288677115 HP
- Current: 85 to 100 amps
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, CNC
-
Supplier: Mad City Labs, Inc.
Description: assemblies. Standard Manual MicroStages are offered for the following inverted microscopes: Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. Manual MicroStages designed to fit other setups, including direct mounting to optical
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Motorized Stage
-
Supplier: Precision Surfacing Solutions
Description: with multiple spindles to satisfy high volume production requirements for the most demanding of companies. The MSSP Series offers the following features Heavy-Duty, Compact Base w/one or more column assemblies arranged for single/multiple spindles Ball screw tool feed system Fixed, Lateral,
- Power: 3 to 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
Find Suppliers by Category Top
Featured Products Top
-
-
include single-axis, XY, and multi-axis systems. Each table is delivered as a complete motion subsystem with air bearing guideways, platen, linear motor or ball-screw drive, encoder interface, and air supply conditioning. Performance Specifications - Positioning (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Simulation and experimental verification of model-based optoelectronic packaging automation
We acknowledge Kulicke and Soffa, Inc. for donating the XY assembly table to implement and verify our research and thank Mark Soffa and Zia Ahmad for their technical support.
-
Advanced packaging automation for opto-electronic systems
We acknowledge Kulicke and Soffa, Inc. for donating the XY assembly table to implement and verify our research and thank Mark Soffa and Zia Ahmad for their technical support.
-
Learning Identification Control for Model-Based Optoelectronic Packaging
The authors thank Kulicke and Soffa, Inc., for donating the XY assembly table to implement and verify the research, and M. Soffa and Z. Ahmad for their technical support.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ib.2010.21003
For a wire bonder machine K&S (Kulicke and Soffa) Maxμm Plus, the functional subsystems include Console System, Bond Head Assembly, Vision System, Material Handling Sys- tem, XY - Table Assembly , Equipment Network, and Software.
-
A framework of equipment maintenance and service with application to wire bonder
For a wire bonder machine such as the K&S (Kulicke and Soffa) Maxμm Plus, the functional subsystems include Console System, Bond Head Assembly, Vision System, Material Handling System, XY - Table Assembly , and Equipment Network and Software.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38290/153295943-MIT.pdf?sequence=2
Figure 5.7 CAD model of two XY tables (wall assembly is hidden .
-
INVESTIGATION OF A PAVEMENT CRACK-FILLING ROBOT
xy - table assembly or robot ann (Figure I).
-
Applied Informatics and Communication
(a) XY table mechanical assembly .
-
A method for mapping magnetic fields generated by current coils
The probe is fixed on a Plexiglass support which is fixed again to the pen assembly of the XY table .
-
Open-structure reconfigurable experimental workstation for fast and reliable microassembly
Move To Assembly Position The XY positioning table and the vertical linear slide move automatically so that the hole for assembly on the wafer moves to a fixed position in the field of view of the two lateral microscopes.
Indicates content that may require registration and/or purchase.