-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,215
-
Supplier: Roda Specialty Steel
Description: Grade: 304/L ECUT AST
- Overall Width / OD: 12 inch
- AISI Grade: 304
- Features: Austenitic, Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,214
-
-
Supplier: Sharpe Products
Description: Bar bends are available in 1/2", 5/8" and 3/4" bar. The ends on bar bends are not trimmed and have legs that are at least 3" long. Call for pricing on custom bent bar bends or request a quote. Steel Aluminum (6063 Alloy) Stainless Steel (304 Alloy)
-
Supplier: Accuris
Description: Billet-Steel Bars for Concrete Reinforcement
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSBG Series Stainless Steel Bar Grille uses 1/8? or 1/4? bars with supports 6?-12? on center. Typical bar spacing 1/2? or 1/4? and custom spacing available. The SSBG can have a flange frame, straight frame, or no frame at all. SSBG are used in atriums, pools,
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: 19000 -8" LONG MILD STEEL BAR
-
Supplier: Accuris
Description: Mild steel bars and forgings (suitable for bearing shells)
-
Supplier: Sharpe Products
Description: Bar bends are available in 1/2", 5/8" and 3/4" bar. The ends on bar bends are not trimmed and have legs that are at least 3" long. Call for pricing on custom bent bar bends or request a quote. Steel Aluminum (6063 Alloy) Stainless Steel (304 Alloy)
-
Supplier: ASTM International
Description: This specification covers heat-treated carbon steel joint bars, microalloyed joint bars, and forged compromise joint bars to be used in standard railroad track and production of insulated joints. Manufacturing of the steel shall be done either by basic-oxygen
-
Supplier: Accuris
Description: Square Steel Bars - Drawn Dimensions - Tolerances h 11/h 12 Aerospace Series
-
Supplier: Accuris
Description: Rectangular Steel Bars - Drawn Dimensions - Tolerances h 11/h 12 Aerospace Series
-
Supplier: Sharpe Products
Description: Bar bends are available in 1/2", 5/8" and 3/4" bar. The ends on bar bends are not trimmed and have legs that are at least 3" long. Call for pricing on custom bent bar bends or request a quote. Steel Aluminum (6063 Alloy) Stainless Steel (304 Alloy)
-
Supplier: Sharpe Products
Description: Bar bends are available in 1/2", 5/8" and 3/4" bar. The ends on bar bends are not trimmed and have legs that are at least 3" long. Call for pricing on custom bent bar bends or request a quote. Steel Aluminum (6063 Alloy) Stainless Steel (304 Alloy)
-
Supplier: Eric'sons Dura Trench
Description: T304 stainless steel bar grate – 12″ wide x 36″ long x 1.5″ thick, with 3/16″ thick bearing bars at 1 3/16″ O.C., banded edges, and cross bars at 4″ o.c This is a good general purpose corrosion resistant 12″ wide trench drain grate. It is typically used on an 10” wide
- Width: 12 inch
- Type: Grating
- Features: Stainless Steel, Steel
-
Supplier: Eric'sons Dura Trench
Description: galvanized steel bar grate – 12″ wide x 36″ long x 1.5″ thick, with 3/8″ thick bearing bars at 1 3/16″ O.C., banded edges, and cross bars at 4″ o.c This is a good general purpose 12″ wide trench drain grate. It is typically used on an 10″ wide prefabricated trench drain
- Width: 12 inch
- Features: Galvanized Steel, Steel
- Type: Grating
-
Supplier: HardwareSource, Inc.
Description: 4 Bar Hinge, Stainless Steel, 12 Inch Standard Duty 4 bar hinge is for casement windows. Designed for residential projects requiring relatively light window sections. Maximum weight of 65lbs for a 32" wide window. Fits sash widths of from 12" to 36" Nominal size is 12". Actual
-
Supplier: ASTM International
Description: This specification covers hot-finished or cold-finished bars, except bars for forging, suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for optimum machinability and
-
Supplier: ASTM International
Description: This specification covers deformed and plain steel reinforcing bars in cut lengths with a head attached to one or both ends for reinforcing concrete structures. This standard applies only to headed bars with welded, threaded or forged heads. Material, manufacturing and testing
-
Supplier: ASTM International
Description: This specification covers hot-wrought merchant quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for noncritical constructional applications. The bars shall be available in round, square and hexagonal shapes. The
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA G30.18, Carbon steel bars for concrete reinforcement. It supersedes the previous edition, published in 1992 under the title Billet-Steel Bars for Concrete Reinforcement. The 1992 edition combined the requirements of CSA Standards
-
Supplier: SAE International
Description: This specification covers a corrosion and moderate heat resistant steel in the form of bars, wire, forgings, and forging stock.
-
Supplier: Sunex Tools
Description: 4 Pc. Pry Bar Set w/Handles Model #: 9704 Made of heat treated alloy steel Heat resistant comfort grip handle Ground and polished pry bar blade edges Available as set or individually
-
Supplier: SAE International
Description: This specification covers a corrosion and moderate heat resistant steel in the form of bars, wire, forgings, and forging stock.
-
Supplier: SAE International
Description: This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: SAE International
Description: This specification covers a low-alloy steel in the form of bars, forgings, mechanical tubing, and forging or tubing stock.
-
Supplier: HardwareSource, Inc.
Description: Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-5/8" by 1-1/2" with a projection of 1-1/16". Comes with two different strike plates, a surface mounted strike (1/2" by 1-1/2") and an edge mount strike (3/4" by 1-1/2") Latch features a spring
-
Supplier: S & G Tool Aid Corp.
Description: A useful pry bar for general automotive and autobody shops. Measures 1/2" round x 15 1/2" long. Has long pointed taper. Forged from tool steel and plated.
-
Supplier: Allied Electronics, Inc.
Description: Table Top Relay Racks, Steel Body, 20.375 in. Overall Length Chassis-type base holds heavy components for table mounting applications. Supporting angles provide strength, rigidity. Panel mounting rails tapped 10-32 on E.I.A. universal spacing. Standard 19" panel fits flush with front. Base
-
Supplier: Allied Electronics, Inc.
Description: Table Top Relay Racks, Steel Body, 20.375 in. Overall Length Chassis-type base holds heavy components for table mounting applications. Supporting angles provide strength, rigidity. Panel mounting rails tapped 10-32 on E.I.A. universal spacing. Standard 19" panel fits flush with front. Base
-
Supplier: Eric'sons Dura Trench
Description: galvanized steel bar grate – 14″ wide x 36″ long x 1.5″ thick, with 3/16″ thick bearing bars at 1 3/16″ O.C., banded edges, and cross bars at 4″ o.c This is a good general purpose 14″ wide trench drain grate. It is typically used on an 12″ wide prefabricated trench drain
- Width: 14 inch
- Features: Galvanized Steel, Steel
- Type: Grating
-
Supplier: Amazing Magnets, LLC
Description: 1'' Dia x 12'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing.
- Maximum Energy Product, BHmax: 46 MGOe
- Residual Induction, Br: 13.8 kilogauss
- Coercive Force, Hc: 12.5 Oersted
- Intrinsic Coercive Force, Hci: 14 Oersted
-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make
- Number of Teeth: 38
- Length (Pulley Stock Only): 144 inch
- Pitch Type: 0.500" (H)
- Material: Aluminum, Steel
-
Supplier: Sugatsune America, Inc.
Description: Depth (mm) 40 Handle Depth (in) 1.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Self tapping screw Is CA Prop 65
- Height: 0.7874015748031497 inches
- Handle Length: 1.5748031496062993 inches
- Diameter (Tapered Handles Only): 6.2204724409448815 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Sugatsune America, Inc.
Description: Handle Depth (mm) 42 Handle Depth (in) 1.625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Self tapping screw Is CA Prop 65
- Height: 0.7874015748031497 inches
- Handle Length: 1.6535433070866141 inches
- Diameter (Tapered Handles Only): 7.4015748031496065 inches
- Features: Choice of Colors and/or Finishes, Other
Find Suppliers by Category Top
Featured Products Top
-
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet 90° stainless steel ball bearing swivel joint 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar) (available up to 10,000 (690 bar). Temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
C-130 2-1/2" x 3", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light reflectors, spacers (read more)
Browse Stamping Services Datasheets for MP Metal Products -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
More Information Top
-
Effect of loss of bond in lap splices of flexurally loaded reinforced concrete masonry walls
Load-deflection curves for the specimens with Y12 reinforcement with different percentage of loss of bond in the lap splices of reinforcing steel bars at tension lap splices are shown in Fig. 4.
-
Towards a direct collapse–load method of design for concrete frames subjected to severe ground motions
Y12 , Y20 and Y28 refer to 12, 20 and 28 mm diameter deformed bar ) (a) column details (b) beam details (c) steel properties and (d) conc. properties.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/2005/GTALOCCHINO_DISSERTATION.pdf?sequence=1
Reinforcing was provided in the concrete section in the form of three Y12 high tensile steel bars ) and R8 stirrups (mild steel stirrups) placed at 300mm .
-
suj2 - offers from suj2 manufacturers, suppliers, exporters & wholesalers
Sell 5120/4130 alloy steel round bar SUJ2 100C6 100Cr6 52100 GCr15SiMn 100CrMn6 Y12 C1109 SUM12 Y15 B1113 220M07 SUM22 10S20 Y20 C1120 SUM32 …
-
gcr15 ( Page 2 ) - offers from gcr15 manufacturers, suppliers, exporters & wholesalers
Sell 5120/4130 alloy steel round bar GCr15 E52100 534A99 SUJ2 100C6 100Cr6 52100 GCr15SiMn 100CrMn6 Y12 C1109 SUM12 Y15 B1113 220M07 SUM22 10S20 …
-
Suj2 Exporters, Suj2 Selling Leads
Sell 5120/4130 alloy steel round bar SUJ2 100C6 100Cr6 52100 GCr15SiMn 100CrMn6 Y12 C1109 SUM12 Y15 B1113 220M07 SUM22 10S20 Y20 C1120 SUM32 …
-
Design and Analysis of Experiments
570.75, y12 . Weld strength experiment The data shown in Table 6.20 are a subset of the data given by Anderson and McLean (1974) and show the strength of a weld in a steel bar .
-
New aspects of process induced properties of microinjection moulded parts
Processing in PEEK moulds with low thermal con- ductivity results in an increase in cooling time from 5 s, if processed in steel , to 20 s with PEEK, in the case of PA 66 1 : 8 tensile bars . Here, the Young’s modulus is increased by y12 % (80% of manufacturer’s data of 2750 MPa) and …
-
X-ray residual stress measurement on mechanical components with high curvature
Sample obtained from a bar (diameter 12 mm) from which coil springs are forged. The material is steel ( Y12 .
Indicates content that may require registration and/or purchase.