Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CeNing Optics Co., Ltd.
Description: Nd:YAG (neodymium-doped yttrium aluminum garnet; Nd:Y3Al5O12) is a crystal that is used as a lasing medium for solid-state lasers. The dopant, triply ionized neodymium, typically replaces yttrium in the crystal structure of the yttrium aluminum garnet. Since they are created as
- Surface Flatness: λ/8
- Surface Quality: 20-10 Scratch / Dig
- Features: Other / Specialty Material
-
Supplier: CeNing Optics Co., Ltd.
Description: Undoped YAG crystal is an excellent material for UV-IR optical windows, particularly for high temperature and high energy density applications. The mechanical and chemical stability is comparable to sapphire, but YAG is unique in having non-birefringence qualities and available
- Surface Flatness: λ/8
- Surface Quality: 20-10 Scratch / Dig
- Features: Other / Specialty Material
-
Supplier: Foctek Photonics, Inc.
Description: Although Nd:YAG was invented in the Sixties last century, it has been and is still the most commonly used solid-state crystal material. Nd:YAG crystals are wildly used in all types of solid-state lasers systems-frequency-doubled continuous wave, high-energy Q-switched,
- Features: Other / Specialty Material
-
-
Supplier: Foctek Photonics, Inc.
Description: lamp pumped Nd:YAG, Nd:YLF and Yb:YAG. Due to Cr4+:YAG has chemically stable, durable, UV resistant, good thermal conductivity and high damage threshold (>500 MW/cm2), it will replace traditional materials, such as, LiF, organic Dye and color centers for passive Q-switching
- Features: Other / Specialty Material
-
Supplier: HG Optronics, Inc.
Description: upper-state lifetime, three to four times lower thermal loading per unit pump power. Yb:YAG crystal is expected to replace Nd:YAG crystal for high power diode-pumped lasers and other potential applications. Descriptions: Yb:YAG crystals (Ytterbium Doped
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.82 n
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: HG Optronics, Inc.
Description: purity yttrium aluminum garnet YAG crystals. Based on over 13 years’processing experiences and advanced processing techniques, high quality YAG windows or prism with high precision is achievable. In addition, we can also produce other types of window crystals like MgF2
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other, Other / Specialty Material
- Optical Application: Ultraviolet
-
Supplier: HG Optronics, Inc.
Description: laser. Descriptions: Nd:YAG crystals (Neodymium Doped Yttrium Aluminum Garnet) is widely used in industrial, medical, military and scientific fields.. Nd:YAG crystals are wildly used in all types of solid-state laser systems-frequency-doubled continuous wave, high-energy
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.82 n
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: HG Optronics, Inc.
Description: Cr4+:YAG (Y3Al5O12) crystal is ideal for passive Q-switch operation of Nd:YAG and other Nd3+ or Yb3+ doped laser crystals in the wavelength range of 900 nm to 1200 nm. Passive Q-switches or saturable absorbers provide high power laser pulses without electro-optic
- Damage Threshold: 750,000 W/cm²
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
- Features: AR-Coated, Other, Other / Specialty Material
-
Supplier: CASTECH, Inc.
Description: Yb:YAG is one of the most promising laser-active materials and more suitable for diode-pumping than the traditional Nd-doped systems. Compared with the commonly used Nd:YAG crystal, Yb:YAG crystal has a much larger absorption bandwidth to reduce thermal management
- Type: Laser
- Features: Other / Specialty Material
-
Supplier: Electro Optical Components, Inc.
Description: Ce:YAG crystal has excellent mechanical properties and chemically resistant, it can be used in the detection of extreme environment, and enable to produce with thin screens. It also has high luminous efficacy, and its peak emission (550nm) can effective coupling with silicon photodiode
- Refractive Index: 1.82 n
- Transparency Range: 550 nm
- Type: Electro-Optic, Scintillation
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1058431-FA-20H 19.2000MF12Y-AG3 Category: Crystals, Oscillators, Resonators>Crystals Series: FA-20H Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 19.2 MHz ESR (Equivalent
- Oscillation Frequency: 19.2 MHz
- Total Frequency Stability: 12 ppm
- Frequency Tolerance: 10 %
- Operating Temperature: -30 to 85 C
-
Description: CRYSTAL 19.2000MHZ 7PF SMD
- Oscillation Frequency: 19.2 MHz
- Load Capacitance: 7 pF
- Max ESR: 60 ohms
- Operating Temperature: -30 to 85 C
-
Supplier: DigiKey
Description: 48MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
- Total Frequency Stability: 10 ppm
- Load Capacitance: 7 pF
- Operating Temperature: -30 to 85 C
- Features / Standards: Lead Free
-
Supplier: Win Source Electronics
Description: Manufacturer: EPSON Win Source Part Number: 799377-FA-20HS 19.2000MF12Y-AG1 GPS Series: FA-20HS Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 19.2MHz ESR (Equivalent Series Resistance): 80 Ohm Frequency
- Oscillation Frequency: 19.2 MHz
- Total Frequency Stability: 12 ppm
- Frequency Tolerance: 10 %
- Load Capacitance: 7 pF
-
Supplier: CRYSTECH, Inc.
Description: Nd:YAG is a four-level gain medium (except for the 946nm transition), offering substantial laser gain even for moderate excitation levels and pump intensities. It allows for high gain efficiency and thus low threshold pump power. Nd:YAG lasers can be diode pumped or lamp pumped. Flash
- Damage Threshold: 1,000,000 W/cm²
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other / Specialty Material
-
Supplier: CRYSTECH, Inc.
Description: Cr⁴⁺:YAG crystal, with its full name being chromium-doped yttrium aluminum garnet, is an ideal material for Q-switching in lasers with wavelengths ranging from 0.8 to 1.2μm (such as Nd:YAG and other Nd or Yb-doped ones). It is also an active medium that can be used in CW
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
- Type: Laser
- Features: Laser / Heat Resistant, Other / Specialty Material
-
Supplier: CRYSTECH, Inc.
Description: Nd:Ce:YAG is a high efficiency laser material that can be widely used in medical, military and meteorology fields. In double doped Nd:Ce:YAG crystals, Cerium are chosen as sensitizer for Nd3+ ions because of its strong absorption in UV spectral region in flash lamp pumping and
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other, Other / Specialty Material
- Type: Laser
-
Supplier: SpeedFam Corporation
Description: YAG laser equipment is used typically for local welding of various metals by converged Nd:YAG (neodymium-doped yttrium aluminum garnet) laser beam. YAG laser operates by laser light produced from optical pumping of YAG crystal. Wide range of applications can be
- Laser Output Power: 30.000000000000004 to 600 watts
- Type: Complete / Turnkey System
- Laser Type: Nd:YAG / Solid State
- Workpiece Material: Semiconductors / Electronics
-
Supplier: CRYSTECH, Inc.
Description: CTH:YAG is a triple doped Laser gain material. It is an efficient solid-state laser medium for 2100nm generation, widely used in medical, meteorological, and military fields. High spectral overlap of pump radiation (lamp or diode) with the Cr3+ and Tm3+ absorption bands, and a highly
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other / Specialty Material
- Type: Laser
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Crystal are main applied for laser application. UNI OPTICS offers the following crystal products. 1. Laser Crystals and Rods: YAG crystal, Nd: YVO4 Crystal 2. Nonlinear Crystals: BBO, KTP, LiNbO3, LBO. KDP&DKDP 3. Birefringent Crystals: YVO4,
- Material: BBO, KDP and KD*P, KTP, LBO, LiNbO3
- Type: Birefringent, Laser, Nonlinear
-
Supplier: CASTECH, Inc.
Description: Cesium Lithium Borate (CsLiB6O10,CLBO) is a newly developed crystal with excellent UV nonlinear feature, and widely used for semiconductor inspection, micro processing,bio-medical,UV-LIDAR,etc. Compared to BBO,it has larger spectral and temperature acceptance larger angle tolerance and
- Type: Nonlinear
- Features: Other / Specialty Material
-
Supplier: Foctek Photonics, Inc.
Description: As Focusing in optics for more than ten years, FOCtek Photonics Inc designs and manufactures a wide range of Crystals Components. Laser Crystals and Rods: Ti: Sapphire, Nd:YAG, Nd:GdVO4, Er:Phosphate Glass, Nd:Phosphate Glass Nonlinear Crystals: BBO, KTP, LiNbO3
- Type: Q-Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Epson Company Win Source Part Number: 871450-FA-20H 19.2000MF12Y-AG5 GPS Series: FA-20H Operating Temperature Range: -30°C ~ 85°C Features: 19.2 MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories:
- Operating Temperature: -30 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Foctek Photonics, Inc.
Description: BBO crystals with Z-cut is an excellent electro-optic crystal combining good physical properties, it's suitable for high power online_orderings. It launch's a super Q-switch for a cw diode pumped Nd:YAG laser with average power >50w.Please refer to NLO Crystal- BBO for
- Material: BBO
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate)
- Material: BBO, KDP and KD*P, KTA, KTP, LBO, LiNbO3
- Optical Application: Infrared, Ultraviolet, Visible
- Type: Nonlinear
-
Supplier: Artifex Engineering
Description: Cr4+:YAG for passive Q-Switching of solid-state lasers Passive Q-Switching is preferred for simplicity of manufacturing and operation, low cost and reduced system size and weight. Cr4+:YAG (Y3Al5O12) is an excellent crystal for passively Q-switching diode pumped or lamp-pumped
- Type: Q-Switch
-
Description: near-IR wavelength range, have bulit up their prevalence in the field of Nonlinear Optics (NLOs). KTP crystals could be extensively utilized in the Second Harmonic Generation (SHG) of Nd:YAG lasers. When Shalom's KTP is applied outside the cavity of a 900mJ injection-seeded Q-switch
- Surface Quality: 10-5 Scratch / Dig
- Features: Other
-
Description: is the highest among the inorganic nonlinear crystals), wide angular bandwidth and small walk-off angle. LBO crystal has a broad optical transmission range from 160 to 2600nm, making them appropriate for high power military/medical Nd:YAG/Nd:YLF lasers, Ti: Saphhire and Cr:LiSAF
- Length: 2.755907 inch
- Thickness or Height: 2.755907 inch
- Width: 0.787402 inch
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Artifex Engineering
Description: Terbium Gallium Garnet (TGG) is the right crystal material for Faraday devices (rotators and isolators). The Faraday rotator is made up of a TGG rod contained in a specially designed magnet. The polarization of a light beam passing through the device is rotated about the propagation axis.The
-
Description: Precision Polishing and Cr-Au Electrodes • Coating option: P-coating/ muliti-layer V-type AR coating/ dual wavelength AR coating Hangzhou Shalom EO offers both off-the-shelf and custom Beta Barium Borate (beta BBO) Crystals for Nonlinear and Electro-Optical applications. As a nonlinear
-
Description: • For a variety of applications: SHG, THG, 4HG and EO Pockels Cells • Maximum dimension: 100x100x60mm • DKDP crystal blanks and laser-grade-polished crystals • Strict QC inspection ensuring high-quality products Potassium Dideuterium Phosphate (DKDP or KD*P ) Crystals are one
- Surface Quality: 20-10 Scratch / Dig
- Features: Other
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Cr4+:YAG is an ideal material for passive Q-switching of Nd:YAG and other Nd and Yb doped lasers in the wavelength range of 0.8 to 1.2 mm. One of the remarkable features of Cr4+:YAG is high damage threshold (better than 500 MW/cm2 ). Passive Q-Switching is preferred for
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
High-performance laser systems require gain materials with efficient pump absorption, excellent thermal management, and stable optical performance. Yb:YAG (Ytterbium Doped Yttrium Aluminum Garnet) crystal is a promising laser-active material designed for diode-pumped solid-state laser (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
Unlock the True Potential of Your Laser Systems with Nd:YAG Imagine a crystal that brings both precision and durability to your (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
High-performance solid-state lasers require gain materials with efficient energy conversion, stable optical properties, and reliable operation under demanding pumping conditions. Nd:YAG (Neodymium Doped Yttrium Aluminum Garnet) crystal is a widely used four-level laser gain medium (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Nd:YAG (neodymium-doped yttrium aluminum garnet) crystals are widely used as gain media in solid-state lasers, offering efficient energy conversion and stable laser output. Their low lasing threshold and high (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
levels and pump intensities, supporting high gain efficiency and low threshold pump power. Nd:YAG can be diode pumped or lamp pumped, providing flexibility for different laser architectures. For 1064nm laser operation, Crystech Nd:YAG crystals combine precision optical processing with a (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
levels, enabling efficient operation with relatively low pump power requirements. Crystech Nd:YAG crystals are manufactured to stringent optical and dimensional specifications, supporting high-performance laser system development across industrial, scientific, medical, and research applications (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Cr:YAG Optical Crystal – High-Performance Passive Q-Switch Cr:YAG is a superior optical crystal designed for laser applications, particularly as a (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Product Overview Cr4+:YAG crystal (chromium-doped yttrium aluminum garnet) is an ideal material for passive Q-switching in lasers with wavelengths ranging from 0.8 to 1.2µm, such as Nd:YAG and other Nd- or Yb-doped lasers. It also serves as an active medium for CW (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
By addressing these key pain points, CTH:YAG 2100nm laser crystals enable engineers to implement high-performance, reliable, and safe laser systems in demanding environments. (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc.
Conduct Research Top
-
DPSS
Diode Pumped Solid State (DPSS) lasers are a variation of the well known ruby, Nd:YAG, or other type of optically pumped crystal based laser where a high power IR laser diode or array of laser diodes provides the excitation instead of a flashlamp or other intense light source. Note that many DPSS
More Information Top
-
Solid-State Laser Engineering
The optical quality of LOS crystals is far below the quality of YAG crystals .
-
Transparent Ceramics
Energy efficiency emission (ii) is the highest, so that Nd: YAG crystals are used for 1.06 μm generation.
-
Springer Handbook of Crystal Growth
Sci. Technol. 19, 373–380 (2006) 13.35 C.Y. Lo, K.Y. Huang, J.C. Chen, C.Y. Chuang, C.C. Lai, S.L. Huang, Y.S. Lin, P.S. Yeh: Double-clad Cr4+: YAG crystal fiber amplifier, Opt. Lett. 30, 129–131 …
-
Polarization manipulated solid-state lasers with crystalline-orientations
Effi cient Cr,Yb:YAG self Q switched laser performance have been achieved by bonding Yb: YAG crystal [20].
-
Laser-diode pumped self-Q-switched microchip lasers
Optical properties of Cr,Yb:YAG, Cr,Nd: YAG crystals , and composite Yb:YAG/Cr:YAG ceramics self-Q-switched solid-state laser materials are presented.
-
Effect of ytterbium concentration on cw Yb:YAG microchip laser performance at ambient temperature – Part II: Theoretical modeling
The local temperature rise in Yb: YAG crystal caused by the absorbed pump power plays an important role in the laser performance of Yb:YAG microchip lasers working at ambient temperature without actively cooling the sample.
-
LASER MATERIALS
8.2 Defects in Nd: YAG Crystals 165 .
-
Spectral investigation of R, Ce:YAG (R: Pr3+, Eu3+, Gd3+) single crystals and their applications in white LEDs
Eu3+ and Ce3+ simultaneously exist in the YAG crystal structure and the new ions system must be considered and dis- cussed because of the interaction between the two ions.
-
Comparative study the effect of Yb concentrations on laser characteristics of Yb:YAG ceramics and crystals
However, the decrease of maximum optical- to-optical efficiency is faster for Yb: YAG crystals than that for Yb:YAG ceramics with Yb doping concentration.
-
Nonlinear Optics and Solid-State Lasers
So in this part, we analyze the laser characteristics in Nd: YAG crystal when the laser operates on the quasi-three-level system.
Indicates content that may require registration and/or purchase.