-
Supplier: HUBER+SUHNER AG
Description: Features Directional yagi antenna for railway trackside and tunnel applications Gain 14 dBi Configuration SiSo Norms: Railway EN 50125, Railway EN 45545-2
- Primary Frequency Range: 2,400 MHz
- Gain: 14 dB
- Pattern Type: Directional
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® 2x2 High-Gain Yagi Antenna Pair the airMAX® Yagi Antenna with a Rocket™M900 BaseStation for directive coverage in Point-to-Point (PtP) bridging or Point-to-Multipoint (PtMP) networks. 2x2, Dual-Polarity Design The airMAX® Yagi Antenna is a high-gain array antenna that
- Primary Frequency Range: 900 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: TACO Communications Inc.
Description: Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.
- Primary Frequency Range: 3,400 to 3,650 MHz
- Gain: 12.5 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
-
Supplier: Comtelco Industries, Inc.
Description: ENCLOSED YAGI 12dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 12 to 14 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-TWDPY9 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the TV White Space (TVWS) spectrum and are specially designed for NLOS applications.
- Primary Frequency Range: 470 to 698 MHz
- Gain: 9 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: The KP Performance YA17KPPD single pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These
- Gain: 17.5 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
- Form Factor / Mounting: External, Stationary / Fixed
-
Supplier: Comtelco Industries, Inc.
Description: YAGI,10-ELEMENT 10dBd 1200-1400MHz PIGTAIL "N" FEMALE TERMINATION
- Primary Frequency Range: 1,200 to 1,400 MHz
- Gain: 10 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: Comtelco Industries, Inc.
Description: FULLY ENCLOSED YAGI 9dBi 1850-1990MHz PIGTAIL "N" FEMALE TERMINATION
- Primary Frequency Range: 1,850 to 1,990 MHz
- Gain: 9 dB
- Pattern Type: Directional
- Form Factor / Mounting: External, Stationary / Fixed
-
Supplier: KP Performance Antennas
Description: The KP Performance KPPA-900DPY17 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These
- Primary Frequency Range: 900 MHz
- Gain: 17.5 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 5-ELEMENT 9dBd HD YAGI 220-250MHz TYPE "N" FEMALE TERMINATION
- Primary Frequency Range: 220 to 250 MHz
- Gain: 9 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: TACO Communications Inc.
Description: The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna.
- Primary Frequency Range: 1,428 to 1,490 MHz
- Gain: 11 dB
- VSWR: 1.8 :1
- Applications: Broadband Network / WLAN, TV / Radio Broadcasting
-
Supplier: TACO Communications Inc.
Description: These 900 MHz Yagi Antennas are ruggedly designed for harsh environments. The strong front-to-back ratio minimizes signal interference for optimum wireless connectivity.
- Primary Frequency Range: 890 to 960 MHz
- Gain: 10 dB
- VSWR: 1.6 :1
- Applications: Broadband Network / WLAN, RFID
-
Supplier: TACO Communications Inc.
Description: These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.
- Primary Frequency Range: 2,400 to 2,485 MHz
- Gain: 10 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: L-com, Inc.
Description: The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom,
- Primary Frequency Range: 900 MHz
- Gain: 3 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Does not interfere with Wi-Fi networks, VLAN extensions supported. 15 dBi gain 39” long by 14” high Wall mount with 1’ RF cable
- Primary Frequency Range: 900 MHz
- Gain: 15 dB
- Operating Temperature: -40 to 158 F
- Applications: Broadband Network / WLAN
-
Supplier: L-com, Inc.
Description: The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom,
- Primary Frequency Range: 900 MHz
- Gain: 6 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom,
- Primary Frequency Range: 900 MHz
- Gain: 12 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: Superior Performance The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems
- Primary Frequency Range: 2,400 MHz
- Gain: 15 dB
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA,
-
Supplier: Quarktwin Technology Ltd.
Description: Yagi RF Antenna VHF, UHF
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: DigiKey
Description: 8-ELEMENT YAGI
- Primary Frequency Range: 445 MHz
- Gain: 12.2 dB
- VSWR: 1.5 :1
- Polarization: Other
-
Supplier: Lone Star Electronics Co.
Description: Circularly-polarized Yagi antenna
- Primary Frequency Range: 240 to 318 MHz
- Gain: 9 to 12 dB
- Form Factor / Mounting: External
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: RS Components, Ltd.
Description: 434MHz Yagi Antenna
- Gain: 9 dB
- Applications: Telemetry / Surveillance
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: RS Components, Ltd.
Description: 900MHz 9dBi SS Yagi Ant N Fem Conn
- Primary Frequency Range: 900 MHz
- Gain: 9 dB
- Applications: RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Lone Star Electronics Co.
Description: 3-element Yagi antenna
- Primary Frequency Range: 148 to 174 MHz
- Gain: 7 dB
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Supplier: Richardson RFPD
Description: SENCITY® Spot-M Antenna. 2.4 GHz Yagi antenna + bracket for railway/CBTC applications
- Primary Frequency Range: 2,400 to 2,484 MHz
- Gain: 14 dB
- VSWR: 1.5 :1
- Polarization: Vertical Linear
-
Supplier: RS Components, Ltd.
Description: OSCAR 4G/3G/2G YAGI ANTENNA WITH SMA FEM
- Primary Frequency Range: 850 MHz
- Gain: 8 dB
- Applications: Dual Band / Multi-band
- Form Factor / Mounting: External
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: High RF output power provides maximum foliage or wall penetration. 2.5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount
- Primary Frequency Range: 900 MHz
- Gain: 2.5 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 158 F
Find Suppliers by Category Top
More Information Top
-
Antenna Theory: Analysis and Design 3rd Edition Complete Document
C. Computer Program and Results Based on the preceding formulation, a MATLAB and FORTRAN computer program entitled Yagi Uda has been developed [26] that computes the E - and H -plane patterns, their corresponding half-power beamwidths, and the directivity of the Yagi …
-
Plasmonic Antennas Hybridized with Dielectric Waveguides
other part, this shift is due to the fact that the antenna response of Yagi Uda antennas is red shifted .
-
Single and multi-objective design of Yagi-Uda antennas using computational intelligence
In this paper, we introduce a population-based, stochastic, zero-order optimization algorithm and use it to solve single and multiohjective Yagi Uda design optimization problems.
-
Electronically steerable Yagi-Uda microstrip patch antenna array
[6] D. Gray, J. W. Lu, and D. V. Thiel, “Electronically steered microstrip Yagi Uda antenna array,” IEEE Antennas Propagat.
-
Radiation and receiving gain of nano-optical Yagi-Uda antenna embedded in slab dielectric waveguide
ÓDirectional Emission from Plasmonic Yagi Uda Antennas Probed by Angle- .
-
Radiation pattern of plasmonic Yagi-Uda antennas in a homogeneous medium realized by liquid-immersion method
ÓDirectional Emission from Plasmonic Yagi Uda Antennas Probed by Angle- .
-
Novel micromachined GaAs circuits for millimeter wave applications
Quasi three edges membrane supported Yagi Uda antennae, obtained by silicon micromachining, were recently reported by our group [15].
-
Computational Intelligence in Data Mining - Volume 2
Mangaraj et al. [7] have used BFO for the optimization of a multi-objective Yagi Uda array.
-
CR4 - Thread: How to Build a Yagi Uda Antenna
How to Build a Yagi Uda Antenna .
-
Design and fabrication of substrate-independent integrated antennas utilizing surface micromachining technology
Measured return loss of W-band Yagi Uda array .
Indicates content that may require registration and/or purchase.