-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wire Labels & Markers STD17Y-C Product overview: STD17Y-C from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Operating Temperature: -40 to 106 C
- Standards / Certifications: RoHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308625-SMB1Y-C Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Slip-On Color: Yellow Package: Bulk Standard Package: 1 Material: Poly-Vinyl Chloride (PVC) Legend: C Cable Diameter: 0.098" ~ 0.201" (2.50mm ~ 5.10mm) ECCN: EAR99
-
Supplier: Hi-Tech Controls, Inc.
Description: tensile stress or forced movements in dry, moist and wet rooms as well as outside (fixed installation). Is not suitable to be used as direct burial or as underwater cable. The conductors have been numbered in such a way that the numbers are easily identifiable, even if the cable has
- Number of Conductors: 2 to 25 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 20 AWG
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Pre-wired Cable for 1756-IRT8I (Thermocouple) Analog Input Module, 9 twisted-pair conductors, #22 AWG, shielded, w1756-TBCH connector & AIFM 25-Pin D-shell connector, length 0.5 meter (1.64 feet)
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1388651-DELL C31YC - CABLE R710 6x3.5 B PERC 6/I Manufacturer: Dell
-
Supplier: PHOENIX CONTACT USA
Description: SUNCLIX micon patch cable, for extending the trunk cable incl. dust protection caps, North American version
- Product Type: Patch Cable / Cord
- Standards / Certifications: RoHS
-
Supplier: Acme Chip Technology Co., Limited
Description: CORD IEC 320-C13
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Vaddio For use with Y-C or Composite SD inputs or outputs on ProductionVIEW HD DB-15 to 3 Female BNCs (Y-C and Composite)
- Connector Type: Audio / Video Connector
-
Description: > Connection: 20cm PVC cable+M8 connector or 2m PVC cable optional > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
- Operating Distance: 3.149608 inch
- Optical Technology Type: Diffuse
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: Automation24, Inc.
Description: The sensor cable 7038886 - UNITRONIC SENSOR FD Lif9YC11Y 4x0.34 from LAPP GROUP with a conductor size and count of 4x0.34mm² (22 AWG) is shielded and has a PUR outer jacket. The conductor insulation of the UNITRONIC SENSOR FD Lif9YC11Y 4x0.34 is ensured by the material PP.
- Standards / Certifications: CE Marking, RoHS
- Features: Other
-
Supplier: DigiKey
Description: MAGNETIC MALE CABLE, RECTANGULAR
- Cable Length: 3.28 ft
- Features: Cable Assembly
- Cable Shielding: No Shielding
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: DigiKey
Description: 6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13
- Cable Length: 6 ft
- Number of Conductors: 3 #
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TERM BLK 3P SIDE ENT 5.08MM PCB Product overview: YC0321500000G from Amphenol Anytek is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement
-
Supplier: Visual Sound, Inc.
Description: Clear-Com The YC-36 is a 3-pin to 6-pin adapter. It can combine 2 single-channel 3-pin cables into a single 2-channel 6-pin connector. This cable is for use with RS-602 ad RS-622 (2-channel beltpacks).
- Connector Type: Audio / Video Connector
-
Supplier: Automation24, Inc.
Description: The sensor cable 7038885 - UNITRONIC SENSOR FD Lif9Y11Y 3x0.34 from LAPP GROUP with a conductor count and size of 3 x 0.34mm² (22 AWG) is shielded and has a PUR outer jacket. The conductor insulation of the UNITRONIC SENSOR FD Lif9Y11Y 3x0.34 is ensured by the material PP.
- Standards / Certifications: CE Marking, RoHS
- Features: Other
-
Supplier: HAVE, Inc.
Description: Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S417H, this adapter cable offers an excellent low loss connection for Y/C signal to travel longer
-
Supplier: HAVE, Inc.
Description: Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S418H, this adapter cable offers excellent low loss connection for Y/C signal to travel longer distances
-
Supplier: DigiKey
Description: Hand Crimper Tool Terminals
- Tool Type: Crimper
- Form Factor: Handheld
-
Supplier: PHOENIX CONTACT USA
Description: Dust protection cap for SUNCLIX micon trunk cable, coupling side, IP40
- Type: Cover
-
Supplier: PHOENIX CONTACT USA
Description: IP protective caps for SUNCLIX micon trunk cable, coupling side, IP67
- Type: Cover
-
Supplier: PHOENIX CONTACT USA
Description: Dust protection cap for SUNCLIX micon trunk cable, plug side, IP40
- Type: Cover
-
Description: reflectors or separate receivers;With red light that is ideally suited for detecting small parts. Product Features > Background suppresion > Sensing distance: 10cm > Housing size: 35*31*15mm > Material: Housing: ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M12 4 pin
- Operating Distance: 3.93701 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: > Connection: 20cm PVC cable+M8 connector or 2m PVC cable optional > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
- Operating Distance: 3.149608 inch
- Optical Technology Type: Diffuse
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: > Connection: 20cm PVC cable+M8 connector or 2m PVC cable optional > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
- Operating Distance: 3.149608 inch
- Optical Technology Type: Diffuse
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN SPRING MOD 4POS SMD Product overview: BM26YC1.4-4DCP-1.0V(63) from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
-
Supplier: Radwell International
Description: POWER CORD, 1.8M, BLACK, YP-12 TO YC-12. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: HAVE, Inc.
Description: Our Deluxe PROFlex™ S Video cables are handcrafted with Belden Dual Coaxial Y/C cable and Premium 4-pin S Video connectors. Excellent low loss connection for Y/C transmission over both short and longruns, offering outstanding color, contrast, black levels and picture details, to your
-
Supplier: HAVE, Inc.
Description: Our Deluxe PROFlex™ S Video cables are handcrafted with Belden Dual Coaxial Y/C cable and Premium 4-pin S Video connectors. Excellent low loss connection for Y/C transmission over both short and longruns, offering outstanding color, contrast, black levels and picture details, to your
-
Supplier: Quiktron, Inc.
Description: Component video cables bypass a TV's Y/C separator and color decoder, routing the color (Y/Pr/Pb) information directly into the TV's matrix decoder. By sending the pure DVD component video signal directly to a component video input-equipped display device, the DVD signal forgoes the extra
- Cable Length: 25 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: Component video cables bypass a TV's Y/C separator and color decoder, routing the color (Y/Pr/Pb) information directly into the TV's matrix decoder. By sending the pure DVD component video signal directly to a component video input-equipped display device, the DVD signal forgoes the extra
- Cable Length: 6 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: Component video cables bypass a TV's Y/C separator and color decoder, routing the color (Y/Pr/Pb) information directly into the TV's matrix decoder. By sending the pure DVD component video signal directly to a component video input-equipped display device, the DVD signal forgoes the extra
- Cable Length: 50 ft
- Features: Cable Assembly, Other
- Application: Video
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Number of Teeth: 8
- Ultimate Tensile Strength: 4.08 lbs
- Reinforcement: Reinforced Belt
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Number of Teeth: 8
- Ultimate Tensile Strength: 4.08 lbs
- Reinforcement: Reinforced Belt
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Number of Teeth: 8
- Ultimate Tensile Strength: 4.08 lbs
- Reinforcement: Reinforced Belt
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Number of Teeth: 8
- Ultimate Tensile Strength: 4.08 lbs
- Reinforcement: Reinforced Belt
Find Suppliers by Category Top
More Information Top
-
The effect of hearing aids on postural stability
The white noise was played by a speaker with a frequency response of 0.1 to 22.0 kHz (Model R1; YC Cable , Ontario, CA) placed 1 meter directly in front of the participants and adjusted to be at ear level.
-
Nonlinear responses of a cable-beam coupled system under parametric and external excitations
…stiffness of the cable, respectively; Eb and Ec are the Young’s moduli of the beam and cable materials, respectively; Ib is the second moment of the beam area; Ac is the cross-sectional area of the cable ; yc is the sag of…
-
Stochastic dynamics of a non-linear cable–beam system
…unit length are mb and mc, respectively, EI = EbIb is the beam flexural stiffness, EAc = EcAc and EAb = EbAb are the cable and beam axial stiffness, respec- tively, H is the mean static tension in the cable , Yc is the initial configuration…
-
Nonlinear parametric modeling of suspension bridges under aeroelastic forces: torsional divergence and flutter
where cosθc is the horizontal projection of the tan- gent unit vector to the catenary cable configuration yc (x), θc = arctan(yc x(x)), the subscript x indicates differentiation with respect to x and Ro j,i(x) represents the (j,i…
-
Advanced Technologies for Future Transmission Grids
• Resistance of the cable conductor at 20 C d.c. Ro ¼ 0.0366 O/km • Maximum temperature of the cable conductor yc ¼ 90 C • Thermal resistivity of the thermally stabilised backfill rt ¼ 0.7 km/W • Thermal…
-
Effect of approximate impedance formulae on the accuracy of transmission line modelling
Figs. 6a and 6b show the magnitude of the first column of H and Yc of the cable system of Fig. 1b when the combi- nations of Table 1 are used.
Indicates content that may require registration and/or purchase.