-
Supplier: RS Components, Ltd.
Description: Stanley FatMax FMST81083-1 Tool Box
- Length: 11.6535496 inch
- Height: 11.2992187 inch
- Width: 11.6535496 inch
- Material: Aluminum
-
Supplier: Rousseau Metal Inc.
Description: Mobile Toolbox, 6 Drawers (36"W x 27"D x 37 1/2"H)
- Length: 36 inch
- Height: 37.5 inch
- Width: 36 inch
- Depth: 27 inch
-
Supplier: Rousseau Metal Inc.
Description: Stationary Toolbox, 5 Drawers, Stainless Base (36"W x 27"D x 34"H)
- Length: 36 inch
- Height: 34 inch
- Width: 36 inch
- Depth: 27 inch
-
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: medical equipment, tools, precision parts, and so on. Foam customization and exterior inkjet printing are available. *SC28-21-11□ and SC32-25-16□ models comes with a D-ring which SB1250 (optional) shoulder strap can be attached.
- Length: 6.692917 to 13.5826845 inch
- Height: 2.362206 to 6.1023655 inch
- Width: 6.692917 to 13.5826845 inch
- Depth: 5.118113 to 9.842525 inch
-
Supplier: Proto® Industrial Tools
Description: PROTO[R] BRAND USED FOR J6280TA100 DIGITAL TORQUE AND ANGLE ADAPTER
- Features: Industrial
- Type: Tool Box
-
Supplier: Greenlee Textron, Inc.
Description: SINGLE LOCK HASP TYPE 30 INCH 12 INCH 16 INCH 3.3 CU FT CAPACITY USED ON PADLOCK
- Length: 30 inch
- Height: 12 inch
- Width: 30 inch
- Depth: 16 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Ranger RTB-8D 8 Drawer Superwide Top Tool Chest *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This tool chest ships by truck and you will need a way to get it off the truck! Residential delivery is
- Type: Tool Box
-
Supplier: All-Spec Industries
Description: Features Chest Dimensions: 21" W x 8 1/2" D x 11 1/2" H 1st Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 1 7/8" H 2nd Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 31 5/16" H Color: Red Rolled front edge prevents injury from sharp surfaces Extended corner tabs provide extra support for
- Length: 21 inch
- Height: 11.5 inch
- Width: 21 inch
- Depth: 8.5 inch
-
Supplier: Gray Tools Canada Inc.
Description: 19" Plastic Hand Box
- Features: Commercial
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual
- Length: 48 inch
- Width: 48 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Milwaukee Electric Tool Corporation
Description: USED ON 0523-22, 0524-22 HAMMER DRILL
- Features: Industrial
- Type: Tool Box
-
Supplier: Stahlwille North America
Description: enhanced with STAHLWILLE standard and TCS inlays. Can also be mounted on Tool trolleys No 97N, No 97H, Wheely box No 922N.
- Features: Commercial, Garage
- Type: Tool Box
-
Supplier: Klein Tools, Inc.
Description: FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 12 COMPARTMENT(S) COMPARTMENT SIZE 4-7/16 INCH X 2-5/16 INCH
- Length: 13.3125 inch
- Height: 2 inch
- Width: 13.3125 inch
- Depth: 9.75 inch
-
Supplier: Akro-Mils, Inc.
Description: 14" ProBox. ProBox design provides secure Stacking on shelves and pallets. Trays optimize storage. Steel latch snaps tightly closed. Carry fully loaded boxes with confidence! Handle provides a confortable, secure grip. Oversized padlock eye accepts larger padlocks Made in the USA; Classic
- Length: 8.125 inch
- Height: 8.125 inch
- Width: 8.125 inch
- Features: Industrial, Other
-
Supplier: Newark, An Avnet Company
Description: Tool Box: Lockable; 36x2hx4d
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual
- Length: 60 inch
- Width: 60 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Gray Tools Canada Inc.
Description: 21" Hip Roof Tool Box
- Features: Commercial
- Type: Tool Box
-
Supplier: Proto® Industrial Tools
Description: CANVAS MATERIAL RED COLOR 15 INCH 15 POCKET(S) PROTO[R] BRAND THICKNESS 5/16 INCH WEIGHT 0.58 LB WITH TIE STRAP CLOSURE
- Features: Industrial, Other
- Type: Tool Box
-
Supplier: IBT Industrial Solutions
Description: the parts you need so you can focus on your core business. TOOL CABINETS, DRAWERS AND LOCKERS Storage Cabinets and Boxes (For tools, flammables, supplies) Modular Drawers Steel Lockers
- Features: Fire Proof, Industrial, Modular
- Type: Tool Box, Tool Cabinet
-
Supplier: Mi-T-M Corporation
Description: solid steel construction with full arc welded seams · Full-length concealed hinges are riveted for additional protection and strength · Special powder coated finish for extreme durability · Predrilled skids for easy caster installation · Optional removable tool trays to assist tool
- Length: 24 inch
- Height: 26 inch
- Width: 24 inch
- Depth: 60 inch
-
Supplier: Akro-Mils, Inc.
Description: 12" ProBox 12 x 6 x 4 . ProBox design provides secure Stacking on shelves and pallets. Trays optimize storage. Steel latch snaps tightly closed. Carry fully loaded boxes with confidence! Handle provides a confortable, secure grip. Oversized padlock eye accepts larger padlocks. Made in the
- Length: 6 inch
- Height: 4 inch
- Width: 6 inch
- Features: Industrial, Other
-
Supplier: All-Spec Industries
Description: Features Electrical properties: Permanently static dissipative Made of polypropylene using durAstatic E9™ Washable with no surface coating to rub off Size: 14-1/2" x 7-1/2" x 5"
- Length: 14.5 inch
- Height: 7.5 inch
- Width: 14.5 inch
- Depth: 5 inch
-
Supplier: U.S. Plastic Corporation
Description: No-nonsense, professional tool boxes in a class of their own! Fresh, new design looks strong and tough like steel tool boxes captures customers attention immediately. ProBoxTM design provides secure stacking on shelves and pallets. Extra-large trays optimize storage.
- Type: Tool Box
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: 97250 & 97166
- Features: Commercial, Drawer Cabinet
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual
- Length: 70 inch
- Width: 70 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: U.S. Plastic Corporation
Description: The utility box offers a spacious, open interior and is manufactured from lightweight copolymer resins that are non-conductive, dent-proof, rustproof and scratch resistant. It features a textured finish, tongue-and-groove construction, brass hinge and latch pins and durable, recessed handles.
- Type: Tool Box
-
Supplier: Newark, An Avnet Company
Description: 26 SHALLOW GNG TOOL BOX>
-
Supplier: Princess Auto Limited
Description: 17 in. Professional Tool Box
- Length: 17.5 inch
- Height: 8 inch
- Width: 17.5 inch
- Depth: 9.5 inch
-
Supplier: IBT Industrial Solutions
Description: kit program from IBT, you can buy all the right tools for your plant conveniently, and at a great price. Contact your local IBT Industrial Solutions branch or visit shopibt.com to purchase the hand and power tools you need today. HAND TOOLS Tool Sets Tool Storage
- Features: Industrial
- Type: Tool Box, Tool Cabinet
-
Supplier: Mi-T-M Corporation
Description: solid steel construction with full arc welded seams · Full-length concealed hinges are riveted for additional protection and strength · Special powder coated finish for extreme durability · Predrilled skids for easy caster installation · Optional removable tool trays to assist tool
- Length: 30 inch
- Height: 30 inch
- Width: 30 inch
- Depth: 48 inch
-
Supplier: Proto® Industrial Tools
Description: STRAIGHT WALL TYPE NO. 4 CANVAS MATERIAL WHITE COLOR 12 INCH 14 INCH PROTO[R] BRAND WITH POLYPROPYLENE ROPE HANDLE, HEAVY DUTY DIE CAST SWIVEL SNAP HOOK INSIDE POCKET SIZE 8 INCH X 7 INCH WEIGHT 1.84 LB
- Features: Industrial, Other
- Type: Tool Box
-
Supplier: Gray Tools Canada Inc.
Description: 3 Drawer Hand Box
- Features: Commercial, Drawer Cabinet
- Type: Tool Box
-
Supplier: Mi-T-M Corporation
Description: solid steel construction with full arc welded seams · Full-length concealed hinges are riveted for additional protection and strength · Special powder coated finish for extreme durability · Predrilled skids for easy caster installation · Optional removable tool trays to assist tool
- Length: 22 inch
- Height: 22 inch
- Width: 22 inch
- Depth: 48 inch
-
Supplier: All-Spec Industries
Description: Features V-groove in lid to hold conduit or pipe for sawing Top tray has compartments for small tools and parts Tote tray holds larger tools and accessories Large tub for big power tools Made of impact and weather resistant materials Lightweight, yet extremely strong and durable
- Length: 12.5 inch
- Height: 16.25 inch
- Width: 12.5 inch
- Depth: 9 inch
-
Supplier: Stahlwille North America
Description: 5 removable drawers on smooth-action rollers, fully extendible drawers, simply lift to lock in place. Handles integrated in side walls. Can be enhanced with STAHLWILLE standard and TCS inlays . Central locking thanks to the laterally-mounted cylinder lock. Can also be mounted on Tool trolleys
- Features: Commercial, Garage
- Type: Tool Box
Find Suppliers by Category Top
More Information Top
-
Stand alone wind power generating system employing permanent magnet synchronous generator
The proposed electro-mechanical system along with its VF controller and zig- zag transformer are modelled and simulated using MATLAB with its simulink and power system blockset tool boxes .
-
Voltage- frequency controller for stand alone WECS employing permanent magnet synchronous generator
The proposed electro- mechanical system along with its VF controller and zig- zag transformer has been modelled and simulated using MATLAB with its simulink and power system blockset tool boxes .
-
Optimization Problems Related to Zigzag Pocket Machining
It is assumed that the tool radius together with a possible inclination of the zig zag lines are prespecified, and that a black box for offsetting the pocket boundary by the tool radius is available.
-
http://msucares.com/pubs/publications/p2714.pdf
Set a testing schedule for each field • Once every 3 years or per crop rotation Select the proper tools • Soil probe or … … at random in zig zag pattern Process the soil … … sample in soil sample box • Label box with …
-
Adaptable geometric patterns for five-axis machining: a survey
In turn, these curves are connected with each other into a complete tool path using certain patterns … The most popular patterns are the iso-parametric zig zag and spiral ( box ) patterns [175].
-
wn_g.pl (finlayson-gwc2014.zip)
hazel plant)'). g(104005578,'(band or rope made of twisted twigs or stems)'). g(104005673,'(a box enclosure for a witness when testifying)'). g … … '(a shed for storing firewood or garden tools )'). g(104007341,' … … wheel or rack)'). g(104012690,'(rail fence consisting of a zig zag of interlocking rails …
-
Black-box modeling of ship manoeuvring motion based on feed-forward neural network with Chebyshev orthogonal basis function
… of the surge force, sway force and yaw moment with the 20°/20° zig zag test data and … For the BP neural network, a three-layer BP neural network is constructed by employing the MATLAB neural network tool box [15].
-
Introduction to the Design of Fixed-Wing Micro Air Vehicles Including Three Case Studies > Flexible-Wing Micro Air Vehicles
MAVLab’s options for tool path pattern include zig zag (chordwise/ spanwise) and spiral. … MAVLab also overlays the toolpath pattern over the wing surface and draws a box around the wing …
-
Reduction in rating of voltage source converter of DSTATCOM using a zig-zag transformer
The performance of the proposed DSTATCOM system is demonstrated under linear and nonlinear balanced and unbalanced loads by simulation using MATLAB with its Simulink and simpower systems (SPS) tool boxes Keywords- Power Quality, VSC, DSTATCOM, Zig- zag Transformer, Neutral Current Compensation.
-
Microstrip circular phased array design and development using microwave antenna CAD tools
Here, L represents the inductance in the form of a thin zig- zag line connecting the two … The obtained parameters of the 3-bit phase shifter module are translated into Ensemble black boxes tool .
Indicates content that may require registration and/or purchase.