-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 7.5V
- Diode Type: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 7.5V 450Ohms
- Diode Type: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 7V to 7.9V 23mA
- Diode Type: Zener Diodes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 0.15W, VR=2.7V
- Diode Type: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 7V~7.9V 500mW 7.5V LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 1.00E-4 mA
- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 5.00E-4 mA
- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 1.00E-4 mA
- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: ZENER DIODE
- Diode Type: Zener Diodes
- IR: 0.0200 mA
- Tj: -55 to 150 C
- VF: 0.9000 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 500mW 4.4V~5V 4.7V LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 5.00E-4 mA
- RoHS Compliant: Yes
-
Description: DIODE ZENER 7.5V 1W POWERDI123
- Diode Type: Zener Diodes
- IR: 5 mA
- Tj: -55 to 150 C
- VF: 1.2 volts
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Zener Single 2.7V 7% 500mW 2-Pin DO-35
- Diode Type: Zener Diodes
- Tj: -55 to 175 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 101925-DDZ3V0ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50µA @ 1V Voltage - Zener (Nom) (Vz):
- Diode Type: Zener Diodes
- IR: 0.0500 mA
- Tj: -65 to 150 C
- VF: 0.9000 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 4.7V 1.3W DO41
- Diode Type: Zener Diodes
- Tj: 175 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: TDZV7.5 is small mold type zener diode for voltage regulation.
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
- Tj: -55 to 150 C
-
Supplier: Utmel Electronic Limited
Description: Zener Diode
- Diode Type: Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 868301-DDZ3V0BSF-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.12 V 500 mW ±3% Surface Mount SOD-323F Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount
- Package Type: SOD-323, Other
- Tj: -65 to 150 C
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER ARRAY 2.7V SOT663
- Diode Type: Zener Diodes
- IR: 0.0200 mA
- Package Type: Other
- VF: 0.9000 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 7.5V 1.3W DO41
- IR: 500 mA
- Life Cycle Stage: Other
- Package Type: DO-41, Other
- Tj: 175 C
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 4.7 Volt 0.5W 1%
- Life Cycle Stage: Other
- PD: 500 milliwatts
- Package Type: DO-35, Other
- Pin Count: 2
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: = 500 mW Small plastic package suitable for surface-mounted design Wide working voltage range Low differential resistance AEC-Q101
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IF: 250 mA
- Tj: 150 C
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 3.0 Microampere (µA) Maximum Reverse Current (IR) Surface Mount Zener Diode
- Diode Type: Zener Diodes, RF Diodes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Diode Type: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV7.5 is small mold type zener diode for voltage regulation.
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Type: Zener Diodes
-
Supplier: Frontier Electronics Corp.
Description: against variations in the load resistance or variations in the input voltage from an unregulated power supply. The current through the Zener diode will change (regulate) in order to keep the voltage within the threshold limits of Zener action and the maximum power that it can
- Diode Type: Zener Diodes
- IR: 5.00E-4 to 1.00E-3 mA
- RoHS Compliant: Yes
- VR: 8.4 to 240 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367721-BZB84-B4V7,2 15 Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape
- Diode Type: Zener Diodes, Other
- IR: 0.0030 mA
- Package Type: Other
- VF: 0.9000 volts
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot = 500 mW Low differential resistance Low leakage current Applications General regulation functions
- PD: 500 milliwatts
- Package Type: Other
- RoHS Compliant: Yes
- Tj: 175 C
-
Supplier: Semtech Corp.
Description: temperatures ranging from - 55°C to + 175°C. The nominal Vz of our 1.5W Zener diode voltage regulators ranges from 6.2 volts to 200 volts. IZ(MAX) ranges from 230 mA to 7.2 mA. The nominal Vz of our 5W Zener diodes ranges from 6.8 volts to 220 volts. IZ(MAX) ranges
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IR: 5.00E-5 to 0.1500 mA
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IR: 5.00E-4 mA
- RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV7.5B is Zener Diode for Voltage Regulation.
- PD: 1000 milliwatts
- Package Type: Other
- Pin Count: 2
- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Zener Diode
- Tj: -65 to 150 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Diode Type: Zener Diodes
-
Supplier: Rochester Electronics
Description: Zener Diode, 2V
- Diode Type: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER ARRAY 7.5V SOT23-3
- Diode Type: Zener Diodes, Other
- IR: 1.00E-4 mA
- Life Cycle Stage: Other
- Package Type: SC-59, SOT23, Other
-
Supplier: DigiKey
Description: DIODE ZENER ARRAY 2.7V SOT-23
- Configuration: Common Anode
- Package Type: SC-59, SOT23, Other
- Tj: -65 to 175 C
Find Suppliers by Category Top
Featured Products Top
-
final type of diode, the zener diode, offers a stable reference voltage and can be configured to conduct backwards. Zener diodes are frequently used in conjunction with switching diodes and the two (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at <100nA max, has a (read more)
Browse Datasheets for Advanced Linear Devices, Inc. -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
CR4 - Thread: 35 kHz Oscillator
D9/D7 are shunted by zener diodes which means that Vce be maintained [pulse] - 0 . 7V +V= Vzener .
-
A Zener-diode-activated ESD protection circuit for sub-micron CMOS processes
and V, is a diode forward bias voltage (about 0 . 7V )l, the PNP transistor (Ql) is off, and this ESD circuit is not ac- tivated. When the input voltage goes aboveVz +VD, the Zener diode conducts and holds the base voltage of …
-
CR4 - Thread: Zener Diode Effect in Series
Re: Zener Diode effect in the series If wired in one direction it will drop about 0 . 7v if wired the other way around it will drop the zenner voltage.
-
Investigation on Operating Characteristics of Individual Cells in a Lead-Acid Battery Pack
If adequate breakdown-voltage Zener diodes are selected as in Fig. 12(a), any cell voltage higher than its safe charging voltage will conduct the diode and bypass the charging current. After that, the diode will take away the discharging current and clamp the cell at say - 0 . 7V (typical conduct voltage of silicon diode) as shown in Fig. 12(b).
-
CR4 - Thread: Diode Voltage Drop
1N4158?) to 1N4193 type is a series of Zener Diodes ;1W; 6.8V - 200V To minimize the fwd drop; [in your case almost >50%]; but will be the least if you increase the output of Gen. As the Fwd drop of diode will remain constant [ 0 . 7v for a Si & 0.2 in case of …
-
Electronics Handbook/Devices/Regulator - Wikibooks, open books for an open world
Thus the transistor's base current (IB) forms the load current for the zener diode and is much smaller than the current through R2. The output voltage of the stabilizer is equal to UZ - UBE where UBE is about 0 . 7v and depends on the load current.
-
Physical traineeship
… be disengaged from its bonds and come into the conduction band through inner field emission ( zener -effect). This breakdown behavior is reversible so that one the so-called Z diodes in the steeply extending … U0,7V 0 200 400 600 .
-
Embedded Microcontroller Interfacing
Also a snubber or a zener diode across the transistor may be helpful. So the voltage level at input signal will be restricted to - 0 . 7V to VDD+0.7 V.
-
SP720, SP721 and SP723 Turn-On and Turn-Off Characteristics (.pdf)
When a Zener becomes active, dissipation at the junction is the Zener voltage times the current. … high speed CMOS which includes an internal series resistor RP to stacked protection diodes , followed by a … Without R1, diode D1 would see a 3V forward turn-on or (3V - 0 . 7V )/(120) = 19.2mA.
-
Smart Power/power integrated circuits, technology and applications: Proceedings
Latches Off Zener Diode Feedback Clamp Yes 0 . 7V /0.55A (125°C .
Indicates content that may require registration and/or purchase.