-
Supplier: QTC METRIC GEARS
Description: Module 2, 20 Tooth Ground Steel Left Handed Zerol Spiral Bevel Gear
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: Hymark/Kentucky Gauge
Description: Spiral-toothed bevel gears with arc-shaped teeth are particularly suitable for transmitting forces at a 90° angle or at any other angle as required. They can be used at high speeds, with heavy or light loads, for quiet operations, as well as for any applications where space and weight
- Design: Metric
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The
- Number of Teeth: 20
- Face Width: 11 mm
- Bore Diameter (if applicable): 10 mm
- Material: Carbon / Alloy Steel
-
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The
- Number of Teeth: 40
- Face Width: 15 mm
- Bore Diameter (if applicable): 12 mm
- Material: Carbon / Alloy Steel
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The
- Number of Teeth: 20
- Face Width: 17 mm
- Bore Diameter (if applicable): 15 mm
- Material: Carbon / Alloy Steel
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The
- Number of Teeth: 30
- Face Width: 17 mm
- Bore Diameter (if applicable): 15 mm
- Material: Carbon / Alloy Steel
-
Supplier: KHK USA, Inc.
Description: A spiral bevel gears with a helix angle less than 10º. Receives forces from the same directions straight bevel gears receive and have excellent precision. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,
- Number of Teeth: 40
- Pitch Diameter: 80 mm
- Bore Diameter (if applicable): 12 mm
- Shaft Diameter (if applicable): 40 mm
-
Supplier: KHK USA, Inc.
Description: A spiral bevel gears with a helix angle less than 10º. Receives forces from the same directions straight bevel gears receive and have excellent precision. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,
- Number of Teeth: 40
- Pitch Diameter: 120 mm
- Bore Diameter (if applicable): 20 mm
- Shaft Diameter (if applicable): 60 mm
-
Supplier: KHK USA, Inc.
Description: A spiral bevel gears with a helix angle less than 10º. Receives forces from the same directions straight bevel gears receive and have excellent precision. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,
- Number of Teeth: 30
- Pitch Diameter: 60 mm
- Bore Diameter (if applicable): 10 mm
- Shaft Diameter (if applicable): 35 mm
-
Supplier: KHK USA, Inc.
Description: A spiral bevel gears with a helix angle less than 10º. Receives forces from the same directions straight bevel gears receive and have excellent precision. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Bore Diameter (if applicable): 10 mm
- Shaft Diameter (if applicable): 30 mm
-
Supplier: Accuris
Description: Rating the Pitting Resistance and Bending Strength of Generated Straight Bevel, ZEROL Bevel, and Spiral Bevel Gear Teeth
-
Supplier: Accuris
Description: Rating the Pitting Resistance and Bending Strength of Generated Straight Bevel, Zerol Bevel, and Spiral Bevel Gear Teeth
-
Supplier: Accuris
Description: Rating the Pitting Resistance and Bending Strength of Generated Straight Bevel, Zerol Bevel and Spiral Bevel Gear Teeth
-
Supplier: QTC METRIC GEARS
Description: Module 2, 20 Tooth Ground Steel Right Handed Zerol Spiral Miter Gear
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: CSA Group
Description: and Method B1 for the second tooth configuration. The rating system of the ISO 10300 series is based on virtual cylindrical gears and restricted to bevel gears whose virtual cylindrical gears have transverse contact ratios of εvα < 2. Additionally, the given relations are
-
Description: ISO 23509:2006 specifies the geometry of bevel gears. The term bevel gears is used to mean straight, spiral, zerol bevel and hypoid gear designs. If the text pertains to one or more, but not all, of these, the specific forms are identified. ISO
-
Supplier: CSA Group
Description: and bending strength of straight, helical (skew), spiral bevel, Zerol and hypoid gears. They are applicable equally to tapered depth and uniform depth teeth. The term "bevel gear" refers to all of these gear types; if not the case, the specific forms are
-
Supplier: CSA Group
Description: ISO 10300-3:2014 specifies the fundamental formulae for use in the tooth root stress calculation of straight and helical (skew), Zerol and spiral bevel gears including hypoid gears, with a minimum rim thickness under the root of 3,5 mmn. All load influences on tooth root
-
Supplier: Torque Transmission
Description: RAB-1 & RAB-2 Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1.4 Hp at 1800 rpm • Injection-molded glass-reinforced nylon housing • Single input shaft and single or double output shaft • Steel Zerol miter gears • Bearings, sealed ball bearings • Grease lubrication • Compact size
- Gear Ratio: 1 (X : 1)
- Output Torque: 12.4 In-lbs
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
Find Suppliers by Category Top
Featured Products Top
-
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc.