-
Supplier: Pfaltz & Bauer, Inc.
Description: Zinc dichromate trihydrate
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
- Shaft Diameter: 8.5 inch
- Thickness: 0.187 inch
- Maximum Thrust Load: 30,000 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: Daemar Inc.
Description: The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
- Shaft Diameter: 2 inch
- Thickness: 0.078 inch
- Maximum Thrust Load: 3,050 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
- Housing Diameter: 2.8125 inch
- Thickness: 0.093 inch
- Maximum Thrust Load: 9,000 lbs
- Ring Style: Circlip
-
Supplier: Daemar Inc.
Description: Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
- Shaft Diameter: 0.75 inch
- Thickness: 0.042 inch
- Maximum Thrust Load: 880 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for the chemical analysis of the pigment known commercially as "zinc yellow" or "zinc chromate yellow." 1.2 The analytical procedures appear in the following order: Sections Moisture and Other Volatile Matter 7 Combined Water 8 Chromium:
-
Supplier: Faultless Caster
Description: Diamond top plate, corrosive-resistant zinc dichromate finish is standard
- Load Capacity: 375 lbs
- Wheel Tread Width: 1.375 inch
- Wheel Diameter: 2.625 inch
- Height: 3.78125 inch
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for the chemical analysis of copper-nickel and copper-nickel-zinc alloys having chemical compositions within the following limits: Element Concentration Range, % Copper 40 and over Nickel A 10 to 50 Zinc B 0 to 40 Lead 0 to 15 Tin 0 to 10 Iron
-
Supplier: Monroe Engineering
Description: Mount Swivels 10° in All Directions Plated Yellow Zinc Dichromate Special sizes Available Upon Request Also available in metric
- Maximum Load Capacity (Per mount): 3,750 lbs
- Leveling Adjustment Range: 2 inch
- Height or Thickness (Before loading): 0.875 inch
- Mounting Size (To Machine): 0.375 inch
-
Supplier: Monroe Engineering
Description: Mount Swivels 10° in All Directions Plated Yellow Zinc Dichromate Special sizes Available Upon Request Also available in metric
- Maximum Load Capacity (Per mount): 4,350 lbs
- Leveling Adjustment Range: 2 inch
- Height or Thickness (Before loading): 1.375 inch
- Mounting Size (To Machine): 0.625 inch
-
Supplier: Appleton Electric
Description: MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPLETON. BRAND
-
Supplier: O-Z/Gedney
Description: ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY MATERIAL 13.94 INCH L X 3.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ZINC ELECTROPLATE DICHROMATE EPOXY
- Features: Other
-
Supplier: Appleton Electric
Description: ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED GRAYLOY[T] IRON MATERIAL 1/2 INCH TRADE SIZE FORM 7 FORM TYPE WEDGE-LOK[T], APPLETON. BRAND INSTALLATION BLANK, SCREW
- Features: Other
-
Supplier: Appleton Electric
Description: ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON, STAINLESS STEEL SCREW, NEOPRENE GASKET MATERIAL 20.13 INCH L X 7.06 INCH H SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED, SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ELECTRO
- Features: Other
-
Supplier: Appleton Electric
Description: STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2-5/8 INCH 4-1/8 INCH 2-3/16 INCH UL 514A APPROVAL SURFACE MOUNTING APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES JIC MODEL
- Material: Steel
-
Supplier: Atkore International
Description: METAL FRAMING, SINGLE TYPE STEEL MATERIAL ZINC DICHROMATE FINISH 10 FT 1-5/8 INCH 13/16 INCH SLOTTED CONFIGURATION 14 GAUGE THICKNESS 87 LB PER 100 FT WEIGHT 2 INCH CENTER SPACING 1 CHANNEL(S) 1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE 0.29 SQ INCH CROSS SECTION AREA
-
Supplier: Albion Casters and Wheels
Description: FEATURES Priority™ Premier Sealed precision ball bearing in swivel section and wheel• 1/8" formed steel construction Additional O-ring seal in swivel section prevents contamination Shock resistant premium nylon wheel Zinc plated finish on diamond plate models, yellow dichromate finish
- Load Capacity: 445 to 450 lbs
- Wheel Tread Width: 1.75 inch
- Wheel Diameter: 2.25 to 2.75 inch
- Height: 3.75 to 4 inch
-
Supplier: Climax Metal Products Company
Description: 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow zinc dichromate.
- Bore Diameter: 0.1875 to 2 inch
- Units: English, Metric
- Collar Type: One Piece (Threaded)
- Collar Material: Stainless Steel, Steel
-
Supplier: Allied Electronics, Inc.
Description: Hobbs offers a full line of heavy-duty halogen off-highway vehicle lamps to keep equipment moving long after the sun has set. Our halogen lamp housings are constructed of durable, vibration resistant materials. The securing hardware is zinc-plated steel with a black dichromate coating.
-
Supplier: Allied Electronics, Inc.
Description: Hobbs offers a full line of heavy-duty halogen off-highway vehicle lamps to keep equipment moving long after the sun has set. Our halogen lamp housings are constructed of durable, vibration resistant materials. The securing hardware is zinc-plated steel with a black dichromate coating.
-
Supplier: Hernon Manufacturing, Inc.
Description: galvanized steel or zinc electroplated surfaces are involved. This product was specially formulated for increasing bond integrity on dichromated surfaces.
- Type: Surface Treatment
-
Supplier: Allied Electronics, Inc.
Description: Hobbs offers a full line of heavy-duty halogen off-highway vehicle lamps to keep equipment moving long after the sun has set. Our halogen lamp housings are constructed of durable, vibration resistant materials. The securing hardware is zinc-plated steel with a black dichromate coating.
-
Supplier: Climax Metal Products Company
Description: yellow zinc dichromate.
- Bore Diameter: 0.125 to 4 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Collar Type: One Piece (Clamp)
-
Supplier: Hammond Manufacturing Company Inc.
Description: Field installable. Mounts directly to panel collar studs (panel not required). Accepts optional DIN rails. DIN rails available separately. Zinc plated, yellow dichromate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units
-
Supplier: Advanced Antivibration Components - AAC
Description: HOUSING: Zinc Plated Steel with Clear Dichromate Sealer ISOLATOR: Rubber FOR LOADS UP TO: 50 Pounds (110.2 kgf) NOTE: Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is
- Maximum Load Capacity (Per mount): 50 lbs
- Height or Thickness (Before loading): 1.46875 inch
- Features: Anchoring Holes
- Type: Compression Mount
-
Supplier: Reid Supply
Description: self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.
- Diameter / Size: 0.312 inch
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Reid Supply
Description: self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.
- Diameter / Size: 0.25 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Reid Supply
Description: self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.
- Diameter / Size: 0.437 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many light to heavy duty industrial/mechanical motion transfer applications, the Tuthill 2-piece metal to metal EM/EF Series offers our most economical design. Ball and body materials are produced from a low carbon steel and are zinc plated with yellow dichromate treatment
- Bore Diameter: 0.625 inch
- Length Through Bore: 0.75 inch
- Housing Diameter: 1.5 inch
- Overall Length: 3.25 inch
-
Supplier: Climax Metal Products Company
Description: fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow
- Bore Diameter: 0.125 to 6 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Features: Other
-
Supplier: Dynatect Manufacturing, Inc.
Description: zinc dichromate plating process offers 70% better corrosion resistance than standard zinc plating Open-style, self-cleaning designs allow dirt and debris to be expelled from the carrier, and leave cables/hoses open to regular inspection Enclosed-style designs (with bolted
- Inside Height: 1.25 inch
- Mounting Height: 7.5 to 17 inch
- Bend Radius: 2.75 to 7.5 inch
- Cover / Bars: Feed-through
Find Suppliers by Category Top
Featured Products Top
-
Class 1a - Maximum corrosion protection, typically used for painted applications. Class 3 - Low electrical resistance on the surface enables dissipation of static electricity. Zinc QQ-Z-325 Zinc plating is the go (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc.
More Information Top
-
$10-$15 Pins - Fasteners - Grainger Industrial Supply
• Lynch Pin, Standard, C1010-C1020 Steel, Zinc Dichromate Finish, Pin Dia 1/4 In, Length 1 9/16 In, Usable Length 1 1/4 In, Package Quantity 10 .
Indicates content that may require registration and/or purchase.